-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals manufactures novolac resins for use as curing agents for epoxy resins in various applications. These products are useful as co-reactants or hardeners for epoxy resins to produce thermoset systems. The novolac resins used are non-heat reactive materials by
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Hardness / Strengthening Agent
-
Supplier: Accuris
Description: Adhesive, Two-Part, Epoxy, Hardener
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
-
Supplier: Georgia-Pacific Chemicals LLC
Description: These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 1188268 amber epoxy hardener.
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST HD 3475 Epoxy Hardener is a two component adhesive that is used as a "cold solder" for heat-sensitive components where hot-soldering is impractical. It offers high volume conductivity, bond strength, and reliability. Part B, hardener only. 1 qt Can.
- Viscosity: 7,000 cP
- Features: Encapsulating / Potting, Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® Thermoset 70 Epoxy Adhesive Hardener Tan is a low viscosity curing epoxy hardener. It is used with several Thermoset epoxy resins to obtain a variety of handling and cured properties. 1 qt Bottle.
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST HD 3537 Epoxy Hardener is a liquid anhydride hardener that can be used with Henkel Loctite RE2039-B30 Epoxy Resin. Part B only. 1 gal Pail.
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite PE 3162 Amber is a two component epoxy adhesive hardener that can be used with a variety of Loctite Hysol resins. High strength with a fast cure speed. 1 qt Can.
- Industry: Electronics
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Allied Electronics, Inc.
Description: Thermalbond™ is a thermally conductive, high strength epoxy adhesive. Green in color, it provides exceptional adhesion to copper, aluminum, steel, glass, ceramics and most plastics. Thermalbond™ also has a coefficient of thermal expansion compatible with aluminum, copper and brass, making it
-
Supplier: Accuris
Description: HARDENER FOR 2K EPOXY PRIMER
-
Supplier: Accuris
Description: Specification for Bonding Hardened Concrete and Steel to Hardened Concrete with an Epoxy Adhesive
-
Supplier: Accuris
Description: EPOXY THERMOSETTING LAMINATING RESIN AND HARDENER - PLASTIC TOOL MANUFACTURE
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Total Plastics, Inc.
Description: A kit consisting of two components, epoxy resin and hardener. Note: For use with STRONGWELL Fiberglass products. Available Sizes Kit (E502 Quart) Kit (E504 1/2 Gallon)
- Substrate Compatibility: Ceramic / Glass
- Features: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: DigiKey
Description: Thermal Hardener Epoxy 7 oz Package
- Use Temperature: -85 F
- Thermal Conductivity: 1.34 W/m-K
- Features: Epoxy (EP)
-
Description: ISO 4597-1:2005 specifies a method of designation for epoxy resin hardeners and accelerators. The object of the designation method is to allocate to each commercial product a group of digits, called the 'designation', giving in a coded form certain information on the product: chemical
-
Supplier: CSA Group
Description: ISO 4597-1:2005 specifies a method of designation for epoxy resin hardeners and accelerators. The object of the designation method is to allocate to each commercial product a group of digits, called the 'designation', giving in a coded form certain information on the product: chemical
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch-Weld™ Epoxy Adhesives Super grip, slow set. Package Contains: One 2 Ozs. (57 grams) tube of resin and one 2 Ozs. (57 grams) tube of hardener. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
-
Supplier: ACCRAbond, Inc.
Description: As a laminating resin, INSTAbond® A856FR has use in certain structural composite laminate applications. The mix ratio of INSTAbond® A856FR resin to hardener is 100:42 by weight and 2:1 by volume. ACCRAbond™ is a leading manufacturer and supplier of adhesives and sealants for aerospace,
- Features: Epoxy (EP)
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® N-QS5 -- A two-part, eopxy compound that cures quickly at room temperature. INSTAbond® N-QS5 has high compressive strength, making it very suitable for repairing pitted metal and steel surfaces that are subjected to high pressure. The mix ratio of INSTAbond® N-QS5 resin to hardener
- Features: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible.
- Viscosity: 10,000 to 35,000 cP
- Use Temperature: -67 to 212 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 1,200 to 2,500 psi
-
Description: Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Shelcote® is a high-solids, amine cured epoxy coating designed for resistance to a broad range of aqueous and petroleum- based chemicals including MTBE. It is recommended principally as an internal lining for storage tanks. It can be applied to steel or concrete surfaces. Also formulated for
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: gallons and larger tank with low temp hardener 36" or greater pipe with low temp hardener Acceptable for use with cathodic protection systems. Conforms to AWWA D102-03 ICS #,1 #2,#3, and #5.*** ***Refer to respective System
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 55 to 200 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: imposed loads. This system provides an attractive floor that satisfies the strictest sanitary/USDA requirements. Sauereisen Epoxy Setting Bed No. 26 is supplied in three parts - Powder, Liquid and Hardener - which must be mixed together in proper proportions. For applications below
- Set / Cure Time: 35 to 300 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.16 %
- Max Use: 65.55555555555556 C
-
Description: Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant Low VOC Mildew Resistant Hardener
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 55 to 110 F
- Operating / Use Temperature: 55 to 200 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel, Wood
-
Supplier: ACCRAbond, Inc.
Description: CONAPOXY® RN-1000 is a diluted epoxy potting and casting resin. When CONAPOXY® RN-1000 is cured with the hardeners listed below, these systems possess low shrinkage, low exotherm, good thermal shock and electrical properties, with a hardness range of 80-90 Shore D are obtained.
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Fosroc Limited
Description: Nitobond EP is based on solvent-free epoxy resins containing pigments and fine fillers. It is supplied as a two-part material in pre-weighed quantities ready for onsite mixing and use. Coloured components, white base and green hardener, provide visual evidence that adequate mixing is
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Newark, An Avnet Company
Description: HARDENER ROHS COMPLIANT: YES
-
Supplier: SAE International
Description: This specification covers two-component colored systems composed of a resin and a miscible hardener supplied in kit form.
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
an area using an epoxy resin or similar liquid compound, which then hardens to a solid in-fill or barrier. Why use Backpotting on a Cable Connector? There are several advantages to backpotting (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
The Mk IX Rollo-Mixer® Batch Coater The Mk IX Rollo-Mixer® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
. Thermoplastics soften when heated and harden again when cooled, without undergoing a permanent chemical change, which means they can be melted, reshaped, and re-melted multiple times. That reversibility makes them well suited to high-volume, repeatable manufacturing via injection molding (read more)
Browse Plastic Tubing Datasheets for Pexco -
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc. -
Clamp Screws: Take care to not over-tighten the clamp and crush the sleeve. Epoxy: If possible, inject the epoxy around the outside of the bearing after it has been positioned in the mounting hole. Make sure (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
, and performance in mind. We use hardened steel gears, permanent lubrication, and heavy duty sand-casted aluminum enclosures to protect against harmful environmental factors and extreme temperatures. All product lines include actuators featuring NEMA 4, NEMA 4X (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
performance. Hardened steel gears, permanent lubrication, and heavy-duty sand-cast aluminum enclosures allow for maximum efficiency and longer product life in high-temperature, high-pressure, and high-vibration conditions. Optional cases are available in compliance with NEMA 4X, NEMA 7, and NEMA 9 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
dampers. Our spring return electric actuators are equipped with a hardened steel spur and helical gear drive train to guarantee reliable protection against catastrophic process failure during loss of the electricity to the system. Internal components are permanently lubricated at our manufacturing (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Deformulation of an Epoxy Hardener
As more specialty chemicals are being imported into North America, there is an increasing need to demonstrate equivalency with materials that were once available locally.
-
What is the Hardest Epoxy Glue?
and a hardener. The base is typically made from polystyrene, polyurethane, or epoxy resin. The hardener is generally made from materials such as bisphenol A, hexamethylenediamine, or amine. When mixed, the base and hardener create a chemical reaction that causes the epoxy glue to harden. Epoxy glue can
-
UV Curing Epoxy Adhesive
in. UV-curing epoxy adhesive is a two-component adhesive that hardens when exposed to ultraviolet light, making it a faster and more efficient alternative to traditional epoxy adhesives. This guide will delve into the science, advantages, and applications of UV-curing epoxy adhesives.
-
UV Curing Epoxy Resin
UV-curing epoxy resin is a type of resin that has gained immense popularity in recent years due to its unique properties and advantages over traditional epoxy resin. Unlike conventional epoxy resin, UV-curing epoxy resin cures or hardens when exposed to ultraviolet light, making it faster and more
-
Which is Stronger, Epoxy or Resin?
Epoxy is a material that consists of two parts: a resin and a hardener. When these two parts are mixed, they create a strong, durable, and flexible material that can be used for various purposes. Epoxy is widely used in the manufacturing industry, as it can be used to create strong and lightweight
-
What are the Disadvantages of Epoxy Glue
Epoxy bond contains a two-part bond made from resin material and a hardening agent. These two components create a strong bond resistant to heat, cold, and water when dissolved together. This glue is used in multiple applications, like the construction of boats, airplanes, and automobiles. Epoxy
-
Is Epoxy Stronger than Adhesive?
consisting of a resin and a hardener. When mixed, the two parts undergo a chemical reaction that transforms them into a single, solid, and durable material. The cured epoxy is resistant to heat, chemicals, and impact. It can be used to bond, coat, or encapsulate various materials, including metals, glass
-
Is UV Glue Stronger Than Epoxy?
Adhesives play a vital role in many industries, from construction and automotive to electronics and healthcare. Two popular adhesive options are UV glue and epoxy. UV glue is a type of adhesive that cures quickly under ultraviolet light, while epoxy is a two-part adhesive that hardens when mixed.
-
Are Metal Bonding Epoxy Adhesives The Strongest?
Metal bonding epoxy adhesives are known to form durable bonds when joining two metal surfaces together. Usually, this two-part adhesive comprises a hardener and the adhesive itself. When properly mixed, a metal bond epoxy adhesive will form a durable bond that will last a long time.
-
Insulating Epoxy Coating: A Guide to Its Properties and Uses
Insulating epoxy coating is a specialized coating material that is commonly used to provide protection against a variety of environmental factors. This type of coating is made up of two parts, an epoxy resin and a hardener. Both are mixed together to form a durable and protective layer.
-
The Ultimate Guide to Finding the Best Epoxy for ABS Plastic
Epoxy is an adhesive which has become popular due to its durability and strength. It consists of two parts, a hardener and resin. These usually get mixed together for creation of a very strong bond. Epoxy is commonly used in construction, woodworking, and automotive industries, among others.
-
The Ultimate Guide to Choosing and Using Epoxy Adhesive for Metal
Epoxy adhesive is a two-part adhesive that consists of a resin and a hardener, making it a popular choice for metal bonding due to its high strength and durability. In this blog post, we will discuss the different types of epoxy adhesives for metal and how to choose the right one for your project
-
The Benefits of Using Industrial Strength Epoxy Glue
Industrial strength epoxy glue is a type of adhesive that is widely used in various industries due to its strength, versatility, and durability. Epoxy glue is a two-part adhesive that consists of a resin and a hardener. When mixed together, they create a strong bond that can withstand extreme
-
Epoxy Conformal Coating: An Essential Guide for Electronic Assemblies
It is no secret that epoxy conformal coating is a protective layer applied to electronic assemblies to shield them from harsh environmental factors such as moisture, dust, and debris. It is made up of a mixture of epoxy resins and hardeners, and is designed to conform to the contours
-
What Is an Epoxy Adhesive and How Does It Work?
Many types of adhesives are available on the market for bonding materials together. One of the most popular and versatile options is epoxy adhesive. This two-part adhesive consists of a resin and a hardener, which, when combined, creates a solid and durable bond. In this blog post, we 'll take
-
TriggerBond - The Pre-mixed Epoxy Solution (Case Study)
, using epoxies can pose difficulties. Mixing them is a very precise practice, requiring the perfect ratio of resin and hardener. "You have to be very careful," she warned. "The mixing process has to be exactly right. Improperly mixed epoxy can ruin our electronics. It can also be really messy. Our