Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Paint, Filler, Epoxy, Spraying, Multi-Pack
-
Standards and Technical Documents - Paint, Finishing, Spraying, Epoxy, Multi-Pack -- DEF STAN 80-161Supplier: Accuris
Description: Paint, Finishing, Spraying, Epoxy, Multi-Pack
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing
- Form: Aerosol, Liquid
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Other, Paint, Specialty / Other, Traction Coating / Friction Modifier
- Type: Clear Coat / Top Coat
-
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, lead free, 100% non-toxic when dry
- Form: Aerosol
- Features: Coating, Other, Paint, Sprayable
- Type: Enamel Paint
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a two-component coal tar epoxy-polyamide black (or dark red) paint for structural steel. It is self-priming and exhibits good adhesion to clean structural steel and concrete surfaces. This paint is
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Coating, Other, Paint, Sprayable
- Functional Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish
- Coverage: 1,052 ft²
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
-
Supplier: Carlisle
Description: and gauges, 2100 spray gun, 25 ft. each of air and fluid hose with connectons, 15 ft. of air compressor hose with connections. Use the PT 78-K10 (10 pack) disposable liner for waterborne compatability.
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Features: Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Description: coat anticorrosive epoxy primer in combination with the recommended epoxy primer topcoats and recommended antifouling coatings. *Use adequate cathodic protection for copper based antifouling paints.
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum
-
Supplier: Rust-Oleum Corporation
Description: Low odor, two component, polyamine cured water based epoxy coating
- Coverage: 500.00000000000006 to 600 ft²
- Wet / Applied Thickness: 0.004 to 0.0065 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
-
Description: WATER BASED CATALYZED EPOXY is a two-component water based, catalyzed, epoxy resin coating formulated for high performance use in industrial and commercial environments. Meets performance requirements of ASTM D3730 Corrosion and chemical resistant Impact and abrasion resistant Flash
- Wet / Applied Thickness: 0.0065 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 100 F
- Chemistry: Acrylic / Latex, Epoxy, Resin Base / Polymer Binder
-
Description: SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications, or as a lining system for fuel, brine, ballast and non-potable water tanks. Complies with IMO Performance Standard
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 35 to 110 F
- Operating / Use Temperature: 40 to 100 F
- Substrate: Aluminum, Steel
-
Description: Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE As an interior
- Wet / Applied Thickness: 0.007 to 0.0135 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: TIGER Drylac Powder Coatings
Description: Automotive applications Epoxy/Polyester chemistry Smooth surface Electrostatic spray
-
Supplier: PPG TrueFinish
Description: Designed to be sprayed wet-on-wet, excellent adhesion
- Coverage: 849 to 881 ft²
- Wet / Applied Thickness: 0.0024 to 0.003 inch
- Cure / Dry Temperature: 77 to 250 F
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
- Functional Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Coating, Other, Paint, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Paint, Sprayable
-
Supplier: Matexcel
Description: traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage. Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray
-
Supplier: CSA Group
Description: ISO 15741:2016 specifies requirements and methods of test for liquid epoxy paints and internal coatings of such paints in steel pipes and fittings for the conveyance of non-corrosive gas. It also deals with the application of the paint. Other paints or paint
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based
- Industry: OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9953 Clear is a one component thinner used to reduce the viscosity of Aeroglaze® epoxy primers for spray applications. Improves flow properties and provides enhanced control of application film thickness. Not compatible for diluting Aeroglaze® polyurethane coatins
- Type: Stripper (Paint, Resins)
-
Supplier: Rust-Oleum Corporation
Description: Two component, polyamine converted epoxy, for potable water tanks
- Coverage: 1,200 ft²
- Wet / Applied Thickness: 0.0065 to 0.011 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold release is ideal for use
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Redwood Plastics
Description: Anti-Graffiti Wearlon® Put Scraping and Painting to an End Our Wearlon® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,
- Features: Coating, Other, Protective, Specialty / Other, Weather / UV Resistant
- Chemistry: Epoxy, Resin Base / Polymer Binder, Silicone
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting, Multicomponent
-
Supplier: Appleton Electric
Description: ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE BIPIN LAMP BASE UNILET[R] BRAND COLOR GRAY APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Fixture Type: Ceiling Fixtures
-
Supplier: Peerless-Winsmith, Inc.
Description: Winsmith's SE Maximizer Plus Speed Reducers are intended for wash down applications. The SE Maximizer Plus features the Winsmith WinGuard™ Epoxy Coating System that sets the benchmark for superior harsh environmental performance. WinGuard White Epoxy Paint Coating System exceeds
-
Supplier: United Technologies Corporation
Description: ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE GRAY EPOXY COLOR UL, CSFM APPROVAL INDOOR, REFINERY, GASOLINE STORAGE, DISPENSING AREA, FLAMMABLE LIQUID AREA, PAINT SPRAY BOOTH, AIRCRAFT REFUELING AREA, GRANARIES, FLOUR MILLS AND COAL MINES, COMBUSTIBLE DUST AREA APPLICATION 20 TO
-
Supplier: Techsil Limited
Description: BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the
-
Supplier: ASTM International
Description: forms a surface suitable for structural bonding and coating with shelter paint finishes. The primer shall be a pigmented liquid composed of a modified epoxy resin system, compounded so that it can be spray-applied to produce a continuous coating without the addition of any
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and for wide
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: programming with teaching pendant, it is applicable for various glue types as Silicon, AB adhesive, epoxy resin adhesive, hot glue, transparent paint and for wide application of electronic products, home appliance etc. RTSTEC Automation can fabricate robotic glue dispenser machine to
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed UL1598 Wet Locations UL1598A Marine Outside Type UL8750- LED Safety UL844 Hazardous Location NEMA 4X IP 66 Tested to LM79 & LM 80 Standards Paint
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 10 to 97.99999999999973 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
Find Suppliers by Category Top
Featured Products Top
-
the aerosol spray can is very easy to use, especially for steps and small areas. Firmfoot in quarts, gallons or 5 gallon containers can be applied using a roller system for epoxies. The product is available in solvent based formulations for agressive adhesion to many substrates (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Cost-Effectiveness: These flexible markers can withstand extended use and, if damaged, are easy to replace. Because TOMs eliminate the need for temporary striping paint or tape, they save both time and money while improving safety. TRPM® Flexible Chip Seal (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3
More Information Top
-
Identification of marine bacteria affecting lithium adsorbents in seawater
Six polymer textiles containing lithium adsorbents were installed into a non-coated frame (Frame 1) or a frame coated with an antifouling agent, a zinc oxide epoxy spray paint (Frame 2).
-
Springer Handbook of Experimental Solid Mechanics
One common method applies a thin layer of white spray paint to the surface; white epoxy spray paint has been used when plastic deformation is very large and enamel paint has been used for plastic strains less that 30–40%.
-
Development of a sampling and analytical method for measuring the epoxy content of aerosols: II. Application of the method to epoxy-containing aerosols.
Aerosols generated by epoxy spray painting consist of droplets containing partially-cured mixtures of epoxy resins and curing agents, as well as pigments, solvents and diluents.
-
Development of a sampling and analytical method for measuring the epoxy content of aerosols: I. Development of the analytical method.
The method has been developed for application to analysis of the epoxy content of environmental aerosols such as those of epoxy paint sprays .
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
INTERFERENCES: The method has been evaluated in epoxy spray paint operations with no apparent interference from methyl butyl ketone, heptane, 1-nitropropane, toluene and xylene [2].
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
The method was used in epoxy spray paint operations with no apparent interference from ethylene chloride, toluene, xylene, perchloroethylene and Freon 113 [2].
-
Knoop Microhardness Testing of Paint Films
Three different coatings—(a) solvent-base polyurethane spray paint coat- ing, (b) solvent-base epoxy spray paint coating, and (c) electrostatic epoxy powder spray coating—were applied to chemical conversion-coated alumi- num alloy test panels.
-
Design and Fabrication of the Iron Core for the OHTE Experimental Machine
To elimi- nate electrical shorts, all machined surfaces were etched with a dilute nitric acid solution, then painted with a moisture repelling high dielectric strength epoxy spray paint to elimi- nate lamination to lamination creepage and surface corrosion.
-
CR4 - Thread: Laminated Aluminum Foil for Solar Cooker
At Mt Isa, we needed to cool the pot if we were using epoxy spray paints so the setting time was delayed enough for it to be used.
-
Rusty Arc Welder
I'll get some epoxy spray paint and try to keep it from coming back.
Indicates content that may require registration and/or purchase.