-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Operating Temperature: -25 to 40 C
- Wires: 3-Wire
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (2.5A/250V): H03VVH2-F, H05VVH2-F, H03VV-F, H05VV-F 1.00mm2 (2.5A/250V): H05VV-F
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Features: AC Power Connector, Other, Plug / Inlet
- Configuration: CEE
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H03VV-F, H05VV-F, H05RR-F, H05RN-F 1.00mm2 (10A/250V): H05VV-F, H05RR-F, H05RN-F, H07RN-F 1.50mm2 (16A/250V): H05VV-F, H05RR-F, H07RN-F
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Features: AC Power Connector, Other, Plug / Inlet
- Configuration: CEE
-
-
Supplier: CUI Inc.
Description: 12 Vdc, 1.0 A, 12 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
- DC Output Power: 12 watts
-
Supplier: UNICABLE, Inc.
Description: 14/3 AWG (18A/250V): SJT, SJT shielded, ST 12/3 AWG (20A/250V): SJT, SJT shielded, ST
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet, Receptacle / Outlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SVT shielded, SJT, SJT shielded, STO, SJTO, SJTOW, SJTW, STOW 16/3 AWG (13A/250V): SJT, SJTO, SJTOW, SJTW, SJT shielded 14/3 AWG (15A/250V): SJT, SJTO, SJTOW, SJTW, SJT shielded
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet, Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not
-
Supplier: Newark, An Avnet Company
Description: WMM30 INTERCHANGEABLE AC PLUG (EUROPE)
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 16 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 6A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 6 amps
- Rated Voltage: 250 volts
-
Supplier: Cole-Parmer
Description: timed operation saves energy and reduces errors. Automatic power-fail restart function eliminates the need to restart the power supply after a power failure.| Choose from three models: space-saving, high-current, and programmable power supplies. The programmable models
-
Supplier: Cole-Parmer
Description: timed operation saves energy and reduces errors. Automatic power-fail restart function eliminates the need to restart the power supply after a power failure.| Choose from three models: space-saving, high-current, and programmable power supplies. The programmable models
-
Supplier: Quail Electronics
Description: Our 8013 series features an ROJ with the European Receptacle. These power cords provide power for any device or appliance using the European plug by hard-wiring directly into your power source. An ROJ, or Removed Outer Jacket, is the result of stripping the
- Cord Length: 7.87402 inch
- Rated Current: 6 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Cole-Parmer
Description: timed operation saves energy and reduces errors. Automatic power-fail restart function eliminates the need to restart the power supply after a power failure.| Choose from three models: space-saving, high-current, and programmable power supplies. The programmable models
-
Supplier: Sealevel Systems, Inc.
Description: Continental European Power Cord, 72 inches in length – (CEE 7/7 Schuko). Plugs into any standard desktop power supply rated to 250VAC. The CA188 has two conductors at the plug end and can also be used as a standard PC or monitor power cord.
- Cord Length: 72 inch
- Rated Current: 10 to 16 amps
- Rated Voltage: 250 volts
- Male End Type: CEE 7/7
-
Supplier: OnLogic Inc.
Description: THE POWER YOUR PROJECT DEMANDS Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you
- DC Output Voltage: 48 volts
- DC Output Current: 20.83 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 240 volts
-
Supplier: Mixer Direct
Description: The ESH2010EU delivers 50% more power that the ESH2002EU while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control. The stirring direction can be changed with the touch of the reversing button. The countdown
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 0 to 2,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Quail Electronics
Description: Our 8611 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the European Receptacle. These European extension cords are ideal for connecting devices, appliances, and electronics that use the European Schuko Plug to a power
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power.
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 40 to 6,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power.
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Operating Temperature: 32 to 217.4 F
- Mixer Type: Agitator, Paddle, Ribbon, Rotor-Stator, Single Rotor, Turbine, Twin Rotor, Vertical Turbine
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, EUROPEAN CEE 7/7 PLUG, 1.8M, 2.5A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: Europe to C19 power cord. CEE7/7 Schuko standard European plug to IEC C19 with H05VV-F 1.5mm² black wire 10 feet. All European approvals including VDE and 11 others. This European power cord is also referred to as the CEE7/7 Schuko to C19 mains power
- Cord Length: 120 inch
- Approvals: CEE
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: CEE7/7 European plug to IEC C13 with H05VV-F 1.0mm² black wire 10 feet. All European and other country approvals. This Europe to C13 power cord is also referred to as the CEE7/7 to C13 mains power lead or CEE7/7 to C13 mains cable.
- Cable Length: 10 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: SFCable.com
Description: CEE7/7 European plug to IEC C13 with H05VV-F 1.0mm² black wire 6 feet. All European and other country approvals. This Europe to C13 power cord is also referred to as the CEE7/7 to C13 mains power lead or CEE7/7 to C13 mains cable.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: PowerConnections
Description: innovative range of plug connectors which cover both European and International types. One of the latest in the range is the Europlug converter which takes a standard UK 3-pin, 13 amp plug. Comprising a Europlug connector integrally moulded with a sturdy UK 3-pin socket
-
Supplier: PowerConnections
Description: range of plug connectors which cover both European and International types. One of the latest in the range is the Europlug converter which takes a standard UK 3-pin, 13 amp plug. Comprising a Europlug connector integrally moulded with a sturdy UK 3-pin socket backplate, this
-
Supplier: Tripp Lite by Eaton
Description: a PDU up to 1.8 m away in your home or office workstation Transform a C14 plug into a Schuko plug with no electrician needed Extend an existing power connection up to 1.8 m to more easily place a device or reach a power source in a rack Provide a high-quality replacement
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: CO2Meter.com
Description: The Day/Night CO2 Monitor & Controller lets you set a target CO2 level. Using advanced hysteresis logic, when CO2 levels get too low, power is supplied to a CO2 generator or regulator via the built-in 240 VAC 5A piggyback power cord. When the target level is reached, the power
- Accuracy: 5 ±% FS
-
Supplier: Memory Protection Devices, Inc.
Description: European Auto Cigarette Plug
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
- Features: DC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Single-Phase
-
Supplier: Quail Electronics
Description: The 8002.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Plug / Inlet, Tabs
-
Supplier: Quail Electronics
Description: The 8500.MPB is a mechanical, cable mountable version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Tabs
-
Supplier: Triad Magnetics
Description: supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 4 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 2.08 amps
- Operating Frequency Range: 83 to 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
Interpower has Continental European cord sets in stock, and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. We can mold on any angle C13 connector or a straight or angled C19 connector to meet your requirements. Value-added options are available upon request including (read more)
Browse AC Power Cords Datasheets for Interpower -
& Power Main (Single-Phase). This easy-to-use search tool will show you which countries use the Continental European duplex socket. Interpower has no (read more)
Browse Electrical Receptacles Datasheets for Interpower -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Qualtek international power cords Qualtek has a large selection of male plugs and female connectors for Argentina, Australia, Brazil, China, Continental Europe, Israel, Italy, Japan (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
compact line of 5W to 65W Wall mount power supplies allow for easy placement in tight fit areas. Available with various plug types for countries in Asia, Europe, and Americas, these power supplies comply to the latest 62368-1 safety standards and can be sold globally. A line of USB PD Compliant (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
universal AC input voltage of 95 to 265VAC, 50/60Hz with active power factor correction (PFC) of 0.99 single phase to ensure operation in challenging AC environments and compliance with European EMC requirements. For added support, models can be configured with an optional fixed auxiliary output of (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
versatility to be used in many different applications, ideal for powering low to mid-power devices, from routers to electronic appliances. With a 2.5 × 0.7 × 10 mm (180°) barrel connector and a EU plug, ensuring power to variety of devices to be operated in Europe and beyond. Neatly (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
industrial wiring. They have a single sleek spherical connector for power and signal. You can just plug in any Amphenol cable assembly. Prewired and tested. The circular lock is unaffected by strong shaking and frequent shocks. The contacts are produced to a very high standard, so you can always count on (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited
More Information Top
-
Shopping In Wireless Networking - Big Bruin
For countries of not using European power plug , we can offer free of charge power plug converter to work with your local power socket according to the type of power socket being used in your shipment address.
-
Energy Technologies and Economics
kV successively down to a standard 220 V which is the voltage across the power plugs in European houses.
-
Reconfigurability - a new feature of the hardware
We have to mention that in order to use UP2 we have to add a small power plug converter, which will adapt power plug to European electrical grid.
-
IKA Ret Stirring Hotplate from Cole-Parmer
1000Ω Pt external temperature sensor and 1.5-m power cord with European plug .
-
Cole Parmer Microscopy Fiber Optic Illuminator w Gooseneck 230 VAC from Cole-Parmer
What's included: 150-watt bulb, single gooseneck light pipe, one focusing lense, and 6-ft power cord with European plug .
-
Cole Parmer NEMA 4X Wall Mount Digital Dispensing Drive 230 VAC from Cole-Parmer
The 115 VAC model has a 6-ft power cord with U.S. standard plug; the 230 VAC model has a 6-ft power cord with European plug .
-
Cole Parmer Microscopy Fiber Optic Illuminator No Light Pipe 230 VAC from Cole-Parmer
What's included: 150-watt bulb and 6-ft power cord with European plug .
-
Cole Parmer Polystat Programmable Immersion Circulator 240 VAC from Cole-Parmer
What's included: LabVIEW® drivers, Excel® control and datalogging macro, Palm OS® temperature control software, and a 5-1/2 ft power cord with European plug .
-
Cole Parmer NEMA 4X Wall Mount Digital Dispensing Drive 115 VAC from Cole-Parmer
The 115 VAC model has a 6-ft power cord with U.S. standard plug; the 230 VAC model has a 6-ft power cord with European plug .
-
Cole Parmer Polystat Digital Immersion Circulator 230V from Cole-Parmer
What's included: directional nozzle, screw clamp, and 6-ft power cord with European plug .
Indicates content that may require registration and/or purchase.