Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dry Coolers, Inc.
Description: A modular approach to waste heat recovery from hot exhaust gases, RepoTherm keeps costs low and simplifies point-of-use installation. Removable cover plates provide easy access for inspection and mechanical cleaning of finned tubes if necessary. Damper controls regulate
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval RM Recuperator is a 2-port fusion-bonded plate heat exchanger made of 100% stainless steel. It is specifically designed for heat recovery from exhaust gas and separation of condensed water. Alfa Laval RM11 is a fusion-bonded plate heat
- Applications: HVAC
- Liquid Flow Rate: 15.9 GPM
- Maximum Working Pressure: 0.0 to 218 psi
- Primary Exchanger Material: Stainless Steel
-
Supplier: SAE International
Description: These recommendations are written to cover the subject of engine exhaust gas to air type heat exchangers under the following classifications:
-
-
Supplier: SAE International
Description: These recommendations are written to cover the subject of engine exhaust gas to air type heat exchangers under the following classifications:
-
Supplier: Accuris
Description: HEATER, AIRPLANE, ENGINE EXHAUST GAS TO AIR HEAT EXCHANGER TYPE (STABILIZED TYPE)
-
Supplier: Cleaver-Brooks
Description: . The large number of standard models provide height and diameter combinations that work in applications with space constraints, while still achieving maximum heat recovery. Features: Cylindrical model Compact and lightweight High performance BTU recovery Hinged, stainless steel access doors
- Applications: Other
-
Supplier: InspectorTools
Description: lines and pipes Exhaust and fuel leaks Propane filling stations Fuel in marine bilges Heat exchanger leaks Check manholes for safety Detect arson residue IAQ tests Liquid or gas fired heating systems FAQs
-
Supplier: Cleaver-Brooks
Description: steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged access door for complete internal inspection TP 316L pressure vessel side tube heat transfer section Condenses on natural gas only
- Applications: Other
-
Supplier: Cleaver-Brooks
Description: . Features: Rectangular model Individually removable, finned tubes No pressure vessel welds within the shell Hinged, stainless steel access doors Stainless steel, internal exhaust gas bypass
- Applications: Other
-
Supplier: Cleaver-Brooks
Description: – allows heating of two completely separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas
- Applications: Other
-
Supplier: Accuris
Description: EXHAUST GAS HEAT EXCHANGER\CESSNA AIRCRFT CO\150A\150B\150C\15 0D\150E\150F\150G\15 0H\150J\150K\150L\15 0M\150\A150K AEROBAT\A150L AEROBAT\A150M AEROBAT
-
Supplier: Munters DH
Description: Varimax™ IFRG combines Des Champs Products heat-exchanger design with indirect heating technologies to deliver contaminant-free process air with very high efficiency. Recirculation of the combustion gases allows the heater to attain an efficiency of 90%, 1,000°F (555°C) temperature
- Application: Industrial
- System Type: Air to Air Heat Exchanger, Exhaust /Flue Heat Recovery
-
Supplier: Munters DH
Description: , and industrial processes with moderate temperature rises. The counterflow configuration, four-pass design and optimized, secondary, tubular heat-exchanger result in efficiencies up to 88%. The heater uses a Maxon® industrial gas burner for clean, reliable combustion. The OTH
- Application: Industrial
- System Type: Air to Air Heat Exchanger, Exhaust /Flue Heat Recovery
-
Supplier: Weil-McLain
Description: Key Features 91% AFUE efficient Durable cast iron primary heat exchanger Condensing stainless steel secondary heat exchanger Unique 7 pass heat exchanger design maximizes heat transfer Vents with PVC Multiple vention options (direct vent, direct
-
Supplier: Hobart Brothers, an ITW Company
Description: is required. Applications Single and multiple pass applications with a 98% Argon/ 2% Oxygen shielding gas Industries Automotive exhaust systems, heat exchangers. AWS EC439
- Alloy Type: Steel - Stainless
- Diameter / Thickness: 0.0450 inch
- Form / Shape: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: is required. Applications Single and multiple pass applications with a 98% Argon/ 2% Oxygen shielding gas Industries Automotive exhaust systems, heat exchangers. AWS EC409
- Alloy Type: Steel - Stainless
- Diameter / Thickness: 0.0450 inch
- Form / Shape: Tubular Wire
-
Supplier: Caterpillar Oil & Gas
Description: radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold
- Application: Industrial
- Displacement: 18.01 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Caterpillar Oil & Gas
Description: governor Cooling System Radiators Blower fan and fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System
- Application: Industrial
- Displacement: 27.02 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Radiators Non-sparking blower fan Blower fans for customer supplied radiators Fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchangers
- Application: Industrial
- Displacement: 14.6 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Caterpillar Oil & Gas
Description: Expansion tank Heat exchangers Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold — instrument holes at each port Fuel System
- Application: Industrial
- Displacement: 18.01 liters
- Engine Type: Internal Combustion
- Fuel Type: CNG
-
Supplier: Johnson Controls, Inc.
Description: quickly, are in service at industrial plants, power generating stations and commercial applications throughout the country. Extensive special applications, such as in parking garages, mine ventilation, heat exchangers, and drying installations have been easily accomplished and
- Air Flow Rate: 323000 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
-
Supplier: Howden
Description: B(A) compared to a standard fan is possible. With diameters ranging from 710 mm up to 36ft (10.973mm), the SX-series can be used for operation in al kind of applications like cooling towers (field erected or package), air cooled heat exchangers and air cooled condensers. Please
- Applications: Exhaust Ventilation, Product / Process Cooling
- Design Configuration: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Material: FRP / Composite
-
Description: for lower carbon content to minimize carbide precipitation during welding. APPLICATIONS Furnace parts Heat Exchangers Paper Mill Equipment Exhaust Parts in Gas Turbines Jet Engine Parts Oil Refinery Equipment
- Applications: Aerospace / Aircraft (AQ), Oil and Gas, Resistance Alloy / Heating, Other
- Coil Stock: Yes
- Elongation: 40 %
- Performance Features: Corrosion Resistant, Heat Resistant, Cold Work (Die / Mold)
-
Description: DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as simplex
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 20 to 1120 CFM
-
Description: Features: KINNEY KLRC Compound Liquid Ring Vacuum Pump with mechanical seals Liquid to air heat exchanger Flow range: 20 - 1000 CFM (35 - 1700 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Discharge liquid mist
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Vacuum Pump System / Station
- Pump Type / Technology: Liquid Ring
- Pumping Speed: 20 to 1000 CFM
-
Description: Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) Steel exhaust separator tank Oil exhaust mist eliminator Instrumentation package
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Liquid Ring
- Pumping Speed: 20 to 560 CFM
-
Supplier: International Thermal Systems LLC.
Description: Thermal Degreasing Ovens cost-effectively remove lubricating oils. The function of a Thermal Degreasing Oven is to cost effectively remove tooling oils from metal worked components or heat exchangers by vaporizing the oil. Thermal Degreasing Ovens replace aqueous wash style
- Application: Other
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Access to the interior of the oven, fan, and burner chamber Integrated exhaust with optional air-to-air heat exchanger Meet NFPA and CE requirements FD45 Dry-off Oven Features include: A Kevlar conveyor belt reduces energy consumption; increases can
- Application: Drying
- Atmosphere: Air / Oxidizing
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers, related charge air cooling system components, and charge air operating and performance parameters. An engine charge air cooler is a heat exchanger used
-
Supplier: SAE International
Description: This recommended practice is intended to outline basic nomenclature and terminology in common use for engine charge air coolers. An ENGINE CHARGE AIR COOLER is a heat exchanger used to cool the charge air of an internal combustion engine after it has been compressed by an
-
Supplier: International Thermal Systems LLC.
Description: Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the
- Application: Baking
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Controlled Atmosphere Aluminum Brazing Types of Products: Automotive Aluminum Heat Exchangers such as Radiators, Heater Cores, Condensers, Evaporators, Charge Air Coolers and Oil Coolers Unique Features / Options: - Typical
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high
- Applications / Materials Processed: Foods / Grains, Mining / Ores / Minerals, Pharmaceutical, Waste / Sludge, Wood / Wood Products, Other
- Dryer Type: Fluidized Bed Dryer, Vibratory Dryer
- Material Form: Bulk Materials / Briquettes
-
Supplier: Witte Company, Inc. (The)
Description: with a thin, tapered slot, providing seven times more open area than the typical drilled deck and delivering superior heat exchange Every six foot increment of Cooler length features independent controls for air temperature and velocity Controlled exhaust air assures uniform
-
Supplier: IHS ESDU
Description: temperature processes including metal treatment, chemical and petro-chemical processing, glass and pottery manufacture, steam supply, heat exchange and venting of high temperature exhaust gases. The data provided include mechanical and thermal properties of a range of
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: heated with indirect heat. Systems with re-circulated self-inerted process gas streams heated by direct-fired process gas heaters. Systems with recirculated indirect heated inert process gas streams, such as nitrogen, with in-bed heat exchangers.
- Applications / Materials Processed: Power / Coal and Coke
- Dryer Type: Fluidized Bed Dryer, Vibratory Dryer
-
Supplier: Branch Environmental Corp.
Description: have 2, 3, or more chambers containing this heat exchange media. As the gas enters the chamber, the media will already have been heated up to a high temperature so the ceramic media will heat up the gas as it passes over the media. The gas then enters a
- Oxidizer Type: Regenerative Thermal
-
Supplier: Branch Environmental Corp.
Description: . Simply heat the gas. As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will
- Required Airflow: 20003 SCFM
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: retention time is very short. Flash drying is accomplished with a large quantity of gas and active heat exchange, which simultaneously transports the processes materials. Industrial flash dryers are well suited for: Drying materials with high moisture contents in the constant
- Dryer Type: Flash / Pneumatic Dryer
-
Supplier: HORIBA Instruments, Inc.
Description: devices) A Compact Design for Flexible Layout 65% less volume, 70% less footprint.? 〔Exhaust Sampling Unit? ? By comparison with HORIBA’s conventional products, depending on system specifications such as ESU / Heat Exchanger
-
Supplier: Inductotherm Group
Description: . For the manufacture of vacuum brazed aluminum heat exchangers, vacuum deoiling furnaces can be integrated with new or existing brazing furnaces as a combined production operation. Features Temperature operation to 249oC under vacuum to remove volatile
- Application: Industrial
- Process Temperature: 249 C
-
Supplier: Leybold USA Inc.
Description: quickly without the need of having to disassemble the housing. Also, cleaning of the air/oil heat exchanger can be done simply on-site by blowing out the heat exchanger with compressed air. Accessories Screw Vacuum Pumps offer to the user a high degree of flexibility.
- Pumping Speed: 370 CFM
-
Supplier: Leybold USA Inc.
Description: quickly without the need of having to disassemble the housing. Also, cleaning of the air/oil heat exchanger can be done simply on-site by blowing out the heat exchanger with compressed air. Accessories Screw Vacuum Pumps offer to the user a high degree of flexibility.
-
Supplier: CSA Group
Description: ; g) air cleaners that intentionally produce ozone; h) blowers of particulate matter; i) air-to-air heat exchangers with gas- or oil-fired heating means; j) air curtains with heaters; k) fans and ventilators intended to exhaust flammable vapours; l) fans and
-
Description: , bearings on both sides of the rotor, oil/air heat exchanger are serial. The sizes of 150 m³/hr and bigger are equipped with fine mesh filter, vacuum non-return valve, gas ballast valve, protection cover and oil separator as standard. Vacuum pumps V-VCA, V
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Pumping Speed: 2.1 to 903 CFM
-
Supplier: Technic, Inc.
Description: Pumps, heat exchangers, and supporting components are designed for easy maintenance access. Substrate Size Flexibility Process cells can accommodate a variety of cassette sizes and geometries up to 200mm in diameter. Process & Metalization Cell Production
- Applications & Materials Processed: Other
Find Suppliers by Category Top
Featured Products Top
-
heat exchangers perform essentially the same function: transferring heat from one liquid or gas to another without the fluids coming into direct contact. A shell-and-tube heat exchanger, for (read more)
Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories -
approach control. Simply heat the gas. As the amount of solvent available decreases, the energy requirement for the supplemental burner increases. You have to burn more and more fuel. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This (read more)
Browse Thermal Oxidizers and Catalytic Oxidizers Datasheets for Branch Environmental Corp. -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
* Engine and turbine exhaust gas * Semiconductor processing * Heat treating and metals processing * Medical equipment * Aerospace industries * Packaging equipment * Test stands Features * Thermocouple (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
• Heat exchangers • Oil and Gas Industry • Mining equipment • Automobiles • Chemical fibers • Mold hot runners (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, such as gas blending. Applications of Gas Humidifiers Gas humidifiers replicate real life environments, in both research and calibration applications. Often, they are used to mimic emissions, human breath, exhaust or ambient conditions and allow users to add exact (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc. -
. To avoid costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Energy Recovery The process air stream, at (read more)
Browse Thermal Oxidizers and Catalytic Oxidizers Datasheets for Branch Environmental Corp. -
costly operating expense, it is possible to install an Air-to-Air Heat Exchanger. This will take the hot exhaust gas and preheat the incoming cold gas. By recovering part of the energy, operating cost can be controlled. Energy Recovery The process air stream, at a (read more)
Browse Thermal Oxidizers and Catalytic Oxidizers Datasheets for Branch Environmental Corp. -
, etc.) is burned inside of a “heat exchanging element” (i.e. radiant tube, muffle, etc.), suspended within the furnace where product is being processed. The products of combustion are isolated from the atmosphere of the furnace. The energy released by this combustion must (read more)
Browse Thermal and Refractory Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
high maintenance heat exchange systems. It is also used to condition fuel gas for natural gas fired turbines or engines, and for heating of gas and diluent streams in a variety of process applications. Custom engineered units for non-standard applications are available. As a subset to custom (read more)
Browse Explosion Proof Heaters Datasheets for Thermon, Inc
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
More Information Top
-
Handbook of Diesel Engines
Exhaust Gas Heat Exchangers .
-
Potentiality for Optimizing Operational Performance and Thermal Management of Diesel Truck Engine Rankine Cycle by Recovering Heat in EGR Cooler
A layout of this technology is provided in Fig.1, where an exhaust gas heat exchanger is employed after the turbocharger turbine for heating Rankine cycle working medium.
-
Acoustic Optimization of Automotive Exhaust Heat Thermoelectric Generator
The acoustic characteristics of two different thermal designs of exhaust gas heat exchanger in TEGs are discussed in terms of transmission loss and acoustic insertion loss.
-
Modelling and analyses of heat exchangers in a biomass boiler plant
Fouling was also a problem with the drying exhaust gas heat exchanger , but after the installation of a simple dust collector, a reasonable cleaning period was achieved.
-
A New Method to Warm Up Lubricating Oil to Improve the Fuel Efficiency During Cold Start
This idea has been investigated to some extend by warming up the coolant with exhaust heat through an exhaust gas heat exchanger .
-
The Effects of Aging Temperature and PGM Loading on the NOx Storage Capacity of a Lean NOx Trap
One promising technology that may allow reductions in the precious metal loading and/or volume of the LNT is an exhaust gas heat exchanger .
-
A Study of the Character and Deposition Rates of Sulfur Species in the EGR Cooling System of a Heavy-Duty Diesel Engine
ABSTRACT Various measurement techniques were employed to quantify sulfuric acid deposition levels and concentration of sulfuric acid in the condensate from the recirculated exhaust gas heat exchanger of a 1995 Cummins M11 heavy-duty diesel engine.
-
Guide to Combined Heat and Power Systems for Boiler Owners and Operators
Although a HRSG can be used to recover heat from reciprocating engine exhaust, an exhaust gas heat exchanger known as a heat-recovery muffler is generally used for this purpose.
-
Operation and evaluation of a cogeneration system utilizing an engine taken from a scrapped locomotive
But a weak point in t h i s syster i s that there i s no exhaust gas heat ex- changer .
-
Turbines, Compressors and Fans, Fourth Edition > Gas Turbine Plants
Cycle with Exhaust Gas Heat Exchanger .