-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: Larson Electronics LLC
Description: The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is U.L. approved Class 1 Divison 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and 1445nm infrared output of this LED lamp provides operators with high durability and an
-
Supplier: Larson Electronics LLC
Description: X150-120X12I-100 Explosion Proof Metal Halide Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent
-
Supplier: Larson Electronics LLC
Description: The Magnalight EPL-HL26-25 Hazardous Area Compact Fluorescent Drop light is U.L. approved Class 1 Division1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 26 watt explosion proof compact
-
Supplier: Larson Electronics LLC
Description: X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and
-
Description: 15 watt (AM300X) or 30 watt (AM302X) 25 or 70 Vrms Transformer coupled Re-entrant horn design Heavy-duty U-bracket swivel mount Type 4X, IP66 enclosure CSFM Approved for Model AM300X only UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class
- Sound Pressure Level: 116 dB
- Nominal Input Power: 15 watts
- Speaker Size: 17 inch
- Weight: 7,100 g
-
Supplier: Hengda Electronic Factory
Description: dustproof, shockproof, explosion-proof. 100VA and 100VA below primary plus temperature fuse, 100VA above primary plus self-recovery temperature protection, ensure the safety of transformer.
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 1,000 VA
- Features: AC, Encapsulated Transformers
- Mounting: Chassis Mount
-
Supplier: Neeltran, Inc.
Description: Hazardous market we can design the rectifier to be installed inside the same tank of the transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection,
- Maximum Primary Voltage Rating: 69,000 volts
- Maximum Secondary Voltage Rating: 80,000 volts
- Power Rating (VA): 25,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: Hazardous market we can design the rectifier to be installed inside the same tank of the transformer. Control cabinet and fuses are positioned in a separate explosion proof box, for easy maintenance and control. Typical uses are for chlorine, chlorate, cathodic protection,
- AC Input Voltage: 0 to 69,000 volts
- AC Output Voltage: 80,000 volts
- Type: Laser Power Supply
- Form Factor: Wall Mount
-
Supplier: ISC Sales, Inc.
Description: ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: TPI Corporation
Description: 14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY PAINTED FINISH 3 PHASE(S) UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 600 V VOLTAGE RATING 24.9 AMPERE CURRENT RATING 25 KW POWER RATING 85400 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER,
- Heating Capacity: 25 kW
- AC Voltage Required: 600 volts
- Maximum Air Flow: 2,450 SCFM
- kWatts: 25 kW
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The 7110XC is a 30-watt, explosion-proof driver that will not create a spark or detonate in an explosive atmosphere. Model 7110XC is an explosion-proof drivers for use in potentially hazardous areas. A variety of horn attachments can be made to suit
-
Supplier: Thermon, Inc
Description: The Caloritech™ CPXD Control Panel is normally supplied with the XDF Explosion-Proof Duct Heater. These control panels are available in two basic types - type 4 moisture-resistant or explosion proof, and with four different control packages (see Catalog for details).All
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Appleton Electric
Description: HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 120/6 V TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
- Voltage Rating: 6 to 120 volts
- LED Color: Blue
- Features: Other
-
Supplier: Norplex-Micarta
Description: standard wood or metal working tools, operates with less noise than metals in bearing and bushing applications, and is virtually non-abrasive in wear applications. It is suitable for use in explosion-proof environments. NP310B is used to make molded gears, pulleys, rollers, and guides,
- Type: Molding Resin, Thermoset
- Features: Other
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof Motors • Wound Rotor Motors • Brake Motors • Adjusto-Speed Motors •
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -4 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-5 PSI High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range .5-0-.5" w.c. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-20" w.c. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-3.0" w.c. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for
- Pressure Measurement: Gauge
-
Description: variety of beams including I-beams, wide flange beams and patented track. Special control enclosures and motors can be provided for hostile or hazardous environments including explosion proof applications. Trolley options include, push/pull, hand geared or a variety of motorized
-
Supplier: UL Standards & Engagement
Description: Standard for Component Connectors for Data, Signal, Control and Power Applications, UL 1977; e) Devices intended for installation and use in hazardous (classified) locations in accordance with the National Electrical Code, NFPA 70, covered by the Standard for Explosion-Proof and
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
, and offers explosion-proof feedthrough options. Douglas also supports energy infrastructure such as transformers used in wind and power distribution systems, with solutions designed for both onshore and offshore environments. Their epoxy-based hermetic technology, combined with customizable (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components
More Information Top
-
Selected Patents Related to Thermal Spraying
New Method for Insulating Coating of Explosion Proof Transformer Electric Steel Sheet.
-
Muffler Assembly Manufacturers, Muffler Assembly Product Catalogs Directory
Mining Explosion Proof Transformer Description: Mining explosion proof dry-type transformer suitable for underground mines containing methane mixture gas and having potential danger of coal dust explosion.
-
Croatian scientific bibliography - Browsing paper
The scope of the method is presented by calculation of surface measurement errors on inner surfaces of explosion proof transformer .
-
Other Universal Parts Manufacturers, Other Universal Parts Product Catalogs Directory
Explosion Proof Mining Transformer / Three Phase Mobile Substation .
-
Sell transformer oil purifying equipment (joanna1987@hotmail.com)
• Sell explosion - proof transformer oil filtration plant.
-
Approaches Other Than Explosion-Proofing to Electrical Safety
Encapsulation has been used, for example, to pro- duce so called explosion - proof transformers .
-
transformer insulator - offers from transformer insulator manufacturers, suppliers, exporters & wholesalers
6kva AC Voltage Three Phase Dry Type Power Transformer Insulation , Explosion Proof Description: Transformers ...
-
power transformers ( Page 11 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
6kva AC Voltage Three Phase Dry Type Power Transformer Insulation , Explosion Proof Description: Transformers ...
-
power transformers ( Page 12 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
6kva AC Voltage Three Phase Dry Type Power Transformer Insulation , Explosion Proof Description: Transformers ...
Indicates content that may require registration and/or purchase.