-
Supplier: GF Piping Systems
Description: For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 100-265 VAC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, NPT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, display, 4-20 mA
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: RS Components, Ltd.
Description: SICK UP56-214178 Ultrasonic Level Sensor
- Maximum Operating Pressure: 87.02262 psi
- Communication Interface Options: Other
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid level
- Measuring Range: 10 to 360 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: flight” of the pulse, the microprocessor accurately determines the level of the product. Powerful software removes false echoes from the signal and electronic filters remove ambient noise.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: BinMaster, Inc.
Description: of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterization via IO-Link Programmable switching output with IO-Link Learn more View other products in this family of sensors From May 1st 2025,
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage tanks or
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 4 to 84 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Comus International
Description: Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil resistant, robust
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Airmar Technology Corporation
Description: AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting
- Measuring Range: 23.62206 to 1,181.103 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Campbell Scientific, Inc.
Description: The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring
- Measuring Range: 19.68505 to 393.701 inch
- Material Temperature Range: -49 to 122 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.)
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or
- Measuring Range: 13.779535 to 137.79535 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Baumer Ltd.
Description: Ultrasonic Distance Measuring Sensor
- Number of Switch Points: 1 (#)
- Measuring Range: 2.362206 to 15.74804 inch
- Maximum Operating Pressure: 87.02262 psi
- Maximum Current: 0.055 amps
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Maximum Operating Pressure: 250 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: Holykell Technology Company Limited
Description: US8000 Ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,362.206 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Clark Solutions
Description: The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank
- Measuring Range: 8 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -4 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Introtek International
Description: INTROTEK's® Continuous Liquid Level Detector (CLM) is available in standard configuration. The unique pulsed ultrasonic technology and non-invasive design enables bottom up continuous liquid level detection in a variety of fixed vessels and tanks to be monitored quickly,
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGABRHF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown
- Measuring Range: 13.779535 to 314.9608 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: elobau U.S., Inc.
Description: Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design + Suitable for diesel and bio-diesel Application areas: This ultrasonic fuel
- Measuring Range: 3.3464585 to 47.24412 inch
- Features: Analog Current, Analog Voltage, Other Interface Type
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: LR725L Ultrasonic Level Meter (measuring the material level and liquid level) is a non-contact, highly reliable, cost-effective, and easy-to-install and maintain level measuring instrument, used in water treatment, municipal administration, chemical industry,
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Gems Sensors & Controls
Description: The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no-moving-parts built for challenging fluid measurement. This accurate and reliable sensor is built for general purpose, small tank applications 49.2" (1250 mm) or less and offers switch,
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Madison Company
Description: Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
Find Suppliers by Category Top
Featured Products Top
-
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
statements and explain the rules and regulations surrounding the use of equipment in hazardous areas. Intrinsically-Safe vs Explosion-Proof ‘Intrinsically Safe’ is one of the protection concepts used to define Ex equipment designed for safe operation in (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
. For this reason, ‘Explosion-proof’ equipment can only be Ex certified to Zones 1 or 2. What you need to know about Equipment Protection Levels (EPLs) All certified Ex equipment (portable or fixed) designed for operation in hazardous areas... read more (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
the Wastewater treatment industry, please click here. GTD-2000Ex Explosion Proof Combustible Gas Detector The GTD (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
, do not deplete the ozone layer, and exhibit low global warming potential and low surface tension. Additionally, they are nonflammable, chemically and thermally stable and do not require the use of explosion-proof equipment. Fluorinated Resins Fluoropolymer resins (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Natural Resources and Sustainable Development II
Explosion - proof ultrasonic level sensor .
-
Advanced Materials and Engineering Materials
The hardware of the system includes: master PC, slave station S7-200 PLC, the safety and explosion - proof ultrasonic level sensor , EM235 Analog expansion module, EM277 communication module, Profibus cable and connectors, ATS48 soft starter and so on.
-
Manufacturing Science and Materials Engineering
At present, there are many new methods of measuring the liquid-level in a sealed tank [1-3, 9], such as radar liquid-level sensors, ultrasonic liquid- level sensors , and optical fiber liquid-level sensors [4-8]. Generally speaking, as new kinds of technology, the application prospect of these non-contact sensors are excellent because of their safety, security, and explosion proof .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Multi-line_and_Progressive.PDF
= three-phase flanged motor the motor designation with extension e. g. for voltages, frequencies, explosion - proof design is added to the type code = free shaft end = gear ratio i = 1 : 280 = gear ratio i = 1 : 700 = gear ratio i = 1 : 70 = 4 l plastic reservoir = 5 l sheet metal reservoir = 8 l plastic reservoir = reservoir for grease and oil = reservoir without level control = reservoir with low and high- level control ( ultrasonic sensor .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_102/215_230_pumps.pdf
= three-phase flanged motor the motor designation with extension e. g. for voltages, frequencies, explosion - proof design is added to the type code = free shaft end = oscillating drive = gear ratio i = 1 : 490 = gear ratio i = 1 : 100 = gear ratio i = 1 … = 4 l plastic reservoir = 8 l plastic reservoir = 10 l sheet metal reservoir = 30 l sheet metal reservoir = reservoir for grease and oil = reservoir without level control = reservoir with low and high- level control ( ultrasonic sensor .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_102/205_pumps.pdf
= three-phase flanged motor the motor designation with extension e. g. for voltages, frequencies, explosion - proof design is added to the type code = free shaft end = gear ratio i = 1 : 280 = gear ratio i = 1 : 700 = gear ratio i = 1 : 70 = 4 l plastic reservoir = 5 l sheet metal reservoir = 8 l plastic reservoir = reservoir for grease and oil = reservoir without level control = reservoir with low and high- level control ( ultrasonic sensor .
-
Installation of Decon facility in preparation for TFTR D-T operations
These safeguards include fiie/smoke sensors ,tritium monitors, low flow ventilation alarms and warning systems associated with the water level in the waste water collection system. There are two ultrasonic cleaning areas within the decontamination facility. One cleaning station will be within an explosive proof room which would be used if flammable liquids such as ethanol are required during ultrasonic cleaning of components.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
In the United States, their use is generally limited to more expensive installations, or they are used where the liquid- level sensors must be “ explosion - proof ”-rated. … methods have seen limited use, such as diaphragm switches, reed switches, probes, pressure transducers, and ultrasonic transducers.
-
Level Control from Cole-Parmer
Dual-Point Level Sensor Kits (3 Flowline EchoSwitch II Multi-Point Ultrasonic Level Switch (2 Flowline EchoSafe Explosion - Proof Ultrasonic Level transmitter (2-wire) (2 .
-
Low-Cost, Full-Featured Level Transmitter Is Easy To Install And Configure
The USonic Series Ultrasonic transmitter provides a reliable, repeatable and highly accurate (0.15%) continuous level measurement of liquids. The USonic sensor is constructed of CPVC for use in environments that are classified hazardous (Class I … 1) with Intrinsically Safe or Explosion Proof installation requirements, temperature range from -40°F to 158°F (-40°C to 70°C) and with process pressures up to 50 psig.
Indicates content that may require registration and/or purchase.