-
Supplier: Accuris
Description: Standard Specification for STAINLESS STEEL BOLTS, HEX CAP SCREWS, AND STUDS
-
Supplier: Accuris
Description: Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STAINLESS STEEL BOLTS, HEX CAP SCREWS, AND STUDS
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance. 1.2 Seven
-
Supplier: Accuris
Description: Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: NBK America LLC
Description: Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1 Use
- Outside Diameter: 0.3543309 inch
- Washer Type: Flat / USS Washer
- Metric Size: M 4
- Material: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. 1.2 Eight groups
-
Supplier: ASTM International
Description: 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high-temperature service. The term bolting material as used in this specification covers bars, bolts, screws, studs, stud bolts, and wire. Bars
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. Eight groups of
-
Supplier: DigiKey
Description: "3/8""-16 Hex Head Bolt Hex Socket Drive Stainless Steel"
- Material: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1 inch
- Bore: 1 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.574804 inch
- Bore: 1.574804 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.787402 inch
- Bore: 0.787402 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.7716545 inch
- Bore: 1.7716545 inch
- Features: Balls, Flanged, Other
- Material / Plating: Ceramic Races, Stainless Steel
-
Supplier: NIBCO INC.
Description: bolt design, Reinforced PTFE seats, Stainless steel ball and stem, Blowout-proof stem, Cast ISO mounting pad, Vented ball, Locking lever handle, Butt weld end connections Conforms to MSS SP-110, API-607 Fourth Edition Fire Safe, API-608 Anti-Static
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: MiTek Inc
Description: points Open shape, c-channel framing option in “dry” areas with less stringent clean requirements Welded frame options where required for more stringent clean requirements 304 stainless steel , galvanized steel, or powder coat finished carbon steel Various deck options:
- Material: Stainless Steel, Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Grove Gear
Description: Grove Gear’s stainless steel ratio multipliers provide superior resistance to corrosion in critical and harsh environments. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 4.7 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: CSA Group
Description: ISO 3506-1:2009 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or
-
Description: ISO 3506-1:2009 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or
-
Supplier: Armstrong International
Description: A complete package featuring two piston-style isolation valves, test valve and integral stainless steel strainer with blowdown valve. You'll realize all the benefits of a piston valve integrated into the same space-saving package. Features Reduced costs. TVS saves on these fronts:
- Maximum Operating Pressure: 650 psi
- Operating Temperature: 600 F
- Type: Flanged
- Steam Trap Type: Piston / Impulse Trap
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 1000 Volts, 1 Amp, 4 Pins, 0.050″ Stainless Steel Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
- Rated Voltage: 1,000 volts
- Rated Current: 1 amps
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 1000 Volts, 1 Amp, 2 Pins, 0.050″ Stainless Steel Conductors, 1.0″ Baseplate Bolt Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
- Rated Voltage: 1,000 volts
- Rated Current: 1 amps
- Features: Electrical, Other
-
Supplier: CORE Manufacturing
Description: Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 1.181103 inch
- Guide Length: 39.331911003 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 1.574804 inch
- Guide Length: 39.579155231 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: CORE Manufacturing
Description: Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide Width or Diameter: 0.9842525 inch
- Guide Length: 39.579155231 inch
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 1 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.125 inch
- Number Size: 1"
-
Supplier: American Belleville
Description: of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the
- Inside Diameter: 2.281 inch
- Outside Diameter: 4.04 inch
- Thickness / Working Height: 0.408 inch
- Washer Type: Countersunk / Finishing Washer
-
Supplier: Lee Spring Company
Description: often used to solve vibration, thermal expansion, relaxation and bolt creep problems. Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring Belleville Washers
- Inside Diameter: 0.593 inch
- Outside Diameter: 1.188 inch
- Thickness / Working Height: 0.089 inch
- Washer Type: Belleville Washer
-
Supplier: Darco Southern, Inc.
Description: Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
- Material: Glass / Fiberglass
-
Supplier: Imao-Fixtureworks
Description: Body - BJ732 Steel (SCM435) Quenched and tempered Case hardened (on radius end) Black oxide finish Body - BJ732-SUS Stainless steel (SUS440C) Case hardened (on radius end)
- Metric: M10, M12, M16, M20, M24, M6, M8
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 7/16"
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: Newport MKS
Description: The 100883028 Tee Fitting has rotatable 2 3/4 inch CF ultrahigh vacuum flanges on two ports and a nonrotatable 2 3/4 inch CF flange on the other port with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in CF flange ultrahigh
- Flange OD: 2.75 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
, and valve industries demand components that maintain reliability and long service life. Our 440C stainless steel balls deliver outstanding performance and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Precision Engineered for Versatility Eccentric Locking for Pinpoint Accuracy: Ensure precise shaft positioning with our eccentric locking mechanism. Durable Stainless Steel Construction: Crafted from robust 440C and 420 (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
temperatures of -55°C to 105°C (Intermitting to 120°C). The core is made from a corrosion-resistant continuous strip of 316L stainless steel. ATSS is designed for corrosive applications in high / low temperature environments. Type SSL stainless steel conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
applications, stainless steel may be the best choice–and sometimes the only choice. ARTEC stainless steel air cylinders (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Stainless Steel Encoders for Harsh Environments For operating environments where abundant moisture, corrosive or caustic agents are present, EPC offers encoders with housings made of 316 stainless steel. With bearings rated for loads up to 80 lbs axial/radial and (read more)
Browse Incremental Rotary Encoders Datasheets for Encoder Products Company