Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsubishi Electric Automation, Inc.
Description: When extreme high speed and accuracy is essential for your application, Mitsubishi's linear servos are the perfect solution. With 17 core type (liquid cooled) models ranging from 60N to 18000N and 9 coreless types in the range of 50N to 3200N, our linear servo technology offers high
- Rated Continuous Thrust Force: 13.488 to 202.32 lbs
- Maximum Speed: 78.740157480315 in/sec
- Operating Temperature: 32 to 131 F
- Design Units: English
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors.
- Torque Constant: 14.16 to 386.568 in-oz/amp
- Other Output Power: 0.241239669282508 to 7.63925619394607 HP
- Continuous Current: 1.19 to 16.58 amps
- Continuous Torque: 3.53982300884956 to 185.840707964602 In-lbs
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: AMADA Weld Tech
Description: controller for precise programming of electrode position and speed for up to 32 different weld schedules. Controlled, fast, repeatable servo motor actuation Extremely low-end force control (0.25lbs) Remote control I/O and PC communication Displacement and force options "Soft
- Equipment Type: Complete System
- Features: Other
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Kollmorgen Corporation
Description: Our exclusive Cartridge DDR® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Second generation iron-core coil and magnet track components Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: AMADA Weld Tech
Description: Designed for use in either automation or benchtop welding, Miyachi Unitek’s 73 Series Weld Head offers fast, repeatable electrode motion control for a wide range of resistance welding applications. The weld head features an easy-to-program servo motor controller that allows
- Equipment Type: Gun / Iron / Torch
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 736.2831858407079 In-oz
- Rotor Inertia: 0.0209568 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 353.98230088495575 In-oz
- Rotor Inertia: 0.012744 oz-in-sec²
- Shaft Size: 0.393701 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 134.51327433628316 In-oz
- Rotor Inertia: 0.0036816 oz-in-sec²
- Shaft Size: 0.3149608 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ●Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 9.203539823008848 In-oz
- Rotor Inertia: 0.00012744 oz-in-sec²
- Shaft Size: 0.1968505 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Newport MKS
Description: stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: HIWIN Corporation
Description: HIWIN Corporation linear motors are direct drive, plug and play solutions. Linear motors are capable of fast accelerations and high speeds, while providing unmatched precision and accuracy. Hiwin offers standardized linear motor designs but customizable options are
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional inhibit
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your
- D/A Resolution: 27 bits
- Rated Power: 2,000.0000000000002 to 31,999.99999999997 watts
- Continuous Output Current: 3 to 48 amps
- Peak Output Current: 9 to 96 amps
-
Supplier: OMRON Automation and Safety
Description: Accurax G5 gives you that extra edge to build faster, accurate, smaller and safer machines. You will gain almost 25% in motor weight reduction and 50% cabinet space saving. You will achieve sub micron precision and ms settling time. EtherCAT, MECHATROLINK-II and Analogue/Pulse drive models
-
Supplier: Delta Electronics (Americas)
Description: Delta’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster,
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 400 to 7,499.999999999963 watts
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low
-
Supplier: Gefran
Description: choice of power combinations for up to a total of 120 kW. It offers 7 mechanical sizes with rated currents of 5 A to 200 A for motor modules as well as regenerative or AC/DC power supply modules. The AXV300 implements advanced application solutions based on positioning and interpolation,
- Rated Power: 2,699.9999999999973 to 119,999.99999999971 watts
- Supply Voltage (AC): 400 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Enfield Technologies
Description: The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis Fast Shifting Time High Bandwidth Onboard Valve Driver
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide
- Number of Axes / Motors: 1
- Frequency: 50 Hz, 60 Hz
- Features: Analog, Motor Speed Controller, RS422, Servo Amplifier, Sinusoidal, Soft Start, USB
- Setup: Computer Interface
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: The AX5000 single-channel servo drives offer optimal function, flexibility and cost-effectiveness. The components required for operation, such as power supply unit, EMC filter and DC link capacitors, are already integrated. The control loop, which has a cascaded structure, supports
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: The AX5000 single-channel servo drives offer optimal function, flexibility and cost-effectiveness. The components required for operation, such as power supply unit, EMC filter and DC link capacitors, are already integrated. The control loop, which has a cascaded structure, supports
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard sizes, but
- Shaft Size: 1.6535442 inch
- Commutation: Brushless
- Features: DC Motor, DC Servomotor, Torque Motor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing and a
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: applications, an optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing and a
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Galil
Description: The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands
- Number of Axes / Motors: 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 20 to 80 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Galil
Description: The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as
- Number of Axes / Motors: 6
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: microns resolution, respectively. The M-663's square footprint makes it suitable for use in compact XY configurations. Fast and Compact Positioning Stage with Closed-Loop Linear Motor and Encoder 18mm Positioning Range Velocity to 250mm/sec Fast Step & Settle Self-Clamping
- Stroke or X-Axis Travel: 0.7480319 inch
- Rated Speed: 15.748031496063 in/sec
- Motor Continuous Power: 0.0067011019245141 HP
- Motor Voltage: 42 to 120 volts
-
Supplier: Qioptiq
Description: The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized rotation
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Mount Type: Polarizer Mount
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
bringing together deep motion expertise—engineered to perform accurately at every stage of the laboratory workflow. By uniting industry leading brands across motion, from precision miniature motors and advanced servo systems to linear motion (read more)
Browse DC Motors Datasheets for Portescap -
Considerations This method does not convert the E-873 into a true analog-position servo controller. Rather, it provides an alternative analog command path using the joystick interface when the standard analog input method is not fast enough for the application. Performance will depend on (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc.
Conduct Research Top
-
High-Acceleration Servo Motors Create Cabling Challenges
In automated production machines, faster acceleration and deceleration of motion axes can lead to productivity gains. It's no wonder that machine builders have started to adopt new low-inertia servo motors that offer maximum accelerations up to 5g, compared to less than 3g for conventional servo
-
Why do Grabbing Robots use Servo Motor
. The servo motor can achieve high-precision position and speed control, which can ensure the accuracy of the robotic arm when grabbing and placing objects. 2. The servo motor has the characteristics of fast response, which can realize high-speed motion control and improve the grabbing and placing
-
Application of Servo in Double Servo Nailer Machine
Double servo nailer machine, first manually put the carton on a platform, and then take a carton into the track each time, carton triggers the sensor, paper feeding servo drags the rubber roller to press the carton and then measure the length motor passes by, There will be a pause while pressing
-
Servo Driver in LED Spectrophotometer
requirements, INVT technical staffs customized a dedicated motor for the industry through scientific and accurate calculations, and selected DA200 series high-performance servo drive to meet and exceed customers' expectation. INVT has given a deep impression to the customer owing to its high response speed
-
Anti-resonance and Vibration Suppression in Servo Systems
Vibrations, resonances, and oscillations can cause problems in a servo-motor application. But when you turn down the control-loop gains, the driven machine responds more slowly. So what do you do when the tuning gains that run the machine with fast settling time cause it to screech and oscillate
More Information Top
-
Arduino Robot Bonanza > Why Did It Have to Be Snakes?
So again, in normal circumstances you want the fastest servo motors possible—the quicker the servo can move from one end of its arc to the other, the better.
-
Arduino Robot Bonanza > Programming the Teachbot: Seeing It React
With faster servo motors you can use a shorter delay.
-
CR4 - Thread: A New & Efficient High-Speed Rotorcraft
Either a wobble-plate mechanism as is used in helicopters can be used to implement this cyclic lift or the rotor blade pitch angles can be driven by fast servo motors .
-
CR4 - Thread: A New & Efficient High-Speed Rotorcraft
I propose controlling the pitch angle of each rotor blade separately giving each its own fast servo motor and angle sensor for feedback.
-
Automatic visual inspection system for small stampings with free-form surfaces
The parts are turned back between the two inspection tasks by a specially developed turning arrangement including a fast servo motor for turning one part in less than 500 ms (see Fig. 3.2).
-
New laboratory tests to measure rheological properties of paper coatings in transient and steady-state flows
The rotation of the cup (inner diameter 34 ram) is driven by a fast servo motor (maximum speed 3000 rpm) of low inertia.
-
Tumor tracking based on correlation models in scanned ion beam therapy: an experimental study
The range shifter consists in a double PMMA wedge controlled by fast servo motors .
-
Dual-polarization performance of the phase-tilt antenna array in a casa dense network radar
The solid state radar was designed to operate in X-band (9.36 GHz) using electronically scanning in only one dimension (Azimuth-plane) while a fast servo motor is used for the other dimension (Elevation- plane).
-
A STUDY OF ENERGY, CARBON DIOXIDE EMISSIONS AND
ECONOMICS IN MACHINING:
MILLING AND SINGLE POINT INCREMENTAL FORMING
However, the ED increases due to increased energy consumption to drive the servo motors faster .
-
Leveraging Technology for a Sustainable World
However, the direct energy (ED) increases due to increased energy consumption to drive the servo motors faster .
Indicates content that may require registration and/or purchase.