Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TSI Incorporated
Description: safety Monitoring in manufacturing operations that use raw fiber materials Monitoring airborne fibers that result from uncontrolled releases, such as fires, earthquakes or explosions Features & Benefits Measures and reports fiber concentrations in real time (1-min
-
Supplier: Qualitrol Company, LLC
Description: Single channel fiber optic thermometer with large color LCD display screen, with touch capability. PC communication and battery recharging through USB port. Fast interface to OptiLink’ software packages. Features Efficiently performs quality control on probes during their installation
- Test Equipment: Fiber Optic Fault Locator
-
Supplier: Electro Standards Laboratories
Description: RS-232 Traffic Monitor port via a DB9 connector. Provides full galvanic isolation (no metallic connection) between the fiber ports and the RS-232 monitor port. Allows the interference-free fiber optical transfer of data to be regenerated and its range extended. Fiber connections
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
-
Supplier: Qualitrol Company, LLC
Description: The T/Guard-405 is multi-channel fiber optic transformer windings hot spot monitoring system. It has up to 16 optical channels and offers Modbus serial communication. Features Tough and ruggedized sensors Highly visible LED display Extended operating temperature Compatibility with
-
Supplier: Qualitrol Company, LLC
Description: A small form factor and cost oriented fiber optic hot spot monitoring transducer for dry type and oil-filled power transformers. The T/Guard Link Rev B’s standard MODBUS communication protocol allows for a quick and easy integration to any SCADA system. Optimized for use with the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms,
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Qualitrol Company, LLC
Description: Rugged multi-channel fiber optic real-time hot spot monitoring system for dry-type and oil-filled transformers. Features Provide essential data during transformer heat run Maximize cooling efficiency with accurate hot spot temperature measurement Optimize loading dynamically without
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: helicopters, optogenetics. Our advantage 1. Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and the best solution for connecting signals and data in the rotating parts of the equipment. Ingiant fiber
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: HORIBA Instruments, Inc.
Description: In 3D NAND manufacturing process, dozens of layers of SiO2 and SiN are deposited, and the SiN layer is selectively removed using hot phos. In this process, the desired etching rate can be achieved by controlling the concentration and temperature of the chemical solution. Previous products have
- Process Media Temperature: 338 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: Accuris
Description: HYBRID FIBER/COAX OUTSIDE PLANT STATUS MONITORING SCTE-HMS-PS-MIB MANAGEMENT INFORMATION BASE (MIB) DEFINITION
-
Supplier: Accuris
Description: HYBRID FIBER/COAX OUTSIDE PLANT STATUS MONITORING SCTE-HMS-COMMON-MIB MANAGEMENT INFORMATION BASE (MIB) DEFINITION
-
Supplier: Accuris
Description: HYBRID FIBER/COAX OUTSIDE PLANT STATUS MONITORING SCTE-HMS-ALARMS-MIB MANAGEMENT INFORMATION BASE (MIB) DEFINITION
-
Supplier: Accuris
Description: HYBRID FIBER/COAX OUTSIDE PLANT STATUS MONITORING SCTE-HMS-FIBERNODE-MIB MANAGEMENT INFORMATION BASE (MIB) DEFINITION
-
Description: channel configurations, the ThermAsset2 offers full control with alarm status indicators for up to six customer-specific relay functions. This controller offers many of the reliable and proven features, considered the standard for fiber optic temperature measurement of transformer windings in
- Number of Inputs: 8 inputs
- Number of Control Outputs: 6 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: is connected to the trunk line of the mine monitor system (MCS) and is available with 320 or 4800 BAUD communication. An input and output fiber optic board to separate Inby and Outby data signals. A U.P.S., with battery kill, to power the monitoring/warning device at the feeder.
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE, FIBER OPTIC, PRE-TERMINATED, 200 MICRON, HCS CABLE SEGMENT, 3 METER LENGTH, FOR POWER MONITOR, PRICE/2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Grace Engineered Products, Inc.
Description: • Better Maintenance Planning—Continuous temperature monitoring and alarming device of electrical equipment identifies electrical hot spots before failures and expensive shutdowns occur. • Simple Field Installation—Non-conductive fiber probes securely piggy-back onto existing bolted
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition, Other
- Form Factor: Monitoring System
-
Supplier: Artifex Engineering
Description: The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port! Properties
- Optical Power Range: 6.999999999999997 to 15.000000000000002 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series high-power fiber laser systems are based on Lumentum next-generation high-reliability engines. The laser systems offer straightforward integration with new and existing machine tools and are optimized for performance, space savings, and cost efficiency. Laser control and
- Wavelength Range: 1,080 nm
- Laser Power: 3,000,000 to 8,000,000 milliwatts
- Operating Voltage: 380 to 480 volts
- Beam Divergence: 1.4999999999999991 to 3.499999999999999 millirad
-
Supplier: Advantech
Description: 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. 1x Intel® I350_AM4 4 x LC(SX or LX) fiber connectors with fiber bypass module 1 x PCIe 2.0 x4, Gen2 Fiber bypass functionality includes
- Operating System: Linux
- Features: Other
-
Supplier: Artifex Engineering
Description: Fields of Application These optical power monitors are used for the measurement and monitoring of optical power from the UV to near IR. The output is a voltage linearly proportional to power. The fast response time at high signal-noise-ratio makes the OPM series particularly useful in systems
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are accomplished
- Wavelength Range: 1,080 nm
- Laser Power: 3,150,000 to 4,200,000 milliwatts
- Beam Divergence: 1.4999999999999991 to 3.499999999999999 millirad
- CDRH Classification: Class IV
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Switches 8-ch 5% tap monitor SM bare fiber 1m
-
Supplier: Versitron, Inc.
Description: These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our more unusual
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Artifex Engineering
Description: The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case) Easy to use Powerful Our optical power monitor OPM150 comes with 2
- Wavelength Range: 400 to 1,650 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Allied Electronics, Inc.
Description: VCSEL, ST TOSA W/MONITOR PD
-
Supplier: Artifex Engineering
Description: Fields of Application These optical power monitors are used for the measurement and monitoring of optical power from the UV to near IR. The output is a voltage linearly proportional to power. The fast response time at high signal-noise-ratio makes the OPM series particularly useful in systems
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Advantech
Description: 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. 1 x Intel® XL710-BM2 4 x fiber LC (SR, amp; LR) interfaces 1 x PCIe 3.0 x8, Gen3 LAN bypass model available (advanced LAN bypass-bypass,
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: photonics is the latest generation of Attenuated Total Reflection. Near & Mid IR-fiber ATR-Probes produced for any type of FT-NIR, FT-IR and other IR-spectrometers, photometers and IR-LED or QCL spectral sensors. ATR immersion fiber optic probes with patented design are suitable for
- Fiber Core Diameter: 500 to 1,000 µm
- Probe Length: 11.81103 inch
- Probe Diameter: 12 mm
- Wavelength Range: 1,500 to 17,000 nm
-
Supplier: Amphenol Fiber Systems International
Description: DeepSight® In response to the growing need for fiber optic monitoring systems in oil wells, Amphenol Fiber Systems International (AFSI) has developed the DeepSight® fiber optic connector for use in downhole applications. DeepSight® has the ability to withstand the high
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: Nokia
Description: Ensure that the PON and optical links meet QoS requirements for best broadband customer experience of successful fiber-to-the-home services deployment The Network Analyzer – Fiber (NA-F) helps service providers ensure that the passive optical network (PON) links meet quality of service
- Features: Optical Spectrum Analyzers
Find Suppliers by Category Top
Featured Products Top
-
Surveillance & Security: CCTV systems, remote monitoring systems, emergency lighting equipment Aerospace & Defense: Antenna systems, satellite ground stations, aerospace test equipment Other Applications: Exhibition/display equipment, fiber optic (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1000 series offers high-quality fiber optic sensors in combination with a powerful CLS1000 controller. This enables precise presence monitoring as well as position determination. Commissioning is easy via the controller's OLED display and the numerous teach-in modes. The five different controller (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
devices. This configuration is stored in the devices and can be easily adjusted. For robust, reliable performance, the bus monitors feature a durable design and can be mounted on a top-hat rail. They use fiber optic connections for data transfer, with options (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
New Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors. (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
system reliability through WDM technology, enabling efficient bidirectional transmission over a single fiber strand. As a result, the upgraded network delivers improved resilience, enhanced monitoring, and greater operational safety, supporting smoother daily commutes while strengthening the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Conduct Research Top
-
Fiber Optic Strain Monitoring for Gas Pipelines
Jewell Instruments has recently began monitoring a critical. gas pipeline in a notoriously active landslide zone. Using fiber-optics in conjunction with. traditional vibrating wire equipment, the monitoring regime runs over a 440 meter stretch of pipe, and provides detailed strain and temperature
-
Rock Movement Monitoring with Fiber Optics
Over the past few years, the Colorado Department of Transportation has developed a unique relationship with Jewell Instruments. Jewell is CDOT's go-to for monitoring system design, install, data management, and on-call preferred consulting.
-
Fiber Optic Technology In Security Applications
This paper explores using fiber optic cabling and sensors to achieve cost-effective, long-distance intrusion monitoring. Also covered are the advantages of these non-electric, spark-free fiber optic sensors, which enable their use in chemical plants, underground installations and other environments
-
On-train fiber optic connectivity
Over the past years, the emergence of Ethernet as an industry. standard for communication on-board trains has moved from concept. to reality. Pushed by new applications such as on-board passenger. entertainment, passenger information, video monitoring, Internet on. board or modern train control
-
In-Process Monitoring of Induction Welding of Thermoplastic Composites Based on Fiber Optics
monitoring to ease process control and design changes, and allow for feedback control in the welding process.
-
Plug-and-Play Fiber Optic Network Components
Plug-and-play fiber optic network components simplify remote I/O installation and maintenance Control engineers face important decisions when extending industrial networks to monitor or control remote assets. Managing remote assets can be difficult, and copper cable and sometimes wireless solutions
-
Using Fiber Media Converters with Copper Networks (.pdf)
The 21st century has seen a huge increase in using Ethernet for industrial automation applications such as remote monitoring. However, the advantages and versatility obtained from using Ethernet for industrial automation applications are offset by a number of drawbacks, one of which is signal
-
Monitoring Coating Processes in Vacuum Chambers
Important parameters that need to be monitored during coating processes, such as layer thickness, composition, surface finish, light transmission, reflectance, polarization ability, and others can be done by spectroscopy and spectroscopic interferometry. Fiber optics can provide a versatile tool
More Information Top
-
Fibre Optic Methods for Structural Health Monitoring Complete Document
An optical- fibre monitoring system with high accuracy allowing for quasi-real-time, automatic and remote operation was selected 4.
-
Encyclopedia of Structural Health Monitoring Complete Document
Optical fiber monitoring system of bridges in Korea.
-
Handbook of Optical Fibre Sensing Technology
The relatively large scale of these devices allows convenient access for the optical fibre monitoring of corona parameters.
-
Materials Engineering and Automatic Control II
The implementation method on the optical- fiber monitoring methods for pressure vessel and industrial piping system in service was proposed in the end.
-
Structural Health Monitoring 2009
Furthermore, since the two channels connected to different optical fibers monitored the same plane area, the system has high robustness, as described above.
-
Sensing Issues in Civil Structural Health Monitoring
Figure 5 Gudongkou Concrete Face Rockfill Dam and optical fiber monitoring system for the crack of Gudongkou Concrete Face Rockfill Dam .
-
Cranfield University
5 Advanced optical fibre monitoring techniques .
-
Review: optical fiber sensors for civil engineering applications
(2012) An optical fibre monitoring system for evaluating the perfor- mance of a soil nailed slope.
Indicates content that may require registration and/or purchase.