-
Supplier: Consolidated Electronic Wire & Cable
Description: Specifications: 3/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spoolss Also available on bulk spools
- North American (AWG): 36 AWG
- Rated Amperage: 7 amps
- Cable Shielding: Braid
- Features: Bulk Cable
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 5 AWG
- Width: 1.375 inch
- Cable Conductor: Copper Clad Steel
- Conductor Type: Flat Braid
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high
- North American (AWG): 22 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
-
-
Supplier: Newark, An Avnet Company
Description: TINNED COPPER WIRE BRAIDS (FLAT) NICKEL-PLATED COPPE
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance,
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was canceled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. Part numbers listed are tinned copper braids; all items also available in silver-plated copper.
- North American (AWG): 30 to 36 AWG
- Number of Strands: 24 to 528
- Width: 0.46 to 1.5 inch
- Thickness: 0.02 to 0.093 inch
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Newark, An Avnet Company
Description: FLAT TINNED COPPER BRAID: NOM. WIDTH 1/2, AWG 36, TOTAL STRANDS 384X36, AMPA-CITY 55
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, FLAT WIRE BRAID, 6.35MM W, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, FLAT WIRE BRAID, 12.7MM W, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In
-
Supplier: RS Components, Ltd.
Description: 4 x 0.8mm flat copper braid 30A
- International (mm2): 1.7 mm²
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
- Features: Other
-
Supplier: ASTM International
Description: This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application. Two classes of nickel-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The material shall
-
Supplier: ASTM International
Description: This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application. Two classes of silver-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The material shall
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Data Transmission Ultra Flexible Cable for Confined Area and Continuous Motion Exceed FireWire Specs in a Flat, Compact Package
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 5 to 8 amps
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high
- Conduit Diameter: 0.03125 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: New England Tubing Technologies
Description: Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm]) Stainless Steel Copper and Copper Alloys Nitinol Textiles High Strength Polymers
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: New England Tubing Technologies
Description: depending on your needs. Braid Reinforced Materials Round Wire (Small as 0.001” [0.025 mm]) Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm]) Stainless Steel Copper and Copper Alloys Nitinol Textiles High Strength Polymers Benefits of Reinforcement Kink
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing
- Number of Conductors: 4 to 12 #
- Rated Voltage: 0.35 to 0.6 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 14 to 16 AWG
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands
- Standards / Approvals: MIL-SPEC
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands
-
Supplier: LAPP
Description: ÖLFLEX® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications.
- Number of Conductors: 4 to 12 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 16 AWG
-
Supplier: CDM Inc.
Description: COPPER CC TIN PLATED FLAT STRIP BRAID
- Features: Cable Assembly
-
Supplier: Daburn Electronics & Cable
Description: Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Features: Bulk Cable
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom
- North American (AWG): 15 AWG
- Number of Wires: 120
- Strap Types: Braid
- Material: Copper
-
Supplier: Cicoil Corporation
Description: EZ-Flexx™ Motion Series Plus Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More Than 10 Million Flexing Cycles Easy to Separate and Strip Cicoil's EZ-Flexx™ Motion Series Plus cable is available in a
- Number of Conductors: 26 to 78 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
-
Supplier: Cicoil Corporation
Description: servo motion. Each Motion Series Plus cable integrates 6 power conductors and 20 signal wires in a compact flat cable measuring just 0.75” wide by 0.2” thick. The Flexx-Sil™ encapsulation provides a solid, one-piece construction that creates a highly durable, flexible flat cable
- Operating Temperature: -65 to 165 C
- North American (AWG): 14 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 8 to 27 amps
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Materials: Aluminum, Brass, Bronze, Copper, Nickel Alloy, Stainless Steel, Titanium, Zinc
- Secondary Services: Anodizing, Bonding, Braiding, Cutting, Slitting
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Processes: Drawing, Finishing, Heat Treating
Find Suppliers by Category Top
Featured Products Top
-
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable and flat braided (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
double Inorganic braid with a Silicone varnish over a stranded Nickel plated copper conductor. Type 3: 2000°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F and 2000°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable Newly Expanded Series 1215 up to 40 AWG Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Welding of flat copper braid wire specimens using ultrasonic complex vibration - Direct machining of terminal parts on flat braided wires -
1.25 Specimen: Flat braid copper wire .
-
Balanced three‐phase distribution experiment of a triaxial HTS cable
The terminals of all three phases were short-circuited by braided flat copper wire , and the neutral wire was connected to that of the power source.
-
On lightning and lightning conductors
+At Monmouth I found a flat braided copper wire rope used about one inch broad.
-
Abstract book
P1K112-09 Welding of flat copper braid wires using ultrasonic complex vibration - Direct machining of terminal parts on flat braided wires .
-
Olympic Wire and Cable Corp. - 706 - Wire - Hook-Up - Allied Electronics
Tinned Copper Flat Braid Wire , 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards .
-
Olympic Wire and Cable Corp. - 707 - Wire - Hook-Up - Allied Electronics
Tinned Copper Flat Braid Wire , 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards .
-
Welding characteristics of aluminum, copper, nickel and aluminum alloy with alumina coating using ultrasonic complex vibration welding equipments
… characteristics of 27 kHz and 40 kHz complex vibration ultrasonic metal welding systems, Proc. IEEE 1999 International Ultrasonics Symposium, 2000.05, pp.773-778 [4] J. Tsujino, T. Ueoka and E. Sugimoto: Welding of Flat Copper Braid Wire Specimens Using Ultrasonic Complex …
-
Table of contents
P1K112-09 Welding of Flat Copper Braid Wires Using Ultrasonic Complex Vibration - Direct Machining of Terminal Parts on Flat Braided Wires··························1532 .
Indicates content that may require registration and/or purchase.