-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.1 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 6
-
Supplier: L-com, Inc.
Description: our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to
- Cable Length: 2 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: L-com, Inc.
Description: our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
-
Supplier: L-com, Inc.
Description: our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to
- Cable Length: 90 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: L-com, Inc.
Description: our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to
- Cable Length: 50 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according
- Rated Voltage: 0.6 kilovolts
- Number of Conductors: 2 #
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
-
Supplier: Newark, An Avnet Company
Description: SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 50.0 FT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 3.0 FT ROHS COMPLIANT: YES
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands
- Number of Conductors: 2 #
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 1.0 FT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 5.0 FT ROHS COMPLIANT: YES
-
Supplier: Alpha Wire
Description: Designed to be Tough Alpha Wire’s Xtra-Guard® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
- Impedance: 100 ohms
-
Supplier: RS Components, Ltd.
Description: ETHERLINE H FLEX CAT.5e 4X2XAWG26/7
- Cable Length: 328.0841666666667 ft
- Features: Braid, LAN / Ethernet, Other
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E, Coaxial
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Female, Standard, Flying Leads, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
- Product Category: Cable Assembly
- Features: LAN / Ethernet
-
Supplier: Alpha Wire
Description: 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation,
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
- Standards / Certifications: CSA Mark, IEC
- Product Category: Cable Assembly
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying at the bogie. The category 7A cable is appropriate for light and medium mechanical stress.
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
- Application: Industrial / Instrumentation and Control, Networking
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying at the bogie. The category 6A cable is appropriate for light and medium mechanical stress.
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
- Cable Type: Cat 5/Cat 5E, Twisted Pair
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This flexible CAT 5e industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying at the bogie. The category 5e cable is appropriate for light and medium mechanical stress.
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
- Cable Type: Cat 5/Cat 5E, Twisted Pair
-
Supplier: Winchester Interconnect
Description: Flexible, durable, crush resistant Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables supports 10,
- Cable Length: 196.8505 ft
- Ethernet Type: 1000Base-T, 10Base-T
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Other
-
Supplier: MilesTek Corporation
Description: jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and cable is rated for 300v • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE
- Cable Length: 32.808416666666666 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: jolting, vibration, gravity, etc. These assembles are built with MilesTek's outdoor, industrial, high-flex cable for maximum robustness and are excellent for outdoor, industrial or heavy duty installations. Cables are also double shielded to minimize EMI/RFI interference. GigE
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: DigiKey
Description: FAST ETHERNET CAT 5E, HIGH-FLEX,
- Cable Length: 4.92 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, No Shielding, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKAT®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet,
- Number of Conductors: 4 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 26 AWG
- Product Category: Bulk Cable
-
Supplier: Cicoil Corporation
Description: 500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C
- Operating Temperature: -65 to 165 C
- North American (AWG): 28 AWG
- Cable Length: 3 to 12 ft
- Product Category: Bulk Cable, Cable Assembly
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.125 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 6
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKAT®600 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast
- Number of Conductors: 8 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 26 AWG
- Ethernet Type: 100Base-TX, 10Base-T
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.:
- Operating Temperature: -40 to 75 C
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 5/Cat 5E
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Black
- Operating Temperature: -40 to 75 C
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 6
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.:
- Operating Temperature: -40 to 75 C
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 5/Cat 5E
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Red High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40
- Operating Temperature: -40 to 75 C
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 5/Cat 5E
-
Supplier: Allied Electronics, Inc.
Description: Ethernet, ETHERLINE FD P, CAT.5e Flexing, 26/4pr, , 125V
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over
- Cable Length: 3 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE (Power over
- Cable Length: 50 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
Find Suppliers by Category Top
Featured Products Top
-
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
PIC Wire & Cable, a global leader in aerospace connectivity solutions, proudly announces the launch of its latest innovation: a Single Pair Ethernet (SPE) cable engineered to meet the stringent demands of modern avionic environments. Pioneering advancements in data transmission, this (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Reliable Industrial Ethernet communication depends on more than cable performance alone. Connector quality, assembly precision, and mechanical durability all contribute to long-term network reliability in industrial environments. To meet these requirements, SAB Bröckskes offers (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
gig Cat7 rated, oil, UV, and halogen-free TPU cables are featured in these Ethernet cable assemblies and have excellent flex qualities. To view featured products and learn more about L-Com’s unique product offerings and capabilities, visit Heilind.com. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
cable chains and industrial robots. Single-Pair Ethernet can reduce cabling complexity and installation space compared with conventional four-pair Ethernet solutions. SAB Bröckskes has developed the CATLine SPE (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
High-speed single pair ethernet composite cable CAN-Bus SAE J1939 custom cable High flex life composite cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
communication, Industrial Ethernet, fiber optics, pneumatics, or hydraulics often result in large cable bundles, increased assembly effort, and additional potential failure points. To address these challenges, SAB Bröckskes develops customized hybrid cables that combine multiple (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
additional cable to get in the way. Coil cords also have a high flex life and can handle the stress of repetitive torsional and rotational movement. Additionally, they are aesthetically appealing and can create a more professional appearance. (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
retracted lengths up to 10 feet, Category Ethernet cable and assembly capabilities Northwire's industrial retractile coil cords stand out as the premier choice for telescoping mobile applications. Our Design Engineers can partner with you to select the right materials and components for your (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
environment that can cause intermittent network. Poor connection can lead to intermittent packet loss: Ethernet connection is sensitive to delays caused by dropped or damaged data frames (packets) as connectors experience flexing from (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
High-flex Ethernet Cables: Applications & Overview
In the world of industrial Ethernet and building automation, there is a bountiful opportunity for very harsh environments and challenging installation situations. In these cases, industrial Ethernet rated cables are often used. These ruggedized Ethernet cables tend to have additional shielding
-
Power with Data in One High-Flex, Slag-Resistant Cable
Northwire ruggedized, high-flex life POWER with DATA custom cable is ideal for welding applications. Features: Slag Resistance, High Performance, Low Temp Flexibility (-50C), 90C Rating, UV Resistant, Flame Rated, 10 Million Flex, UL/CSA, and Cost Effective. Isolated power and data performance
-
Bonded Pairs vs Twisted Pairs
Ethernet cable and the resulting relationship to factory downtime. If you've been in the Ethernet connectivity game for any length of time, you've probably heard about bonded pairs and all the hype about how wonderful they are. They aren't new and in some cases, they do have benefits. Originally