-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low Capacitance
- Connector Type: DB9
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data
- Connector Type: DB9
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data
- Connector Type: DB9
-
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low Capacitance
- Connector Type: DB9
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Sealevel Systems, Inc.
Description: data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra high speed clock is divided by a flexible 8-bit
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra high speed clock is divided by a flexible 8-bit clock
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful accessories are
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 7204ec low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allowing the adapter to support the widest range of standard and
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: Connections Available accessories include 4 or 2-port DB-9 cable kits and screw terminal board for quick and easy connectivity, as well as 2mm and 2.5mm mounting hardware. The ADAP9 accessory provides a screw terminal connection to break out the RS232, RS422, and RS485 signals on the
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Connections Available accessories include 4 or 2-port DB-9 cable kits and screw terminal board for quick and easy connectivity, as well as 2mm and 2.5mm mounting hardware. The ADAP9 accessory provides a screw terminal connection to break out the RS232, RS422, and RS485 signals on the
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Connections Available accessories include 4 or 2-port DB-9 cable kits and screw terminal board for quick and easy connectivity, as well as 2mm and 2.5mm mounting hardware. The ADAP9 accessory provides a screw terminal connection to break out the RS232, RS422, and RS485 signals on the
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, ESD Protection, Other, RoHS
-
Supplier: Arlington Industries, Inc.
Description: DIE-CAST ZINC MATERIAL 1.555 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1.1 TO 1.135 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER
- Conduit Size: 0.75 inch
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: Particularly suitable for RS 422 and RS 485 interfaces. This low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. The twisted-pair stranding results in good cross talk attenuation properties. EMI = Electromagnetic
- Number of Conductors: 4 to 28 #
- Rated Voltage: 1 to 1.5 kilovolts
- Operating Temperature: -40 to 80 C
- Features: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: separate cable paths featuring relocatable quarter-turn cable managers for maximum flexibility - Re-usable hook and loop cable managers allow for quick cable additions or changes
-
Supplier: ACCES I/O Products, Inc.
Description: Connections Available accessories include 4 or 2-port DB-9 cable kits and screw terminal board for quick and easy connectivity, as well as 2mm and 2.5mm mounting hardware. The ADAP9 accessory provides a screw terminal connection to break out the RS232, RS422, and RS485 signals on the
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
- RoHS Compliant: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Plastic, Transmitted Beam (Individual Cable), Standard Bundle 0.5mm, Stainless Steel, 1.0 mm Diameter, Single Flexible Arrangement, 1.93 m (78 in.)
-
Supplier: LAPP
Description: UNITRONIC® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purpose installations of electrical machinery.
- Number of Conductors: 2 to 50 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 to 28 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1034987-462A422-71/42-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.350" (34.29mm)
- Diameter: 1.35 inch
- Length: 2.669 inch
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Supplier: ValueTronics International, Inc.
Description: flexible clamps which permits to clamp-on wide dimensions cables or bars. Thanks to a sophisticated memory algorithm the instruments are able to record for a very long time up to about 1 year. Use is very simply thanks presence of short indication on the case instrument also. With
- Data Acquisition: Datalogger / Recorder
-
Serial Cables - Multi-Pair 300V Flexible Industrial Signal & Control Cable -- UNITRONIC® 190 CY (TP)Supplier: LAPP
Description: UNITRONIC® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC® 190 CY has an overall foiltape & tinned copper braid for RFI & EMI protection. UNITRONIC® 190 CY(TP) is an
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 to 24 AWG
- International (mm2): 0.25 to 0.34 mm2
- Rated Voltage: 0.3 kilovolts
-
Supplier: Omnitron Systems Technology, Inc.
Description: module. This feature eliminates the need to use a null-modem cable when connecting two serial devices of the same type. A built-in Fiber Loopback DIP-switch provides easy validation of the entire fiber segment without interrupting fiber operations. iConverter RS232 modules are hot-swappable
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: L-com, Inc.
Description: The ICC47B-014 RS232 to current loop serial converter provides users with an economical and compact way to extend RS232 signals using standard twisted pair cabling. The ICC47B-014 features a DB25F input connector and a 4-pin terminal block for the current loop side. The ICC47B-014 supports data
- Network: RS232/422/485
-
Supplier: Weidmuller
Description: meet the highest requirements and provide a reliable and flexible Ethernet communication. An extensive passive product portfolio consisting of RJ 45 and fibre optic connectors and cables make Weidmüller your partner for industrial Ethernet solutions.
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Richardson RFPD
Description: card (not included). USB drivers can be downloaded from u‑blox website. Kit includes Evaluation board with a SARA‑R4 series LTE Cat M1/NB1 module and a u‑blox GNSS module USB cable 1 cellular LTE antenna GPS/GLONASS antenna Power adapter Quick start card
- Category: Development Suite / Kit
-
Supplier: AgozTech LLC
Description: Features Durable Honeywell scanner cable by Agoz Flexible coiled USB-C power cord design Reliable handheld scanner charging solution Rugged industrial scanner cable construction Helps reduce cable clutter at workstations Flexible reach for scanning environments
- Product Category: Cable Assembly
- Features: Serial / RS-232/422/485, USB
-
Supplier: Quiktron, Inc.
Description: Bring ultimate flexibility to RS-232 applications with the patented Serial270 DB9 extension cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or
- Cable Length: 15 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Serial / RS-232/422/485
-
Supplier: Quiktron, Inc.
Description: Bring ultimate flexibility to RS-232 applications with the patented Serial270 DB9 extension cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Serial / RS-232/422/485
-
Supplier: Quiktron, Inc.
Description: Bring ultimate flexibility to RS-232 applications with the patented Serial270 DB9 extension cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Serial / RS-232/422/485
-
Supplier: Quiktron, Inc.
Description: Bring ultimate flexibility to RS-232 applications with the patented Serial270 DB9 extension cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or
- Cable Length: 1 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Serial / RS-232/422/485
Find Suppliers by Category Top
Featured Products Top
-
Extra flexible multiconductor cable is available "off the shelf" from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Power Leads and Flexible Interconnects Offering conductor sizes from micro-miniature up to 250 MCM What We Make (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
Cooner Wire’s medical cables are customized to meet your most stringent application requirements, while maintaining the highest flexibility. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
New! BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE Ultra-flexible (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Bröckskes developed the SAB RailLine 560, a high-flexible, halogen-free rail cable specifically designed for dynamic outdoor railway applications. The cable combines continuous flexing capability (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Foot Ground Interface (FGI) for the Human Research Facility (HRF)
The flight system will consist of two flexible insole inserts, interconnecting cables that run from the insoles, along the leg, to the waist pack assembly, an event marker, a PCMCIA standard PC storage card, and a waist pack assembly. … HRF Common Battery Pack, FGI Power Supply / Battery Charger, and HRF Common RS422 data cable to …
-
PXI Serial Interface
NI PXI-8433/4 (RS485/ RS422 ) - High-Performance, Isolated 4-Port Serial Interface for PXI … CAT I), 2000 V withstand (Vrms/5 s) Compatible with Windows and LabVIEW Real-Time OSs High-speed DMA interface minimizes CPU overhead; 128 B transmit and receive FIFOs Flexible standard and nonstandard baud … … 10P10C to DE9M (DB9) cables included Selectable 4- and …
-
New IP69K-protected Series of Laser Sensors for Food and Beverage Industry
The optoNCDT 1402SC offers an analogue current/voltage output, an RS422 digital interface. Other options include high flex cables for use with drag chain and robots.
-
PXI Interface
NI PXI-8433/4 (RS485/ RS422 ) - High-Performance, Isolated 4-Port Serial Interface for PXI … CAT I), 2000 V withstand (Vrms/5 s) Compatible with Windows and LabVIEW Real-Time OSs High-speed DMA interface minimizes CPU overhead; 128 B transmit and receive FIFOs Flexible standard and nonstandard baud … … 10P10C to DE9M (DB9) cables included Selectable 4- and …
-
Deep sea hammer corer
serial port to an RS422 line driver. This Will probably change as the umbilical cable changes. … 5000m and as any new cable would probably use fibre optics, this communicationlink needsto be kept flexible .
-
High speed camera system using a CMOS image sensor
For flexible operation conditions the camera can be supplied either by a 5V or a 12V power … The differential interface RS422 provides a reliable and fast connection to external units using long cables .
-
Boiler maintenance robot with multi-operational schema
This control system of the robot will be flexible and convenient. This system adopts the telecommunication module based on RS422 BUS structure, which has the merits of fast transmission speed and long transmission distance, and reduces the quantity of its cables , so the robot only needs an AC power cable and two parts …
-
SCSI Interface / 2
Compatible with Windows and LabVIEW Real-Time OSs Minimal CPU overhead with high-speed DMA interface; multicore processor and hyperthreading support Flexible standard and nonstandard baud rates from 57 … … B transmit and receive FIFOs 1 breakout cable (SCSI-68 to eight … NI PXI-8431/8 (RS485/ RS422 ) - High-Performance, 8-Port Serial Interface for PXI .
-
SCSI Cables
NI PXI-8431/8 (RS485/ RS422 ) - High-Performance, 8-Port Serial Interface for PXI … prevent I/O resource conflicts Certified Windows quality driver for quick installation Includes converter cable (SCSI-68 to … … Minimal CPU overhead with high-speed DMA interface; multicore processor and hyperthreading support Flexible standard and nonstandard …
-
http://www05.abb.com/global/scot/scot205.nsf/veritydisplay/be183e116e0b7f2085257172006e916c/$File/4249_Spec_FTLA2000-HP40%20H.pdf
… Analog input and output (typically 4-20 mA) Modbus n RS232 serial link ( RS422 /485 optional) n … Does not include communication fiber-optic cables … fluid system (Pentane and Toluene): 2-cylinders (10 L/cylinder) for wash/reference and fluids, flexible hose connectors, pressure …
Indicates content that may require registration and/or purchase.