Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Automations
Description: When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: Ewellix
Description: High safety factor The Runner is a very compact and powerful linear actuator up to 12 000 N, targeting high load applications for medical devices. The series is medically approved and available with options such as anti pitching, incremental position feedback and emergency
- Stroke or X-Axis Travel: 1.968505 to 19.68505 inch
- Rated Speed: 0.31496062992126 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: Aerotech, Inc.
Description: Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical
- Stroke or X-Axis Travel: 3.93701 to 59.05515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 15.33136 to 23.7164 lbs
- Motor Voltage: 320 volts
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control
-
Supplier: ProMation Engineering, Inc.
Description: Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LAC Series actuator is our most compact actuators and with a 0.024 µm microstep size, they offer the finest resolution as well. The LAC actuators are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Iris Dynamics Ltd.
Description: velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where
- Rated Continuous Thrust Force: 16.4104 to 33.2704 lbs
- Peak Force: 26.0768 to 55.5256 lbs
- Maximum Speed: 27.559055118110237 to 70.86614173228347 in/sec
- Slider or Carriage Travel: 5.0787429 inch
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations.
- Maximum Torque: 3,600 In-lbs
- Linear Stroke: 4 to 8 inch
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 45°, 90°, <45, Indexing / Multi-position
- Actuator Style: Multi-Motion (Linear & Rotary), Rotary Vane (Single)
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors,
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: H2W Technologies
Description: a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: SAE International
Description: calculation. With increasing system eigenvalue, the controller exhibits greater response time. This, however, puts a greater demand on the translational actuator. The controller also demonstrates that it is able to compensate for and reject a disturbance in force level. The
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard Port
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 25mm (1.00") Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard Port
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
Supplier: H2W Technologies
Description: includes a 1 micron resolution linear encoder on each axis. It is ideal for high force positioning applications. Each voice coil has a 0.80" [20.3 mm] stroke; generate 35 lbs [159 N] of continuous force and 105 lbs [477 N] of peak force, or a combined 70 lbs [318 N]
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: H2W Technologies
Description: air bearing shafts. It includes a 1 micron resolution linear encoder on each axis. It is ideal for high force low velocity ripple positioning applications. The stage is driven by three NCC series moving coil type linear actuators which are guided by parallel air bearing
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
-
Supplier: KSB AG
Description: characteristic Equal- percentage/Linear Actuating signal 4- 20mA Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 70 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: Rotomation, Inc.
Description: acted on by an external force. Unlike competitive products with add-on clutch housings, the S3 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S4 stepping actuator. Possible to add independently-controlled
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: KSB AG
Description: characteristic Equal- percentage/Linear Actuating signal 4- 20mA Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 70 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: Ewellix
Description: Benefits: Optimised for an extended operating life, speed and force range Mechanically adaptable to suit most operations and virtually all types of brushless DC motors and servomotors Easy to replace pneumatic cylinders Accurate positioning (based on motor feedback system) Features:
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 32.5196850393701 in/sec
- Rated Force: 533.9 lbs
- Motor Type: AC Servo
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Supplier: Rotomation, Inc.
Description: simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Piezosystem Jena, Inc.
Description: linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice coil series was developed for exact positioning of components over a long travel range. The stages
- Peak Force (FP): 2.0232 lbs
- Continuous Power: 5 watts
- Device Type: Linear Actuator
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low profile is required. The innovative moving-coil actuator design has a very flat
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Zaber Technologies, Inc.
Description: very flat force-vs-position profile for applications requiring smooth force output throughout travel. The technology also allows for a minimal moving mass for rapid acceleration, and no exposed moving cables for a high duty-cycle. The force output allows the light carriage to
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Motion Solutions for Industrial, Agricultural and Medical Applications. With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Force Feedback in Linear Actuators
When specifying the initial system, designers may benefit from selecting electric actuators with internal load cells. This option is a practical solution that provides optimum alignment, protection of load cell sensors, and streamlines the path of cables from actuator to controls.
-
How To Monitor Feedback Of A Linear Actuator Part 1
In today's guide we will be going over how to find out how much force a linear actuator is applying by monitoring the amount of current it is using. This will be one of our more advanced guides and will require some complex coding, calibrating and programming. We will be covering the monitoring
More Information Top
-
Robotically generated force fields for stroke patient pelvic obliquity gait rehabilitation
The end point impedance controller, which was implemented in the RGR Trainer, coupled with the highly backdrivable linear actuator , force feedback and minimal force transmission, produced appropriate dynamic behavior at the pelvis.
-
Actuator Control for the NASA‐JSC Valkyrie Humanoid Robot: A Decoupled Dynamics Approach for Torque Control of Series Elastic Robots
The linear actuators have redundant force feedback in the form of sensed deflection of the die springs and load cells in the actuator output linkage.
-
Robot-aided neurorehabilitation of the upper extremities
One of those devices is the 'Rutgers master', which uses four pneu- matic linear actuators to provide force feedback into fingers.
-
Operative Neuromodulation
One of those devices is the ‘‘Rutgers Master’’, which uses four pneumatic linear actuators to provide force feedback into fingers.
-
Cutaneous Haptic Feedback in Robotic Teleoperation
D. De Lorenzo, E. De Momi, I. Dyagilev, R. Manganelli, A. Formaglio, D. Prattichizzo, M. Shoham, G. Ferrigno, Force feedback in a piezoelectric linear actuator for neurosurgery.
-
Experimental new automatic tools for robotic stereotactic neurosurgery: towards “no hands” procedure of leads implantation into a brain target
(2011) Force feedback in a piezoelectric linear actuator for neurosurgery.
-
Hand–tool–tissue interaction forces in neurosurgery for haptic rendering
(2011) Force feedback in a piezoelectric linear actuator for neurosurgery.
-
Intraoperative forces and moments analysis on patient head clamp during awake brain surgery
(2011) Force feedback in a piezoelectric linear actuator for neurosurgery.
-
A novel control architecture for physiological tremor compensation in teleoperated systems
Force feedback in a piezoelectric linear actuator for neurosurgery.
-
Cutaneous Force Feedback as a Sensory Subtraction Technique in Haptics
[9] D. Lorenzo, E. Momi, I. Dyagilev, R. Manganelli, A. Formaglio, D. Prattichizzo, M. Shoham, and G. Ferrigno, “ Force feedback in a piezoelectric linear actuator for neurosurgery,” The International Journal of Medical Robotics and Computer Assisted Surgery, vol.
Indicates content that may require registration and/or purchase.