Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dover Flexo Electronics, Inc.
Description: machine's brake squeal issue, we introduce DFE's patent pending Silencer™friction pads. While most DFE brakes never present a squeal problem, there are instances where the squealing sound may be difficult to eliminate, and that is when we introduce the Silencer pads. A single
- Industry / Application: Brakes
- Form: Friction Material
-
Supplier: Accuris
Description: Road Vehicles - Friction Materials - Finished Brake Pad Normalized Elastic Constant of Friction Material
-
Supplier: SAE International
Description: This SAE standard specifies a method for testing and measuring a normalized elastic constant of brake pad assemblies using ultrasound. This document applies to disc brake pad assemblies and its coupons or segments used in road vehicles.
-
-
Supplier: SAE International
Description: Brake pads are composite materials made from dozens of ingredients intended to simultaneously satisfy various performances such as brake effectiveness, wear, noise and vibrations. For this reason, the friction phenomena that occur during braking are complicated. It is important to
-
Supplier: Accuris
Description: Brake Pad to Rotor Corrosion Break-Away Force and Apparent Friction Recovery after Corrosion
-
Supplier: Accuris
Description: BRAKES - REQUIREMENTS OF FRICTION TEST BENCHES FOR THE INTERNATIONAL CERTIFICATION OF BRAKE PADS AND BRAKE BLOCKS
-
Supplier: SAE International
Description: between brake squeal and pad hardness, friction coefficient or compressibility. After the pads were compressed under 30, 100 and 160 bars, the hardness of the pad surface is found to increase, suggesting permanent compaction under the pressures while the interior of the
-
Supplier: Accuris
Description: Brake Pad to Rotor Corrosion Break-away Torque, Apparent Friction with Corrosion, and Rotor Corrosion Cleanability
-
Supplier: SAE International
Description: friction layers are mixtures of nanocrystalline iron oxide with a solid lubricant. A major benefit of this kind of modelling is that the impact of composition, pressure and velocity changes not only on the mean Coefficient of Friction (CoF), but also on CoF-fluctuations during the
-
Supplier: Redwood Plastics
Description: Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents.
- Industry / Application: Construction, Polyethylene - HDPE / UHMW
- Function: High Friction / Non-slip, Impact
- Form: Tile / Sectional
-
Supplier: Reid Supply
Description: Non-slip rubber pads are ideal to cover the levelers on machines or conveyors. These pads can bear heavy loads and provide extra friction to prevent movement and slipping.Rubber Pads cover leveling pads to reduce movement and vibration. These low profile rubber
- Form / Shape: Film / Sheet
-
Supplier: Precision Polymer Engineering Ltd.
Description: High purity, Perlast® and Kimura® materials are widely used in wafer handling applications as end-effector pads because they provide optimized friction to maintain wafer positional accuracy, and prevent particulation due to their wholly organic nature. PPE are experts in providing
-
Supplier: Reid Supply
Description: Non-slip rubber pads are ideal to cover the levelers on machines or conveyors. These pads can bear heavy loads and provide extra friction to prevent movement and slipping.Rubber Pads cover leveling pads to reduce movement and vibration. These low profile rubber
- Maximum Load Capacity (Per mount): 199.9935 lbs
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: ISO-PAD FOR SHIM (PATTERNED) COEFFICIENT OF FRICTION: .8 COLOR: Orange
- Height or Thickness (Before loading): 0.09375 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: Vinyl Chloride Elastomeric Resin COLOR: Orange COEFFICIEN OF FRICTION: .8 FOR LOADS OF: 20 to 120 psi (1.4 to 8.4 kgf/cm2) TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C) NATURAL FREQUENCY vs TEMP. AT 80 PSI (5.6 kgf/cm2): -50°F (-45.6°C) Room Temperature +230°F (110°C) fn =
- Height or Thickness (Before loading): 0.25 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Waukesha Bearings
Description: for increased load capacity and lower pad temperatures. Temperature sensors are typically installed in two pads per thrust bearing. Advantages Proven designs for non-equalizing and self-equalizing tilt pads Compact designs to save space Pad number, pivot offset and
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: Fluorocarbon Limited
Description: materials to make something 'stick'. As a solution to the transport needs of the new generation of monopiles with increased weight and size, a clamp support pad, with a very high 'coefficient of friction' has been manufactured utilizing our FL491 material. Break-out friction
-
Description: friction material and is applicable during product development to the quality assurance of ongoing series production, focussing on the “component” friction material. It is advisable that tests with apparent “system” character be avoided. Raw material checks and processing control are
-
Supplier: CSA Group
Description: friction material and is applicable during product development to the quality assurance of ongoing series production, focussing on the “component” friction material. It is advisable that tests with apparent “system” character be avoided. Raw material checks and processing control are
-
Supplier: Xoxide
Description: controllable yet consistent glide. Heavily Textured Cloth Weave The Razer Goliathus Control Edition's research-informed weave pattern delivers just the right amount of friction to ensure pixel-precise targeting and optimal mousing response while keeping the glide smooth and consistent.
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. It is flexible, can be easily die-cut, and is available uncoated or with
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 64.5413935139527 psi
- Elongation: 300 %
- Tear Strength: 342.608829 lbs/in
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Radwell International
Description: PAD KIT, MEDIUM COEFFICIENT FRICTION, BLACK, FOUR PADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Branham, W.C. Inc.
Description: 450 Lb. Max Lever Force - Mechanical Single Acting Caliper Disc Brake, 2x Greater Total Friction Pad Area Than M38Cast or extruded aluminum construction Hardcoated housing Spring retractable piston Replaceable, non-asbestos friction pads Unlimited disc diameter Dynamic
- Length: 0.15625 to 0.5 inch
- Configuration: Disc
-
Supplier: Branham, W.C. Inc.
Description: Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 750 PSI (51.7 Bar) Release Pressure. Salient Characteristics Dual Belleville Disc Spring Stacks | 929 lb. Tangential force at zero friction pad wear | 2065 lb. clamping force | 8.19 sq. in. total friction
- Length: 0.15625 to 1.125 inch
- Configuration: Disc
-
Supplier: Total Plastics, Inc.
Description: High Density Urethane Foam with a High Coefficient of Surface Friction Available Uncoated or Adhesive-Coated One Side. Business Machine Foot Pads and Bumpers Houseware Foot Pads and Bumpers Industrial Equipment Foot Pads and Bumpers Electronics Foot Pads and
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Dellner Brakes AB
Description: for friction pad wear and to maintain full brake capacity, the spring pack must be adjusted a few times during the life span of t he friction pad. The unique, well proven Dellner Brakes design, with an extension of the brake piston through the cylinder provides an easy
- Maximum Pressure: 1,015.2639 to 2,465.6409 psi
- Weight: 2,160.9 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Eaton Hydraulics Group
Description: air-cooled disc brakes are commonly used in applications like surface mining, oilfields and other heavy-duty industrial machinery. The Airflex FHB both maximizes friction life and offers a rapid friction replacement capability. Addresses these engineering challenges: Rated for over
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: Branham, W.C. Inc.
Description: diameter | 2.00 sq. in. total friction pad area | .46 cu. In. wearable friction material | 3.25 in. piston diameter
- Length: 0.15625 to 0.5 inch
- Configuration: Disc
-
Supplier: Stearns®
Description: Features & Benefits Replaceable friction pads and pucks for low cost maintenance High torque capacity ─ exceeds range of NEMA & IEC frame motor brakes Simple, low-maintenance installation Electric operation eliminates the hydraulic/pneumatic components Maintenance - associated with
- Torque Rating: 1,500 to 2,250 Ft-lbs
- Operating Voltage: 410 volts
- Diameter: 6.3 inch
- Length: 7.26 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: a particular application by allocating actuation of the right number of cylinders, from one up to eight. The term 130 ‘Series’ is derived from ‘13’ inches plus our use of the third digit in the range of values from 131 to 138 to signify the number of friction pads selected for a brake.
- Torque Rating: 1.91666666666667 to 820 Ft-lbs
- Bore Diameter: 1.375 to 2.75 inch
- Diameter: 13.37 inch
- Length: 6.88 inch
-
Supplier: Dupont Molykote
Description: Friction control additive in powder form APPLICATIONS Molykote® Lubolid Additive Powders are suitable for use in the following applications: Pads of disc brakes for passenger cars and commercial vehicles Linings for drum brakes Pads for rail road disc brakes Brake shoes for rail
- Function: Antiwear / EP Additive, Lubricity / Slip Agent
- Form & Features: Inorganic Chemical / Salt, Powder
- Applications: Plastics / Composites
-
Supplier: Montalvo Corporation
Description: Custom Milled Shafts Easy Installation Low Maintenance Friction Pads/Module Options
- Torque Rating: 0.166666666666667 to 4,250 Ft-lbs
- Speed: 1,300 to 4,300 rpm
- Maximum Pressure: 75 psi
- Bore Diameter: 1.75 to 2.5 inch
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Padded shoulder straps, chest strap, three outside pockets with hook & loop closures, quick adjust friction buckles, elastic strap retainers, fairlead drawstring closure, poly battens, carry handle.
- Container Type: Bag / Sack
Find Suppliers by Category Top
Featured Products Top
-
PFS Series Caliper Disc Brakes are intended to be used for intermittent emergency stopping and holding applications due to the relationship between spring force and friction pad wear. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
the Belleville spring stack(s) take over to stop or hold the mass. Ideal for emergency stopping or holding of industrial machinery. PFS200 Features: • Cast aluminum construction • Hardcoated housings • 8.0 in. sq. total friction pad area • Up to 12 inch (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
the Belleville spring stack(s) take over to stop or hold the mass. Ideal for emergency stopping or holding of industrial machinery. PFS47 Features: • Cast aluminum construction • Hardcoated housings • 4.0 in. sq. total friction pad area • Unlimited disc (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
workmanship. Disc material is 1010 steel, stress relieved and blanchard ground to a 0.010 inch-flatness. A caliper disc brake can easily grip the 4800 brake disc because of an optimal RMS finish which also reduces friction pad wear. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
PPE are experts in providing low contact force solutions for your wafer handling requirements. The PPE range of materials includes elastomers with both low and high coefficients of friction, to allow tailoring of wafer retention force. High purity elastomer materials, such as PPE (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
. The slip plates are layered with friction pads in between, and an adjusting nut sets the slip torque by squeezing the plates together. The outer plates are tabbed to fit into the output housing and the inner plates are connected to the input hub, so that the two ends disengage from one another upon (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
considerations - floor friction considerations Lighting (LED requirements) Surface finishes - Marking (pad print, silk screen, labeling) - Paint Type, texture • Safety Features: o - Electronic lockout -vs- Mechanical Lock (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
smoothness. Known for its outstanding chemical resistance, low friction coefficient, non-stick properties, and wide operating temperature range, skived PTFE sheets are widely used in demanding industrial applications. Made from 100% virgin PTFE resin, our (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd .
Conduct Research Top
-
Brake Upgrades Lower Maintenance Costs (.pdf)
and friction pad replacement on the machines' forty-eight unwind brakes were two unwelcome and recurring maintenance problems. The design shortfalls of the lines' original dual disk brakes: 1) Over time the sharp-edged springs in the piston assemblies were puncturing the diaphragms. To replace
More Information Top
-
A hinged-pad test structure for sliding friction measurement in micromachining
The device consists of a cantilevered forked beam and a friction pad attached via a hinge.
-
Fundamental mechanisms of micromachine reliability
beam and a friction pad attached via a hinge.
-
Friction Material Composites
Although friction materials find wide ranging applications in domestic appliances, industrial appliances, automotive, rail brake friction pads , composition brake blocks, liners, and clutch part members, brake pads for auto- motive applications have been selected by the author for easy understanding.
-
Friction Material Composites
Although friction materials find wide ranging applications in domestic appliances, industrial appliances, automotive, rail brake friction pads , composition brake blocks, liners, and clutch part members, brake pads for automotive applications have been selected by the author keeping in mind the basics and …
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/226862/Bullock%202010%20PhD%20Thesis.pdf?sequence=1
Thus, a division of labour between soft, adhesive pads and more robust and wear- resistant friction pads may evolve as a consequence of a trade-off between compliance and wear-resistance.
-
Encyclopedia of Tribology
The results suggest that the euplantulae in cockroaches are not adhesive organs but “ friction pads ,” mainly providing the necessary traction during locomotion (Clemente and Federle 2008).
-
Mechanoreceptivity of Prehensile Tail Skin Varies Between Ateline and Cebine Primates
However, perhaps the most obvious difference is the distinctive hairless friction pad on the ventrodistal surface of the ateline tail; the tail of Cebus is completely covered in hair.
-
Brake Design and Safety, Third Edition
The brake design engineer must select a design brake factor that ensures proper braking effectiveness, as well as a friction pad /rotor material combination that maintains the design brake factor for all reasonably foreseeable operating conditions.
-
Friction measurement in MEMS using a new test structure
The friction device is essentially a cantilever beam of length L with a friction pad structure attached to its free end via a torsional hinge.
-
Integrated modeling and testing of a micro hinged structure for sliding friction measurement
The device consists of a cantilevered driver beam connected to a friction pad through a strategically located hinge.
Indicates content that may require registration and/or purchase.