-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 2 inch
- Hose Inside Diameter: 1.5 inch
-
Supplier: Accuris
Description: MANUALLY OPERATED FUEL HOSE REELS
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of
- Maximum Pressure: 507.63195 psi
- Hose / Cable Length: 35 to 50 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of
- Maximum Pressure: 500 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 24.5 inch
- Hose / Cable Outside Diameter: 1.5 inch
-
Supplier: Accuris
Description: Standard Specification for Manually Operated Fueling Hose Reels
-
Supplier: ASTM International
Description: the reel to prevent unwinding of the hose and damage to the nozzle. The reel hub discharge shall be angled to provide a smooth tangential contact of the hose with the reel drum. The reel shall have an aromatic fuels tight rotating joint between
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MANUALLY OPERATED FUELING HOSE REELS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: C & C Lift Truck, Inc.
Description: Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease where longer lengths of hose are needed. Heavy duty spool and frame design to
- Maximum Pressure: 300 psi
- Features: Hose Reel
-
Supplier: Southland Equipment Service
Description: Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease where longer lengths of hose are needed. Heavy duty spool and frame design to
- Maximum Pressure: 300 psi
- Hose / Cable Length: 100 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 100 ft
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Hannay Reels
Description: To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2"
- Maximum Pressure: 600 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.8125 to 2.0625 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 35 to 200 ft
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Raymond Handling Consultants, L.C.
Description: FUEL DELIVERY AUTO-RETRACTABLE REELS
- Maximum Pressure: 50 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 50 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-1025 1 x 25 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-750 3/4 x 50 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets
- Features: Hose Reel
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 250 psi
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: Rubber Barrier Fuel Feed and Vent Hose. Designed to meet fuel hose specifications of SAE J1527 - A1-15, ISO 7840 and certified to be EPA compliant. Novaflex 360-09 is certified by the EPA to be compliant with the 15G/M^/Day emission standard. The barrier construction
- Temperature Range: -30 to 180 F
- Media: Discharge / Exhaust, Oil / Fuel
- Material: Elastomers
- Features: Flame Resistant, Other, Reinforced
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1.5 inch
- Outside Diameter: 2.09 inch
- Working Pressure: 250 psi
- Temperature Range: 150 F
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 250 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 250 psi
- Temperature Range: 150 F
-
Supplier: Pressure Washers Direct
Description: Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on hose reel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: McLellan
Description: front and rear. - Rear access ladder. - Special vented fill done. - Roll-over protection. - ASME "U" Stamp Facility STD. Fuel Distribution System - 60 gpm fuel pump. - 50 ft. x 1-1/4" fuel hose.· - 30 ft. x 1" gas hose. - Rear deck for meters, reels, etc.
- Dispense Rate: 227.27272727272728 L/min
- Container Size: 9,463,529.47283008 to 17,034,353.0510941 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 24E001 Motor Oil Open Hose Reel Package without Enclosure Kit (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (255350)
- Features: Hose Reel
-
Supplier: UL Standards & Engagement
Description: and hose assemblies in sizes larger than 2 in (50.8 mm) are not intended for use on reels. 1.2 This standard does not apply to: a) Flexible hose connectors for LP-Gas that are investigated under the Standard for Pigtails and Flexible Hose Connectors for LP-Gas, UL 569; b)
-
Supplier: Aggreko
Description: 600,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable
- Heating Capacity: 181.78062 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Aggreko
Description: 900,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable
- Heating Capacity: 262.6176 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Containment Solutions, Inc. (CSI)
Description: BenchTop The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel, pump,
- Volume Capacity: 180 to 500 gallons
- Diameter / Width: 23 to 51 inch
- Height: 36 inch
- Pressure Rating: 1 psi
-
Supplier: Pressure Washers Direct
Description: application •Professional gun & wand let you work longer with less fatigue Two 250 Foot 3/8" Hose Reels •Keeps your high pressure & supply hoses tidy- HOSE NOT INCLUDED 15 Gallon Poly Fuel Tank & Tool Box •Allow for an extra 105 lbs. when full
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •50' wire braid reinforced 5/16" hose on built in hose reel
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Containment Solutions, Inc. (CSI)
Description: BenchTop The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel, pump,
- Volume Capacity: 180 to 500 gallons
- Diameter / Width: 25 to 53 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Pressure Washers Direct
Description: change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA
- Water Jet Pressure: 3,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industrial gasoline engines Engine and pump oil
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
Find Suppliers by Category Top
Featured Products Top
-
Ideal for fuel dispensing, fire protection and chemical transfer operations, the 4000 Series from Hannay Reels comes in manual or power rewind options. The lightweight, compact crank is made for long-length 3/4” or 1” hoses and features a removable direct crank. This series can (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3000 Series is ideal for fuel dispensing, spray and fire protection operations. The economical reel is best for long-length ¾” or 1” hoses, and handles pressure up to 2,000 psi. Manual rewind options include disc rewind or removable direct crank rewind. Steel is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N800 Series Spring Rewind Reels have a narrow frame and compact mounting base for space-saving efficiency. The non-sparking ratchet assembly is made to handle 3/4” or 1” ID hoses for fuel dispensing and waste oil evacuation. Optional configurations of the swivel join and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Designed for bulk transfer and fuel dispensing operations, Hannay Reels 900 Series spring rewind reels are constructed with a roll-formed channel frame. The non-sparking ratchet and declutching arbor prevent damage to the reel and ensures its longevity. The 900 Series comes with 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3500 series reel is a manual rewind reel for bulk transport, fire protection or fuel dispensing in an industrial setting. This series can handle 1 1/4" or 1 1/2" ID hose and hold up to 250 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016562980046] Afjman11-...
(a) Secure the two fire extinguishers to the inside frame of the fuel hose reels with 1/2-inch tubular nylon webbing.
Indicates content that may require registration and/or purchase.