-
Supplier: SAE International
Description: a 10 kW full-bridge dc-dc buck converter operating in continuous conduction mode (CCM) and at switching frequencies above 100 kHz will be presented in this manuscript. Power devices under consideration are silicon (Si) IGBT with Si antiparallel diodes, Si IGBT with
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG CTRLR FULL-BRIDGE 28QFN Product overview: ISL6551IRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Green phase-shifted full-bridge controller with SR control for Wide input voltage Range 24-TSSOP -40 to 125 Product overview: UCC28951PWR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Input Voltage (VIN): 17 volts
- Operating Temperature: -40 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Advanced half-bridge/full-bridge PWM controller with pre-bias operation 20-QFN -40 to 125 Product overview: UCC28250RGPR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Output Voltage (Volt): 20.3 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Enhanced bipolar phase shifted full bridge controller with selectable UVLO, 0°C to 70°C 20-SOIC 0 to 70 Product overview: UC3879DWTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Output Voltage (Volt): 2.2 volts
- Output Current (IOUT): 100 amps
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
- Peak Output Current: 60 amps
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk
-
Supplier: Allied Electronics, Inc.
Description: MINI-PS-48-60DC/24DC/1 is a primary switched-mode power supply unit, DC-DC Converter that is DIN-rail mountable. (Input: 48-60 V DC) (Output: 24 V DC / 1A) Features Extra narrow width (22.5 mm) Pluggable Terminal Blocks High level of operational safety Reliable
-
Supplier: Win Source Electronics
Description: Converters Mounting: SMD Technology: UMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 16 V Rds On (Typ): 470 mOhm LS, 680 mOhm HS Load Type: Inductive Family Name: FDMF5820DC
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 871654-FDMF5822DC Series: PowerTrench®, SyncFET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting:
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 718369-FDMF5823DC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit, Latch Function, Status Flag Applications: Synchronous Buck Converters Technology: UMOS Interface: PWM Current - Output / Channel: 55A Fault Protection:
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Littelfuse, Inc.
Description: Thyristors and Diodes in various packages made for main rectification in half and full controlled 1 phase bridge configurations for DC motor control.
- Features: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Last Time Buy Output Configuration: Half Bridge Applications:
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Renesas Electronics Corporation
Description: The ISL6753 is a high-performance, low-pin-count alternative, zero-voltage switching (ZVS) full-bridge PWM controller. Like the ISL6551, it achieves ZVS operation by driving the upper bridge FETs at a fixed 50% duty cycle while the lower bridge FETS are trailing-edge
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive loads. It meets the harsh
- Supply Voltage (DC): 5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Full-Bridge Topology 1MHz 28-SOIC
- Input Voltage (VIN): 9.5 to 20 volts
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Texas Instruments
Description: Green Phase-Shifted Full-Bridge Controller with Synchronous Rectification 24-TSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive and Negative Output Step-Up/Step-Down DC-DC Controller IC 18-CDIP
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 35 volts
- Switching Frequency (fsw): 0.001 to 400 kHz
- Duty Cycle: 49
-
Supplier: Renesas Electronics Corporation
Description: The ISL78223 is a high performance Zero Voltage Switching (ZVS) full-bridge PWM controller. It achieves ZVS operation by driving the upper bridge FETs at a fixed 50% duty cycle while the lower bridge FETs are trailing-edge modulated with adjustable resonant switching
- Features: Other
-
Supplier: DigiKey
Description: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 1 to 300 kHz
- Features: Other, Switching Regulator
- Package Type: SOIC / SOP
-
Supplier: Texas Instruments
Description: Full-Bridge PWM Controller with Integrated MOSFET Drivers 28-HTSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification
- Features: Other
-
Supplier: Texas Instruments
Description: Automotive Catalog Green Phase-Shifted Full-Bridge Controller with Synchronous Rectification 24-TSSOP -40 to 105
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6745A is a low-cost, double-ended, voltage-mode PWM controller designed for half-bridge and full-bridge power supplies and line-regulated bus converters. It provides precise control of switching frequency, adjustable soft-start, and overcurrent shutdown. In
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Measurement Computing
Description: simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.
- Analog Input Channels: 4 #
- Sampling Frequency: 52.7 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator)
-
Supplier: Allied Electronics, Inc.
Description: 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 45mmWx99mmHx107mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 °C operating temperature Pluggable screw connection UL, cULus Listed, cULus
-
Supplier: Allied Electronics, Inc.
Description: Warranty 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 22.5mmWx99mmHx107mmD LED green operating voltage display >73% efficiency IP20 degree of protection Narrow design 3 A current rating -25 to 70 °C operating temperature Pluggable
-
Supplier: Allied Electronics, Inc.
Description: Warranty 100 to 240 VAC nominal input voltage 8 A current rating Narrow design DC to DC converter, AC to DC converter 67.5mmW×99mmH×107mmD LED green operating voltage display >88%efficiency IP20 degree of protection -25 to 70 °C operating temperature Pluggable
-
Supplier: Pulse Electronics Corporation
Description: Resonant Inductor - 18uH/20Apk for 1.8kW Phase Shifted Full-Bridge DC/DC Converter
- Inductance Range: 18 microH
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Dynamic Performance Evaluation Board for the Full-Bridge WolfPACK Module Applications DC/DC Converters EV Chargers High-Efficiency Converters / Inverters Solar and Energy Storage Systems Smart-Grid / Grid-Tied Distributed Generation
- Category: Development Board
-
Supplier: Laurel Electronics LLC
Description: (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for DC voltage and DC current meters are programmable
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools The ZVS phase shift full bridge evaluation board (CoolMOS CFD2 IPW65R080CFD) represents the new developed ZVS DC-DC converter for telecom rectifiers with an output voltage from 45V DC to 56V DC and an output power
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: Evaluation Kit for Easy Automotive Power Module Summary of Features The Evaluation Kit for EasyPACKTM DCDC is a DC/DC converter system for the Easy Automotive Power Module F4-50R07W1H3_B11A. It is designed to power 14V loads up to 170A from a high voltage supply net. The
- Category: Development Board
- Features: Other
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2073 KiloLink-I™ G.703/64 kbps co-directional access converter lets bridges, routers, switches, multiplexers and other WAN hardware connect to a Kilo-Stream™ or similar G.703 circuit. Supporting either synchronous (600 bps to 64 kbps) or asynchronous (9600 bps to
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 90 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
Find Suppliers by Category Top
Featured Products Top
-
quality DC-DC converters; Input: 24Vdc, 48Vdc, 125Vdc or custom; Output: 12Vdc, 24Vdc, 36Vdc, 48Vdc, 72Vdc or custom; Line/load regulation: ±1% combined from no load to full load; 80% minimum efficiency at full load; EMI: EN55032 Class A with (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics BAP 319R-HSA-F4 series of convection cooled railway DC-DC converters deliver up to 500W output power. The units meet the requirements of EN50155 for electronic equipment used on railway rolling stock. The converters are also suitable for a broad range of heavy (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Sliding Mode Control and PI control for arc welding/cutting inverter
[4] Ruan Xinbo, Ran Yangguang, “The Soft Switching Technology of PWM DC DC Full Bridge Converters ,” Beijing: Science Press, 2001.
-
The Multi-functional Arc Welding/Cutting Inverter Based on PS-FB-ZVZCS
The Soft Switching Technology of PWM DC DC Full Bridge Converters .
-
The Switching Function: analysis of power electronic circuits
13 The PWM full bridge dc to dc converter 187 .
-
An innovative DC busline active snubber-assisted soft switching PWM DC-DC power supply with high frequency transformer for high performance arc welder
Patterson and D. M. Divan, “Pseudo-Resonant Full Bridge DC / DC Converter ”, Records of IEEE-PESC, pp.424-430, June,1987.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue1/Version-4/E09144654.pdf
A New Full Bridge DC / DC Converter Topology with ZVZCS Features .
-
Analysis on Anti-Grid Voltage Disturbance Capacity of Phase-Shifted Full-Bridge ZVS DC/DC Converter
Research on the Topology Theory and Control Technology of Isolated Boost Full Bridge DC - DC Converter .
-
2007 Combined Subject Index IEEE Industry Applications Society Publications
Huber, Laszlo, +, APEC Feb. 2007 165-171 Phase-Shifted Full Bridge DC - DC Converter with Energy Recovery Clamp and Reduced Circulating Current.
-
2005 Subject Index
Mino, K., + , APEC-05 2005 522-528 Vol. 1 zero-current-transit. full bridge DC - DC converter .
-
Subject index
Shmilovitz, D., + , APEC 00 452-455, vol.1 half-wave-mode ZCT-PWM full bridge DC / DC converter .
-
2006 Index
A novel zero-current-transition full bridge DC / DC converter ; T-PE .
Indicates content that may require registration and/or purchase.