Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DBK USA, Inc.
Description: Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases.
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Immersion Heater, Other, Round Heating Element, Tubular Heater
-
Supplier: Acrolab Ltd.
Description: industries including; Packaging, Plastics, Composites, Rubber, Agricultural/Food Processing, Oil and Gas, and commercial. Find the heater that is right for you, or contact our team today to recommend a heater that is right for your application.
- Number of Elements: 2 #
- Features: Electric, Immersion Heater, OEM / Custom, Other
- Sleeve (Sheath) Material: Stainless Steel
-
-
Supplier: Acrolab Ltd.
Description: Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many
- Number of Elements: 3 #
- Features: Electric, Immersion Heater, OEM / Custom, Other
- Heater Type: Screw Plug Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.006 kW
- Watt Density: 23 W/in²
- Flange or Thread Diameter: 5 inch
-
Supplier: U.S. Plastic Corporation
Description: Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life.
- AC Voltage Required: 120 volts
- kWatts: 1 kW
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 kW
- Watt Density: 23 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each
- AC Voltage Required: 480 volts
- kWatts: 27 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 13.5 inch
-
Supplier: Watlow®
Description: heater lines of immersion, circulation and duct heaters are used to heat a myriad of high and low viscosity fluids ranging form de-ionized and process water, oils, solvents, rinse agents, caustic solutions, etc. to process gases like air, nitrogen, purified and inert gases as
-
Supplier: Watlow®
Description: Watlow's WATROD tubular heater elements and flat FIREBAR elements are designed primarily for direct immersion in liquids such as water, oils, solvents and process solutions, molten materials as well as air and gases. By generating all the heat within the liquid or process, these
-
Supplier: Morgan Advanced Materials
Description: Molten Metal Systems advanced silicon carbide materials bonding technology has been used to develop this superior quality heater sheath and gas diverter system. Designed as a robust and long-lasting consumable for use with gas fired immersion heaters in zinc
-
Supplier: OMEGA Engineering, Inc.
Description: shell expands or contracts with each temperature change Sheathing is brass for low range units; stainless steel for higher temperature use Couplings for hex head and coupling head types are brass with standard pipe threads for mounting. Hex head and coupling head immersion types are screwed
- Maximum Operating (Sheath) Temperature: 600 F
- AC Voltage Required: 120 to 240 volts
- Nominal Diameter: 0.625 to 0.81 inch
- Heated Length: 3.72 to 4.65 inch
-
Description: such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable immersion heaters (IEC 60335-2-74); - engine preheaters such as those
-
Description: in portable appliances, such as appliances for heating liquids (IEC 60335 2 15); – aquarium heaters (IEC 60335-2-55); – fixed immersion heaters (IEC 60335-2-73) – battery-operated appliances. This third edition cancels and replaces the second edition published in 2002, Amendment
-
Supplier: Thermtrol
Description: Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally
- High Temperature Set Point: 338 to 464 F
- Repeatability / Tolerance: 10.8 to 18 F
- Maximum Current: 4 to 11 amps
- Maximum AC Voltage: 120 to 250 volts
-
Supplier: WATTCO
Description: heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
-
Supplier: WATTCO
Description: Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Gaumer Process
Description: Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped
- Maximum Operating (Sheath) Temperature: 1,400 F
- kWatts: 0 to 5,000 kW
- Watt Density: 2 to 90 W/in²
- Flange or Thread Diameter: 2 to 36 inch
-
Supplier: Chromalox
Description: designed to operate for many years in service at voltages up to 7200 V. As with traditional low voltage systems, DirectConnect immersion and circulation heaters can be adapted to suit virtually any liquid or gas application. Applications Common applications include crude oil,
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 140 gallons
- Internal Length: 18 to 45 inch
- Internal Width: 12 to 21 inch
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater
- Valve Size: 0.75 inch
- Media: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 75 gallons
- Internal Length: 18 inch
- Internal Width: 12 to 18 inch
-
Supplier: Process Technology
Description: Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: systems. The core of a Bucan circulation heater is a screw plug immersion heater or a flanged immersion heater that is installed into a pipe vessel. The vessel is thermally insulated and a stainless steel or rust proof painted outside metallic jacket protects the
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: systems. The core of a circulation heater is a screw plug immersion heater or a flanged immersion heater that is installed into a pipe vessel. The vessel is thermally insulated and a stainless steel or rust proof painted outside metallic jacket protects the
-
Supplier: Watts
Description: Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the
- Valve Size: 0.75 inch
- Media: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: LS Industries
Description: Features: Insulated 300 gallon wash solution tank High volume spray manifolds Pump / manifold system for higher impact and faster, more thorough cleaning Electric immersion heaters (gas heat is optional) - Thermostat temperature control Heaters are sized to minimize
- Wash Tank Capacity: 300 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 42 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Degreasers, Spray Washers
-
Supplier: Lake Shore Cryotronics, Inc.
Description: SuperTran-VP cryostat features <2 K to 500 K Can use either LHe or LN2 Sample-in-flowing-vapor Lake Shore SuperTran-VP cryostats cool samples by immersion in a temperature-controlled flowing gas. Simple to operate, they use a high-efficiency transfer line to deliver LHe (or LN2) to the
-
Supplier: Haida International Equipment Co., Ltd.
Description: samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog. 9. Automatic DI water fills to humidifying tower. 10. Digital temperature control. 11. Integral over-protection on heaters. 12. Low water
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Alpine Technical Services
Description: this innovative product provides a safety shower that is fully compliant with ANSI Z358.1 2009 standards for safety showers and eyewashes. This Pneumatic/Electric model includes an effective Class 1 Division 2-rated electric immersion heater to maintain the temperature of the water in
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: Inproheat Industries Ltd.
Description: differs from conventional methods, such as immersion tube or gas–to-liquid heaters, in which the products of combustion do not contact the solution. With SubCom®, direct heat transfer occurs when gaseous combustion products are forced into the solution, meaning there are no heat
- Features: Canada Only, North America, Other
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Process: Evaporation
- Industry Served: Foods / Beverages, Oil Refining, Pulp and Paper, Waste Water Treatment
-
Supplier: Trimac Industrial Systems, LLC
Description: only producer worldwide capable of making both flameless catalytic infrared ovens and aqueous spray washers. Trimac does not use other manufacturers to supply washers, ovens or heaters because we design and manufacturer our own equipment in house. However, most companies in the parts cleaning
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
Find Suppliers by Category Top
Featured Products Top
-
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Tubular Heaters Datasheets for Gaumer Process -
location and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
ELECTRIC IMMERSION HEATERS FOR REFINERIES
Refineries count on electric immersion heaters to keep their processes safe, efficient, and reliable. With the current oil & gas boom in North America, the efficiency of electric immersion heaters makes them a must-have for all sorts of refinery applications. Liquids and gases receive direct
-
INDUSTRIAL IMMERSION HEATERS: TYPES, APPLICATIONS AND ELEMENTS USED
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
Industrial Immersion Heaters: Types, Applications, and Elements Used
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
A Review of Industrial Heaters: Oil & Gas Industry Case Study
Industrial Heaters Wattco About Us Our Products Immersion Heaters Flanged Heaters Screw Plug Heaters Circulation Heaters Over The Side Heaters Inline Heaters. Circulation Heaters Inline Heaters Flanged Heaters Screw Plug Heaters Pipe Heater Over The Side Heaters Boiler Heaters Tubular Heaters
-
Wattco Inline Water Heaters In Depth
Wattco inline heaters are designed to enhance the performance of a regular immersion heater, heating up liquid solutions while maximizing efficiency. These units are ideally suited for heating pressurized fluids including water, oil, steam, and various gases.
-
Heaters on Wheels - Bringing Mobility to your Heating Application
immersion heaters are used where heated gas or liquid is needed. The salient features of heaters on wheels are: All components such as temperature controllers and control panels are assembled in one unit. The heating element unit can also be raised up or lowered to suit the application.
-
Taking Advantage Of Newly Designed WATTCO Heaters For Natural Gas Drillers
A new use of WATTCO's flanged immersion heateris helping natural gas drillers maintain the operation in cold, wintery conditions. Hydraulic fracking is a mining technology that helps produce large amounts of natural gas by creating fractures in the rock several thousand feet under the earth's
-
Industrial Process Heating and Industrial Control Panels
Flanged Immersion Heaters are one of several known for heating gases and liquids such as water, oil, heat transfer fluid and corrosive solutions. The direct immersion method is both energy efficient and is easily monitored and controlled.
More Information Top
-
CERAMIC ABSTRACTS
-The pick- ling and cleaning department of the largest manufacturer of porcelain enameled hollow ware has been equipped with gas immersion heaters ; it was formerly heated by steam from a central heating plant.
-
Metal coatings
…re- cently been appointed as an addilional licensee for British Gas This paper sets out some of the limitations 01 kettle and top-heated systems and also how immersion heating can address these The British Gas immersion heater IS then described- both…
-
Non‐metallic inorganic materials
…re- cently been appointed as an addilional licensee for British Gas This paper sets out some of the limitations 01 kettle and top-heated systems and also how immersion heating can address these The British Gas immersion heater IS then described- both…
-
INVESTIGATION AND DEMONSTRATION OF DRY CARBON-BASED SORBENT INJECTION FOR MERCURY CONTROL
When necessary, the flue gas can be heated using an in-line immersion gas heater .
-
Hydrogenated cottonseed oil as a substitute for palm oil in the production of tin plate and cold reduced sheet steel
Many of the newer installations use immersion gas heaters inserted in the tin bath in the first or entering divi- sion of the pot.
-
A study of the prevention of hot tapwater burns.
The study thus indicated that both the wider provision of bathing aids to the elderly and a nationwide programme to update old inefficient immersion heater and gas boiler central heating systems would reduce the risk of hot tapwater scalds.
-
CR4 - Thread: Air Compressor
Previous in Forum: Immersion Heater for Gas Compressor Crankcase .
-
CR4 - Thread: Combustion Gas Temperature
Next in Forum: Immersion Heater for Gas Compressor Crankcase .
Indicates content that may require registration and/or purchase.