Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jilson Group (The)
Description: • Assists lifting, lowering and counter balancing • Compact, self-contained • Safely and economically controls motion • Immediately available from stock
- Dampening Method: Gas
-
Supplier: Jilson Group (The)
Description: • Infinite adjustment of positions • Rigid (positive) or Elastic (cushioned) locking • Counter balances forces
- Dampening Method: Gas
-
Supplier: Jilson Group (The)
Description: • Infinite adjustment of positions • Rigid (positive) or Elastic (cushioned) locking • Counter balances forces
- Dampening Method: Gas
-
-
Supplier: Jilson Group (The)
Description: • Assists lifting, lowering and counter balancing • Compact, self-contained • Safely and economically controls motion • Immediately available from stock
- Dampening Method: Gas
-
Supplier: Magnus Mobility Systems, Inc.
Description: Safety and economically controls motion
- Absorber Stroke: 6.299216 inch
- Compressed Length: 9.6456745 inch
- Extended Length: 15.9448905 inch
- Cylinder Diameter or Maximum Width: 0.7086618 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Safety and economically controls motion
- Absorber Stroke: 11.81103 inch
- Compressed Length: 15.1574885 inch
- Extended Length: 26.9685185 inch
- Cylinder Diameter or Maximum Width: 0.8661422 inch
-
Supplier: KOBA Co., Ltd.
Description: KG is used to Nitrogen Gas and has general specific characteristics of Spring, long stroke, small repulsive force, lifts big loads with small unit. KG has various range of stroke and force. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard
- Absorber Stroke: 39.3701 inch
- Cylinder Diameter or Maximum Width: 2.9527575 inch
- Rod Diameter: 1.3779535 inch
- Mounting: Clevis, Eyelet, Rod End, Threaded
-
Supplier: ASRaymond
Description: Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke
- Absorber Stroke: 7.25 inch
- Extended Length: 18.5 inch
- Rod Diameter: 0.315 inch
- Mounting: Ball and Socket, Clevis
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS SPRING, LIFT-O-MAT, BALL AND SOCKET JOINT, STROKE: 7 IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cooper Valves
Description: COOPER® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an Inconel X-750 spring for extra strength and corrosion resistance. Cooper lift checks have a
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -325 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Lift Check Valves, Other, Severe Service Rated, Threaded
-
Supplier: Industrial Scale Company (ISC)
Description: giving access to the floor for cleaning. Cardinal’s ramps provide easy access for lift trucks, pallet trucks, and carts. These models are built f Gas Spring Shocks Deck Lift Ideal for Sanitary Conditions Made in USA Quality Stainless Steel Load Cells Stainless Steel
-
Description: Description What is DIN Lift Check Valve The DIN lift check valve operates through the vertical movement of a disc or piston within the valve body. When fluid flows in the intended direction, the pressure of the fluid lifts the disc, allowing flow to pass through. If the flow
- Valve Type: Directional Valves
-
Supplier: Strong Hold Products
Description: hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.
- Height: 48 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Supplier: Omni Metalcraft Corp.
Description: Spring gates provide for a passage of personnel or equipment through a conveyor line. Gates are available in spring assisted or gas cylinder operation. Both styles are adjusted to provide minimal weight when lifting.
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Mettler-Toledo Technologies GmbH
Description: provide a smooth weighing surface with no threaded holes. PFA579lift Floor Scale Safer Operation Sealed gas springs control lifting/lowering speed, allowing one person to open and close the platform safely and easily. PFA579lift Floor Scale Automatic Lockdown Spring-loaded
-
Supplier: Radwell International
Description: LIFT-O-MAT HIGH PRESSURE GAS SPRING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Triangle Pump Components, Inc.
Description: found in some reciprocating pump systems. The taller profile of the V7F provides good lift and a spill area for fluid. Its heavier spring provides a prompt valve closure to seal off the flow. In place of the traditional metal formed disc, the V7F is available with an optional Delrin
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
- Media: Gas
- Features: Lift Check Valves
-
Supplier: DFT Inc.
Description: The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications
- Valve Size: 10 to 24 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 1,690 to 7,970
-
Supplier: Lift Products, Inc.
Description: and lower functions in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 36” tall LBR Two piece power head cover Gas Assist Spring Handle Low Battery Interrupt Options 48" Load Backrest Cold Conditioning Battery Compartment Rollers
- Type: Stacker / Walkie
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate L-1 Stair Climbing Hand Truck The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances, residential AC units, hot water tanks, gas cylinders, geothermal units and furnaces, office machines and filing
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation with clean water, water-oil-emulsion or hydraulic oil application. After having set the blow-off pressure by turning
- Media: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: Triangle Fluid Controls Ltd.
Description: materials: - A216 WCB - A351 CF8M Stainless steel seat, disc & bushing Inconel® X-750 spring Options Body materials: * Alloy 20® * Hastelloy® * Others upon request 316 SS spring Custom sizing Soft seat Stellited trim
- Valve Type: Check Valves
-
Supplier: Advantech
Description: The Togo-10L is a manually height-adjustable laptop cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Industrial-grade lifting mechanism with durable , low-friction slide rail design Gas Spring lever for sit-to-stand height adjustment with a 400 mm
-
Supplier: VACUUBRAND, Inc.
Description: connection. The gas inlet has a tubing connection, e.g., for inert gas. Larger valves are avilable on request.
- Port Size / OD: 0.393701 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
-
Supplier: Strong Hold Products
Description: concealed hinges, lifting handles and a ramp for getting those items in and out. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.
- Height: 52 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Supplier: Check-All Valve Mfg. Co.
Description: single set of ferrules, and requires no additional space in the line. The insert design makes it extremely economical when compared to full-bodied valves. The wide variety of seat materials and cracking pressure springs allows this series to be used as a check valve or vacuum breaker. Please
- Valve Size: 4 inch
- Flow (Cv): 120
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Water
-
Supplier: Check-All Valve Mfg. Co.
Description: is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension is designed
- Valve Size: 20 inch
- Flow (Cv): 4,000
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Strataflo Products, Inc.
Description: The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 51.6
-
Supplier: Labconco Corporation
Description: plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other features
- Required Airflow: 465 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Visual Sound, Inc.
Description: Customizable to all tabletops Connector compatible PNP400 & TNP500 series Holds up to eight connector plates Smooth new look on all sides Tabletop surface always matches Round, rectangular, or square cut-out Simple, slide-in installation Opens/closes by pressing on top Gas spring
-
Supplier: Lift Products, Inc.
Description: integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Proportial Lift, Lower, Extend Electromagnetic brake on
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
springs of any size and any extension force according to your requirements and exactly for your needs. Lockable Gas Springs Controlled pressing, lifting and positioning up to (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, lifting or lowering without external energy Our production range covers nearly all dimensions and forces required for your specific application. As a result, Bansbach easylift® gas springs can be used anywhere in the industrial field. Continuous productions of special sizes combined with our (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Gas Springs for Medical Equipment: Hospital Beds: Our gas springs ensure smooth adjustments for patient comfort, allowing caregivers to optimize bed positioning effortlessly. Medical Carts: From medication trolleys to portable diagnostic (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
according to customer requirements and provide the industries shortest and times. Gas Springs We manufacture gas springs of any size and any extension force according to your requirements and exactly for your needs (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
springs we have designed and produced include: Military Vehicle Suspension Springs Prototype and OEM Automotive Springs High-Performance Springs for Lifting and Lowering a vehicle Racing (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Bansbach release systems offer an ergonomic alternative to the actuation of our lockable gas springs. Release systems available include a direct release lever as well as flat grip forehands and feet. Bowden wire and hydraulic release systems are also available for remote actuation. These (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Video. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC is an easy-to-maintain check valve for applications involving liquids, gases, or steam. Tapped holes are provided in the body for lifting lugs to assist with (read more)
Browse Check Valves Datasheets for DFT Inc. -
springs for more than 50 years, As a result, our portfolio has been expanded to include: gas springs (Standard, locking, traction, stainless steel, and customized gas springs (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
How to Compress a Gas Spring
We can't tell you how many times a customer has asked this question for mounting their gas springs into their application. The answer is actually pretty simple. You really can't! The best and safest way to mount your gas springs is to first manually lift your lid or cover to the correct open angle
-
Innovative new healthcare product features ACE Locking Gas Springs
The ACE gas springs reduce the amount of force that is required by the caregiver for lifting. Two 250N gas springs were needed to provide enough power to lift 350lbs. Additionally, the design needed to have a locking feature so that the handle can lock securely in place at any angle. Gas springs
-
"Help! How Can I Mount My Gas Spring, I Can't Compress It?"
The best and safest way to mount your gas springs is to first manually lift your lid or cover to the correct open angle.
More Information Top
-
Gas Lift - Gas Lift Manufacturers, Suppliers
Lift Gas Struts,Pneumatic Lift Gas Spring for Cabinet,Cabinet Gas Lift Product features: Color silver grey Medium nitrogen Item name TAKY gas spring/gas lift/gas struts Material Iron and...
-
The Application of Gas-Lift Injection Pressure-Operated Spring Valves in the Western Operated Area of the Prudhoe Bay Field: A Case Study
SPE Members Abstract Recent advances in injection pressure operated gas lift spring valve technology have proven to be beneficial in the Western Operated Area (WOA) of the Prudhoe Bay Oil Field.
-
Rigid Locking Bloc-O-Lift Introduced
Stabilus introduces the rigid locking BLOC-O- LIFT gas spring .
-
Stabilus’ Rigid Locking BLOC-O-LIFT Provides Safe, Reliable Position Adjustment
Stabilus, a designer and manufacturer of gas springs and hydraulic vibration dampers, introduced the rigid locking BLOC-O- LIFT gas spring .
-
Popular Products In Pool & Spa - Big Bruin
A P Products 010171 - AP Products 010-171 20" Gas Spring Power Lift Gas Springs Extended Length 20 Inch the SPD powerlift gas spring is a self-contained counterbalance product which provides an exceptional alternative to conventional springs and mechanical devices.
-
Company Analysis: Company Profiles: Automotive Product Range - Hitachi
Gas spring ( LIFT -O-ALL .
-
Suppliers to the new Honda Pilot
… Radio Panasonic Rear entertainment system Mitsubishi Electric Rear seat entertainment Panasonic SDARS (satellite radio receivers) Delphi Seat motors Bosch USB box Mitsubishi Electric VSA (stability assist) Nissin Brake Ohio Wire harness Yazaki EXTERIOR 2 x gas spring lift gate Stabilus 2 x …
-
auto fittings - offers from auto fittings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : gas spring lift , springlift gas springs ] .
-
Rev Up for the New Model Year | Remodeling | Remodeling, Products, Doors, Tools and Equipment, Panels, Books, Accessories, Frank Anton, Ford Motor Company
For convenience and durability, DAC series aluminum crossover storage units feature dual gas spring lifts , allowing the lid to raise by itself.
-
Experimental investigations on gas springs with adjustable characteristic for a free piston engine
For the comparison of these measured data with a massenvariablen gas spring, the same stored energy as well as the same piston stroke of the gas spring are defined as criterion.
Indicates content that may require registration and/or purchase.