-
Supplier: Accuris
Description: Domestic Gas Cooker Oven Control Valves with or Without Manual Override
-
Supplier: Curtiss-Wright, Valve Group
Description: Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. Curtiss-Wright Shut off cock valves are supplied through their Phonix
- Valve Size: 2.5 to 12 inch
- Media Temperature: -4 to 392 F
- Connection Description: Bolt Flange, Threaded
- Primary Material: Cast Iron
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
-
Supplier: ABB Measurement & Analytics
Description: The PGC5007 performs a Total sulfur analysis for a range of streams, liquid and vapor, from natural gas to gasoline and diesel. A fixed volume of sample from the process stream is injected via a sample inject valve. Air transports the sample into the furnace, where it oxidizes the
- Oven Temperature Range: 86 to 356 F
- Inlet Pressure Range: 10.007541915646593 to 149.9680918953417 psi
- Number of Injection Ports: 1
- User Interface: Digital Front Panel
-
Supplier: BMT USA, LLC
Description: connection Fine dosing of gas through control valve
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BEING Scientific Inc.
Description: In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert
- Temperature Range: 86 to 392 F
- Capacity: 0.8999999999999999 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: Terra Universal, Inc.
Description: Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide
- Temperature Range: 428 F
- Capacity: 2.3 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The temperature
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: BINDER Inc.
Description: Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve (for VD 23, the standard inert gas connection is also used as the ventilation valve)
- Temperature Range: 342 F
- Capacity: 0.8 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Precision-adjustable inert gas valve with Cross-Flow-Technology Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsuled instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure gauge
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Cole-Parmer
Description: Oven (models 05017-00 and -05) with wrap-around heating elements ensures even heating. Electronic control back-up prevents overheating. Front panel controls include primary temperature control failure indicators, purge gas and vacuum control
- Temperature Range: 50 to 536 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: Oven (models 05017-00 and -05) with wrap-around heating elements ensures even heating. Electronic control back-up prevents overheating. Front panel controls include primary temperature control failure indicators, purge gas and vacuum control
- Temperature Range: 50 to 536 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Siemens Analytical Products
Description: samples of feedstock, partially processed streams, final products and process by-products including wastes and environmental hazards. An addition to the MAXUM GC analysis platform is a modular oven option. The modular oven option is an airless oven design where complete
- Oven Temperature Range: 140 to 536 F
- Inlet Pressure Range: 5.07628937750189 to 300.226257469398 psi
- Operating Temperature: 0.4 to 122 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: accessible oven and electronics enclosure design Stakeholder benefits · Tight cut point control for product and yield optimization can save millions in refinery profits · Blending to pipeline versus costly storage · Significant savings in analyzer technician time through remote system
- Oven Temperature Range: 50 to 572 F
- Inlet Pressure Range: 0 to 100 psi
- Number of Injection Ports: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Watson McDaniel Company
Description: The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 3 inch
- Valve Size: 3 inch
- Pressure Rating: 300 psi
-
Supplier: Watson McDaniel Company
Description: The “TRP” Temperature Pilot used with either the HD or D Regulator controls temperature in various processes and systems. Some examples are: Oil heaters, Ovens, Process Heaters, Vats, Dryers and Jacketed Kettles.
- Media Temperature: 20 to 80 F
- Primary Material: Ductile Iron
- Media: Gas
- Features: Metal Seated, Threaded
-
Supplier: KNF Neuberger, Inc.
Description: vapors. Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Ideal for extremely aggressive/corrosive gases and vapors High level of vapor and condensate compatibility Integrated gas ballast valve Integrated rotational speed control Benefits Ideal for
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms and FFPM valves. Suitable for a wide range of Laboratory
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: solvents. The manual flow control valve regulates the effective pumping speed at the vacuum connection; the vacuum manometer offers an analog vacuum display. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets. The exhaust
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: O. I. Analytical
Description: No Description Provided
- Oven Temperature Range: 86 to 167 F
- Number of Injection Ports: 4
- Operating Temperature: 50 to 104 F
- General Features: Also Accepts Liquid Samples, Programmable
-
Supplier: Process Sensing Technologies USA
Description: protocols (Modbus-Profibus from Ethernet/RS232/RS485) Up to 10 analog outputs 4-20mA Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams Can
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle precision degreasing
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: CSA Group
Description: where used as a feedstock in petroleum refineries or chemical plants (c) gas designated for storage or handling, or both, at liquefied petroleum gas bulk plants (d) gas where used for natural gas for vehicles (e) a new appliance for which there is an approved Standard (f)
-
Supplier: Thermal Fluid Systems, Inc.
Description: controls. Optional explosion proofing, temperature control valves, drain tank, flue gas recovery, and secondary loops are available. Our 3 phase heaters and exchangers are suitable for use for small to large capacity industrial applications ranging from 10 kW to 5+ MW of
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: IMI Life Science
Description: The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC
- Valve Size: 0.04724412 inch
- Pressure Rating: 0 to 174.04524 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series
- Valve Size: 0.5905515 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: Festo Corporation
Description: Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional solenoid
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 140 to 32 F
- Controlled Pressure Range: 0 to 145.0377 psi
- Media: Air, Compressed Air, Gas
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: DigiKey
Description: ANGLE SEAT VALVE
- Pressure Rating: 87 to 145 psi
- Media: Air, Gas
- Features: Control Valves, Other
- Connection Description: Threaded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes entrapment
- Media: Air, Gas
- Features: Control Valves
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
Find Suppliers by Category Top
Featured Products Top
-
A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Control Instruments' PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL). Learn the top 10 reasons to use the PrevEx on ovens and dryers. (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL). The key hazards in these processes are explosions & fires from the build up of solvent vapors in the oven or (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Many chemical processes involve coating a product with a flammable solvent or mixture of solvents and then heating them in a dryer, batch oven, reactor or other source. The solvents evaporate off in the heating process and are directed to an incinerator for destruction, leaving behind the (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
vapor analyzer in each oven zone to warn operators when the LFL reached 25%. They were looking for an analyzer that could handle the varying mixtures of the process. They chose to install PrevEx Flammability Analyzers from Control Instruments (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
insecticides) and chemicals (inorganics, petrochemicals, and intermediate products), wanted to monitor the flammability of the drying oven to prevent a buildup of flammable solvent vapors that could cause an explosion. They needed an analyzer that could handle the resins present in the sampling atmosphere (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
. Control Instruments Corp.'s various lines of hazardous gas monitoring systems benefit the Oil & Gas industry in the following applications: LFL monitoring in ovens, dryers, kilns and (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
The PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL) - five key reasons: 1. Excellent in High Temperature Processes operating temperature is high enough to keep all oven atmosphere elements in the vapor state avoids (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
IMPROVE your process efficieny. The following chemical applications would benefit from a gas monitoring system installation: LFL monitoring in ovens, dryers, and incinerators (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Advances in Chemical Engineering: ICCMME 2011
… via valves of gas and air. since changing the valves of gas and air at the same time will slow down the system’s reaction velocity [3], we maintain the air valve constant instead adjust the gas valve to control ignition oven temperature.
-
States > Minnesota > State > Statutes > Environmental Protection > [MRS 116] 116 - Pollution Control Agency
After January 1, 2008, a person may not sell, offer for sale, or distribute a new gas oven, range, or stove containing a mercury-containing switch that controls a gas valve in an oven or oven portion of a gas range or …
-
States > California > State > Statutes > Health and Safety Code > Division 20 - Miscellaneous Health and Safety Provisions > [ST(CA\ST\S):] Chapter 6.5 - Hazar...
(C) "Mercury diostat" means a mercury switch that controls a gas valve in an oven or oven portion of a gas range.
-
States > California > State > Statutes > Health and Safety Code > Division 20 - Miscellaneous Health and Safety Provisions
(C) “Mercury diostat” means a mercury switch that controls a gas valve in an oven or oven portion of a gas range.
-
A New Lab for Testing Biofiltration for Advanced Life Support
Ersatz gaseous streams representative of gaseous trace contaminants released in long-term space missions were generated and controlled at stable concentrations via use of permeation ovens or needle valve control of gas cylinders.
-
Poly‐α‐ester degradation studies. I. Introduction: Design and construction of equipment
The pressure transducer sample lines are housed in the thermostatically controlled oven which encloses the gas sampling valve , main reaction vessel and first GLC column.
Indicates content that may require registration and/or purchase.