-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of
- Force / Load Rating: 500 lbs
- Accuracy: 0.07 ±% Full Scale
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: Sherborne Sensors
Description: These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost
- Force / Load Rating: 11.24 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: Model LCEB load cells offer exceptional accuracy in compression in controlled environments (in general anywhere a digital readout is used). Their high accuracy, small size, low creep, and excellent temperature compensation make the LCEB series an excellent choice for
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: unsealed load cell for test machine and other general purpose applications
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector, with mounting base
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 1000 lbf rated capacity, 50% overload protection, 2mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector, with mounting base.
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 2000 lbf rated capacity, 50% overload protection, 2mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector with mounting base.
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector with mounting base
-
Supplier: PMC Engineering LLC
Description: The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the load cell is fitted with an aluminum or nylon knob. Detection of the direct
- Force / Load Rating: -224.8 to 224.8 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 185 F
- Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to
- Force / Load Rating: 449.6 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Information The 2404 is an amplified version of 2400 which gives mA output. It is still a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
- Force / Load Rating: 100 to 1,000 lbs
- Operating Temperature: -20 to 200 F
- Output: Analog Current
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model FT2301 tension/compression load cell utilizes thin film technology to create a highly stable sensor with exceptional shock and vibration resistance. The F2301 delivers ±0.1% FS accuracy over ranges from 1kN to 100kN. This in-line load sensor is Ideal for use
- Force / Load Rating: 224.8 to 22,480 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
- Force / Load Rating: 100 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications
- Force / Load Rating: 20,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Piezo-Metrics
Description: Features High performance amplifier certified for ATEX Hazardous Zones 0, 1 & 2 Designed for fitting in-line to strain gauge sensors such as load cells Intrinsically Safe to EN60079-11 Environmentally sealed to IP67 Provides 2-wire 4-20mA current loop output Fast calibration via
- Operating Temperature: -40 to 185 F
- Outputs: Current Output
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On-
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Electro Standards Laboratories
Description: The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages,
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
- Features: Sensor / Transducer, Sensor Element / Chip
-
Signal Conditioners - CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Encased -- Model 4325BSupplier: Electro Standards Laboratories
Description: CellMite® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output.
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Mecmesin Corporation
Description: The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order High accuracy Tension and compression Applications include measuring tension in bolts,
- Force Measured: Compression, Tension
- Package: Donut / Washer
- Application: Metrology
- Features: Sensor / Transducer
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and recorder
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Ametek Solartron Metrology
Description: The Analogue Input Module (AIM) allows the Orbit® network to be interfaced with a wide range of sensors that have current or voltage output. Typical sensors that may be connected are: Force sensors, Load Cells, Pressure sensors, & PT100 Temperature
- Analog Input Channels: 1 #
- Sampling Frequency: 460 kHz
- Features: DC Voltage Input, Other Input
- Application: General Lab and Industrial
-
Supplier: Sensor Developments, Inc.
Description: The model 90323 Peak Track Instrument is a general purpose sensor readout device designed to complement our AutoID line of load cells and torque sensors. AutoID is a term that indicates that the calibration information for a sensor is stored on a chip inside
- Number of Digits: 4
- Accuracy: 0.01 ± % of Full Scale
- Width: 71.12 mm
- Height: 119.38 mm
-
Supplier: Terra Universal, Inc.
Description: In addition, the combination of an unbalanced load sensor and a soft start feature protects samples from a variety of problems and malfunctions. Applications include cell cultures, bacterial suspensions, solubility studies, staining, hybridization and more. When ordering, please
- Frequency Range: 15 to 500 rpm
- Maximum Load: 15.899999999999999 kg
- Operating Temperature: 32 to 104 F
- User Interface: Digital Front Panel
-
Supplier: Gefran
Description: The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current
- Input Impedance: 0.0007 Mohms
- Output Impedance: 10,000 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Stellar Technology
Description: because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, DC Voltage Input, Instrumentation Amplifier
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Industrial Magnetics, Inc.
Description: Electromagnetic solutions Load sensors and other safety devices Custom handle and release mechanism configurations Adjustable magnet configurations to handle different parts with the same lift assist
- Use: General Industrial, Pallet / Skid
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Gefran
Description: The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the
- Input Impedance: 0.00035 Mohms
- Output Impedance: 400 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare
- Input Impedance: 1,000 Mohms
- Common Mode Rejection Ratio: 100 dB
- Operating Temperature: -13 to 131 F
- Outputs: Current Output
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Analog Input Channels: 20 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
several similar strain gauges elements. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
General Aerospace Proximity Sensors The General Aerospace Proximity Sensor (GAPS Series) provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
development and affect product performance. The X-C18 Compression Load Cell solves these problems with high-precision strain gauge technology, a (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Making a simple structured large rated load force sensor
In general , force sensors ( load cells ) that are currently in use are strain gauge-based.
-
Fault-tolerant braking control with integerated EMBs and regenerative in-wheel motors
In general , a load - cell sensor is mounted on the EMB and the measured clamping force is used for the torque control.
-
:: New Materials Zone ::
Home Sensors ( General ) WST 3 converts load - cell output into stable signal for PC- and PLC-based control systems .
-
Texture Changes of Frozen Stored Cod and Ocean Perch Minces
RESULTS & DISCUSSION Texture profile analysis The computer automatically records the output signal from the load cell sensor of the Instron and produces a General Foods Texture Profile Analysis.
-
:: New Materials Zone ::
Home Sensors ( General ) Vishay Transducers to supply crane load cells and instruments for iron and steel manufacturing in China .
-
:: New Materials Zone ::
Home Sensors ( General ) New Vishay transducers damped, digital load cell collates Up to 800 samples per second .
-
:: New Materials Zone ::
Home Sensors ( General ) Tedea-Huntleigh S-type load cells provides weighing capabilities from 50 kg to 5000 .
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, March 1, 1991--May 31, 1991
The most critical mechanical component in any load cell, as with any strain gage transducer, is the spring element ( cf. Lebow load cell and torque sensor handbook [l989]). in general terms, the spring element serves as the reaction to the applied load…
-
Case Studies in Control
In general , web tension can be measured by sensors , such as load cells or dancer rolls [6], how- ever, their installation requires extensive mechanical modifications.
-
Vision-based multisensor integration in remote-brained robots
A general 6DOF axis force sensors transform raw force signals from the load cell to a calibrated force vector at a sampling rate.
Indicates content that may require registration and/or purchase.