Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairlane Products, Inc.
Description: These grippers pads are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable for a wide variety of
-
Supplier: Flexovit USA, Inc.
Description: Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing.
- Outer Diameter / Width: 4.5 inch
- Shaft / Arbor Hole Diameter: 0.625 inch
- Maximum Speed: 13,000 rpm
- ad Type: Hook & Loop (H&L) Disc Pad (e.g., Velcro® Pad)
-
Supplier: Reid Supply
Description: Ideal for irregularly shaped workpieces, we offer an assortment of serrated gripper pads, as well as adjustable bolt grippers, swivel action grippers, and tapered grippers. . RGCP-1239
-
-
Supplier: Reid Supply
Description: Ideal for irregularly shaped workpieces, we offer an assortment of serrated gripper pads, as well as adjustable bolt grippers, swivel action grippers, and tapered grippers. . RGCP-1245
-
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's vacuum pads, specifically the suction pad (vacuum cup) SG, are a reliable and cost-effective solution for handling components. With various designs, materials, and sizes available, these vacuum pads can be customized to fit the needs of any application. The
- Actuation: Electric
-
Supplier: Reid Supply
Description: Ideal for irregularly shaped workpieces, we offer an assortment of serrated gripper pads, as well as adjustable bolt grippers, swivel action grippers, and tapered grippers. . RGCP-1227
-
Supplier: ANVER Corporation
Description: FlexGrip Pad Attachments -- T1-FG65S20-U35
- Type: Curved, Square
- Style: Other, Quick-connect
- Port: Top Port
-
Supplier: TelephoneStuff.com
Description: Gripper pad selection depends on insulation type and use preference.
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Gripper pad selection depends on insulation type and use preference.
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad
-
Supplier: DigiKey
Description: "Bumper Cylindrical, Dome 0.440"" Dia (11.18mm) Polyurethane Clear"
-
Supplier: Allied Electronics, Inc.
Description: Wire Stripper; 26-30 AWG E Teflon 600V;w/grip pad & L-5561 blade
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275277-SJ6144 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Package: Bulk Standard Package: 26,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Syringe with Palm Pad Plunger and Wing Grip, with Male Luer Lock with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of syringes that are in stock and ready for immediate delivery. Qosina part #C1105 is a control syringe that features a palm pad plunger and ring grip for easy handling and an open-bore tip designed for applications that involve viscous substances or cement.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: RS Components, Ltd.
Description: Heavy duty non-slip gripper knee pads
-
Supplier: Precision Polymer Engineering Ltd.
Description: High purity, Perlast® and Kimura® materials are widely used in wafer handling applications as end-effector pads because they provide optimized friction to maintain wafer positional accuracy, and prevent particulation due to their wholly organic nature. PPE are experts in providing elastomeric
-
Supplier: Jergens, Inc.
Description: The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: Nylon Tru-Center™ Plastic Pad Covers snap over the swivel end of: Tru-Center™ Hand Knob
- Material: Nylon / Polyamide
- Shape / Application: Round
-
Supplier: Jergens, Inc.
Description: Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications:
- Features: Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: PHD, Inc.
Description: Series GRB Grippers provide up to 180° of angular jaw travel allowing the jaws to completely retract from the work area eliminating an otherwise required axis of travel. Internal shock pads help dampen end of rotation shock and ensure quiet operation. Advantages: Robust cam design, adjustable
- Gripping Force: 106 to 22,864 N
- Angular Stroke: 180 degrees
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Vlier
Description: or machining for manufacturing. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Pad swivels 7.5° off centerline in all directions Large, flat pad face ensures tight clamping Pad designed to pass
- Clamp type: Rocker Clamp
- Clamping Mechanism: Screw
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 2 ft
- Width: 2 ft
- Thickness: 1 inch
- Weight: 20 lbs
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 3 ft
- Width: 3 ft
- Thickness: 2 inch
- Weight: 16 lbs
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 4 ft
- Width: 4 ft
- Thickness: 1 inch
- Weight: 14 lbs
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 2.5 ft
- Width: 2.5 ft
- Thickness: 2 inch
- Weight: 11 lbs
-
Supplier: GIMATIC S.p.A.
Description: mounting accessories available. • PT25: Large through-hole. • PT28: Blow-off duct (T) for cleaning and release. • PT28: PTFE pad for contact with hot surfaces. • PT28: Optional magnetic sensors. • PT23S and PT30S: clamp-mounting. • PT23N and PT30N: mounting on plate. • Optional magnetic
- Number of Grips: 2
- Action: Double Action, Single Action
- Style: Parallel
-
Supplier: Durable Corporation
Description: Backhoe Pads provide superior protection against damage to streets, sidewalks and pavement on which back hoes and other equipment with hydraulic stabilizers operate. The rubberized-fabric pads assure a positive grip and maintain operator safety. They eliminate the expense of
-
Supplier: FIPA Inc.
Description: Clamping diameter 20 mm Grippers with wide opening jaws and high gripping force GR04.2016S with sawtooth jaws for a higher gripping force GR04.2016H with interchangeable HNBR Pads for gentle gripping Easy assembly / disassembly of the gripper jaws Jaws made of zinc plated steel If a sprue
- Gripping Force: 52 N
- Gripping Size: 20 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ANVER Corporation
Description: OctopusGrip Rectangular Vacuum Cup -- OTG070130Q-UR
- Diameter / Maximum Dimension: 330.1998216920963 mm
- Style: None / Pad Only
- Material: Polyurethane
- Type: Rectangular
-
Supplier: FIPA Inc.
Description: Clamping diameter 20 mm GR04.131B with rounded sawtooth for a higher gripping force GR04.131H with interchangeable HNBR Pads for gentle gripping Easy assembly / disassembly of the gripper jaws Compatible to non self-centering when the centering bolt is removed Body and jaws made of anodized
- Gripping Force: 95 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: Newark, An Avnet Company
Description: Replacement parts kit includes one bend radius control ramp with two screws, two thumb screws, one 2-piece ceiling trim plate, one end cap with floor grip pad. RoHS Compliant: Yes
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic needle gripper series PT • Suitable for plastics, textile and food industry. • Double acting. • Needle simultaneous stroke adjustment. • Several mounting accessories. • PT25: Large through hole. • PT28: Blow-off port for cleaning and releasing. • PT28: Pad in PTFE for
- Gripping Force: 90 N
- Stroke: 1 to 7 mm
- Operating Temperature: 41 to 140 F
- Action: Double Action
-
Supplier: InspectorTools
Description: Our most popular heavy-duty kneepads! Features a sure-grip shell surface that resists chemicals and an easily adjustable strap that really fits all sizes. Extra thick foam inner pads for all-day comfort and protection
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. GPM Non Skid Pad Grip Mats in a set of three. Designed as an anti skid method to layer in between stacked cases when the Porter Case is in the Cart position. A set of three non-skid grip mats, designed to be placed between stacked cases. They help slipery cases
- Features: ATA Case
Find Suppliers by Category Top
Featured Products Top
-
GP-Series Gripper Pads Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
GP-SERIES GRIPPER PADS Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
tanks, dysfunctional tanks, and more. These caps can also be pad printed with instructions, warnings, or company contact information. Visit www.caplugs.com for more information and to request free samples. To speak with a customer service representative, call 1-888-CAPLUGS. (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
we can save you time, money, and the aggravation of dealing with different vendors. If one of our standard part fits your need, but needs a few tweaks, we have a full in-house secondary department. Punch holes, cut slits, pad print your company name, and more. Caplugs has thousands (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
. GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GP-Series Gripper Pads Ideal for industrial grade contact wear points in automation and positioning applications. TG Grip (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Smart Computing Article - How To Install . . . Mice & Other Input Devices
the mouse, the ball grips the table or pad surface and rolls accordingly with the ball's motion being transmitted to the two rollers. Each roller then rotates a spoked wheel, or chopper, which passes through an infrared beam. Each breaking of the beam indicates a set amount of movement. (Exactly how
More Information Top
-
A Compact and Compliant External Pipe-Crawling Robot
The novel aspect of the com- pliant ring actuator is a spring-steel compliant mechanism that converts circumferential motion to radial motion of its multiple gripping pads .
-
Applications of fractography for aircraft defect causal analysis
Fig. 10 Construction of the adhesively bonded main rotor blade root area showing aluminium alloy grip plate (a) reinforced by the steel grip pad (b).
-
A Single-Ply Transverse Tension Strength Test for Unidirectional Composites
GRIP PAD .
-
Moen Home Care LR8724D1GCH 24" Elegance Grab Bar with Grip Pads, Chrome at PlumberSurplus.com
Moen Home Care LR8724D1GCH 24" Elegance Grab Bar with Grip Pads , Chrome .
-
Complex leaf‐gathering skills of mountain gorillas ( Gorilla g. beringei ): Variability and standardization
Power-grip (whole hand) Power-grip (one finger) Pinch- grip ( pad -side) Loose-grip Pencil-grip (23) Pencil-grip (3:4) Pencil-grip (4:5j Two-hand (S) Knuckles Foot Mouth Teeth .
-
On the development of an unmanned underwater robotic crawler for operation on subsea flexible risers
End-effectors have been designed in such way that removable gripping pads are used.
Indicates content that may require registration and/or purchase.