Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: HZYH-01 standard handheld gamma spectrometer is mainly used to identify the types and categories of radionuclides in radioactive material on site, to detect and alarm gamma radiation level, and to search and locate radioactive sources. Our spectrometer is mainly aimed at the
- Detector Style: Detector Sensing Element Only
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Scintillation Detector
-
Supplier: Electro Optical Components, Inc.
Description: and also fast identify additives, residues of pesticide & veterinary drugs. Excellent spectral identification algorithm are embedded in Handheld Raman spectrometers to easily identify substance, and enable users to add their own spectral data. It employs Android system,simple
- Spectral / Wavelength Range: 200 to 1,100 nm
- Operating Temperature: -4 to 122 F
-
Supplier: Metrohm USA, Inc.
Description: Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps Touchscreen Display - High brightness & high-resolution touch screen Battery life (h) - Rechargeable Li-ion battery, > 4 hrs continuous operation Protection class - IP65 Connectivity - Wi-Fi and USB Laser Wavelength (nm) -
- Spectral / Wavelength Range: 56,818.181818181816 to 4,000 nm
- User Interface: Digital Front Panel
-
-
Supplier: Bruker Corporation
Description: Handheld laser induced breakdown spectrometry (HH-LIBS) is an emerging method which shows promising capabilities for alloy analysis and may be able to complement HH-XRF in alloy analysis; especially in alloys containing low atomic number elements like Be, Li, Mg, Al and Si. Contact our sales
- Excitation Source: Laser-Induced Breakdown
- General Features: Portable
- Detector: Solid State (CCD)
-
Supplier: Hamamatsu Photonics Europe
Description: Fingertip size, ultra-compact spectrometer head integrating MEMS and image sensor technologies The C12666MA is an ultra-compact (fingertip size) spectrometer head developed based on our MEMS and image sensor technologies. The adoption of a newly designed optical system has achieved a
-
Supplier: PTB Sales, Inc.
Description: The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range of test methods for specific applications. A wide range of
-
Supplier: Accuris
Description: Standard Method of Test for Identification of Iron-Based Alloy Steel Bars for Concrete Reinforcement or Dowels by Handheld X-Ray Fluorescence (XRF) Spectrometer
-
Supplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive
- Response Time: 0.003 seconds
- Software: Application Software Included
- Features: Automatic Calibration, Data Storage or Data Logging
- Computer Interface: Computer Interface
-
Supplier: Kett US
Description: The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. imply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the
- Spectral / Wavelength Range: 1,450 to 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Features: Data Processing Functions, Data Storage / Data Logger, Portable, Self-calibration
-
Supplier: Electro Optical Components, Inc.
Description: The EOC-SI-9100 is a new handheld hyperspectral field spectroradiometer that employs spectral range between 300-1100nm, and it's applied to fields of remote sensing measurement, crop monitoring, research of forest and oceanography etc. EOC-SI-9100 field spectroradiometer employs high
- Spectral / Wavelength Range: 300 to 1,100 nm
- Resolution: 1.4 nm
- Operating Temperature: 32 to 104 F
- IR Range: Near
-
Supplier: Evident Scientific
Description: Incorporates everything you need in a handheld XRF with state-of-the-art innovations and a rugged design. Feature and Benefits Optimized DELTA Configuration New X-act Count Technology Silicon Drift Detector Automatic Filtering Application Specific Tubes Enhanced Analytical Performance Light
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: Evident Scientific
Description: The DELTA Element is the most affordable unit in the Olympus line-up of handheld X-ray fluorescence (XRF) analyzers designed for fast, accurate results. Fast, simple and reliable, the DELTA Element incorporates the features and rugged design of the DELTA family. With fast elemental ID for
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: Hitachi High-Tech America
Description: Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high
- Detector Window: Be Window
- General Features: Data Processing Functions, Portable
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Hitachi High-Tech America
Description: Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan
- Excitation Source: Laser-Induced Breakdown
-
Supplier: Evident Scientific
Description: incorporates everything you need in a handheld XRF with state-of-the-art innovation and a rugged design. Some DELTA Premium models can be configured with a 50kV tube to optimize LODs for high-Z and challenging elements, such as Ag, Cd, Sn, Ba, Cr, Sb, Te, and Rare Elements (REEs). Features
- Operating Temperature: 14 to 122 F
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
- User Interface: Digital Front Panel
-
Supplier: Evident Scientific
Description: The Vanta Element XRF analyzer series provides elemental analysis for fast alloy grade identification and sorting at an affordable price. The series is available in two cost-effective models:Vanta Element analyzer for affordable alloy IDVanta Element-S analyzer for affordable alloy ID, including
- Operating Temperature: 14 to 122 F
- Operating Humidity: 10 to 90 %
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- General Features: Data Storage / Data Logger
-
Supplier: AMETEK Spectro Scientific
Description: This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic
-
Description: Specifies requirements for hand-held photon spectrometers, in particular for the detectors, the electronic multi-channel analyzers, the identification software, the radionuclide libraries, and the instrument display. Also specifies general characteristics, general test procedures, radiation
-
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that
-
Supplier: CSA Group
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that
-
Supplier: Metrohm USA, Inc.
Description: The TacticID®-1064 ST is a 1064 nm handheld Raman analyzer for rapid field identification of explosives, narcotics, and other suspicious materials. The see-through capability of the TacticID-1064 ST can nondestructively analyze samples through opaque and transparent packaging, with sample
-
Supplier: Metrohm USA, Inc.
Description: The TacticID®-1064 ST is a 1064 nm handheld Raman analyzer for rapid field identification of explosives, narcotics, and other suspicious materials. The see-through capability of the TacticID-1064 ST can nondestructively analyze samples through opaque and transparent packaging, with sample
-
Supplier: Fischer Technology, Inc.
Description: Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the
- Operating Temperature: 50 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Microscope, Thickness Testing
-
Supplier: Lovibond® Tintometer®
Description: Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of
- Spectral Range: 400 to 800 nm
- Resolution: 7.5 nm
- Features: Application Software Included, Other, Portable
- Measurement Scale: CIELAB, CIELCH, XYZ, Yxy
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Oxford XRF Analyzers for Positive Material Identification Safe and easy to use, these portable handheld Oxford XRF analyzers provide non destructive testing and lab quality results in seconds. Test liquids, soils, powders, alloys, metals, plastics and more. Now able to handle the lighter
-
Supplier: Hitachi High-Tech America
Description: line of point-and-shoot handheld analyzers The large industrial-grade touch screen is resistant to chemicals and clearly displays results and controls Atmospheric compensation allows all measurements to be taken in air path, eliminating the cost of external gases LAB-X5000 complies with ASTM
- User Interface: Digital Front Panel
- Sample Type: Liquids, Solids
- Analyzer Type: Single Channel
- Display: Video Display
-
Supplier: Biochrom, Ltd.
Description: The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic
- Wavelength Range: 600 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Absorbance: 1.99 (#)
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Supplier: StellarNet, Inc.
Description: Calibration lamp with Mercury and Argon gas emission lines from 253.65-1013.98nm Portable operation from 9VDC battery and includes 5VDC wall power adapter Used to perform wavelength calibration and demonstrate spectrometer resolution and operational range for UV/VIS/NIR/XNIR configurations
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Other, Specialty / Other
- Applications: Standard / Reference Source
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: spectrometer based illuminance meter, uses an accumulation type sensor to measure electronic flash. CL-70F can display color data for accurate CRI, color temperature and spectral color precision. The electronic flash can be measured with a PC cord connection or in cordless mode. The various
- Illuminance Range: 1 to 200,000 Lux
- Accuracy: 5 %
- Lux Resolution: 0.003 Lux
- Operating Temperature Range: -10 to 40 C
-
Supplier: PTB Sales, Inc.
Description: The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range of test methods for specific applications. A wide range of
-
Supplier: PTB Sales, Inc.
Description: The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range of test methods for specific applications. A wide range of
-
Supplier: PTB Sales, Inc.
Description: The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range of test methods for specific applications. A wide range of
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Color Meter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via SW over USB / 4-color LED as light source PCE-CSM 20 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a
- Spectral Range: 400 to 700 nm
- Operating Temperature: 32 to 104 F
- Measurement Scale: CIELAB, CIELCH, Hunter L, a, b, XYZ, Yxy
- Property Measured: Color
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8
- Response Time: 2.6 seconds
- Operating Temperature: 32 to 104 F
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
Find Suppliers by Category Top
Featured Products Top
-
The main benefits of the EOC-SI-9101 handheld spectrometer are: Remote sensing of solid, liquid or powder samples (agriculture, forestry, scientific research, etc.); Wavelength range (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and has easy to use integration. Electro Optical Components has a full range of Mini Spectrometer Systems for applications from UV to Mid IR. They can be portable and handheld, used in airborne applications or in the laboratory environment. (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
1ms enable the user to control SNR accurately. EOC-SI-1010 is ideal for UV, visible, and near infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure this spectrometer for different applications depending on your requirements (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Handheld Gama Spectrometer Scintillator Detector Assemblies CdZnTe Probe (read more)
Browse Sensor Chips Datasheets for Electro Optical Components, Inc. -
applications including mobile, portable devices and various wearables, for miniaturized gas sensors and handheld spectrometers. Automated low cost SMD assembly makes these sources ideal for high volume applications. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and processed-water analysis instrumentation and software, has released a new generation of its field-proven FluidScan® mid-infrared spectrometer (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Dermagnostix’s novel micro fluorescence detector enables synchronous confocal fluorescence measurement, providing sensitivity that is equivalent to a top-of-the-range commercial spectrometer, all housed within a minuscule package. Their detector is suitable for implementation into in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Seven Commandments for Successful Integration
Machine Control Pfizer Quarantines Prevnar Batch After Infant Deaths Reduce Raw Material Testing Time With Handheld Raman Spectrometers Reduce Raw Material Testing Time With Handheld Raman Spectrometers Design Tips for Selecting Sensing Probes Ahura Scientific, Inc.: Handheld, Lightweight Raman
-
Multivariate Calibration: A Science-Based Method - Part 2
Integration of Its PAT Solutions With CAMO s Unscrambler Technology ISA PAT Conference Focuses on Quality Multivariate Calibration: A Science-Based Method New IR Calibration Technique Curbs Costs Reduce Raw Material Testing Time With Handheld Raman Spectrometers Ahura Scientific, Inc.: Handheld
-
Covert Ops: In- and On-Product Drug Security
at . For this reason, spectrometry and imaging manufacturers have been releasing smaller, handheld testing devices. Ultimately, testing raw materials will be key to ensuring public safety, explains Bradley. Ahura 's TruScan Raman devices allow materials to be tested, as is, in the package. "Without
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Polychromix is a leader in miniaturized and handheld NIR spectrometers and analyzers. Using a unique MEMS (Mirco-Electro-Mechanical-System) technology enables construction of a new breed of handheld spectroscopic devices which are smaller, lighter and cheaper than ever
-
Data Integrity and Validation: An Interview with Cerulean CEO John Avellanet
: New Draft Guidance on Process Validation Software-Based Validation of Processing Systems Following 21 CFR 11 Qualifying a NIR Spectrometer to Meet 21 CFR Part 11 21 CFR 11: Risks of Noncompliance Ahura Scientific, Inc.: Handheld, Lightweight Raman System for Rapid Raw Material Verification From
More Information Top
-
Use of a handheld Raman spectrometer for fast screening of microbial pigments in cultures of halophilic microorganisms and in microbial communities in hypersal...
The recent availability of light portable or handheld spectrom- eters equipped with green lasers (514.5–532 nm excitation) has a potential to improve detection limits for carotenoids work, and a variety of carotenoid pigments can be found in many hypersaline environments.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79331/847630222-MIT.pdf?sequence=2
Hand-Held Spectrometer . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Facile residue analysis of recent and prehistoric cook stones using handheld Raman spectrometry
Comparison of the Raman spectra of inulin from Sigma-Aldrich, Inc (red) and from a grocery store (blue) obtained using a handheld spectrometer .
-
Feasibility of Predicting Ease of Peeling of Tomato Fruits by Using a Handheld Infrared Spectrometer
Abstract The potential of infrared (IR) handheld spectrometers , paired with chemometrics, to predict peelability of processing tomatoes was examined.
-
Application of a Portable Handheld Infrared Spectrometer for Quantitation of trans Fat in Edible Oils
handheld spectrometer (Ahura Scientific, Wilmington, MA, USA) equipped with a diamond ATR crystal.
-
Image spectroscopy and stable isotopes elucidate functional dissimilarity between native and nonnative plant species in the aquatic environment
Handheld spectrometer measurements .
-
CZT Virtual Frisch-grid Detector: Principles and Applications
In this paper, the principle of CZT Frisch-ring detectors is introduced, followed by the detailing of the design of our hand-held spectrometer .
-
Evaluation of portable Raman instruments with 532 and 785‐nm excitation for identification of zeolites and beryllium containing silicates
Here, coherent detection of these minerals using instruments equipped by 785 nm confirms the previous report.[19] The 532-nm equipped portable and handheld spectrometers used in this study perform more ambiguous results.
-
Application of Portable and Handheld Infrared Spectrometers for Determination of Sucrose Levels in Infant Cereals
Handheld spectrometers .
-
From Portable to SCA Raman devices to characterize harmful compounds contained in used black slag produced in Electric Arc Furnace of steel industry
Only with one of the three setups, all the compounds could not be detected: (1) the handheld spectrometer detected the major ones and few of the minor ones, (2) the laboratory Raman microprobe ascertained nearly all of the compounds, but cannot be …
Indicates content that may require registration and/or purchase.