-
Supplier: TFC Ltd.
Description: Hardened & Ground Dowel Pins Metric and Imperial sizes Finish Self Colour Stainless Steel available on request
- Features: All Dowel Pins
- Pin Type: Straight Dowel
-
Supplier: National Bolt & Nut Corporation
Description: DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Description: Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
-
-
Supplier: Accuris
Description: Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
-
Supplier: Accuris
Description: Parallel pins, of hardened steel or martensitic stainless steel (Dowel pins)
-
Supplier: Accuris
Description: PARALLEL PINS, OF HARDENED STEEL OR MARTENSITIC STAINLESS STEEL (DOWEL PINS). (ISO 8734:1997).
-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: Monroe Engineering
Description: Material - SAE - 1117 Steel Carburized and Hardened to C-58-62 Tapped Hole is Soft O.D. Ground to +.0003 +.0001 Leading End has 10° Taper Opposite, Tapped End, has Radius
- Diameter / Size: 1 inch
- Length: 2 to 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.625 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0627 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1252 inch
- Length: 2 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1877 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1877 inch
- Length: 2 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.25 inch
- Length: 0.5 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: English
-
Supplier: SPIROL
Description: Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces.
- Diameter / Size: 0.250000135 to 0.785433495 inch
- Length: 0.393701 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: Metric
-
Supplier: SPIROL
Description: Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part.
- Diameter / Size: 0.25 to 0.63 inch
- Length: 0.375 to 1.5 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pin often used with the mating bushing shown here to align two pieces of a fixture. The pin's head and shank diameters are concentric to within .0005" TIR. The bushing's ID and OD are concentric to within .0003" TIR.
- Diameter / Size: 0.25 to 0.5 inch
- Length: 0.9 to 1.09 inch
- Pin Type: Bullet-nose Dowel
- Design Units: English, Metric
-
Supplier: W.M. Berg
Description: DOWEL
- Diameter / Size: 0.2502 inch
- Features: All Dowel Pins
- Design Units: English
- Material: Steel, Hardened and Ground
-
Supplier: DME Company
Description: D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins.
- Diameter / Size: 0.393701 to 1.968505 inch
- Length: 1.574804 to 14.173236 inch
- Features: All Dowel Pins
- Design Units: Metric
-
Supplier: DME Company
Description: D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the
- Diameter / Size: 0.749 to 1.499 inch
- Length: 1.75 to 15.75 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Reduces cycle times Ten times better conductivity than steel Moldstar 150 (C18000) beryllium-free copper-based alloy Hardness of 90-98 Rockwell B Available in 21 diameters and four lengths
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 20 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies
- Diameter / Size: 1 to 4 inch
- Length: 2.5 to 8 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: SPIROL
Description: the host distributes the radial stress in a uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back
- Diameter / Size: 0.0761 to 0.25 inch
- Length: 0.25 to 2 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: Tooling Technology
Description: 2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to
-
Supplier: AENOR
Description: PARALLEL PINS, OF HARDENED STEEL OR MARTENSITIC STAINLESS STEEL (DOWEL PINS). (ISO 8734:1997).
-
Supplier: Jergens, Inc.
Description: Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness:
- Width: 15.875 inch
- Length: 15.875 inch
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins,
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: fixturing or other tooling elements to be precisely aligned with the actual travel path. Dowel pin holes are provided on the carriage top for repeatable mounting or tooling. Also available are custom features such as a steel body design, vacuum prepped units, and anti cage creep
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure
- Operating Pressure Range: 80 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.25 to 0.4375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Optical Mounts - Mirror Mount, Suprema ® , Rear Load, 0.5 in., (3) 100-TPI Locking Allen -- SS050-R3Supplier: Newport MKS
Description: Allen-key. Left: Jam nut lock. Right: Hex broach lock Alignment Pin Holes The SS050 models feature alignment pin holes on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
manufactured per ISO 8734 when used in alignment applications. The Series GD100 is manufactured from strip steel, and then OD ground to achieve extremely tight diameter tolerances that enables critical alignment up to 20µm. The main advantage of the new GD100 Ground Hollow Dowel is that (read more)
Browse Dowel Pins Datasheets for SPIROL -
supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. Precision mold making using hardened S136 steel, including both injection and formal sheet metal molds to meet tight tolerances (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD -
on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed (read more)
Browse Vises Datasheets for Jergens, Inc. -
Loc™ can be applied to horizontal, vertical, and rotary operations. These low-profile adapters and pallets ensure repeatability of 0.0003″ and provide clamping forces of nearly 14,000 lbs. Manufactured from case-hardened steel for high rigidity, Quick Loc™ is available in multiple (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
Model Validation and Uncertainty Quantification, Volume 3
Roller bearings and hardened steel dowel pins were placed at four locations within the frame to eliminate the friction that may be produced due to large strains and high forces.
-
Plastic Hinging Collapse of Periodic Cellular Truss Cores
Struts were stretched at room tempera- ture by applying out-of-plane force at their intersections (nodes), using hardened steel dowel pins 1.1 mm in diameter (dpin).
-
Edge effects in compression testing periodic cellular metal sandwich cores
Struts were stretched at room temperature by applying out-of- plane force at their intersections (nodes) using hardened steel dowel pins of 1.1 mm diameter.
-
Cellular Metal Truss Core Sandwich Structures
Within the jig, bars were stretched by pushing (screw driven testing instrument at 5 mm min±1 ) at their intersections (nodes) using hardened steel dowel pins of 1.6 mm diameter.
-
DSpace@MIT: Browsing MIT Theses by Title
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
-
DSpace@MIT: Browsing Theses - Mechanical Engineering by Title
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
-
DSpace@MIT: Browsing Theses - Dept. of Mechanical Engineering by Title
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
-
DSpace@MIT: Browsing Mechanical Engineering - Bachelor's degree by Issue Date
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
-
DSpace@MIT: Browsing MIT Libraries by Author "Nelson, Alexandra T"
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
-
DSpace@MIT: Browsing MIT Theses by Author "Nelson, Alexandra T"
Brass and nylon hex samples were press fitted with hardened steel dowel pins .
Indicates content that may require registration and/or purchase.