-
Supplier: TFC Ltd.
Description: Provides strong and wear-resistant screw connections in moulded or cast parts made of metal alloy. Suitable for through or blind holes. Material: Steel - hardened Finish: Zinc plated and yellow chromated Thread: Internal 6H ISO Metric
- Material: Hardened Steel, Steel
- Base Materials: Metal
- Finish: Zinc Chromate (Yellow), Zinc Plated
-
Supplier: TFC Ltd.
Description: resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case
- Base Materials: Metal
- Material: Stainless Steel, Steel
-
Supplier: Sandvik Coromant Co.
Description: Insert geometries and grades for all materials Unique guide rail interface between the insert and tip seat Good edge indexing Easy to mount the insert correctly 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch) Pitches from 0.5 up to 7.0 mm (0.02–3.0
- English Pitch: 0.02 to 3 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
- Edges: Holder and Inserts
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut, with nylon insert.
- Finish: Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Hardened Steel, Steel
- Type: Hex, Locknut, Nylon Insert Nut, Washer Nut
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: Long-Lok Fasteners Corporation
Description: Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without
- Length: 0.125 to 0.75 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: Allied Machine & Engineering Corp.
Description: Features and Benefits Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856® Indexable line of
- Cutting Diameter: 0.25 to 0.454 inch
- Flute / Cutting Length: 0.25 to 1 inch
- Overall Length: 3 to 3.5 inch
- Number of Flutes / Cutting Edges: 1 to 5
-
Supplier: Newport MKS
Description: The 460P-XYZ High-Performance Modular Ball Bearing 3-Axis (XYZ) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The M-460P-X High-Performance Modular Ball Bearing 1-Axis (X) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The 460P-XY High-Performance Modular Ball Bearing 2-Axis (XY) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 460P-X High-Performance Modular Ball Bearing 1-Axis (X) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Jergens, Inc.
Description: machining. Carbide Tipped Grippers: Body Material: Low Carbon Steel Insert Material: Carbide Finish: Zinc Plated Serrations: 0.09" x 90° Hardened Tool Steel Grippers: Material: High-Speed Tool Steel Finish: Black Oxide Heat Treat: RC 60-62 Serrations: 0.09" x 90°
- Features: Other
- Jaw Material: Steel
-
Supplier: Sandvik Coromant Co.
Description: CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits Reliable system with focus on holes smaller than 12 mm (0.472 inch) For turning into extreme
- Shank / Arbor Diameter (if different): 0.157 to 1 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Finishing, Thread Mill
- Edges: Holder and Inserts
-
Supplier: Vlier
Description: design Case hardened plunger Steel, black oxide finish Standard thread lock
- Stroke: 5 inch
- End Force (depressed): 50.75 lbs
- Thread Size: 1-8
- Features: Other
-
Supplier: Vlier
Description: design Case hardened plunger Steel, black oxide finish Standard thread lock
- Stroke: 5.0000027 inch
- End Force (depressed): 22.00792 lbs
- Features: Other
-
Supplier: Allied Machine & Engineering Corp.
Description: solid carbide and indexable insert thread mills. AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills. Available in Pitch Sizes: 8-56
- Cutting Diameter: 0.25 to 0.75 inch
- Flute / Cutting Length: 0.437 to 1.5 inch
- Overall Length: 2.5 to 5 inch
- Number of Flutes / Cutting Edges: 3 to 4
-
Supplier: PennEngineering®
Description: hardened carbon steel and 300 series stainless
- Outside Diameter / Width: 0.280315112 inch
- Body Length / Working Height: 0.5511814 inch
- Mounting: Force Fit / Broaching (Press In), Self-Clinching
- Material: Metal, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Sandvik Coromant Co.
Description: removal rate Easy to apply Features Coromant Capto® coupling, threaded coupling, Cylindrical shank,or Weldon mounting Inserts with two cutting edges Insert sizes for diameter 10-50 mm (0.394-1.968 inches) Insert geometries and grades for all materials Shank protection
- Cutting Diameter: 0.394 to 1.968 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Roughing / Hogging
- Edges: Holder and Inserts
-
Supplier: PennEngineering®
Description: Engineered to Eliminate Vibration Loosening In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can
- Size: #10, #4, #6, #8, 1/4", 5/16", M3, M4, M5, M6, M8
- Material: Hardened Steel
- Type: Locknut, Self-Clinching Nut
- Features: Vibration Dampening
-
Supplier: Gilson Company, Inc.
Description: adjusts for measuring at 2, 4, 6, 8, or 10in spacing (5, 10, 15, 20, 25cm for metric) of Punch Bar and Invar Master Bar used. Brass inserts are mounted in specimen at selected spacing to hold stainless steel Contact Seats, threaded in place in the inserts. Hardened
-
Supplier: Gilson Company, Inc.
Description: adjusts for measuring at 2, 4, 6, 8, or 10in spacing (5, 10, 15, 20, 25cm for metric) of Punch Bar and Invar Master Bar used. Brass inserts are mounted in specimen at selected spacing to hold stainless steel Contact Seats, threaded in place in the inserts. Hardened
-
Supplier: National Bolt & Nut Corporation
Description: PLOW BOLT HEX NUTS Dimensions per ANSI B18.22.2 Through Hardened Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction
- Size: 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 3/8", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: part being secured. Both of these features provide our metric serrated flange nuts with superior gripping capabilities. Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts
- Standards: DIN
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M5, M6, M8
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel.
- Width: 24.25 inch
- Length: 24.25 inch
- Height / Thickness: 1.5748 inch
- Plate / Block Type: Base Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: (Standard) 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Heavy) MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 24.25 inch
- Length: 24.25 inch
- Height / Thickness: 1.5748 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: (Standard) 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Heavy) MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 19.13 inch
- Length: 19.13 inch
- Height / Thickness: 1.5748 inch
- Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Experience the Jergens Difference with our Keylocking Threaded Inserts! Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Jergens Threaded Inserts See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
SPIROL has recently expanded their eCommerce platform, Shop.SPIROL.com, to include their expansive Threaded Inserts for Plastics (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with (read more)
Browse Threaded Inserts Datasheets for PennEngineering®
More Information Top
-
Helicoil Problems-magnesium???
Extremely thin hardened steel threaded inserts with a seating lip and they have a slight expansion thread on the bottom.
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIODS ENDING APRIL 30 AND JULY 31, 1958
A 3/s-in. titanium (A-11OAT) screw and a %-in. screw of CD4MCU stainless steel have been stressed with nuts containing hardened stainless steel thread inserts .
-
Fastener True Elongation Threshold as a Function of Thread Length and Tensile Strength
… improved preciseness as to linear deformation, the bolts were tested using testing devices built in 4340 steel, cemented and hardened to approximately 60 HRC surface hardness for bolt heat seating and hardened steel 4340 with 44 HRC for threaded insert (figure 7).
-
Investigations to the strength of screws of ultrafeinkörnigem and conventional aluminum material EN AW‐7075
Samples were screwed in a clamping device with cured steel inserts for head support and nut thread and examined in an universal material prüfmaschine (type clamp 050) at a cross member speed = 1 mm min-1 of v at room temperature, image …
-
Engineering design of the National Spherical Torus Experiment
Stainless steel threaded inserts are used to provide a hardened bolt interface with improved pull-out strength.
-
The Gunite and Associated Tanks Remediation Project Tank Waste Retrieval Performance and Lessons Learned, vol. 1 [of 2]
Each of the three motive jet nozzles included a hardened steel insert with a short, steeply tapered inlet, set in hex- socket threaded inserts, with the jet discharging through the hex sockets.
-
Submillimeter spectroscopy using a Froome harmonic generator (metal-plasma junction)
… for thetuning plungersin thefundamentalandhar- monic guides pass through fourof the faces of the block, and each is pressure sealed by the partial extrusion of Teflon washers which are sandwiched between hardened steel washers and compressed against … … plug running in a threaded insert .
-
Field investigation source area ST58 old Quartermaster service station, Eielson Air Force Base, Alaska
A 2-in.diameter, threaded top piece, constructed of hardened steel , was used to mate the tube to the pneumatic post driver during insertion .
Indicates content that may require registration and/or purchase.