-
Supplier: Hudson Bearings, Inc.
Description: ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. •
- Maximum Load: 75 lbs
- Ball Material: Stainless Steel
- Mounting: Stud / Bolt Mount
-
Supplier: Omnitrack Corp.
Description: Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI
- Maximum Load: 1,323 lbs
- Ball Size: 0.5 to 1.75 inch
- Barrel Diameter: 0.866 to 2.441 inch
- Weight: 0.11 to 2.601 lbs
-
Supplier: Omnitrack Corp.
Description: Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI
- Maximum Load: 1,323 lbs
- Ball Size: 0.313 to 1.75 inch
- Barrel Diameter: 0.709 to 2.441 inch
- Weight: 0.046 to 2.998 lbs
-
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow
- Bore Diameter: 0.1968505 inch
- Length Through Bore: 0.3149608 inch
- Housing Diameter: 0.6299216 inch
- Overall Length: 1.6141741 inch
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow
- Bore Diameter: 0.4724412 inch
- Length Through Bore: 0.6299216 inch
- Housing Diameter: 1.181103 inch
- Overall Length: 2.5590565 inch
-
Supplier: Cablecraft Motion Controls
Description: corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Overall Length: 2.781 inch
-
Supplier: Cablecraft Motion Controls
Description: corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1 inch
- Overall Length: 2.437 inch
-
Supplier: Vlier
Description: Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Fine thread option
- Maximum Load Capacity (Per mount): 6,000 lbs
- Height or Thickness (Before loading): 1.25 inch
- Application: Leveling
- Features: Other, Swivel Head
-
Supplier: Vlier
Description: Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Fine thread option
- Maximum Load Capacity (Per mount): 1,100 lbs
- Height or Thickness (Before loading): 0.703125 inch
- Application: Leveling
- Features: Other, Swivel Head
-
Supplier: J. W. Winco, Inc.
Description: or 303 stainless steel Jam nut is standard part of assembly Hardened stud with ball end is machined from solid bar Non-skid cup pad: Neoprene rubber Coupling nut is not recommended to use for installation; use nut or tapped hole of 1-1 1/2 times the thread diameter being used
- Type: Leveling Foot
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Inch: 5/16"
- Material: Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Stainless Steel Stud with Base Plate - Metric
- Length: 0.9842525 inch
- Shape: Round
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 5/16"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M4
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Steel Stud with Base Plate - Metric
- Length: 0.393701 inch
- Shape: Round
- Material: Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
- Finish: Black Oxide
- Metric: M20
- Features: Other
- Shape: Round
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Metric: M5
- Features: Other
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards:
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Viair Corporation
Description: 1/4" NPT Female
- Inch: 1/4"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating
- Length: 0.75 to 1.5 inch
- Finish: Nickel Plated, Zinc Plated
- Features: Other
- Shape: Round
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel.
- Length: 1.5 to 16 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Finish: Black Oxide
- Metric: M10, M12, M16, M20, M6, M8
-
Supplier: TFC Ltd.
Description: SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc (ASTM B633-85) Clear
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Dyson Corporation (The)
Description: Custom, Double End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Collared Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive.
- Shape: Hex
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Standard Fit, Interference Fit, Forged Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
Push-fit ball plungers are spring-loaded press-in devices that secure, index, locate, and position components inside drone frames without threading, tools, or loose hardware. They consist of three parts: a hardened ball, a compression spring, and a housing that (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
or unsealed, needle or ball bearings, rollers, taper rollers, or plain shafts. Outer Ring & Shaft Configurations: Cylindrical or crowned rings, threaded/non-threaded shafts, multiple socket options. (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened. Quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
rotary toolholders on many machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
PBC Linear Power Transmission - Grainger Industrial Supply
… In, Stud Dia 0.313 In, Stud Length 0.625 In, 5/16-18 Thread Size, Thread Length 0.450 In … … 1 Number of Bearings, Ball Bearing Type, Zinc Plated … … Material, Zinc Plated Steel Stud Material, For Use With Hardened Crown Roller Rail .
-
Practice knowledge of chemical engineering
A firing pin that is unilaterally provided cured 5 mm steel ball with one is mounted on the sample surface. … is fixedly connected to a steel tube sleeve in interior of which a coil spring is located.
-
Practice knowledge of chemical engineering
A firing pin that is unilaterally provided cured 5 mm steel ball with one is mounted on the sample surface. … is fixedly connected to a steel tube sleeve in interior of which a coil spring is located.
Indicates content that may require registration and/or purchase.