-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: #10, #12, #6, #8
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: N.U. SERIES NYLON INSERT LOCK NUTS Heavy hex style Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Type: Hex, Locknut, Nylon Insert Nut
- Material: Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: N.T.U. SERIES NYLON INSERT LOCK NUTS Heavy hex thin (Jam) style Heat treated to Grade C (8) strength level Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 2 1/2", 2 1/4", 2 3/4", 2"
- Features: 3", Other
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut, with nylon insert.
- Finish: Anti-Galling Coating
- Type: Hex, Locknut, Nylon Insert Nut, Washer Nut
- Standards: ISO
- Size: M4
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: RS Components, Ltd.
Description: #1-14 (NE) Nylon Insert Lock Nut Zinc Pl
- Type: Hex
- Features: Other, Other Metal
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Hex
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail.
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
-
Supplier: ASME
Description: – 3 in.), NTU (1/4 in. – 3 in.), NM (#2-#12), NTM (#2-#12), and hex flange (1/4 in. – 3/4 in.). This Standard also includes all-metal hex (#4-1-1/2 in.) and hex flange (1/4 in. – 3/4 in.) locking nuts of grades A, B, C, F, and G. These nut designs are designated as
-
Supplier: ASME Standards and Certification
Description: – 3 in.), NTU (1/4 in. – 3 in.), NM (#2-#12), NTM (#2-#12), and hex flange (1/4 in. – 3/4 in.). This Standard also includes all-metal hex (#4-1-1/2 in.) and hex flange (1/4 in. – 3/4 in.) locking nuts of grades A, B, C, F, and G. These nut designs are designated as
-
Supplier: DigiKey
Description: "7/16""-14 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon"
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA
- Type: Hex
- Size: M12
- Features: Other, Other Metal
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Type: Hex
- Size: M3.5
- Material: Steel
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
- Size: M3.5
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Newport MKS
Description: 1/4-20 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Features: 3"
- Type: Hex
- Material: Stainless Steel
-
Supplier: Nord-Lock Group
Description: Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8
- Type: Hex
- Standards: ISO
- Size: M8
- Features: Other, Other Metal
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features,
- Finish: Black Oxide
- Type: Hex
- Features: Other, Other Metal
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Type: Hex
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: Structural Washers Heavy Hex Cap Screws Nylon Insert Lock Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Nylon Insert Lock Nuts Custom Bolts and Fasteners Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Nylon Insert Lock Nuts Follow us on: YouTube (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
equipment. Heavy Hex Nuts & Lock (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. Pellet - A hole is drilled into the threads of the fastener and a firm nylon plug is inserted, it is vibration resistant and adjustable. This process is a good option for bearing retainer nuts. Epoxy - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Pellet - A hole is drilled into the threads of the fastener and a firm nylon plug is inserted, it is vibration resistant and adjustable. This process is a good option for bearing retainer nuts. Epoxy - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
bearing retainer nuts. Epoxy - A powerful sealing element and is known to out-perform most nylon locking elements in first-off torque evaluations. It is suitable for sealing automotive parts from fluids such as oil, water, antifreeze and gasoline (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Mounting Methods Guide (.pdf)
Secure tubing with 1/4: machine screws with nylon insert hex lock nuts .
-
Locking Nut - Locking Nut Manufacturers, Suppliers (Page 2)
hex nut, heavy hex nut , nylon insert lock nut, hex flange nu .
-
Carriage Bolt from Shanghai Jian & Mei Industry and Trade Co., Ltd, China
Nut Line: Hex nut, Heavy hex nut, Heavy hex Jam nut, Hex Flange nut , Nylon Insert lock nut, Square nut, Wing nut, Lifting Eye nut, etc.; .
-
India Wheel Lock, India Wheel Lock Manufacturers
Lock Nuts, Nylon Insert Lock Nuts , Round & Hex Coupling Nuts, Self-Locking Hex Nuts, Slotted Hex Nuts, Spring Nuts, Square Nuts, T-Nuts, Wheel Nuts, Wing Nuts, Cap Nuts, Pal Nuts, Lag Nuts, Channel Nuts, Strut Nuts.
-
Robot Builder's Bonanza, Fourth Edition > Assembly Techniques
Figure 13-4 shows several popular types of nuts for machine screws—standard hex nut , acorn (cap), nylon insert ( locking ), and threaded coupler.
-
Guide to Vibration-Proof Fasteners
Fasteners designed specifically to cope with vibration include hex nuts with nylon inserts , jam nuts, lock nuts, slotted hex nuts, tooth lock washers, lock washers and spring washers.
-
Conduit Fasteners
… Bolts - ABC Fasteners Page 2-1: PS-146 Continuous Threaded Rod/Clamping Nut with spring - Power Strut Pages 40, 42 Phillips Drive Machine Screws - Fastenal Catalog, Pages 76 and 77 Nylon Insert Lock Nuts , Fastenal Catalog, Page 104 Hex Full Nuts Fastenal Catalog …
-
Sell LED Candle light
• Hex flange nut (DIN6923;IFI145); Nylon insert lock nut(DIN985); Square nut; Adjust nut (size from M5~M20) Hex flange screw; 12-point flange screw; (size from above 4mm diameter, in steel and stainless steel)...
-
Sell Hexagon Nuts
We manufacture nylon insert lock nuts 、cap nuts、flange nuts、weld nuts、 hex nuts、tube sets according to DIN、ANSI、GB、JIS、BS standard and other non-standard fasteners。Our company is specialized in the production of high-strength inner-hexagon bolts, outside-hexagon bolts, ANSI,DIN & AUS bolts, carriage …
-
Arduino Robot Bonanza > Making Things: Mechanical
Also handy in many robotics applications are locking nuts , which are like standard hex nuts, but with a nylon plastic insert .
Indicates content that may require registration and/or purchase.