Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 34905A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or mA signals
- Analog Input Channels: 16 #
- Sampling Frequency: 0.08 kHz
- Resolution: 24 bits
- Data Storage: 15,500 MB
-
Supplier: Monarch Instrument
Description: The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac.
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Features: DC Current Input, Datalogger / Recorder, Isolated Analog Voltage Input
- Application: General Lab and Industrial
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger also measures parameters such as voltage, current, frequency, harmonics, and power
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours),
- Analog Input Channels: 6 #
- Sampling Frequency: 1.6 kHz
- Resolution: 12 bits
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, Frequency Input, Networkable System, Other Output, RTD Input, Thermocouple Input
-
Supplier: OMEGA Engineering, Inc.
Description: computer. The OM-DAQPRO-5300 is a professional,cost-effective, compact and stand-alone data logging system that can be used with a wide variety of applications. This 16-bit, high-resolution, eight-channel datalogger has graphic displays and analysis functions for measuring
- Analog Input Channels: 8 #
- Accuracy: 0.5 % FS
- Data Storage: 0.512 MB
- Operating Temperature: 32 to 122 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency,
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: LORD MicroStrain Sensing Systems
Description: design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: Turner Designs, Inc.
Description: The DataBank™ is a rugged and self-contained universal meter, datalogger, GPS and power supply. Used with Cyclops or C-FLUOR Submersible Sensors, sensor calibration and operation are simple. The DataBank records high-frequency data which may be downloaded and graphically
- Features: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Fluidwell bv
Description: The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Counter / Tachometer Input, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Fluidwell bv
Description: them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Counter / Tachometer Input, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250,000 kHz
- Resolution: 12 bits
-
Supplier: Allied Electronics, Inc.
Description: Measures and Converts 11 Different Input Signals: Temperature with Thermocouples, RTDs, and Thermistors; DC/AC Volts; 2-Wire and 4-Wire Resistance; Frequency and Period; DC/AC Current Includes BenchLink Data Logger Software to Configure and Control Tests, Display Results and
-
Supplier: SBG Systems SAS
Description: cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Instrumented Sensor Technology
Description: high speed serial data transfer to a host PC. The specially designed serial port enables standard communications at 9600 Baud as well as high speed data transfers at 115 kBaud. USB (serial port emulation) is now also available. Advanced Programmability The acceleration
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485, USB
-
Supplier: SBG Systems SAS
Description: Roll & Pitch (RTK) 0.02° Heading (Depends on GNSS receiver) 1 cm Position (Depends on GNSS receiver) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-E embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration A 48h Internal Data Logger for
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: SBG Systems SAS
Description: 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-N embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: ValueTronics International, Inc.
Description: X-T plots, captures high frequency transient waveforms, provides graphics and alphanumeric line printing, and creates its own chart. It also prints time, date and chart speed plus one channel of "on" and "off" event data. The recorder can record DC to 500 Hz full scale. The unit
- Features: Datalogger / Recorder
-
Supplier: SBG Systems SAS
Description: Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-D embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: Instrumented Sensor Technology
Description: setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications. During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: USB
-
Supplier: SOCOMEC
Description: Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to improve teh
- Accuracy: 0.2 % FS
- Operating Temperature: 14 to 131 F
- Features: Datalogger / Recorder
- Network Options: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC's high-frequency cable is a high-quality cable designed for today's demands. There is a growing trend in the avionics industry toward the use of High-Frequency Cables. Not only do consumers want high-frequency bandwidth data on their aircraft, but there is also a growing (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
The BAL-0032SSG is the industry’s only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5° of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
offers tactical-grade inertial sensing with high-speed data output, robust filtering, and compact form factors - all critical for precision navigation and control. Expanded Sensor Support (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
applications. In addition, if the frequency control device is affected by high phase noise, temperature variation or vibration, it can cause navigation drift, leading to inaccurate positioning, communication interruptions, and resulting in unstable data transmission, and unstable flight control that increases mission failure risks. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
various testing requirements. The Best frequency range and performance in one case! The AK-40G antenna kit is compact, giving you the freedom to test all over....! You won't compromise on performance thanks to the six antennas, two current probes and a partridge in a (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Portable Grant Data Logger Used In Demanding Clinical Studies
control is needed over all the measurements taken, so the project demanded a high speed data logger with high accuracy which was also compatible with several different types of temperature sensors.
More Information Top
-
Monitoring of Pressure Transients in Water Supply Networks
In addition, pressure transient monitoring data obtained using high frequency data loggers was used to obtain possible negative pressure data that can be used to determine leaks, illegal branches, partial blockages, and partially closed valves (Christodoulou et al. 2010; Meniconi et al…
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
A high frequency data logger was connected into the instrumentation marshaling cabinets inside the control room.
-
Experimental Testing of Rockfall Barriers Designed for the Low Range of Impact Energy
The load cells were connected to a high frequency data logger (USB Compact DAQ system from National Instrument 9234), which can record up to 2,048 data/s.
-
Overview of Measurement Technology for Valve Lift and Rotation on Motored and Fired Engines
The signals of the MR-Sensor are monitored with a high frequency data logger .
-
Experimental evaluation of message latency and power usage in WSNs
However, with modern radios such as the CC2420 [5] these high frequency data loggers are quite useless as the radio draws its energy from a large capacitor that is replenished from the external batteries whenever needed by a built-in DC to…
-
Carbon Dioxide Fluxes and Their Environmental Control in a Reclaimed Coastal Wetland in the Yangtze Estuary
The system consisted of a three-dimensional sonic an- emometer (GILL-windmaster pro, GILL corporation, Lon- don, England); an open-path infrared gas analyzer (Li- 7500a, Li-cor, Lincoln, NE); and a high - frequency data logger (Li-7550, Li-cor, Lincoln, NE).
-
Dynamic coastal dune spit: the impact of morphological change on dune slacks at Whiteford Burrows, South Wales, UK
Monthly water level measurements have been made in selected dune slacks at Whiteford Burrows since 1989 and the data have been supplemented by high frequency data transducer loggers since October 2008.
-
The Beauty of the Commons: Optimal Load Sharing by Base Station Hopping
in Wireless Sensor Networks
Solving (5) or (6) is infeasible in practice due to the following reasons: (i) measuring the cost matrix C requires expensive equipments such as high - frequency data loggers and (ii) estimating the energy recharge rates S(n) is hard, because they depend…
-
Statistical analysis and comparative study of energy balance components estimated using micrometeorological techniques during HUBEX/IOP 1998/99
The data were collected by a high frequency data - logger (DASH-8, USA) with .
-
Identification of Hazardous Road Locations on the basis of Floating Car Data
Nygård used data from a high - frequency data logger and from video recording of driving behaviour.
Indicates content that may require registration and/or purchase.