Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon, SOT-323, 3 PIN
-
Supplier: ROHM Semiconductor GmbH
Description: RN142SM is a PIN diode with small mold package, suitable for high frequency switching.
- VR: 60 volts
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: MACOM
Description: MACOM’s PIN limiter diodes provide excellent broadband performance from 1 MHz to 20 GHz for receiver protector circuits. Our PIN limiter diodes are available in die form, plastic and ceramic packaging. Our ceramic packaged diode series is ideal for waveguide,
- PD: 2,000 to 38,000 milliwatts
- Features: Limiter, Other, PIN Diodes
-
-
Supplier: Richardson RFPD
Description: dissipation and very high stand-off voltage capability. KILOVOLT™ PIN diodes employ ultra high resistively, long carrier lifetime, float zone material onto which P+ and N+ regions are deposited using an epitaxial process designed by M/A-COM Technology Solutions for
- VR: 2,000 volts
- Operating Frequency: 1 to 100 MHz
- CT: 3.2 pF
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY16603-632LF is a fully integrated dual PIN diode high-linearity limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 6 GHz. It features a low limiting threshold,
- Features: Limiter, Other, PIN Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications
- IF: 100 mA
- VR: 50 volts
- trr: 75 ns
- Features: Other, PIN Diodes, RF Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use
- Features: PIN Diodes
-
Supplier: TE Connectivity
Description: Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 250 High Frequency Relay Coil Resistance (OHM) : 100 High
- Operating Temperature: -67 to 185 F
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12208-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-478LF features
- Frequency Range: 20 to 2,700 MHz
- Isolation (Port to Port): 35 to 50 dB
- Features: Other
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 40 Watts. PIN diode single pole
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 12 GHz and a maximum power of 25 Watts. PIN diode single pole
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.8 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: Renesas Electronics Corporation
Description: edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixed-frequency PWM controllers. Unlike a conventional hysteretic converter, the ISL6269B has an error amplifier that provides ±1% voltage regulation at the FB
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features Optimized for low current antenna switches in hand held applications Very low forward resistance (typ. 1.5 Ω @ /F = 1 mA) Low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.28 pF) Very low signal distortion Pb-free (RoHS
-
Supplier: Renesas Electronics Corporation
Description: The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Allied Electronics, Inc.
Description: These diodes are optimized to reduce losses and EMI/RFI in high frequency power conditioning systems. The softness of the recovery eliminates the need for a snubber in most applications. These devices are ideally suited for HF welding, power converters and other applications
-
Supplier: SemiGen
Description: The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in
- Features: Limiter, Other, PIN Diodes
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, PNP, -120V; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:160MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: Planar Pin Diode for High Speed Frequency Attenuator
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newport MKS
Description: on pin 10 and laser cathode on pin 11. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM-4984-BTB features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually
-
Supplier: Fuji Electric Corp. of America
Description: trade-off between on-voltage and switching loss compared with previous High-Speed W Series products. This enhancement contributes to energy saving and miniaturization of industrial equipment with a switching frequency of approximately 20 kHz, which is common among uninterruptible power
- VCES: 650 volts
- IC(max): 50 amps
- Switching Speed: 20 kHz
- TJ: 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Epitaxial Planar PIN Diode for High Frequency Attenuator Product overview: HVM187WK from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Features: Rectifier Diode
-
Supplier: Newport MKS
Description: LDM-4984T-BTB connects to the high frequency end of the Bias-T and requires the laser anode to be on pin 10 and laser cathode on pin 11. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM-4984T-BTB features the ILX Lightwave®
-
Supplier: Broadcom Inc.
Description: The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring
- VF: 1 volts
- IF: 20 mA
- VR: 30 volts
- IR: 100 mA
-
Supplier: Wolfspeed
Description: Wolfspeed's E-Series diodes are specifically designed to be robust and relibale in the harshest environments. As a result, the E-Series diodes are the industry's first 1200V SiC diodes to be automotive qualified and
- VRRM: 1,200 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: the TC962 (such as paralleling),driving this pin directly will cause the internal oscillator to sync to the external clock. Additional Features Pin Compatible With TC7662/ICL7662/SI7661 High Output Current ........................ 80mA No External Diodes Required. Wide
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Description: "Do you want to design a wireless transmitter or receiver for hand-held telephones? Have you wondered why the printed circuit wires on high-frequency circuits don't always run in a straight line? This valuable text will answer all of your questions regarding component parasitics and
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.1 nm
- Operating Temperature: -13 to 122 F
- Detector Type: Diode Array
-
Supplier: Infineon Technologies AG
Description: Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The unique design of the termination insensitive mixer (TIM) enables it to apply high reverse voltage to diodes during their """"off"""" phase, in the LO cycle. This allows for higher power level performance with minimum distortion. In addition the TIM has internal loads that provide a
- RF Frequency Range: 1 to 3,500 MHz
- LO Frequency Range: 1 to 3,500 MHz
- IF Frequency Range: 5 to 1,500 MHz
- Conversion Loss: 10 dB
-
Supplier: Microchip Technology, Inc.
Description: 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power
- Features: Other, Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs The (read more)
Browse Amplifier and Comparator Chips Datasheets for Skyworks Solutions, Inc. -
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Designed for applications requiring reliable electrical connection under continuous motion and mechanical stress, these pogo pins combine rolling contact structure with high-cycle durability (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Key Features: Low Forward Voltage: Typical forward voltage drop of just 0.32V at 10mA ensures high efficiency in power-sensitive applications. Fast Switching Speed: Designed for quick operation, crucial for high-frequency (read more)
Browse Diodes Datasheets for Win Source Electronics -
This portfolio is designed to protect high-speed data lines such as USB 3.2, HDMI 2.0, LVDS, automotive A/V Monitors, displays and cameras. Additionally, this portfolio also aims to address the upcoming high-speed video-links as well as the OPEN Alliance MGbit ethernet applications. (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
AG312: Design with PIN Diodes
is a current controlled resistor at radio and microwave frequencies. It is a silicon semiconductor diode in which a high resistivity intrinsic I-region is sandwiched between a P-type and N-type region. When the PIN diode is forward biased, holes and electrons are injected into the I-region
More Information Top
-
InGaAs PIN detectors for frequencies above 100 GHz
A furt'her alternative for a high frequency PIN diode is the travelling wave concept [7].
-
Modeling PIN diodes for high power RF and microwave applications
The classical expression for the high frequency PIN diode resistance shows that this resistance is inversely proportional to the I-region effective carrier lifetime .
-
Modeling fast switching speed PIN diodes for RF and microwave applications
The classical expression for the high frequency PIN diode resistance shows that this resistance is inversely proportional to the I-region effective carrier lifetime: .
-
Page 2. Semiconductor parts with 187 in root number
High frequency PIN diode for attenuater .
-
Modeling GAAs PIN Diodes for Microwave and Millimeter Wave Applications
Diameter-Dependence on GaAs PIN Diode Impedance The classical expression for the high frequency PIN diode resistance shows that this resistance is inversely proportional to the I-region effective carrier lifetime (ff) [1]: .
-
The use of controllable photonic band gap (CPBG) materials: An antenna application
The CPBG materials studied are variable capacitance and conductance lattices fabricated with high frequency PIN diodes soldered along wires or metallic stripes on dielectric printed boards.
-
A Novel UWB RFID Tag Using Active Frequency Selective Surface
High frequency PIN diodes are one of the most commonly used active elements applied to reconfigure the EM response of a FSS surface [12], [13], [28].
-
Modal Analysis and Design of Band-Notched UWB Planar Monopole Antennas
In principle, the implementation of the RF switch can be carried out by means of a Micro-Electro-Mechanical System (MEMS) or a high frequency PIN diode .
-
Multi-gigabit fiber-optic video distribution network using BPSK microwave subcarriers
Each subscriber station is equipped with a high frequency PIN diode detector followed by micro- wave receivers.
-
Analysis and design of a new reflection‐type 360° phase shifter with combined switch and varactor
The high frequency PIN diode used is MPN 1000 with minimized package parasitics.
Indicates content that may require registration and/or purchase.