Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Inductotherm Group
Description: With power ranging from 1200 – 1800 kW, Thermatool™ High Power High Frequency Welders are capable of welding from 200 – 400 kHz with fixed or variable frequency. These units perform in the most demanding applications. Thermatool™ High Power HF
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: RS Components, Ltd.
Description: 3.3KW high-frequency power
- Category: Development Suite / Kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Universal input 20 W 5 V off-line flyback converter board using Infineon CoolSET ICE3AR2280VJZ. The converter is operated in Discontinuous Conduction Mode, 100 kHz fixed frequency, very low standby power and various mode of
- Category: Development Board
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10 Mhz output frequency enable a precise process control at high travel velocities (position event generator –
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output,
- Output Power( P1dB): 31.5 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: TelephoneStuff.com
Description: from damage - Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact - High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: from damage - Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact - High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: MultiDimension Technology Co., Ltd.
Description: movement to achieve high sensitivity, fast response, high accuracy, and high reliability. Features and Benefits Compatible: Incremental ABZ Signal Precision: High accuracy and high resolution Flexible: Customizable on demand Reliable: Designed for harsh environment
- Encoder Technology: Magnetic
-
Supplier: Infineon Technologies AG
Description: power Applications Cordless power tools and outdoor power equipment Home appliances Servo motor drive and control
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: robustness with line overvoltage protection Ultra-wide input range to increase power supply robustness and industrial application Potential Applications Auxiliary power supply for AC-DC, solar energy systems, home appliances, motor control, and drives Applications Cordless power
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: allow scaling of power and breakdown voltage of integrated MOSFET. See also ICE5AR4770BZS and ICE5AR4780BZS. Potential Applications • Auxiliary power supply for AC-DC, solar energy systems, home appliances, motor control and drives. Applications Cordless power tools and
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Applications • Auxiliary power supply for AC-DC, solar energy systems, home appliances, motor control and drives. Applications Cordless power tools and outdoor power equipment
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Mini-Circuits
Description: maintains consistent efficiency over the full input voltage range. The amplifier incorporates a full suite of control and diagnostic tools, such as output power monitoring, amplifier fault tracking, internal temperature monitoring, enable/disable functionality for lower power
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Cygnus Instruments Limited
Description: expertise to provide you with top-notch solutions. Our highly trained team members are here to assist you in finding the perfect high-temperature probe for your specific needs. To get started, call +1 346 223 0415. The Best Place to Purchase High Temperature Probes
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Richardson RFPD
Description: Thermostatically controlled fans Frequency and phase sweep capabilities for best match optimization High accuracy RF power measurement Continuous monitoring of forward and reflected RF power, current and temperature
-
Supplier: Hi-Tech Controls, Inc.
Description: This MOTORFLEX 1/1 two approvals, triple shielded motor power supply cable for frequency converters provides outstanding EMI in machines and systems. Suitable as a supply and connecting cable for high mechanical stresses, in Fixed Installations and occasional free movements in
- Number of Conductors: 4 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: GL Communications, Inc.
Description: more than 36,000 km long before amplification or repetition - this results in a free space path loss in the range of 190 to 208 dB!! (for frequencies in the 2 GHz to 15 GHz range). In the older days this was a show stopper, but now - high gain antennas, power amplifiers,
- Frequency: 2 to 15 GHz
- Certifications and Approvals: Other
-
Supplier: Acromag, Inc.
Description: Field Input: 0-50 kHz frequency ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Direct Backplane Interface
-
Supplier: Advanced Energy Industries, Inc.
Description: process tools with enhanced flexibility Stabilize plasma operation Improve yield for fast arc management Easily customize and configure to your process requirements Features High-power density in a streamlined design On-board chamber mount, on-tool frame mount, rack
- DC Output Power: 749.9999999999964 to 10,000.000000000002 watts
- Type: DC/DC Converter, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: Visual Sound, Inc.
Description: numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. In the PZM-30D, a switchable dual-frequency response provides a "rising" position that adds brilliance and articulation, while the "flat" position maintains a smooth and natural
-
Supplier: AMETEK Programmable Power
Description: VAC, while accepting any frequency from 45 to 450 Hz. The Elgar GUPS is tolerant of variable power associated with "soft" sources such as engine/motor generators. Stable output power is provided, without oscillating between generator and battery input, regardless of how the
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Airmar Technology Corporation
Description: 600 W The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for accurate
- Power Capability: 600 watts
- Maximum Operational Depth: 365.76 m
- Transducer Style: Transmitter / Receiver Combination
-
Description: high-power switching applications An integrated design example of a 1.25 GHz amplifier, oscillator, and filter printed circuit is also included, which could be useful in printed circuit board designs from tens of megahertz to tens of gigahertz. Introduction to Microwave Circuits
-
Supplier: MultiDimension Technology Co., Ltd.
Description: program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Device Type: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Device Type: Magnetometer
-
Supplier: ValueTronics International, Inc.
Description: measurement applications. This is shown by its advanced features: accurate high-speed voltage source programmable DC load precise digital voltmeter storage oscilloscope simple squarewave generator delivering high output power Two independent channels, installed in an enclosure
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: MultiDimension Technology Co., Ltd.
Description: computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting
- Number of Axes: 3
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Device Type: Magnetometer
- Technology: Magnetoresistive
-
Supplier: Wayne Kerr Electronics
Description: The EPO series is a line of epoch-making power supplies. They provide high efficiency (approx. 76%), while being even more lightweight and compact, and offer optimal power line environments for everything from production and inspection lines to research and development. Output
- AC Output Voltage: 0 to 300 volts
- Output Frequency: 0.000005 to 0.00055 MHz
-
Supplier: ValueTronics International, Inc.
Description: function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4014 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously
- DC Output Power: 1,649.999999999998 watts
-
Supplier: ValueTronics International, Inc.
Description: The 53147A is a used Counter/RF Power Meter/DVM from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Supplier: ValueTronics International, Inc.
Description: The 435-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
- Phase: Three-Phase
-
Supplier: Telit IoT Solutions, Inc.
Description: The LE51-868 S is a high performance certified Short Range to Long Range module designed to cover the 863-870 MHz band working with the Telit Proprietary protocol and acting as a SIGFOX gateway. It has high value technical characteristics such as a -126dBm sensitivity, ultra-low
- Operating Frequency: 863 to 870 MHz
- Data Rate: 2.4 to 100 kbps
- Bias / Operating Current: 32 to 55 mA
- TJ: -40 to 85 C
-
Supplier: Zygo Corporation
Description: measure surface features that have been difficult to discern in the past. Plus, the Mx™ software package provides the facility to quantify mid-spatial frequency content with powerful Power Spectral Density (PSD) and diffraction simulation tool. QPSI™ Vibration Tolerant
- Zoom: 1 to 50 X
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Tradeport Electronics Group
Description: instrument. The Tinsley model 4107A Power Analysers are multipurpose instruments designed for laboratory and field use, for production testing and quality control. High accuracy, wide frequency range, and high common mode rejection are prerequisites for precision
-
Supplier: Microchip Technology, Inc.
Description: MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design.
- SSPC Type: AC/DC Controller, Analog
Find Suppliers by Category Top
Featured Products Top
-
are widely used in various fields such as automotive parts, daily necessities, power tools, electronic communication, fitness equipment, valves and pipeline systems. (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
load and a frequency stability of ± 0.1%. The 95-264VAC at 47Hz to 410Hz input is power factor corrected. The use of components with established reliability results in a high demonstrated MTBF. The VFC500 is manufactured at our plant under strict quality control. Customized (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
and Electronics While automated washers achieve exceptional hygiene and process efficiency, they can expose powered hand tools with motors and electronics to harsh conditions, potentially affecting their longevity and performance. The use of steam combined with high pH (alkaline (read more)
Browse Brushless Motors Datasheets for Portescap -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Preamplifiers 5 KHz - 40 GHz A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 d (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
with high gain and low noise figures along with rugged construction. The USB powered amplifiers are complemented by attenuators and switches that cover more or less the same frequency ranges. High-Performance Benchtop Amplifiers Benchtop amplifiers for measurement applications must maintain
-
Bringing science to the selection of mica capacitors for RF and microwave circuits
When designing for RF or high-power applications, capacitor choices can have a big impact on a circuit's performance. To make things challenging, at high RF and microwave frequencies, specifying passive components, such as capacitors, can seem more like art than science. This paper describes a new
-
Screw Air Compressor Case in Israel - INVT Goodrive 300-01 Series Inverter
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of its Maxwell three-dimensional electromagnetic analysis software for accurately predicting the performance of low-frequency electromechanical components encountered in advanced automotive, aerospace and industrial/power electronic systems. Austrian foundry releases Mentor-based design kit Silicon
-
Predictive Maintenance of HVDC Converter Stations within Manitoba Hydro
failures have a 4 to 12 hour duration time and can interrupt from 300MW to 1000MW of power. To reduce the maintenance costs and proactively prevent forced outages, a comprehensive infrared scanning program was implemented in 1980. Infrared thermography has become the non-destructive testing tool
-
Dielectric Materials for Use in Radomes
Mfg. Co. presents an overview of dielectric materials, as well as a comparison of polyurethane foam with other commonly used dielectrics. In addition, dielectric properties of three series of rigid polyurethane foam at low, medium and high densities are examined in frequencies ranging from 1 - 10 GHz
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
More Information Top
-
Reduction in Energy Consumption & Variability in Steel Foundry Operations
The operating system set up was the result of several years of research and testing to develop an alternate modular system to power high frequency tools .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90717/891082054-MIT.pdf?sequence=2
Unit body-construction High - frequency portable power tools Multihydromatic welding .
-
http://dspace.mit.edu/bitstream/handle/1721.1/48171/innovationcritic00sloa.pdf?sequence=1
Unit body construction High - frequency portable power tools Multihydromatic welding .
-
Fabrication of Conducting Si Nanowire Arrays
This tool employs a high frequency power supply (40 MHz versus the more .
-
Characteristics of forearm‐hand exposure in relation to symptoms among automobile assembly line workers
In addition, HS work stations had higher duration and frequency of power tool usage for the right hand.
-
Punch the Spanlose production
In heavy - duty tools with stroke frequencies more than 100 H=min, they are to use only under reservation .
-
Spanlose production: punches
In heavy - duty tools with stroke frequencies more than 100 H / min, they are to use only under reservation because can increase through the friction energy heating strongly.
-
Acoustic logging through casing to detect hydrocarbons and determine porosity in the Wilmington Field, CA
We have begun a 2-year test program to identify sands with high remaining oil saturations by logging old cased wells using a high power low frequency acoustic logging tool as part of a project co-funded by the Department of Energy …
-
Iron loss modelling which includes the impact of punching, applied to high-efficiency induction machines
Abstract—Within the market evolution towards higher efficiency machines, there is a need for more precise modelling tools , taking also higher frequency power supplies into account.
Indicates content that may require registration and/or purchase.