Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies’ TMP® series was designed to provide a convenient blindmateable interconnect solution specifically for high power applications. Frequency Range: DC - 23 GHz 50 Ω Impedance; Blind-mateable configuration > 5000 mate & de-mate cycles MIL-PRF-39012
- Frequency Range: 0 to 23 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies introduces the XMP™ interconnect series designed to provide a convenient blindmateable solution, specifically for ultra-high power applications. Frequency Range: DC - 5 GHz 50 Ω Impedance; Blidmateable configuration MIL-STD-202 compliant for shock,
- Frequency Range: 0 to 5 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: HUBER+SUHNER AG
Description: Features RF power handling and performance The RFEX is designed to handle the required high power levels at lowest possible losses. Additional heat generation in transitions can be avoided, and very high reliability and long life time of amplifiers is supported.
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
-
Supplier: ValueTronics International, Inc.
Description: The 5000 is a used Digital RF Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: QuinStar Technology, Inc.
Description: combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the
- Frequency Range: 18,000 to 95,000 MHz
- Minimum Gain: 10 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 21.00000000000001 to 38 dBm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: frequency rotary joint + electric combination slip ring RF slip ring supports the independent transmission of single-channel RF signals, and can also support the mixed transmission of RF signals and 24V control signals, communication signals, power supplies, and fluid
- Number of Circuits: 84
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Fairview Microwave Inc.
Description: at 10 Watt. Our SMA high power RF amplifier design has a 60 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5027 is rated for a gain flatness of 1.25 dB with a Psat of 40 dBm. Our radio frequency high power
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 60 dB
- Gain Flatness: 1.25 dB
- Maximum Operating Voltage: 28 volts
-
Supplier: AR Modular RF
Description: The Model KAA3020 is a Class AB wideband RF power amplifier delivering in excess of 250 Watts CW power into a 50-Ohm load over the frequency range of 2 MHz to 32 MHz. Power gain is a minimum of 54 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller
- Frequency Range: 2 to 32 MHz
- Minimum Gain: 54 dB
- Output Power( P1dB): 53.979400086720375 dBm
- Gain Flatness: 1.5 dB
-
Supplier: Skyworks Solutions, Inc.
Description: external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Anatech Electronics, Inc.
Description: 174 MHz High Power LC Low Pass Filter with SMA-F connectors
- Frequency (Fc): 174 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Advance Security Products
Description: 8 Channel High Powered 2000 Ft. Line of Sight Video Transmitter and Receiver Outdoor 8 channel wireless high powered transmitter. The 24HP8 high powered transmitter has a 2000 ft. LOS rating. LOS means just that, line of sight. Absolutely nothing in the way will allow for this
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 46 dB
- Output Power( P1dB): 40 dBm
- Output Intercept Point (IP3): 48 dBm
-
Supplier: Newark, An Avnet Company
Description: HIGH POWER 100 WATT RF LOAD UP TO 8 GHZ WITH N FEMALE CONDUCTION COOLED BODY BLACK ANODIZED ALUMINUM HEATSINK
-
Supplier: Fairview Microwave Inc.
Description: high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This
- Frequency Range: 2,000 to 18,000 MHz
- Maximum Gain: 37 dB
- Maximum Operating Voltage: 24 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF,
- Frequency Range: 500 to 3,000 MHz
- Minimum Gain: 48 dB
- Output Intercept Point (IP3): 51.99999999999999 dBm
- Maximum Operating Voltage: 42 volts
-
Supplier: DigiKey
Description: High Power 100 Watt RF Load Up t
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Linx Technologies
Description: The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times
- Data Rate: 9,600 to 115,200 kbps
- Sensitivity: -108 to -101 dBm
- Output Power: 25 to 22 dBm
- Operating Frequency: 900 MHz
-
Supplier: Pulsar Microwave Corporation
Description: SMA connector, RoHS compliant
- Frequency Range: 20,000 to 400,000 MHz
- Average Power: 50 watts
- Coupling: 3 dB
- Directivity: 20 dB
-
Supplier: CDM Inc.
Description: CM HIGH POWER CONNECTOR CRIMP
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: CDM Inc.
Description: HIGH POWER CONNECTOR N-MALE
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: ODG (Origin Data Global)
Description: TERMINATION, COAXIAL HIGH POWER
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed
- Minimum Operating Voltage: 30 volts
- Maximum Operating Voltage: 30 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: L-com, Inc.
Description: The EAP600 is a concurrent dual-band 2.4+5GHz Wireless-N Indoor Access Point that features high transmit RF power (29 dBm on 2.4GHz and 26 dBm on 5GHz) for long range connectivity. With wireless speeds up to 300Mbps on each radio and a Gigabit port for connecting to a switch or
-
Supplier: APITech
Description: Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVE-6W-83(X)+ is a Class A & Class AB, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 2 to 8 GHz. This model is capable of delivering up to 6 W output power at P with high IP3 supporting SAT a wide range of systems where
- Minimum Operating Voltage: 18 volts
- Maximum Operating Voltage: 18 volts
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: APITech
Description: High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
-
Supplier: Mini-Circuits
Description: The ZHL-100W-352+ is a Class AB, high-power amplifier providing 100W saturated power over the 3000 to 3500 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier
- Frequency Range: 3,000 to 3,500 MHz
- Minimum Gain: 1.5 dB
- Maximum Gain: 1.5 dB
- Output Power( P1dB): 50 dBm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: RF rotary joint parameters: Standard product outline drawing: RF rotary joint / RF Slip Ring:- DHS064 Series Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS064-25 RF rotary joints are also called RF slip rings with out diameter 64mm
-
Supplier: JFW Industries, Inc.
Description: DC-26.5 GHz 50-Ohm, 75Ohm attenuators (other impedance values also available upon request) Choose any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about DC-passing and DC-blocking attenuators, Bulkhead, panel-mount and right angle attenuators
- Frequency Range: 0 to 3,000 GHz
- Attenuation: 20 to 40 dB
- Input VSWR: 1.4 :1
- Connectors: 7/16, TNC
-
Supplier: JFW Industries, Inc.
Description: and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask
- Power Rating: 150 watts
- VSWR: 1.15 :1
- Frequency Range: 3,000 MHz
- Resistance: 50 Ω
-
Supplier: D-Link Systems, Inc.
Description: mounting bracket, enabling easy installation on any wall or ceiling. It also includes a crossbar adapter clip for drop ceilings. This high-speed access point also has integrated 802.3af Power over Ethernet (PoE), simplifying installation in areas where power outlets are not
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: Quantic PMI Model PA-2G18G-43-5-40-SFF is a high-power amplifier designed for a remarkably low noise figure of 3.5 dB and Psat of 40 dBm (10 W) over the 2 to 18 GHz frequency range with a high gain of +43 dB and ±1.5 dB gain flatness. This model has SMA connectors and an
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high elastic
Find Suppliers by Category Top
Featured Products Top
-
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
PowerSnap datasheet PowerSnap Series RF Connectors (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
-voltage version of the N connector. The HN connector can handle power levels that are higher than those handled by other connectors, making it ideal for applications that use high frequencies and large amounts of power. This connector has a frequency range of DC to 4 GHz. It is the largest of the (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
development of quantum computing technology. This challenge is exacerbated by RF "noise" from thermal, magnetic, and mechanical sources. High-performance coaxial cable assemblies, comprising both the cable and connectors, are essential for delivering precise, high-frequency microwave signals to the (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
two independent RF signals, reducing system complexity and saving space, with 60dB isolation to prevent cross-talk. High Power Capability: Supports 1kW peak power and 50W (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
Guide to RF Coaxial Connectors and Cables
of items, e.g. RF generators, amplifiers, attenuators, power meters, couplers, antennas, etc., it is not uncommon that a great deal of thought is given to these "high end" devices while mundane items such as connectors and cables are often treated as an "afterthought".
More Information Top
-
Microwave data link system testing
High power RF cables need connectors that have minimal leakage to avoid radiation inside a system that can be picked up by an LNA.
-
Waveguide Components Cut Losses While Passing Power | Components content from Microwaves & RF
Depending upon the construction materials, waveguide transmission lines, flanges, and components are also capable of handling higher RF power levels than coaxial connectors and components.
-
A breakdown study on the split horn antenna radiating high power pulses
Microwave absorber bricks were attached in front of OEG horn to protect cable, oscilloscope, and RF connectors from the arrived high power signal.
-
High-power and high-linearity photodetector module based on a modified uni-traveling carrier photodiode
Fig. 1: Packaged High - Power photodiode module with RF connector and temperature controlling interface.
-
Linearized transmitters: an enabling technology for software defined radio
At a recent conference, a major OEM stated that 70 percent of base station failures were caused in some way by a failure of the high - power RF cable or its con- nectors ; this figure was also backed up by an oper…
-
CR4 - Thread: Waterproofing a DC motor
I know that Ham radio operators have successfully used this to weatherproof (waterproof?) high - power RF co-axial cable connectors .
Indicates content that may require registration and/or purchase.