Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting action,
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Mi-T-M Corporation
Description: Mud Blasting Pump System with Centrifugal Separator The High-Volume Water Cannon System acts like a water blaster, pre-washing heavy equipment and tracked vehicles. The tough, high gallon-per-minute centrifugal system blasts away mud and dirt allowing an
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
-
Supplier: CSA Group
Description: ISO 19385 specifies requirements for nine classes of reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. Each class has a single maximum working pressure. Such hoses and hose assemblies are intended to be used with very high-pressure
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic
-
Supplier: MultiCam, Inc.
Description: The MultiCam 3000 Series Waterjet cutting system is an affordable, easy-to-use, production cutting solution designed for manufacturers that want the ability to cut a wide variety of materials. High-pressure waterjet machining also offers unique advantages over other cutting
- Power: 50 HP
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Part Loading: Gantry / XY Table Loaded
-
Supplier: UL Standards & Engagement
Description: point of maximum system pressure and a pressure at the pump outlet while spraying of not less than 2,5 MPa and not more than 35 MPa and with an input to the drive for the high pressure pump not exceeding 20 kW, their RATED VOLTAGE being not more than 250 V for
-
Supplier: Chemdet, Inc.
Description: The Perfect Low Flow, Low Speed, Slotted Spray Ball Slow Constant Rotation: Improved Cleaning Action No Ball Bearings: Lower Maintenance and Longer Life Low Flow: Reduced Water, Chemical and Effluent Costs High Efficiency Fan Jets: Reduced Cleaning Time Versatile and Unique The Turbo
- Water Flow: 3,816 GPH
- Operation: Cleaning / Surface Preparation
- Features: Other
- Machine Mounting: Portable Machine
-
Supplier: Hydrofarm, Inc.
Description: to flood the grow trays. Aeroponics Trays with a lid or a round plastic pipe contain a high pressure mist within achieving a very high level of oxygen charged nutrient solution for greater nutrient and water uptake. Uses a sequence timer for optimum blasts of solution to
-
Supplier: Proceco Ltd.
Description: dirt, and brake dust from wheel hubs prior to inspection or overhaul. A base model uses recirculating, solvent free, hot alkaline aqueous solution sprayed on the wheel at high pressure to remove oil, grease, and dirt. At the same time, the rotating brush scrubs the external wheel
- Machine Type: Degreasers, Spray Washers
-
Supplier: Caterpillar Oil & Gas
Description: to EN 1834-1; comprised of exhaust gas heat exchanger (cooler); stainless steel flame arrestor; stainless steel spark arrestor; water-cooled exhaust manifold, watercooled turbocharger Flywheel and Flywheel Housing Fuel System Mechanical fuel injection, primary fuel filter/water
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
Find Suppliers by Category Top
Featured Products Top
-
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
are essential for efficient and sustainable distribution of water resources. Pressure management is the process of regulating water pressure in water networks to ensure efficient and sustainable distribution of water. High water pressure can lead to increased water demand, particularly (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
: Flexible control of moisture content and output using adjustable pressure settings (with or without baffle). Industrial/Domestic Wastewater • Removes coarse solids upstream, reducing pollutant load for subsequent flocculation or biological treatment. • Ideal for high-solid-content sewage, ensuring stable feed conditions for downstream processes. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
normally-open valve and is installed upstream of pressure sensitive equipment. A back-pressure regulator, back-pressure valve, pressure sustaining valve or pressure sustaining regulator is a control valve that maintains the set pressure at its inlet side by opening to allow flow when the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, leveraging its precision production technologuy. We strictly control the manufacturing process from raw material production to finishing and final product inspection. Reliable - Made in Japan High-pressure pumps are used to spray water in high-pressure washers. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
pressure to suit Voltages up to 20 KV, direct on line as above Economical electrical installation directly at high volt-age, pre-wired for installation close to existing buildings. Can be supplied in packaged boiler room system. Completely independent pre-pipped and (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
what is waterjet cleaning
Water jet stripping or cleaning, or water blast cleaning, is a widely used process for the removal of material, coating, or contamination from the surface of a work piece. Progressive Surface has experience with all types of water jet processes and specializes in ultra high pressure water jet
-
SP & C - The Surface Preparation and Coatings People Company - Long Beach, Washington
SP&C used Jet Edge Gyrajets to clean the fish holds on three Alaskan crab boats prior to resurfacing. The Gyrojet blasts away old coatings and corrosion with ultra-high pressure (UHP) water that is pressurized to 60,000 psi (4,100 bar). When a Seattle-based boat company needed to resurface the fish
-
Waterjets Help Stop Gulf Oil Leak
Water jet technology companies Jet Edge, Inc. and Chukar Waterjet, Inc. recently played a key role in helping BP stop the oil leak in the Gulf of Mexico. The companies provided ultra-high pressure waterjet equipment and application expertise to blast away hydrate ice crystals that had formed inside
More Information Top
-
ASTM MNL8 - Manual on Maintenance Coatings for Nuclear Power Plants
FIG. 28—ADMAC high - pressure water blasting equipment .
-
Practical Methods of Surface Preparation for Maintenance Painting
FIG. 28—ADMAC high - pressure water blasting equipment .
Indicates content that may require registration and/or purchase.