Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mannesman Demag
Description: To adjuste the optimal speed under load To compensate the wear of tools To inform that the tools need to be changed to to wear To prevent collision To recongize in time the wear of the motor if speed reduces stainless steel housings With collets for high precision Ideal
- Rated Free Speed (output): 1,200 to 19,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: Mannesman Demag
Description: The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Material: Steel - Stainless
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful vane
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
-
Description: With a free speed up to 22,000 rpm and powerful 0.50 hp motor, the 327 will make quick work of patchwork and roughing up low areas for recapping, tire scuffing and cleaning tire moldings.
- Power: 0.5 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive
- Features: Coated Abrasives (Belts / Discs), Orbital / Planetary, Specialty / Other
-
Supplier: Atlas Copco Industrial Technique AB
Description: recommendation and the 3D plans in about a minute. LZL05-L-M-IEC is an ATEX certified air motor delivering a maximum power of 0,63kW / 0,84hp. The motor is reversible Air consumption at maximum power: 25l/s / 52cfm Free speed r/min Min starting torque: 4,8Nm / 3.5
- Required Torque: 1.4749262536873156 Ft-lbs
- Air Consumption: 52.972000082233 SCFM
- Rated Free Speed (output): 3,000 rpm
- Weight: 8.5995 lbs
-
Supplier: Atlas Copco Industrial Technique AB
Description: The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque
- Required Torque: 7.374631268436578 Ft-lbs
- Air Consumption: 6.35664000986796 SCFM
- Rated Free Speed (output): 300 rpm
- Weight: 11.907 lbs
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Description: Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include: Variable
-
Description: 92RA and 92RB series, spur gear, Multi-vane Air Motors. 7.90 hp to 8.15 hp (5.89 to 6.08 Kw). 59 rpm to 975 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Required Torque: 0 to 326 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 230 SCFM
- Rated Free Speed (output): 435 rpm
-
Supplier: Atlas Copco Industrial Technique AB
Description: You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns), while
- Required Torque: 200.5899705014749 Ft-lbs
- Air Consumption: 27.54544004276116 SCFM
- Weight: 10.8045 lbs
- Material: Aluminum
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity
- Required Torque: 0.283333333333333 to 1.625 Ft-lbs
- Rated Free Speed (output): 1,000 to 10,500 rpm
- Operating Noise Level: 71 to 117.3 dB
- Output Diameter (Shaft or Collet): 0.3543309 to 0.393701 inch
-
Supplier: Mixer Direct
Description: Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity
- Required Torque: 1.16666666666667 to 59 Ft-lbs
- Air Consumption: 10.5 SCFM
- Rated Free Speed (output): 32 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity
- Required Torque: 2.33333333333333 to 59 Ft-lbs
- Air Consumption: 21 SCFM
- Rated Free Speed (output): 80 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s BLINK High-Speed Focuser offers blazingly fast focusing performance in a compact, maintenance-free package. Our patent-pending ultra-stiff air bearing design results in a friction-free bearing that offers stable servo bandwidths in excess of 500 Hz. The
-
Supplier: Charles Ross & Son Company
Description: with Multi-Shaft Mixers, they can be useful to several hundred thousand centipoise. STANDARD FEATURES: 3 HP through 50 HP Driven by a totally enclosed fan cooled (TEFC), 230/460 V, 3 Ph, 50/60 Hz, inverter duty motor Mixing head hydraulically raised by a air/oil hydraulic lift
- Media Viscosity: 50,000 cps
- Motor Speed: 1,100 to 3,200 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: Arnold Magnetic Technologies
Description: RECOMA® SmCo balanced rotor, which is part of 180KW system that operates in excess of 200°C. HIGH SPEED ROTORS High performance electric machines are characterized by their rotational speed, system efficiency, power density, and ability to function in extreme conditions.
- Industrial Magnets: Magnetic Assembly
- Material: NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
-
Supplier: Mixer Direct
Description: huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Genteq
Description: Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted,
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: Genteq
Description: ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200
- Other Output Power: 0.2 to 0.75 HP
- Shaft Speed: 300 to 1,200 rpm
- Output Power: 1/2 HP, 1/4 HP, 300 W
- Motor Type: AC Motor
-
Supplier: FS-Curtis
Description: actual operating conditions using FS-Curtis custom developed software High Efficiency• Automatic Flow™ matches the compressor speed to your air demand, reducing power consumption up to 40%• High efficiency motor and drive with a broad turn-down range minimizes
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 25 to 200 HP
- Compressor Technology: Rotary Screw
-
Supplier: Dapra Corporation
Description: This grinder features a unique patented lamella motor drive. Similar to the turbo drive, this grinder is lubricant-free, slim and easy-to-handle. A double bearing set allows for use in extreme applications.
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor
- Flow (Cv): 1
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: DEPRAG, Inc.
Description: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very
- Features: Adjustable
-
Supplier: Air Compressors Direct
Description: 20,000 rpm free speed •8.5 cfm average air comsumption; 17 cfm actual use @ load •1/4"NPTF air inlet; 3/8" minimum hose size
-
Supplier: Airflow Systems, Inc.
Description: The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures
- Mechanical: Rotary Screw
-
Supplier: Chase Doors
Description: removed for fast, easy maintenance and cleaning. The air door unit is powder coated white for a superior finish. Its 1HP, 2 speed motor provides a powerful and reliable air current. Remote Controls- Standard on both the heated and non-heated units to allow the user to
- Curtain Width: 24 to 71 inch
- Air Volume: 329 to 1,589 SCFM
- Air Heater: Electric
- Features: Integral Heater, Multiple Fan Speeds, Remote Control
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high pumping capacity solution
- Mechanical: Rotary Piston
Find Suppliers by Category Top
Featured Products Top
-
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
ATEX certification. It’s the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern appliances and compact equipment require high-speed operation, reliable performance, and flexible customization capability. The YHD-5430 universal motor is designed for high-speed driving applications, featuring a 230 VAC operating range and no-load speed (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In compact high-speed devices such as mini hair dryers, motor control systems must balance speed, efficiency, and stability within limited space. Achieving reliable performance at high rotational speeds requires precise control and consistent power delivery (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The YHD-9530 universal motor is engineered for versatile, high-performance operation, supporting both clockwise (CW) and counterclockwise (CCW) rotation. Equipped (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In orthopedic power tools, performance, efficiency, and reliability are essential. This slotless BLDC motor delivers high-speed operation, low energy loss, and long service life, ensuring dependable performance for precision medical devices. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
Conduct Research Top
-
Air motor operation at the highest energy efficiency
Do you plan on using a high-torque stainless-steel motor in an agitator system to mix paint and coatings, or as a compact power pack for an innovative roller transport device? If so, then an air motor is in many ways the right choice when it comes to specifying a drive system, whether it is used
-
The Turbine: The Air Motor Packing Maximum Efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes used
-
The turbine: the air motor packing maximum efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your. robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes
-
DC Motor For Vacuum Cleaner
The high speed vacuum cleaner brushless DC motor platform is designed for specifically hand-held vacuum cleaner, hand dryer and other similar air flow applications. This BLDC motor platform is customisable upon customer's requirements and needs. If you have particular requirements for your vacuum
-
Industrial Motor Control Application
be deployed for varying applications such as motor control applications, air-conditioning management application, and so on. To leverage on ZigBee standards, the client outsourced the development of a motor control application to Airbee. With this solution, the client wanted to control and monitor
-
230V Air Fryer DC Motor in Smart Home Application
in line with the consumption demand of modern consumers for food. The air fryer, as the name suggests, is a machine that can "fry". Its principle is to use high-speed air circulation technology, and the unique combination of fast circulating hot air and internal spiral patterns, so that the cooking
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division When considering whether to rewind a motor or to replace it with a higher-efficiency model, consider the following rules of thumb: High
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
More Information Top
-
Advances in Manufacturing and Materials Engineering
The ultra-precision high speed air motor /spindle with compressed air was used to achieve high rotational per minute during end-milling operation.
-
Low volatility antioxidants for scorch protection of polyurethane foams
Mixingwas accomplished using a high speed air motor with a 2-inch lighting mix blade; initial polyol mix time was 20 sec regardless of stabilizer package to equilibrate foam conditions.
-
Federal Geothermal Research Program Update Fiscal Year 1995
… for the use of insulated casing, consideration of an ultra slim, high temperature borehole televiewer, a scheme for generation and injection of CO, gas in geothermal wells during drilling to retard corrosion, a very high speed air motor , and high temperature logging …
-
Basis for requirements for Advanced Neutron Source (ANS) Control Element Test Facility
Operation of the high - speed air motor shall not damage the electric shim or regulating drive mechanisms.
-
Journal of Hydronautics > Auxiliary Power for Man in the Sea
A high - speed air motor is used to drive the worm A, which through the worm wheel B rotates the spider C of a differential gear assembly.
-
High-Level Waste Tank Cleaning and Field Characterization at the West Valley Demonstration Project
The changes made to the sampler prior to obtaining the post-wash samples were the installation of a higher rotational speed air motor (750 rpm, no-load speed), use of the cobalt steel end-mills with the titanium carbon nitride coating, incorporation …
-
A novel approach to laser Doppler velocimetry and anemometry
Figure 4 shows the arrangement of a practical spectrometer used to obtain velocity measurements from the edge of a 100mm diameter perspex disc (A) rotated by a high - speed air motor .
-
International Journal of Morphology - Double Root Anatomical Variations in a Single Patient: Endodontic Treatment and Rehabilitation of a Three-rooted First Pr...
The pulp was accesed using a round diamond bur and an Endo-Z bur (Dentsply-Maillefer, Ballaigues, Switzerland) in a high - speed air motor handpiece.
Indicates content that may require registration and/or purchase.