Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 1.3 GPM
- Maximum Discharge Pressure: 16 psi
- Media Temperature: 180 F
-
Supplier: Sulzer Ltd.
Description: Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline support for reduced thermally induced misalignment BBT-D
- Discharge Size: 6 to 10 inch
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 5,766.64675 psi
- Media Temperature: 800 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30% higher than industry average Applications Smart toilet Dishwasher
- Horsepower: 0.0723719007847523 to 0.0868462809417027 HP
- Maximum Discharge Flow: 12.672 GPM
- Features: Booster Pumps, Centrifugal Pumps
- Power Source: DC Powered
-
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing.
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Cole-Parmer
Description: • Maintenance-free brushless DC drive provides for long hours of operation • High-head configurations • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Variable-speed ready
- Maximum Discharge Flow: 5.4 GPM
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Maintenance-free brushless DC drive provides for long hours of operation • High-head configurations • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Variable-speed ready
- Maximum Discharge Flow: 4.2 GPM
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Maintenance-free brushless DC drive provides for long hours of operation • High-head configurations • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Variable-speed ready
- Maximum Discharge Flow: 2.2 GPM
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Dickow Pump Company, Inc.
Description: General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 572 F
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Magnetic Drive
-
Supplier: National Bronze & Metals Inc.
Description: corrosion resistance to seawater and brine making it suitable for pump and valve components. C93200 is suitable for bearings, bushings having medium loads and speeds with adequate lubrications. Typical Uses for C93200 High Leaded Tin Bronze / Bearing Bronze: AUTOMOTIVE:
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: Alfa Laval Inc.
Description: The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame
- Horsepower: 0.0308250688527649 to 0.0469077134715987 HP
- Maximum Discharge Flow: 6.6 GPM
- Media Temperature: 302 F
- Water Temperature: 302 F
-
Supplier: KSB AG
Description: High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of
- Horsepower: 40.2066115470846 HP
- Maximum Discharge Flow: 10.126593333333334 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: ITT Corporation
Description: Intelligence and Power - Designed for medium voltage (4160 Volt and above) high energy centrifugal type pumps. PumpSmart Control Solutions has the ability to control or monitor your medium voltage, higher energy process pumps. With the proven history and logic
- Interface: Digital Front Panel
- Control: Linear Control
- Media: Liquid
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: KNF Neuberger, Inc.
Description: Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet Benefits Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design. Applications Pumping
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 482 F
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing control with variable fan speed modulation (by inverter). • Over/under voltage + phase failure protection relay. • High low pressure gauges. • Externa static pressure 200Pa. • Epoxy coated condensing coil fins Chiller version. • Epoxy coated condensing coil fins Heat
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: FLSmidth
Description: components over our competition. millMAX High-Head PumP Our millMAX High-Head (millMAX HH) Pump was designed for applications that have high total dynamic head requirements. Standard volute slurry pumps experience radial thrust on their impellers due to
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Adjustable Speed Drives as Applied to Centrifugal Pumps
this article was originally published is in AC technology. The dominant method of AC control is by PWM inverters, particularly with the advent of the high speed Insulated Gate Bipolar Transistors (IGBTs). This will be the only drives technology to be considered in this revisited analysis
-
Packaging Machine Builders Stress Performance, Flexibility
or centrifugal feeder, labels or codes each container, and dispenses a predetermined volume of fluid using a servo-driven pump. The system then sorts, feeds and re-applies screw caps and discharges each completed microtube directly into an
More Information Top
-
Vibration of Hydraulic Machinery
7.3 has been applied to the unsteady turbulent flow through the entire flow passage (that is, from inlet in front of an inducer to outlet of spiral diffuser) of a high speed centrifugal pump .
-
Numerical simulation of flow in centrifugal pump with complex impeller
[2] Zhu, Z. C.: Theoretical Study and Engineering Imple- mentation of Super-Low-Specific-Speed High Speed Centrifugal Pumps .
-
Applications Of High Speed Centrifugal Multistage Pumps For Waterflood Injection Service
The following paper is a discussion of the engineering and economic considerations in the application of the high speed centrifugal pump for waterflood injection service where high speed is defined as a pump shaft speed greater than 3600 rpm.
-
Automation Equipment and Systems
The aim of the present study is to extend the scientific research of the related studies to high speed centrifugal pump which has a logarithmic profile.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
France, D. “Rotordynamics Considerations in the Design of High Speed Centrifugal Pumps .” .
-
Inner flow field computation and analysis of super low-specific-speed centrifugal pump--《Journal of Rocket Propulsion》2007年02期
Zhu Zuchao Wang Leqin (Zhejiang University,Hangzhou,310027);DVELOPMENT AND APPLICATION OF HIGH SPEED CENTRIFUGAL PUMPS FOR HANDLING CRYOGENIC LIQUIDS[J];GRYOGENICS;1998-04 .
-
Technology assessment of geothermal pumping equipment. final report, July 1978
However, field experience with positive displacement pumps, as well as high speed centrifugal pumps of the Sundyne class, becomes somewhat academic for purposes of this study, as the flow rate required by even a 10 MW commercial plant would be well outside …
-
Light weight gas turbine engine fuel pumping technology
The application of composite technology to the high speed centrifugal pump concept is also reviewed.
-
Research and Test on Low-NPSHR Magnetic Driving Pump--《Fluid Machinery》2009年08期
Zhu Zuchao (Zhejiang University);THEORETICAL ANALYSIS AND ENGINEERING IMPLEMENTATION ON ACHIEVING EXCELLENT SUCTION PERFORMANCE OF HIGH SPEED CENTRIFUGAL PUMPS [J];CHINESE JOURNAL OF MECHANICAL ENGINEERING;1999-06 .
-
Design and research of high speed vortex pump for aeroengine--《Machinery Design & Manufacture》2009年08期
YUAN Jun ya,ZHANG Zhen peng,ZHANG Chun liang (Beijing University of Aeronautics and Astronautics,Beijing100083,China);An Optimum Method for Low Flow High Speed Centrifugal Pump [J];Journal of Aerospace Power;2002-02 .
Indicates content that may require registration and/or purchase.