-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: Ewellix
Description: Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 43.740157480315 in/sec
- Rated Force: 112,400 lbs
- Motor Type: AC Servo
-
-
Supplier: ZwickRoell LP
Description: values to be determined over a wide speed range. Uses for machine include puncture tests and high-speed tensile tests, as well as peel, and shear tests at high speeds. Tests on components can also be performed in conjunction with the optional T-slotted platform.
- Force / Load Capacity: 5,620 to 35,968 lbs
- Test Speed: 28,346.456692913343 to 47,244.0944881889 in/min
- Features: Specialty / Other
- Mechanical Test: Tensile
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 16,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: SAE International
Description: hydraulic valve actuation (HVA) is used for this experimental study. The HVA system enables negative valve overlap (NVO) valve timing for hot internal EGR. Spark-assist stabilizes combustion over a wide range of engine speeds and loads, and allows for stoichiometric operation at all
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: SAE International
Description: high speed on-off valve can control the flow and pressure linearly like proportional valve. Thus it is essential to extend the effective range of duty ratio to improve the linear control performance of high speed on-off valve. In this paper, the high speed
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to
- Stroke or X-Axis Travel: 3.93701 to 39.3307299 inch
- Rated Speed: 6.2992125984252 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving Main Pumps The hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high hydraulic system efficiency and excellent productivity with little hydraulic loss. • Large, heavy-duty
- Operating Weight: 156,819 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high efficiency and productivity with little hydraulic loss. Swing Dampening Valve A swing dampening valve reduces wagging, which
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from feathering to
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.01 to 5 amps
- Rated Breaking Capacity (Icn): 100 amps
- Number of Poles: 1
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
-
Supplier: E-T-A Circuit Breakers
Description: Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also
- Rated AC Voltage: 120 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 0.01 to 5 amps
- Number of Poles: 1
-
Supplier: jbj Techniques Limited
Description: The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty
- Application: Industrial
-
Supplier: Precision Engine Controls Corp.
Description: latest, patented, valve actuator technology coupled with a contamination resistant, NACE compliant, high flow valve. The PECC high force actuator is the heart of the system. This patented precision actuator positions the valve within ±0.001 inches and can travel at
- Media: Gas
-
Supplier: jbj Techniques Limited
Description: Suitable for in-line and side-load applications. Advanced control system for smooth engagement. Remote actuation via J1939 or switch input. No pilot bearing. High side load capability. Maximum power rating 927 kW (1243 hp) @ 1800 rpm. Two towers with two pump pads each. 298 kW (400 hp)
- Application: Industrial
-
Supplier: J&S Machine, Inc.
Description: YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: DynaQuip Controls
Description: The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: SAE International
Description: Electro-hydraulic actuated systems are widely used in industrial applications due to high torque density, higher speeds and wide bandwidth operation. However, the complexities and the parametric uncertainties of the hydraulic actuated systems pose challenges in
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear Output shaft supports overhung loads Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed
- Torque Rating: 5,000 Ft-lbs
- Speed: 2,000 rpm
- Maximum Pressure: 250 to 1,000 psi
- Diameter: 11 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate in dynamic applications, often at high speeds, generally with rotary or
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Eaton Hydraulics Group
Description: DBA Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops—exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available
- Torque Rating: 32,219.1666666667 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Golden Collar Technology Co., Ltd .
Description: metal-to-metal contact between piston and cylinder or rod and housing. Made from premium PTFE compounded with 40% bronze, our wear rings deliver exceptional compressive strength, thermal conductivity, and long service life—even under high load and high-speed conditions. The
- Operating Temperature: -328 F
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Force Control Industries, Inc.
Description: Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Cosen Saws, USA
Description: C-620NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Massive cast iron band wheels • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure
- Cutting Capacity: 24.4 to 30 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
Find Suppliers by Category Top
Featured Products Top
-
device to operate at high speeds. 4.Smart structure In most units the standard sensor is incorporated into the actuator, making the actuator highly compact(this does not apply to the US6). For other sensor options, the sensor is installed on the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
With the new 4-pole voice coil actuator from Geeplus, both the speed and the precision required to create complex curvatures and optical finishes on both lenses and mirrors, is now easily achievable. Developing the high forces necessary for processes of (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
requirements for actuators used in advanced medical equipment, as are high speed capability, a long life cycle, and extremely high efficiency; all benefits that Voice Coil actuators provide. Additional medical applications where Geeplus actuators can be found include metering and dosing in (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
PICMA® actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution — ideal for precision positioning and alignment applications. The new encapsulated actuators offer travel ranges from 56µm - 132µm and blocking force of (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
At THK America, we’re committed to delivering high-quality motion components with the reliability and speed your operations demand. That’s why we’re proud to offer a growing selection of products manufactured right here in the U.S. at THK Manufacturing of America in Hebron, Ohio. Need it fast? Our in-stock products are ready to ship with less than 10-day turnaround (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
actuators reach speeds up to 30mm/sec and achieve minimum incremental motion (smallest repeatable step size) down to 0.05 µm. Self-locking versions provide high holding forces to ensure position stability without continuous power. Engineered for continuous operation, the actuators offer a (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
nanopositioning stages—covering the essential building blocks for nanopositioning and micropositioning applications. High Resolution Linear Actuators •Compact piezo actuators, stepper motor actuators, and servo motor actuators Hexapods (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
High speed electro-hydraulic actuator for a scara type robotic arm
CONCLUSIONS AND FUTURE WORK The main objective of this paper is to propose a high speed hydraulic actuator for robotic applications.
-
Laminar Box System for 1-g Physical Modeling of Liquefaction and Lateral Spreading
box capable of simulating two dimensional ground shaking in hori- zontal direction, (b) base-shaker system supported on a strong floor, (c) two high speed hydraulic actuators mounted on a strong reaction wall and attached to the base shaker, and (d) computer …
-
HYDC Vacuum Circuit Breakers
Schematic diagram of the ultra- high speed hydraulic actuator for a pair of vacuum interrupter.
-
A Study of Piles during Earthquakes: Issues of Design and Analysis
Liquefaction was caused by blasting and the cyclic load- ing was conducted using a high speed hydraulic actuator .
-
The reduction of stick-slip friction in hydraulic actuators
[12] N. Meikandan, R. Raman, M. Singaperumal, and K. N. Seetharamu, “Theoretical analysis of tapered pistons in high speed hydraulic actu- ators ,” Wear, vol.
-
Doe Structural Optimization of Plastic Crushable Rib Absorbers
A linear bearing was attached to the cylinder rod of a hydraulic high speed actuator from MTS Corporation of Minneapolis, MN.
-
An experimental and numerical investigation into the seismic performance of a multi-storey concentrically braced plan irregular structure
The hardware consists of a Series 111 MTS Accumulator and a high speed linear hydraulic actuator with a 150kN capacity and 250mm (±125mm) stroke.
-
Design Guidelines for Increasing the Lateral Resistance of Highway-Bridge Pile Foundations by Improving Weak Soils
A high - speed hydraulic actu- ator was used to apply load.
-
The Earthquake Engineering Online Archive | Nisee e-library
Upon initiation of liquefaction, a high - speed hydraulic actuator applied lateral loads to the CISS pile to simulate earthquake inertial loadings.
-
Substructure shake table test method using a controlled mass: formulation and numerical simulation
In this study, it is assumed that the mass is controlled by a hydraulic actuator; hydraulic actuators meet high - speed and high-force demand in structural tests and are often used in dynamic applications.
Indicates content that may require registration and/or purchase.