Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Hydraulics Group
Description: temperatures Series circuit capability Reduces system costs when compared to parallel circuit designs Technical Information A high pressure (5800 psi) and high flow (70 GPM) Geroler motor Displacement: 21.0 – 41.3 in3/r (344 - 677 cm3/r ) Torque: Up to 25602 in lbs. (2893 Nm)
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: Bailey International LLC
Description: determine the speed. Our extensive product range of Multi Displacement Low Speed / High Torque (LSHT) hydraulic motors are manufactured in accordance with ISO9000-2000 quality standards and have been accepted worldwide as the standard in high quality, value
- Operating Speed: 147 to 559 rpm
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: Associated Pacific Machine Corp.
Description: Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high productivity.
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 25.590565 inch
- Sheet Width / Working Depth (F to B): 25.590565 inch
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: Radwell International
Description: DUST SEAL, HIGH SPEED MOTOR/PUMP, M2/P2 SERIES GEROTOR TYPE, 01B116-100-2, PER PIECE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Western Integrated Technologies
Description: design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Charles Ross & Son Company
Description: with Multi-Shaft Mixers, they can be useful to several hundred thousand centipoise. STANDARD FEATURES: 3 HP through 50 HP Driven by a totally enclosed fan cooled (TEFC), 230/460 V, 3 Ph, 50/60 Hz, inverter duty motor Mixing head hydraulically raised by a air/oil hydraulic lift
- Media Viscosity: 50,000 cps
- Motor Speed: 1,100 to 3,200 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing, Sanitary Processing
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm)
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Western Integrated Technologies
Description: This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust roller bearings
- Operating Torque: 4,132.74336283186 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 2,030.5278 psi
- Power: 17.7 HP
-
Supplier: Western Integrated Technologies
Description: This light to medium duty motor incorporates all the features of heavy duty motors. Design features include a high pressure shaft seal so external drains are never required, roller vane technology for automatic wear compensation, and full flow internal cooling and flushing. This
- Operating Torque: 3,893.80530973451 In-lbs
- Operating Speed: 932 rpm
- Operating Pressure: 1,812.97125 psi
- Power: 10.5 HP
-
Supplier: Western Integrated Technologies
Description: Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high
- Operating Torque: 6,026.54867256637 In-lbs
- Operating Speed: 749 rpm
- Operating Pressure: 3,002.28039 psi
- Power: 28.8 HP
-
Supplier: SAE International
Description: This standard applies to hydraulic pumps and high-speed-low-torque motors used on construction and industrial equipment.
-
Description: The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure,
- Kinematic Viscosity: 11 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure,
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure,
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 100
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure,
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 144
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Patented 'vane crossing vane' design provides high torque at both start and stall, and flat torque throughout the entire speed range. This design results in optimum power-to-weight ratio.
- Operating Speed: 1,000 to 2,000 rpm
- Operating Pressure: 3,000 to 4,500 psi
- Power: 150 to 450 HP
- Motor Type: Vane
-
Supplier: Mile-X Equipment, Inc.
Description: starts easily under load and has been thoroughly field-tested for high cycle reliability. Features: 2-Stage Hydraulic Pump 2-Position/3-Way Valve 6ft. Remote Motor Control (specify 115V or 230V) 1 gal. of oil supplied Wt. 35lbs., 7ozs. Speed Comparison Chart The job:
- Pump Type: Hydraulic Pumps
-
Supplier: White Drive Products, Inc.
Description: The combination of compact size, light weight and low speed efficiency make the CE motor the best wheel drive motor available. To reduce overall motor length and weight, all unnecessary material was removed from the housing and the valve was placed in the face of the
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Radwell International
Description: HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Description: Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at speeds up to 3000 rpm at 350 bar (5,000 PSI). The F1 hydraulic
- Operating Speed: 3,000 rpm
- Operating Pressure: 5,000 psi
- Motor Type: Axial Piston
-
Description: Displacement 60 cc • High operating speeds thanks to low weight pistons • High overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high power-to-weight ratio
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from feathering to
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
In compact high-speed devices such as mini hair dryers, motor control systems must balance speed, efficiency, and stability within limited space. Achieving reliable performance at high rotational speeds requires precise control and consistent power delivery (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern appliances and compact equipment require high-speed operation, reliable performance, and flexible customization capability. The YHD-5430 universal motor is designed for high-speed driving applications, featuring a 230 VAC operating range and no-load speed (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-9530 universal motor is engineered for versatile, high-performance operation, supporting both clockwise (CW) and counterclockwise (CCW) rotation. Equipped (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In orthopedic power tools, performance, efficiency, and reliability are essential. This slotless BLDC motor delivers high-speed operation, low energy loss, and long service life, ensuring dependable performance for precision medical devices. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Hydraulic Orbital Motors and Their Applications
A hydraulic orbital motor is the best source of high torque at low speed. They are used in many mobile, and quite a few static applications and can simplify equipment design while delivering better performance than is possible from electric motors.
-
Choosing The Right Hydraulic Orbital Motor for Your Application
A hydraulic orbital motor uses the energy in flowing liquid to create rotation. As with an electric motor, this can drive machinery or vehicles, but where orbital motors have an advantage is in low speed, high torque applications.
-
Understanding the Working Principle of Hydraulic Orbital Motors
For high torque in mobile and industrial applications, it 's hard to beat a hydraulic orbital motor. These are compact enough to use as wheel motors in mobile equipment like skid steers, and for driving machinery like that found in agriculture, construction, forestry and manufacturing. They deliver
-
AC Motor Drive for Friction Welder
The friction welding machine is a new type of welding, which has the advantages of solid welding, wide process adaptability, high reliability, high dimensional accuracy, high efficiency and low consumption, etc. Now it is widely used in hydraulic pipe fitting processing enterprises. Friction
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
and high efficiency. Increasingly, it is also This application note describes a sensorless Brushless used in automotive applications as a part of strategy to Direct Current (BLDC) motor control algorithm that is eliminate belts and hydraulic systems, to provide (R) Digital Signal Controllerimplemented
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, this limitation allows very common 4-pole motors to run at up to 4500 RPM. INTRODUCTION The output frequency can be extended up to approximately 250 Hz (7500 RPM for a 4-pole This application note describes a fully working and motor) if phase advance is used. Higher speeds highly flexible software
More Information Top
-
Smaller Footprint Drilling System for Deep and Hard Rock Environments; Feasibility of Ultra-High-Speed Diamond Drilling
Alternative drives for the test stand were explored; a high speed hydraulic motor concept was finally used.
-
Dynamic Simulation of a Position-Controlled Electrohydraulic System Using EASY5
The power screw was driven by a high speed hydraulic motor (Parker M4-015) which provides the system with a maximum speed of 6 inches per second linear speed for a 36.5 inches span.
-
Innovation in Wind Turbine Design
The key components comprising a long life radial cam pump and a high speed hydraulic motor are custom designed to address the historical problem issues.
-
CR4 - Thread: Increasing Speed Gearboxes
Use the high pressure fluid output from that to drive a high speed hydraulic motor and you have an unbreakable ridiculously high step up ratio speed changer with very high mechanical working efficiency as well.
-
orbit motor - offers from orbit motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : economical hydraulic motor, high speed hydraulic motor , hydraulic drive motor, hydraulic wheel motor ] .
-
Mechanization of Gum Naval Stores Production
The low mass, high speed hydraulic motor selected to power the tool could produce up to 5,000 strokes/min.
-
An experimental study on energy saving potential for cutterhead drive of shield Tunneling machine using variable-speed hydraulic system
In this way, high speed at hydraulic motor axis is decreased to the operating range of cutterhead.
-
Complex lifting device for the overhaul of multiple wells
The hoist with two hydraulically controlled disc brakes is driven by high - speed hydraulic motors through an integrating reducer and chain transmission.
-
Offshore Wind Turbines: Reliability, availability and maintenance
● Type E0 , an innovative hydraulic solution using Digital Drive Technology (DDT) from Artemis Innovative Power with the turbine driving a slow speed hydraulic pump, which feeds a high - speed hydraulic motor with high-pressure hydraulic fluid.
-
CR4 - Thread: Retired
I believe there is a move towards hydraulic systems, with the turbine driving a low-speed hydraulic pump in the nacelle, which feeds a high - speed hydraulic motor driving the generator at ground level.
Indicates content that may require registration and/or purchase.