Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: Schrader® is the global leader in original equipment (OE) Tire Pressure Monitoring Systems (TPMS). Schrader TPMS sensors meet original equipment quality and performance standards. 1-for-1 replacements for the millions of direct-fit sensors on global vehicle platforms. Replacement
-
Supplier: RainWise, Inc.
Description: sensor line requires no maintenance! The standard CV7-E high speed sensor has a sampling rate of 4Hz. While the CV7-EL comes with a 16ft (5m) multi conductor cable, the CV7-E is supplied with a long 82ft (25m) Cable. The CV7-E/EL sensors can be upgraded to the USB
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED CUBE SENSOR
-
-
Description: High signal output speed sensor Our yuanben company developed high signal output speed sensor is used in railway application. The specification is better than Honeywell 303OS20 or 3030S30 speed sensor. The mounting thread 5/8"or M16, all
-
Supplier: Process Sensing Technologies USA
Description: applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors High Output VRS 15kHz 56mm
-
Supplier: AI-TEK Instruments, LLC
Description: wheel at high shock and vibration. The advantage of these sensors are: High reliability Simple installation Long life due to no moving parts or contacts Self powered operation Wide variety of shapes and sizes Easy alignment Can be designed for almost any environment Due to their
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
-
Supplier: AI-TEK Instruments, LLC
Description: wheel at high shock and vibration. The advantage of these sensors are: High reliability Simple installation Long life due to no moving parts or contacts Self powered operation Wide variety of shapes and sizes Easy alignment Can be designed for almost any environment Due to their
- Operating Temperature: -99.4 to 449.6 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED CUBE SENSOR ROHS COMPLIANT: YES
-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In
- Rotary Speed Range: 0 to 4,000 rpm
- Operating Temperature: -40 to 320 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: ContiTech AG
Description: speed) Air gap measurement Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder) Standardized VDA data protocol High resistance to extreme temperatures, from -40°C to +150°C Internal signal monitoring Technical Data True Zero Speed, Large
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Allegro MicroSystems Inc.
Description: The A19250 offers precise wheel speed sensing with a user-friendly two-wire interface. Its GMR technology, integrated capacitor, and robust package ensure high accuracy, low jitter, and reliable performance in automotive applications. * Note: If you have issues logging into this
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Smith Systems, Inc.
Description: directly proportional to the speed of the object in motion. Magna-Tran speed sensors are available in a variety of housing configurations and terminations. Housing configurations to accommodate high pressure and fluid submersion applications are available. These passive
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:FSD-TMR1006 is a fast frequency response, low power consumption, moisture and water proof temperature detection rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, Pt1000 temperature sensor, signal
- Operating Temperature: -40 to 212 F
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Micro-Epsilon Group
Description: A coil integrated in the sensor housing is energized by a high-frequency alternating current. The emerging electromagnetic field changes when approaching a turbo charger blade and every blade generates a pulse. The controller identifies the speed by considering the number of
- Measurement Range: 0.05118113 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: -40 to 455 F
- Body Shape: Cylindrical
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Carlen Controls, Inc.
Description: Control Accurate measurement of sheet speed determines mass flow calculation for the gage-control algorithm. The CC810 can provide this information in a very cost-effective way. Mill Chatter Detection Sheet-speed measurement can be utilized for early detection of roll slippage allowing
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XP10 models, please see our X-PRO XP10 Marketing Page.
- Features: Photoelectric Sensors
-
Description: resistance, unique appearance and portable installation design. The series of sensors has a variety of connection mode, output mode, case ruler. The sensor is widely used in speed and response detection of all kinds of high speed gears. Product Features > 40KHz
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can choose
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: ifm efector inc.
Description: Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 0.06692917 inch
- Operating Temperature: -25.6 to 284 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Supplier: Hymark/Kentucky Gauge
Description: High speed gear and tooth sensor Position & speed feedback Compact design with IP68 protection Easy & precise alignment thanks to keyway Available for module 0,3 and 0,5 & 1, 2, 3 mm tooth structures
- Operating Temperature: -13 to 185 F
- Output Signal: Digital: Square Wave
- Encoder Technology: Mechanical
-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: CMOSIS nv
Description: conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: Allegro MicroSystems Inc.
Description: Wheel Speed Sensors
- Features: Magnetic Sensor
-
Supplier: Dynalco
Description: This standard magnetic pickup has a standard sensitivity which makes it suitable for high speed (>500 rpm) applications. It has a long reach (5.125 inches) and a 3/4-16 thread.
- Rotary Speed Range: 500 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This standard magnetic pickup has standard sensitivity which makes it best suited for high speed (>500 rpm), large gear (>12 inch diam.) applications. It has a standard reach (1.125inches) and a 5/8-18 thread.
- Rotary Speed Range: 500 rpm
- Body Shape: Cylindrical, Threaded Barrel
Find Suppliers by Category Top
Featured Products Top
-
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Supporting Speed-to-Power Initiatives in Data Centers As data centers race to keep up with the exponential growth of AI and digital infrastructure, one idea has taken center stage: Speed (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic® ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The (read more)
Browse Gas Sensors Datasheets for MSA Safety -
for signal duplication of axle-mounted speed sensors, P45000 for onboard high-voltage DC measurement in a space-saving package, and P41000AG, a DC current transducer designed to provide two separate functions for infrastructure traction power equipment… measurement of standard current and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
sensor delivers fast response speed, high measurement accuracy, and stable long-term performance. Its decoupled structural design minimizes crosstalk interference between axes, ensuring reliable force feedback and precise motion control in demanding industrial (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
High-Speed Infrared Sensors for Temperature Monitoring
Infrared sensors are the preferred choice for a temperature measurement in applications where the target is moving, especially when fast and non intrusive thermal readings need to be acquired. High demand for such infrared non contact devices led to a very attractive price performance ratio, which
-
High-speed non-cryogenic cooled infrared sensors using carbon nanotubes
High-speed non-cryogenic cooled infrared sensors using carbon nanotubes
-
Magnetic Field Sensors as Speed Monitors
"rudimentary" at the gear-wheel sensor up to high resolution with the 12 bit single turn speed sensor with bus connection.
-
Applications for High-Speed Infrared Imaging
The phrase high-speed imaging is generally associated with short exposure times, fast frame rates, or both. Supersonic projectiles, for example, are often impossible to see with the unaided eye and require strobe photography to stop their apparent motion. It is often necessary to image high-speed
-
Control Requirements for High-Precision, High-Speed Machining
capabilities. These new types of machines put increasing demands on the controller. This paper explains some of these demands in the areas of feedback data rates, motor phase commutation, servo algorithms, and trajectory generation. Early in the analysis for a high-precision, high-speed machine, the designer
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
Piezoresistive Sensors Facilitate High-Speed Nanopositioning
Subangstrom-level noise and nonlinearities better than 0.05 percent make them strong competitors to capacitance sensors.
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
Maximum RPM Machining: Necessities of High-Speed Moldmaking Mold shops will thrive if they practice an 'all-aspects ' process to HSM, which includes the machine, cutting tool, toolholder, proper balance and application support. High-speed machining has been around for a few years now
More Information Top
-
Readout architectures for high speed CMOS image sensor
In this paper we discuss several architectures for high speed sensors and their limitations.
-
Assessment of current cybersecurity practices in the public domain : cyber indications and warnings domain.
High Speed Sensor Networks ..........................................................................................
-
A new high-speed image sensing technique based on an ordinary CCD
At present, the popular used high speed sensor adopts image division technique to divide image, outputs signals by parallel multi-channel, composites these signals to form a complete image.
-
PAVEMENT CONDITION DIAGNOSIS BASED ON MULTISENSOR DATA
Use and Interpretation of High Speed Sen- sors in the Diagnosis of Flexible Pavement Conditions. MS. Thesis.
-
National cyber defense high performance computing and analysis : concepts, planning and roadmap.
report for further technical discussion: Findings and Recommendations discuss the current state of the cyber security industry; HPC class of systems and benchmarks; trends; applications of cybersecurity to HPC; high speed sensor networks; algorithms; reference architectures and data models; Conclusions include a …
-
Multimedia, Computer Graphics and Broadcasting
The requirements of the occupational safety control system using smart objects include high-speed sensor stream data technology (which is available to process in high speed sensor data in the form of stream coming from a number of sensors equipped in smart …
-
Pavement evaluation and rehabilitation
Use and Interpretation of High Speed Sen- sors in the Diagnosis of Flexible Pavement Conditions. MS. Thesis.
-
Safe-by-Wire: The Leading Edge in Vehicle Airbag Control
For example, each high speed sensor can provide fresh data to the master.
Indicates content that may require registration and/or purchase.