Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daemar Inc.
Description: Excellent for extreme temperatures, high pressures high speeds and corrosive liquids & gases. Our equivalent to Garlock P.S. and Elring styles.
-
Supplier: Accuris
Description: Driveline High Speed and High Temperature Test of Rotating-Shaft Seals
-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Seal Type: Oil / Grease Seal
-
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft
- Seal Type: Oil / Grease Seal
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. ROTARY SHAFT SEALS
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: EQYO
Description: These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Features: Double Lip Oil Seal, Metal Cased (Double or Inner), Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
Supplier: SKF/Global
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in
- Shaft O.D. or Seal I.D.: 2.9527575 inch
- Housing Bore Diameter or Seal O.D.: 3.7401595 inch
- Axial Cross Section or Thickness: 0.21653555 inch
- Operating Temperature: -40 to 212 F
-
Supplier: SKF/North America
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in
- Shaft O.D. or Seal I.D.: 0.6299216 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 inch
- Axial Cross Section or Thickness: 0.1574804 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves
- Motor Power: 15 to 30 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Renold Plc.
Description: Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow
- Gear Ratio: 5 to 25 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Parallel Offset
-
Supplier: NSK Precision America
Description: This quiet, clean ballscrew features the same high speed and reduced noise output as the BSS Series ballscrew with improved sealing performance.High performance seals deliver more than four times longer service life under contaminated environments when compared to
- Manufacturing Process: Ground Thread
- Design Features: Lubrication Port
- Component Type: Screw Only
-
Supplier: U.S. Plastic Corporation
Description: Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil seals, PTFE gaskets. Suitable for a wide variety of chemicals compatible with above materials. 53" PE discharge
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Western Integrated Technologies
Description: This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust roller
- Operating Torque: 4,132.74336283186 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 2,030.5278 psi
- Power: 10.4 HP
-
Supplier: Eaton Hydraulics Group
Description: results in a compact yet powerful package Hydrodynamic journal bearings extend bearing life 3-zone pressure design allows for an increased shaft seal and bearing life Technical Information J Series: Displacement cm3/r – 8.2, 12.9, 19.8, 31.6 and 50 Pressure rating up to 2400 psi H
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Supplier: Trelleborg Sealing Solutions Americas
Description: HP20 is an elastomeric rotary oil seal suitable for sealing medium to high hydraulic oil pressure at low to medium shaft speeds. Available in FPM and HNBR for standard and low temperature environments.
- Shaft O.D. or Seal I.D.: 0.6692917 to 11.81103 inch
- Maximum Operating Speed: 787.401574803148 ft/min
- Maximum Operating Pressure: 681.6731449788259 psi
- Operating Temperature: -22 to 212 F
-
Supplier: Charles Ross & Son Company
Description: instantly. The SLIM system sucks solids directly into the high shear rotor-stator where they are immediately wetted out and dispersed into the liquid stream. SLIM shortens the mixing process and eliminates dusting-thereby minimizing the volume of airborne particles released into the plant
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: U.S. Plastic Corporation
Description: potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also
- Pump Type: Drum Pumps
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust
- Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: Oil / Grease Seal
-
Supplier: Technetics Group
Description: designed for optimum performance where high speed and vibration are the norm. As the stationary portion of a seal assembly, contacting face seals are generally paired with a rotating mating ring, bearing or shaft. The seal face in the stationary portion
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: 3X Ceramic Parts Company Limited
Description: ultra-high-speed rotating water pump, mainly for high-end customers. Application and advantages of ceramic pump shaft and sleeve: Brushless DC magnetic drive water pump adopts electronic commutation without carbon brush commutation. High performance ceramic
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: Boston Gear
Description: capacity for high torque and overhung loads. Pipe plugs allow easy fill, level, and drain in any mounting position. The 700 Series' super-finished oil-seal diameters on both input and output shafts extend seal life. Both 2D and 3D CAD drawings are available from
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Daemar Inc.
Description: lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be
- Length: 1 inch
- Bushing Type: Sleeve
-
Supplier: Renold Canada
Description: Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range
- Gear Ratio: 5 to 25 (X : 1)
- Maximum Input Power: 2.68044076980564 to 314.951790452163 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Bodine Electric Company
Description: 33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Woodex MECO Industries
Description: to 150° C) Pressure Vacuum to 20 psig (135 kPa) Shaft Speed Up to 500 RPM Total Indicator Runout (TIR) 1/4" (6mm) standard; greater runout can be accommodated Repeated Axial Shaft Motion 1/128" (0.2mm) Thermal Shaft Growth Limits are set per application Results may vary
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: Onvio LLC
Description: for direct load mounting Dynamically balanced counterweight for high input speeds. One-piece dual reduction cam for a wide range of reduction ratios without stacking stages High reduction in a low profile design. True Zero Backlash Mectrol reducers are designed with cantilevered
- Gear Ratio: -54 (X : 1)
- Output Torque: 100 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 0 arcmin
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: John Crane, Inc.
Description: The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 360 psi
- Operating Temperature: -330 to 800 F
-
Supplier: Electro-Sensors, Inc.
Description: quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Witte Pumps & Technology GmbH
Description: The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed
- Operating Pressure: 10.15 psi
- Operating Temperature: 1,000 F
- Seal Application: Pump
-
Supplier: Totani America, Inc.
Description: This is a back-seal, central roll-seal machine. With the film roll air shaft, film roll changes are made easily and quickly. Capable of stable, high speed bag making at up to 260 CPM. CRT enables edge position control (EPC) adjustment during bag extraction. CRT
-
Supplier: Totani America, Inc.
Description: high-speed bag making at up to 240 CPM. In addition, the roll film shaft is an air shaft, which makes film roll changes very easy. "Remote Management and Maintenance System (Optional)" and "Cutter Control System(Optional) (for making corner cuts, etc.)" make this the
-
Supplier: Totani America, Inc.
Description: This is a back-seal, central press-seal machine, capable of high speed bag making at up to 240 CPM. With the film roll air shaft, film roll changes are made easily and quickly. An 840 mm long back-seal heat sealer enables long film feeds and zoned heaters
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.097 inch
- Diameter: 3.45 inch
Find Suppliers by Category Top
Featured Products Top
-
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
, high pressure, leak prone cylinders are required. Supplied as a turn key with a control panel that varies the speed and direction of all three mixers and measures temperature and controls agitation system lift. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In orthopedic power tools, performance, efficiency, and reliability are essential. This slotless BLDC motor delivers high-speed operation, low energy loss, and long service life, ensuring dependable performance for precision medical devices. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
requirements. Key Features High-Speed Operation up to 25,000 RPM Custom Shaft and Electrical Performance Options Steel Shaft Design Cooling Fan Configuration Available Pure Copper Wire or CCA Wire Options (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
high-speed performance up to 26,000 rpm. Its ball bearings reduce friction and wear, ensuring efficiency even under continuous or demanding loads. With the ability to (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Overview of NASA Glenn Seal Program
The turbine seal area focuses on high temperature, high speed shaft seals for secondary air system flow management.
-
Coatings for high-temperature bearings and seals
Examples are given of applications of these coatings in high speed shaft seals , sliding contact bearings, and Stirling engine cylinder liners.
-
Power Systems For Space Flight > Electrostatic Power Generators For Space
Fig. 12 High speed shaft seal .
-
Proceedings of the 1987 coatings for advanced heat engines workshop
…i t h PS200 as a back-up l u b r i c a n t i n com- p l i a n t gas bearings, as a coating f o r high speed shaft seals , and as a c…
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
Expander high speed shaft seal is a labyrinth type, pressurized with the .
-
Coatings for high-temperature bearings and seals
Examples are given of applications of these coatings in high speed shaft seals , sliding contact bearings, and Stirling engine cylinder liners.
-
The Vacuum-Insulated, Varying-Capacitance Machine
As part of the program, high speed shaft seals into vacuum were developed for 12000 rpm operatior; and it was concluded that designs for 25000 rpm should not be difficult.
-
Wellbore Pressure Boosting Enhances Recovery from Natural Gas Wells
To achieve the necessary speeds with oil filled motors requires gearing and resolution of attendant high - speed shaft sealing issues.
-
THE SNAP II POWER CONVERSION SYSTEM. Topical Report No. 6, Bearing Design and Development
It can be seen from Figure 3 that an outboard shaft would require that an efficient high-pressure, high - speed shaft seal be in- corporated into the hydrosphere system between the bearing supply and NaK pump.
-
Thermoconvective flow velocity in a high-speed magnetofluid seal after it has stopped
During the 11th International Conference on Magnetic Fluids, Dr. R.E. Rosensweig paid our atten tion to the fact that after the complete stoppage of a high speed magnetofluid shaft seal (MFSS), radial flow is seen at a free surface, but the…
Indicates content that may require registration and/or purchase.