-
Supplier: Kanthal Bethel
Description: A flow heater for clean gas flows up to 1100°C (2012°F) has been introduced to Kanthal's extensive product range. Due to its unique patented design and electrical heating system it gives very high gas outlet temperature and net efficiency up to 95%. Most flow heater
- Maximum Operating Temperature: 1,470 to 2,012 F
- Heating Capacity: 3.5 to 40 kW
- Maximum Air Flow: 58.833 SCFM
- Maximum Operating (Sheath) Temperature: 1,470 to 2,012 F
-
Supplier: Chromalox
Description: 5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 240 to 480 volts
- kWatts: 5 to 300 kW
- Watt Density: 20 W/in²
- Heating Capacity: 5 to 300 kW
-
Supplier: Leister USA
Description: Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller
- Maximum Operating Temperature: 1,652 F
- Maximum Air Temperature: 1,292 F
- Maximum Air Flow: 22.4 SCFM
- Maximum Operating (Sheath) Temperature: 1,652 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units
- AC Voltage Required: 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Height: 28.125 to 42.875 inch
-
Supplier: Leister USA
Description: Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller
- Maximum Operating Temperature: 1,652 F
- Maximum Air Temperature: 1,292 F
- Maximum Air Flow: 29.3 SCFM
- Maximum Operating (Sheath) Temperature: 1,652 F
-
Supplier: Leister USA
Description: Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics
- Maximum Operating (Sheath) Temperature: 1,652 F
- Maximum Operating Temperature: 1,652 F
- Maximum Air Temperature: 1,292 F
- Maximum Air Flow: 29.3 SCFM
-
Supplier: Vulcan Electric Co.
Description: subassemblies. High Temperature Duct Heater models incorporate rugged framework and mounting flange for bolt-in mounting Nickel alloy tubular component heaters are used on all High Temperature Duct Heaters All models include a terminal housing to
- Maximum Operating Temperature: 1,100 F
- Maximum Operating (Sheath) Temperature: 1,100 F
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters
- Heating Capacity: 30 to 60 kW
- AC Voltage Required: 480 to 600 volts
- Features: Air Heater, Curing / Tempering, Drying, Other, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600
- Maximum Operating (Sheath) Temperature: 1,112 F
- Maximum Operating Temperature: 1,112 F
- Features: Air Heater, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Fuel / Energy Source: Electric
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where it’s needed most.
- Features: Air Heater, Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer
- Heating Capacity: 0.6 kW
- AC Voltage Required: 240 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer
- Heating Capacity: 0.4 kW
- AC Voltage Required: 240 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer
- Heating Capacity: 0.6 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer
- Heating Capacity: 0.4 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Drying, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Thermon, Inc
Description: Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating.
- AC Voltage Required: 120 to 600 volts
- Features: Air Heater, Single Phase, Steel
- Fuel / Energy Source: Electric, Hot Water / Steam
-
Supplier: Backer Hotwatt Inc.
Description: Features This Maximum Flow Air Heater design is encased within a 2-3⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a practical operating range of up to 200CFM with temperatures to up 600ºF (315ºC). For easier mounting. Hotwatt
- Heating Capacity: 0.375 to 2 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
-
Supplier: Backer Hotwatt Inc.
Description: Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for
- Heating Capacity: 0.375 to 3 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,200 F
- Maximum Air Flow: 50 SCFM
-
Supplier: Leister USA
Description: Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up to 800°C and the wide range of accessories means that the HOTWIND can be used in a variety of
- Maximum Operating Temperature: 1,202 F
- AC Voltage Required: 230 volts
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 31.8 SCFM
-
Supplier: Pelonis Technologies, Inc.
Description: Honeycomb PTC Air heating elements can be configured into three, four, or five disc configurations that produce up to 2000 watts of heat output. Standard sizes are up to 6 inches diameter. Other OEM configurations are possible depending on customer applications. All PTC holders consist of
- Heating Capacity: 1.1 kW
- AC Voltage Required: 110 to 130 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: Honeycomb PTC Air heating elements can be configured into three, four, or five disc configurations that produce up to 2000 watts of heat output. Standard sizes are up to 6 inches diameter. Other OEM configurations are possible depending on customer applications. All PTC holders consist of
- Heating Capacity: 1.5 kW
- AC Voltage Required: 110 to 130 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: Honeycomb PTC Air heating elements can be configured into three, four, or five disc configurations that produce up to 2000 watts of heat output. Standard sizes are up to 6 inches diameter. Other OEM configurations are possible depending on customer applications. All PTC holders consist of
- Heating Capacity: 1.5 to 2 kW
- AC Voltage Required: 110 to 130 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Watlow®
Description: Watlow's WATROD tubular heater elements and flat FIREBAR elements are designed primarily for direct immersion in liquids such as water, oils, solvents and process solutions, molten materials as well as air and gases. By generating all the heat within the liquid or process, these
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Insulated Construction Output Power & Temperature Controllable Standard Platform Air//Slot Heater Standard Specifications Heater Response
- Heating Capacity: 2 to 24 kW
- AC Voltage Required: 120 to 277 volts
- Maximum Air Temperature: 600 F
- Features: Air Heater, Drying, Other, Single Phase
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular
- AC Voltage Required: 480 volts
- kWatts: 6 kW
- Height: 20 inch
- Width: 9.5 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation
- AC Voltage Required: 110 volts
- kWatts: 0.42 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 0.42 kW
-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our units feature
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Aggreko
Description: 15 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr Have
- Maximum Operating Temperature: 300 F
- Heating Capacity: 15 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Pelonis Technologies, Inc.
Description: the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 15 kW
- Watt Density: 19 W/in²
-
Supplier: Aggreko
Description: 50 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr Have
- Maximum Operating Temperature: 300 F
- Heating Capacity: 50 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Aggreko
Description: 150 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr Have
- Maximum Operating Temperature: 300 F
- Heating Capacity: 150 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: Ralston Metal Products Limited
Description: 950 - 1,200 Watt Application Use to prevent condensation and provide an evenly distributed interior air temperature in large outdooor enclosures and control cabinets - especially under extreme climate conditions Features • Compact hight performance heater • Non metallic body
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.95 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
solutions from 12V up to 999V and UL/CSA approvals for 12V–600V systems. For electric bus rooftop HVAC, our high-voltage PTC heaters deliver fast heating, self-regulating temperature control, high safety, and long service life. Wide voltage range suitable for 400–800 (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
The optically clear Heatron Clearview™ heaters are transparent heating solutions designed to maintain continuous, high-definition visibility for LCD screens, displays, lenses, and viewports in low-temperature and high-moisture environments. Engineered for high efficiency, fast (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Air Heaters Datasheets for Gaumer Process -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
These systems required metal blocks to reach 660°C (1220°F) while maintaining temperature stability for processes such as heating dies and glue pots. The heaters operated at approximately 760°C (1400°F) to achieve the required block temperature. The manufacturer had been (read more)
Browse Cartridge Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
Recent advances in open cycle MHD electrical power generation
… anti-Stokes Raman spectroscopy component developmentand integration facility, usa controlled thermonuclear fusion Department of Scienceand Technology, Government of India energy conversion alternatives study Environmental Protection Agency,USA Electric Power Research Institute, USA General Electric high temperature air heater Institute of High Temperature …
-
Analysis of Hybrid Hydrogen Systems: Final Report
If the model is to be based on currently available technology, the design most likely will employ high-power, high - temperature electric air heaters (Figure 19).
-
Utilization of steel slag in a California cement plant
Heating air with electric heaters to a sufficiently high temperature will produce thermalNOx.
-
Sintering capacity of refractory composites based on lanthanum chromite
Refractory composites based on LaCrO3, containing dielectric additions coexisting with them demonstrate the possibility of preparing sintered articles that are suitable for manufacturing high - temperature electric heaters that are efficient in air .
-
Autowave synthesis of cast binary silicides of molybdenum, tungsten, niobium, and titanium from thermite mixtures
Silicides of transition metals are widely used to pro- duce high - temperature heaters of electric furnaces op- erating in air and to obtain heat-resistant protective coatings.
-
Fuel Regression Mechanism in a Solid Fuel Ramjet
A 50 kW electric heater heated the inlet air to temperatures as high as 800 K at flow rates ranging bet- ween 10 gls and 35 gls.
-
CAROLINAS VIRGINIA TUBE REACTOR (CVTR) IN-PLANT TESTING PROJECT.
To evaluate the effect of temperature on containment leakage rate and integrity, the containment was pressurized with air at ambient temperature , and high capacity electric heaters installed in the recirculating air system were used to raise the temperature of the containment atmosphere …
-
The use of floor panel energy storage in a heat pump heated dwelling
The extensive use of floor slabs to store energy caused mean floor temperatures to be higher than when using direct electric air heaters only.
-
An experimental study on the efficiency of transpiration cooling in laminar and turbulent hypersonic flows
To prevent condensation of air particles and for tests at high temperatures , the air is preheated by an electric heater .
Indicates content that may require registration and/or purchase.