Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electri-Flex Company
Description: A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions
- Conduit Size: 2.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Electri-Flex Company
Description: A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Outdoor use due to
- Conduit Size: 1.25 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Electri-Flex Company
Description: A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated
- Conduit Size: 2 inch
- Units: English Size
- Material: Steel
-
-
Supplier: Electri-Flex Company
Description: This version of Type NM is designed to withstand high-temperature environments. NMHT can be used to contain conductors having insulation materials with higher temperature ratings. Application: Type NMHT is intended for installation in accordance with Article 356 of the NEC
- Conduit Size: 0.5 inch
- Units: English Size
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a
- Conduit Size: 0.26377967 to 2.1259854 inch
- Temperature Rating: -40 to 248 F
- Flexibility: Flexible Conduit
- Units: Metric Size
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a
- Diameter: 0.11023628 to 1.87795377 inch
- Operating Temperature: -40 to 12 C
- Features: Other
- Sleeving: Split Wire Loom
-
Supplier: Lapp Tannehill
Description: This Aeros USA Inc. conduit ROHRflex PA 12-D 3/4" features a highly flexible, heavy wall, and a high alternate bending strenth for frequent reverse bending, high flex continuous motion applications, highly self-extinguishing, UL 94V2 flame retardant, high UV
- Conduit Size: 0.75 inch
- Temperature Rating: -58 to 212 F
- Units: English Size
- Features: Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Double Quick connector for Flexible Pipes Product details Materials: UL approved Nylon PA66 ( Flammability UL94V-2)Working temperature: -40℃-100℃, can up to 120℃ in short time.Features:Strong tensile strength, Fast plugging and unloading, improved the installation efficiency.Can be
-
Supplier: Lapp Tannehill
Description: This Aeros USA Inc. conduit ROHRflex PA 12-D 1 1/2" features a highly flexible, heavy wall, and a high alternate bending strenth for frequent reverse bending, high flex continuous motion applications, highly self-extinguishing, UL 94V2 flame retardant, high UV
- Conduit Size: 1.5 inch
- Temperature Rating: -58 to 212 F
- Units: English Size
- Features: Other
-
Supplier: Heatron, Inc.
Description: The Heatflex Constant Flow flexible heated hose technology provides a temperature regulated flexible conduit for delivery of a media with high viscosity or material that is a solid at ambient temperature. Teflon liner for higher operating temperatures
- Maximum Operating (Sheath) Temperature: 302 F
- Maximum Operating Temperature: 302 F
- Features: Electric, Other
- Heater Type: Flexible Heater
-
Supplier: igus® inc.
Description: VOH: flexible, very heavy corrugated tubes VOH - is suitable only for static applications! Temperature range -40°C to +105°C, short term up to 150°C Material PA6, modified, halogen free Fire behavior according to UL 94 V2 (VO), self extinguishing Special properties High tread
- Conduit Size: 0.23 to 1.83 inch
- Temperature Rating: -40 to 105 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: Cole-Parmer
Description: • High precision instrument with single function simplicity • Brighter backlit display and dual inputs for easy interpretation of results Measure and simulate (13) different RTD types and resistance (712B) • Measures 4 to 20 mA signals while simultaneously sourcing a temperature signal
- Calibrator Style: Battery Powered
- Environmental Properties: Temperature
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides high-accuracy
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 0.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-012 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 0.375 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 1.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 0.75 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Cole-Parmer
Description: • High precision instrument with single function simplicity • Brighter backlit display and dual inputs for easy interpretation of results Measure and simulate (17) different thermocouple types and millivolts (714B) • Measures 4 to 20 mA signals while simultaneously sourcing a
- Calibrator Style: Battery Powered
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Thermal Wire and Cable LLC
Description: products for long service life. PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. Teflon PFA exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers
- Elements / Pairs: 1
- Gauge Thickness: 14 Gauge
-
Supplier: Acoustical Solutions, Inc.
Description: SSP Firestop Putty is perfect for metallic conduits, telephone, data or electrical power cable penetrations. A variety of sleeved and non-sleeved applications have been tested and proven providing the ultimate in installation versatility. Non-hardening and reusable, SSP Firestop Putty
- Industry: Building / Construction, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: icotek Corp
Description: With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For
- Inside Diameter: 0.6299216 inch
- Overall Thickness: 0.4330711 inch
- Shape: Other, Round
-
Supplier: Acromag, Inc.
Description: flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in critical
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Data Acquisition - Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input -- 361A-V100-DIN-NCRSupplier: Acromag, Inc.
Description: flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in critical
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Alliance Sensors Group
Description: ratiometric (A-B)/(A+B) signal conditioners requiring a constant sum of the secondaries Electrical connections via Euro-style screw clamp terminal block that takes no. 24 to no. 14 wire…no soldering required 3/4 NPS female conduit port accepts liquid tight connectors, cord grips, or
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Douglas Electrical Components
Description: WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: L-com, Inc.
Description: The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Douglas Electrical Components
Description: Conduit Seals Stop pouring your own seal and rely on a plug-and-play, reliable solution approved for hazardous and non-hazardous locations. KF Series KF Feedthroughs Hermetically seal any electrical conductor or optical fiber in a KF, NW, or QF-type flange. SAE Series SAE Feedthroughs
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
As an OEM, you know what kind of manufacturing conditions you often face: misalignment, high vibration, extreme temperatures, oil intrusion, emissions, or unusually tight confines. In challenging applications for flexible electrical conduit, you need a vendor with the design (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
flexible for tight bend applications, provides high mechanical strength, and is constructed of Type 304L stainless steel, making it an ideal solution for corrosive atmospheres. The benefit of utilizing a stainless steel flexible conduit is it provides exceptional resistance to corrosive (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, announces food processing flexible liquidtight jacketed conduit Types LAFG and LSSFG now have an improved PVC jacketing. These enhancements include a new food processing blue color, an even wider temperature range, and are now antimicrobial. Liquatite® Food (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
The use of colored Type LA conduit saves time and money in maintenance and repair situaions as well as provides a visible warning to use caution in and around specific areas. Colored conduit provides quick identification of circuits, such as emergency, fire, security, and high voltage, as well (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Types LA, CSA, ZHLA, CBLA, ATLA, and LAFG offer an array of ideal market solutions, including product specialties, such as: halogen-free, low smoke, and low flame spread conduit ideal for enclosed spaces where safety may be an issue; conduit designed for high/low-temperature environments; and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
Specifying Flexible Conduit with Extreme Temperatures in Mind
Selecting and specifying in flexible electrical conduits for high and low temperature applications.
More Information Top
-
EG&G Wright Components, Inc (WCI)
WCI has begun development of high temperature flexible conduits for high pressure gas systems.
Indicates content that may require registration and/or purchase.