Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: ASM Series Ranges below 500 psi The ASM Series of high performance pressure transducers have been designed for high temperature installations on motorsport and on-vehicle automotive applications. The ASM is ideal for high precision data acquisition or
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: PMC Engineering LLC
Description: The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine
- Working Pressure Range: 0 to 45,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -100 to 500 F
- Signal Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries. Typical applications include: Fuel, Oil, Boost,
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: SensorsONE, Ltd.
Description: If you are looking for miniature pressure transducer, you are already restricted on size, weight or number of sensors you can use. The ASMT combines both pressure and temperature measurement in one tiny package, saving on space, weight and the number of installation
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: Wetted Parts Welded Stainless Steel Case • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% over Compensated Range • Now Available with M12 Connector, Order Model PX459 • Low Pressure Ranges from 10 in-H2O • Absolute
- Working Pressure Range: 5 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: PMC Engineering LLC
Description: The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: tecsis LP
Description: This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Adjustable Zero and Span • Units <100 psi are Vented Gage for High Precision
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -50 to 250 F
- Signal Output: Analog Voltage
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT40 is a flush mountable, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semi-conductor strain gages and temperature
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: Stellar Technology
Description: The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Setra Systems
Description: Fast warm-up coupled with a fast response, less than 1 millisecond, make this transducer ideal for applications that require the highest accuracy. Features: Instant Warm-up High Output: 5 VDC or ±2.5 VDC 0.02% Non-Repeatability 0.08% Hysteresis 0.07% Non-Linearity Low Thermal Effect
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 3000 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X FS Other Sensor Options : High Accuracy, Compensation Temperature Range, IP67 Protection Product Type Features Pressure
- Working Pressure Range: 3,000 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Sealed
-
Supplier: Piezo-Metrics
Description: Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy 0.1% • Solid State Reliability • Sputtered Strain Gauge Design • High Shock and Vibration • Low Drift
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.1 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large
- Working Pressure Range: 0 to 14.992705 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Pressure Sensors - GT32XX Series - High Pressure, Fatigue Rated Pressure Transducers -- GT32XX-50000Supplier: Stellar Technology
Description: The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for
- Working Pressure Range: 0 to 50,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: SensorsONE, Ltd.
Description: The DMP333i has an all stainless steel 316 construction which includes a repeatable high precision silicon strain gauge sensing diaphragm. The precise output from the silicon chip sensor is further linearised and optimised for temperature errors with digital processing amplifier. A
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: transducers design so that it is compatible with the high temperature and vibration environments that are commonplace in high performance motorsport systems. The AS motorsport pressure transducer has a highly corrosion resistant ceramic diaphragm which is
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: tecsis LP
Description: High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: tecsis LP
Description: High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -100 to 325 F
- Measurement Type: Absolute, Gauge
-
Supplier: Gefran
Description: The M3 series of Gefran, are pressure transducers for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up to 400°C. The constructive principle is based on the hydraulic trasmission of
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transducers with flush diaphragm. Flush diaphragms are used in applications where minimal dead volumes or very high frequencies are required or if the diaphragm could become encrusted by the media.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Compound, Gauge
-
Supplier: Time Mark Corporation
Description: The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Absolute
-
Supplier: Campbell Scientific, Inc.
Description: Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Gauge
-
Supplier: tecsis LP
Description: The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • 1 to 6 V Output Span • Gage, Vacuum, Differential Pressures • 8 V dc Excitation • High Impact Plastic Case • Accurate, Temperature Compensated
- Vacuum Range: 811.7136875808 to 708.2863124191999 torr
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: Tekscan, Inc.
Description: Tekscan high temperature pressure sensors can map the pressure distribution between two surfaces that are as hot as 200°C (400°F). High Temperature sensors are ideal for process/design improvement, machine set-up, and quality control. These flexible, 0.2 mm
- Operating Temperature: 400 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: Viatran
Description: Viatran Model 422 pressure transmitter is designed for the customers who need quick delivery as well as high accuracy, faster response time, and low noise. Viatran offers superior customer support combined with a technically superior product to meet your application requirements.
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: Dynisco
Description: PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 310 F
- Measurement Type: Absolute, Gauge
-
Supplier: Gems Sensors & Controls
Description: Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure
- Pressure Measurement: Gauge
- Features: Transducer
-
Supplier: Campbell Scientific, Inc.
Description: Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Gauge
-
Supplier: Campbell Scientific, Inc.
Description: The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure
- Sensed Temperature: 14 to 176 F
- Diameter or Width Range: 0.84 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
Find Suppliers by Category Top
Featured Products Top
-
series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
CirrusSense wireless Bluetooth pressure transducer is a Bluetooth-certified and FCC-certified wireless pressure transducer with a battery life suitable for permanent installation. The unit makes high-resolution digital measurements using very little power, making this technology perfect for wireless (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
across a wide temperature range from –50 to +120°C. Each set includes two cables and can be customized to your designed lengths. It’s the perfect companion to our high-voltage transducers that completes your measurement system and keeps it protected in the toughest high (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
resistant titanium (6AL4V) and utilize high reliability semiconductor strain and temperature gages bonded directly to the inside surface of the machined diaphragm. This results in a pressure transducer with high resolution, accuracy, reliability and stability. The Model MPT40 is available in either (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
robust. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. The LVDTs are available as either (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter-anemometers
-
Mercury Fill Sensors
gage. The strain gage then converts the pressure stresses to a low level millivolt signal, which can be further conditioned to yet another signal type. For several reasons, the best sensor design is to have the strain gage as close as possible to the process fluid. However, the high temperature
-
Explanation of Ultrasonics
A high tech ultrasonic cleaner works as a result of sound waves being introduced into a cleaning liquid by means of a series of transducers mounted onto the cleaning tank. The sound travels throughout the ultrasonic cleaner's tank creating waves of compression and expansion in the liquid
-
Seven major concerns related to successful ultrasonic cleaning
the bubbles collapse, a jet of liquid is created that travels at an extremely high rate. An associated rise in temperature as high as 5000 degrees C occurs; this is roughly the temperature of the surface of the sun. This extreme temperature, combined with the liquid jet's velocity provides a very intense
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and think they are producing saturated steam, but in fact, they have a 50% over heat and are measuring superheated steam. With saturated steam, the pressure and temperature are linked toget and move in concert together as conditions change. Whereas superheated steam has a tremendous amount of additional
More Information Top
-
Proceedings of the technical review on advances in geothermal reservoir technology---Research in progress
A survey of commercially available high temperature pressure transducers is also being carried out to establish the state-of-the-art for these measurements.
-
Salt valve and instrumentation test using the nagle long
shafted pump :final report.
Also test flared fittings versus Swadglock fittings and test high temperature pressure transducers .
-
Radiation Effects to Flight Control Systems
Development of a Radiation Resistant Minature, High Temperature Pressure Transducer ," T. A. Edison Research Laboratory, AF 33(600)-40324, June 1961.
-
Design and characterization of a high temperature fiber-optic pressure transducer
Abstract-Wehave measured the pressure response of a high tem- perature pressure transducer fabricated from a super alloy.
-
The use of microelectromechanical systems for surge detection in gas turbine engines
SiCN-MEMS) membranes as an enhanced technique for the design of high temperature pressure transducers .
-
Gas turbine engine validation instrumentation: measurements, sensors, and needs
These included: (1) the need for more accurate high temperature pressure transducers (2) increased bandwidth for the bleed valve actuators and (3) a need for high temperature electronics for both the actuators and transducer signal conditioning.
-
Quarterly progress report to Nuclear Regulatory Commission, Division of Reactor Safety Research, Fuel Behavior Research Branch programs for period ending March...
… develop design s p e c i f i c a t i o n s and t o f a b r i c a t i o n o f four prototype high temperature pressure transducers was established w i …
-
Transducer Exporters, Transducer Selling Leads
Sell FST800-216 High temperature Pressure Transducer .
-
Fast reactor safety and related physics. Volume IV. Phenomenology
The pressure transducers mounted at the top and bottom of the fuel pin holder are Kaman Sciences Corporation's Model KP 1911 high temperature pressure transducers rated at 34.0 MPa with a 46 KHz frequency response.
-
MEMS technology reaches for the sky - SINTEF
A significant additional result from the project will be a prototype high temperature pressure transducer unit utilizing new technology and methods for thermal compensation, linearization and long term stability prediction.
Indicates content that may require registration and/or purchase.