Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sanyo Denki America, Inc.
Description: High vacuum stepping motor, for environment in 10^-5 Pa.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 263.3628318584064 In-oz
- Step Angle: 0.72 degrees
-
Supplier: Sanyo Denki America, Inc.
Description: Ultra-high vacuum stepping motor, for environment in 10^-8 Pa.
- Other DC Voltage: 24 VDC
- Current per Phase: 1.5 amps
- Static / Holding Torque: 55.22123893805312 In-oz
- Step Angle: 0.72 degrees
-
Supplier: Newport MKS
Description: Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000004424778761061945 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
-
Supplier: Newport MKS
Description: output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr.
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr.
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: output torque of the stepper motor minimizes the risk of lost steps and provides optimum MIM. Vacuum Compatible The UTS-PPV6 are the vacuum compatible versions of the UTS stepper motor stage. They can be used in a vacuum environment down to 10-6 Torr.
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor.
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Application fields Motion in strong magnetic fields and in a vacuum Industrial precision positioning Semiconductor technology Semiconductor tests Wafer inspection Lithography Nanoimprinting Nanometrology Suitable for sophisticated vacuum applications N-331.xxU PICMAWalk walking drives
- Length: 123 to 124 mm
- Diameter or Height: 55 mm
- Thickness: 31 mm
- Mass: 610 g
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Linear Slides and Linear Stages - High vacuum, motorized vertical stage, 40 mm travel -- VSR40A-V2T4Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V2 Series devices are
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Crossed Roller Slide
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: high stiffness Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will
- Device Type: Crossed Roller Slide
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: high stiffness Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will
- Device Type: Crossed Roller Slide
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Description: further by adding a second vacuum booster at the inlet of the liquid ring vacuum pump. This increases flow as high as 6000-8000 CFM (10200-13600 m³/h), with vacuum levels in the range of 2 Torr. Cut-in points for the boosters can be adjusted to optimize system efficiency
- Ultimate Operating Vacuum: 2 torr
- Pumping Speed: 6,000 to 8,000 CFM
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
Supplier: M&I Materials Limited
Description: AP100 Grease is a silicone-free ultra high vacuum lubricating grease which: has anti-seize properties, making it an effective protector and lubricant in ultra-high vacuums exhibits extremely high levels of lubricity demonstrates an extremely low vapour pressure of
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Type: Grease / Gel
- Features: Lubricant, Specialty, Specialty / Other, Vacuum Grease
-
Supplier: DEPRAG, Inc.
Description: design The feeding system eacy step feed exhibits particularly gentle handling of feed material. Vibration is only used in the vicinity of the linear feed rails. A brushless electric motor, controlled by the smart energy-efficient PFC100 controller, is used to drive the feed plates. The
- Part Diameter: 0.6299216 inch
- Part Length: 2.362206 inch
- Bowl Capacity: 122.04758604758605 cubic inches
- Output Rate: 30 parts/min
-
Supplier: PI (Physik Instrumente) L.P.
Description: which is center ally installed betw een the guides. The LS-270 linear stages can be equipped with a DC or a 2-phase stepper motor and hav e tw o inductiv e limit switches.
- Stroke or X-Axis Travel: 6.1023655 to 39.9606515 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 58.448 to 562 lbs
- Drive Type: Ball Screw
-
Supplier: PI (Physik Instrumente) L.P.
Description: Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the
- Load Capacity: 1.124 to 4.496 lbs
- Gear Ratio: 90 (N:1)
- Overall Length: 2.2047256 inch
- Overall Width: 2.5196864 inch
-
Description: IEC 62271-106:2011 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but not exceeding 24 000 V. It is applicable only to
-
Supplier: CSA Group
Description: IEC 62271-106:2011 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but not exceeding 24 000 V. It is applicable only to
-
Supplier: Aerotech, Inc.
Description: Design Features Low profile and compact with aperture Precision worm-gear drive DC servo or stepper motor Continuous 360 degree rotary positioning Graduated tabletop High vacuum capable Optional lens mount adapter Compact multi-axis configurations with linear and other
- Load Capacity: 2.205 to 26.46 lbs
- Maximum Torque: 3.53982300884956 to 5.30973451327434 In-lbs
- Rotary Velocity / Speed: 4.5 to 180 deg/sec
- Gear Ratio: 80 to 100 (N:1)
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s
- Z-Axis Travel: 5 inch
- Rated Speed: 0.00393700787401575 to 0.031496062992126 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.001 to 0.0029999999999999996 inch/inch
-
Supplier: Glebar Company Inc.
Description: Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight
- Rotary Speed: 3,450 rpm
- Power: 2 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Brakes / Clutches, Flywheels, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: HORIBA Instruments, Inc.
Description: The EC-5000 series exhaust pressure controller can maintain a consistent pressure, of the user’s choice, within the chamber. The high-resolution stepper motor and unique butterfly valve ensure a fast, sensitive response to any pressure changes. Benefits: Suitable for high
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Tradeport Electronics Group
Description: Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to
-
Supplier: Aerotech, Inc.
Description: can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution. For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available.
-
Supplier: Velmex, Inc.
Description: Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The
- Stroke or X-Axis Travel: 30 inch
- Rated Speed: 5 in/sec
- Carriage Load: 300 lbs
- Positioning Accuracy: 0.0003 inch/inch
-
Supplier: IntelLiDrives, Inc.
Description: provide unlimited rotation capability and are compatible with standard micro-stepping drives and indexers. Can also be equipped with IntelLiCoder feedback and driven as a commutated brushless motor. RTH rotary stage feature center bore (aperture) for user to install cabling, vacuum
-
Supplier: IntelLiDrives, Inc.
Description: modules and planar air bearings in a compact, direct drive configuration. Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning stiffness during rotary
-
Supplier: ValueTronics International, Inc.
Description: The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance samples
-
Supplier: NuAire, Inc.
Description: knee space Lower Total Cost of Ownership Ultra-High Efficiency Motor A single DC ECM motor with an optimally sized fan saves you up to 47%* off your electricity bill compared to previously used motor technologies. *Comparing a DC ECM versus an AC PSC motor in a 4
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Power Motor presents a high-speed BLDC motor engineered for next-generation vacuum cleaner robots. Achieving an impressive 100,000rpm, this motor combines (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, medical instruments, and other precision applications. Key Features Compact Hybrid Stepper Motor Design Precise 1.8° Step Angle Stable Torque Output Multiple Length Options High Positioning Accuracy Flexible (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
As automation equipment becomes increasingly compact and intelligent, motion systems require motors that provide accurate positioning, stable torque output, and high operational reliability. (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, the motors are designed for continuous operation and long service life. Key Features Hybrid Stepper Motor Design 8° Step Angle Compact 28 mm Frame High Positioning Accuracy Stable Holding Torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Considerations for Step Motors in Space Applications
is incorrect. Designers of commercial motors focus on reducing the cost of high volume production of standardized products. While there is certainly a drive towards 100% quality, the cost penalty for motor failure in the industrial/commercial world is relatively low and the reward for cutting costs is high
-
Motor Designs To Survive Hostile Environments
developed for motor-hostile environments -- can reliably withstand the effects of radiation, underwater operation, vacuum operation, and extremely high and low temperatures, among other conditions. Accordingly, these motors are the key to a wide range of new motion control opportunities.
-
High-Speed 4-Axis Pick and Place Unit DEMO
KSS+MOONS' High-speed 4-axis pick and place unit provides linear motion of the XYZ axis, Z-axis rotation and vacuum function, achieve compact high-speed motion system design. MOONS' TSM Step-Servo motor as a closed-loop stepping product, which realizes precise position control on multiple motion
More Information Top
-
Solar Ultraviolet Measurements of Ultraviolet Radiation (SUMER) instrument on SOHO: design, performance predictions, and calibration aspects
Ultra- high vacuum stepper motors have been specially designed and extensively conditioned and verified for low outgassing before inteon. .
-
Bioagent detection using miniaturized NMR and
nanoparticle amplification : final LDRD report.
The motion-control system, consisting of an ultra- high vacuum compatible stepper motor (controlled by a Princeton Research Instruments stepper motor unit) and a .
-
Magneto-optical polarization spectroscopy with soft X-rays
This device is about 60-mm long and about 30-mm wide working with UHV (ultra high vacuum )-compatible stepper motors and a microgear system manufactured by LIGA Pro- cessing.
-
Journal of Propulsion and Power > Environmental Testing of NASA's Evolutionary Xenon Thruster Prototype Model 1 Reworked Ion Engine
The motors chosen for the gimbal were ultra- high - vacuum class stepper motors ; a flight unit would use space-rated versions with complete quality assurance documentation.
-
Texture evolution of vertically aligned biaxial tungsten nanorods using RHEED surface
pole figure technique
The sample holder was attached to an ultra high vacuum (UHV) compatible stepper motor that was attached to a UHV manipulator.
-
AMICA at Dome C: results from the first year of automatic operation tests in Antarctica
Optical system and detectors are placed inside a cryostat that also hosts two high - vacuum , cryogenic stepper motors needed to move a filter wheel and a switching mirror.
-
Low temperature laser scanning microscopy of a superconducting radio-frequency cavity
mounted to a high - vacuum mini- stepper motor , was designed and built.
-
Advanced digital processing for amplitude and range determination in optical RADAR systems [fusion reactor inspection]
The probe coaxial pipes are operated by means of two high vacuum radiation hardened micro- stepper motors .
-
An automated AC-DC transfer calibration system
This last menu, A W C Switch, selects one of eight switching devices, such as a low voltage mercury wetted relay switch, a high voltage vacuum relay or a stepper motor controlled current switch.
-
Frontiers of Propulsion Science > Experimental Results of the Woodward Effect on a Micro-Newton Thrust Balance
A vacuum - compatible stepper motor driving a high precision stage allows the movement of the sensor head.
Indicates content that may require registration and/or purchase.