Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications such as radio frequency (RF)
- Applications: Electronics / RF-Microwave
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: IMI Norgren
Description: Vaccon's VSW5A is a high-current capacity switch capable of switching line voltage loads from 5 Amps to 125 VAC. The sealed vacuum switch is field adjustable from 5 to 28"Hg [169 to 948 mbar]. The vacuum level adjustment screw is easily accessed below the DIN connector.
- Vacuum Switch Set point Range: -127.54840886000001 to -761.5390293699995 torr
- Operating Temperature: -20 to 180 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
-
Supplier: ASCO
Description: Numatics DPS and DVS is a line of digital pressure sensors designed for extremely accurate indication that proper system pressure is being achieved. Available for either vacuum (DVS model) or pressure (DPS model) applications, its highly visible LED display makes it easy to read in either
- Vacuum Range: 0.0022879679996563583 to 760.206859632 torr
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Voltage
- Device Category: Sensor
-
-
Supplier: Cole-Parmer
Description: vacuum range and sensor type from the table below, and then choose your sensor connection style. Switch/transmitter plugs directly into sensors. Measure high, medium, and low vacuum with Pirani, thermocouple, and diaphragm sensors.
- Signal Output: Analog Voltage
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: open/SPST Revision:G Excellent Voltage Holdoff in a Small Capsule Features Leaded glass currently exempted from RoHS requirements Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages Available in RF version Extended operations in extreme environments
- Current Rating: 1 amps
- DC Voltage Rating: 500 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: ESD sensitive High voltage holdoff and switching ability Suitable for high/inductive current loads Capable of switching power loads between 3 and 200 watts
- Current Rating: 3 amps
- DC Voltage Rating: 6,000 volts
- Power Rating: 200 watts
- Switch Type: Dry Reed Switch
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers for converting voltages, e.g. in shunt applications, from ±60 mV up to ±100 V to impressed ±20 mA, ±10 V or 4 ... 20 mA output signals. New
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input currents up to Iin = 5 A. Universal high voltage transducers for converting input currents up to 5 A to impressed ±20 mA, ±10 V, or 4 … 20 mA output signals New TransShield technology enables extremely compact modular housings
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:E SPDT Contacts Designed for High Voltage and High Power Features Hermetically sealed contacts Tungsten contacts in vacuum environment Voltage Breakdown determined with maximum of 3 µA leakage current RoHS Compliant Advantages High voltage
- Current Rating: 3 amps
- DC Voltage Rating: 2,500 volts
- Power Rating: 100 watts
- Switch Type: Dry Reed Switch
-
Supplier: Fredericks Company - Televac
Description: MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Display Type: Digital
- Media: Gas
-
Supplier: Fredericks Company - Televac
Description: Cold Cathode Active Vacuum Gauge (1 x 10-2 to 1 x 10-8 Torr) Wide range 7E (10-2 to 10-8 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs 7ER is easily disassembled for cleaning Fast restart at high vacuum Reduced magnetic field
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Mount: Bottom, Flange
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single-
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single-
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Description: Is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It is only applicable to by-pass switches for use in three-phase systems. This specification is
-
Supplier: VICFUSE
Description: Voltage Rating: 3.6/7.2/12 kvac. Ampere Rating: 50~450A . Breaking Capacity: 50-63kA. High-voltage current-limiting fuses for motor protection are suitable for overload or short circuit protection of motors and other power equipment in ac 50Hz power systems with rated
- Voltage Rating: 12,000 volts
- Current Rating: 450 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Knick Interface LLC
Description: AC/DC high voltage transducers for true rms measurement Input voltages up to Vin = 3600 V AC Universal usability: AC input 60 mV~ up to 3600 V~ as well as 100 mA~ up to 5 A~ DC output 0 (4) … 20 mA, 0 … 10 V TransShield technology enables extremely compact modular housings
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Eaton Cooper Power Systems
Description: openings in the pad. Deadfront construction minimizes the high voltage safety hazards for both the operator and the general public. Shrubline VFI switchgear employs oil as the insulation medium to provide a compact, low-profile installation. FEATURES It replaces riser pole fuses,
- Maximum Voltage: 15,000 to 25,000 volts
- Maximum Current: 200 amps
- Features: Other
- Panels: Single-Panel
-
Supplier: Knick Interface LLC
Description: AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC Universal usability: AC Input 60 mV~ to 10 V~ DC output 0 (4) … 20 mA, 0 … 10 V New TransShield technology allows for extremely compact modular housing Working voltages
- Voltage: 0 to 10 volts
- Power Requirements: AC Powered, DC Powered
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: VICFUSE
Description: Voltage Rating: 3/7.2 KV AC; Ampere Rating: 6.3 ~ 500 a. Breaking Capacity: 50kA- 63kA. This product conforms to IEC60282-1 standard and German DIN 43625 and GB 15166.2 standard. High-breakability high-voltage current-limiting fuses are suitable for overload or short
- Voltage Rating: 7,200 volts
- Current Rating: 500 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Voltage Rating: 3.6/7.2 KVAC. Ampere Rating:70~700A . Breaking Capacity: 50-63kA. High-voltage current-limiting fuses for motor protection are suitable for ac 50Hz, rated voltage 3.6/7.2kV, rated current 400A(3.6 kV) and 224A(7.2 kV) power system, as overload or short
- Voltage Rating: 7,200 volts
- Current Rating: 700 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Voltage Rating: 7.2 KV AC; Anpere Rating: 6.3 ~ 125 a. Breaking Capacity: 50kA - 63kA. High-breakability high-voltage current-limiting fuses are suitable for overload or short circuit protection of transformers and other power equipment in power systems with ac 50Hz,
- Voltage Rating: 7,200 volts
- Current Rating: 125 amps
- Approvals / Standards: RoHS Compliant
-
Description: IEC 62271-103:2021 is applicable to three-phase, alternating current switches and switch-disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages above 1 kV up to and including 52 kV and for rated
-
Supplier: Infineon Technologies AG
Description: Turn-key reference design kit for low voltage, high-performance, high-efficiency, and high RPM PMSM/BLDC motor drive applications The REF-Vacuum-C101-2ED is a reference design kit featuring IMC101T iMOTION controller, 2ED2304 SOI half bridge gate driver and
- Category: Development Board
- Features: Other
-
Supplier: GIGAVAC
Description: Compact design saves precious space while isolating 25kV Flying leads provide versatile high voltage connections Vacuum dielectric for effective arc quenching load switching
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 18 amps
- Maximum AC Switching Voltage: 25,000 volts
-
Supplier: Infineon Technologies AG
Description: half-duplex. In addition, the high-voltage microcontroller´s USB PD block includes all termination resistors (RP and RD) and their switches as required by the USB Type-C specification. The integrated RP resistor enables EZ-PD™ PMG1-S1 to be configured as a Source. The RP
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: half-duplex. In addition, the high-voltage microcontroller´s USB PD block includes all termination resistors (RP and RD) and their switches as required by the USB Type-C specification. The integrated RP resistor enables EZ-PD™ PMG1-S1 to be configured as a Source. The RP
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Infineon’s EZ-PD™ PMG1-S3 CYPM1311-48LDXI is the single port, tray packing type product of the PMG1-S3 family of high-voltage microcontrollers. It is targeted to devices, docks, and accessory applications. Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: CSA Group
Description: standard. - 3 Terms and definitions: Added definitions for capacitor switching classes. - 4.1 Rated voltage: Added 15, 17,5 and 24 kV as standard voltage values. - 4.109.2 Starting duty of reduced-voltage starters: Added ratings for autotransformer and reactor starters (was in
Find Suppliers by Category Top
Featured Products Top
-
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
shielding and interconnects, hermetically sealed high voltage connector assemblies rated up to 5kV, and StudSeal or PortPlate terminal seal designs for high-current and high-voltage power transmission. Feedthroughs are available for vacuum, positive pressure, cryogenic, hazardous location, and (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Contactors for High Voltage Electric Vehicles. To learn more about the three basic switch types for automotive use, including contactors, see the Waytek article How to Choose Between a Relay, Solenoid, and Contactor. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
electronics, industrial equipment, switching circuits, and other high-performance applications. Key Features High Voltage Film Capacitor Manufacturing Double-Sided Metallized Polypropylene Structure Low Loss & Low Temperature Rise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
Conduct Research Top
-
Current Chopping a Simple Explanation, and Calculations to Determine Transient Voltages When Using Vacuum Interrupters
required to obtain arc isolation up to limited high voltages. As such, the. arc will be extinguished at the first current zero and within half a cycle. Because of the. rapid recovery rate of the dielectric, the arc, in vacuum interrupter will tend to go out. before current zero which will result
More Information Top
-
Novel Aspects of Diamond
Three areas are discussed to clarify the background physics of the high voltage vacuum switches : .
-
High voltage vacuum power switch with diamond electron emitters
… result of principle experiment at 10 kV operation, a model to consider the static performance of the vacuum switch, and a recent progress of electron emitters for the vacuum switch to be close to the realization of ultra- high voltage vacuum switches .
-
Monolithic passively Q-switched Cr:Nd:GSGG microlaser
P. J. Brannon and D. F Cowgill, “Low jitter laser-triggered high voltage vacuum switch using low laser energies,” IEEE Transactions on Plasma Science 16, 325 (1988).
-
ELECTRONIC PRODUCT RADIATION AND THE HEALTH PHYSICIST. Health Physics Society Fourth Annual Midyear Topical Symposium, Louisville, Ky., January 28--30, 1970.
… many other x-ray sources that lead to energy pollution; a few of these are television (including the voltage regulator, rectifier and picture tube), industrial x-rays, electron micrcKcope, x-ray diffraction equipment, shoe-fitting machines, high voltage vacuum switches and condensers.
-
PIC simulation of discharge in vacuum and influencing factors
There are two ways to develop high voltage vacuum switch : one is developing one break vacuum breaker further [1]; another is developing two or triple breaks [2]-[3].
-
Fiber-controlled vacuum interrupter module used for fault current interruption
In recent years, we proposed a technical scheme to build up high voltage and extra high voltage vacuum switch based on Fiber-control Vacuum Interrupter Module (FCVIM) by means of building blocks in series [3].
-
Current PM literature for engineers and users
To meet the needs of high voltage vacuum switch , such as melt welding resistance, arc erosion resistance, high conductivity, and low gas content, etc., a series of improvements have been made on the traditional production process.
-
States > District of Columbia > State > Regulations > Title 22B - Public Health and Medicine > 108 - Performance Standards for Electronic Products (General)...
(c) High voltage vacuum switches ; .
-
Electric strength of a triggered vacuum switch
One such application is the creation of devices with a controlled switching time based on a combination of TVSs with high voltage vacuum switches capable of rapidly connecting a reactive load to a supply line without appreciable current surges [3].
-
Scientific program [table of contents]
High Voltage Vacuum Switch with Negative Electron Affinity of Diamond PIN Diode .
Indicates content that may require registration and/or purchase.