-
Supplier: Asahi/America, Inc.
Description: Available for Purchase or Rental Hand held tool use for making manual bead welds using 3-4mm welding rod. Note: Requires welding rod.
-
Supplier: Fuji Impulse America Corp.
Description: Features Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been incorporated into a
- Packaging: Bag / Pouch
- Industry: Construction Material, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Leister USA
Description: Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Single-phase
-
-
Supplier: Leister USA
Description: Lightweight and compact Powerful Mobile air supply for Leister welding machines
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Single-phase
-
Supplier: Leister USA
Description: Ultra-compact and flexible to use Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled protective tube
-
Supplier: U.S. Plastic Corporation
Description: This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller NA20 hot air measuring nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. This hot air measuring nozzle is designed to work with WHA1000 - Hot Air Station, WHA2000 - Hot Air Station, WHA300 -
- Process Capability: Soldering Equipment
-
Supplier: Haida International Equipment Co., Ltd.
Description: drying oven temperature uniformity is good, simple installation, convenient maintenance, etc. Specifications Large Capacity Hot Air Drying Chamber 1. Stainless steel material 2. High temperature 3. High precision 4. ISO, SGS, CE Hot Air Drying Chamber Structure: 1.1
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. Tip has a width of 0.062 in. This hot air tip is designed to work with WST2 - Cordless Soldering Iron.
- Process Capability: Soldering Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: Features The versatile tig electrode that provides sound, porosity free deposits with excellent hot work air-hardening characteristics are abrasive resistant, tough, and withstand alternate heating and cooling. May be annealed, reheat-treated, drawn or tempered.
- Welding Filler Types: Steel - Tool / High Alloy
-
Welding, Brazing, and Soldering Equipment - Hot-Air Nozzle Adapter; Accessory Type Weller -- 50M8789Supplier: Newark, An Avnet Company
Description: HOT-AIR NOZZLE ADAPTER; Accessory Type:Adapter; For Use With:Weller HAP1 to HAP200 Hot-Air Pencil; Product Range:-; Features:Adapts Hot-Air Nozzles for Wellers HAP1 to HAP200 Hot-Air Pencils RoHS Compliant: NA
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.14 in,
- Process Capability: Soldering Equipment
-
Welding, Brazing, and Soldering Equipment - Bayonet Nozzle, Hot Air Rework System Metcal -- 42AK4553Supplier: Newark, An Avnet Company
Description: BAYONET NOZZLE, HOT AIR REWORK SYSTEM
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT HEATER,HOT AIR REWORK SYSTEM
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in,
- Process Capability: Soldering Equipment
-
Supplier: Newark, An Avnet Company
Description: HOT-AIR NOZZLE RACK; Accessory Type:Nozzle Stand; For Use With:Weller WHA900 & WHA2000 Hot-Air Rework Stations; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Metcal
Description: The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e.
- Output Temperature: 212 to 842 F
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: Leister USA
Description: Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories
-
Supplier: PACE
Description: The ST 300 can be used to remove any SMD and for installing components that can be positioned manually. The ST 300 is a self-contained system with analog (dial) controls for temperature and airfl ow. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front
- Output Temperature: 348.8 to 899.6 F
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Supplier: Ellsworth Adhesives
Description: OKi Metcal HCT-900-11 Hot Air Convection Tool is used for soldering and desoldering applications. It is compact, versatile, and features airflow and heat analog controls. 115 V.
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required.
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
-
Supplier: Interstate Plastics, Inc.
Description: Overview The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861 Features Simple,
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power, Single-phase, Three-phase
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: The Origo Arc 410c and 650c are sturdy and robust switching converter (chopper) power sources intended for manual heavy-duty MMA welding with coated electrodes, TIG welding, and air carbon arc gouging. The machines are built with proven technology, so you can count on the
- Duty Cycle: 35 to 1 %
- Output Current Range: 2 to 65 amps
- Output Voltage Range: 2 to 44 volts
- Output Power Capability: DC Output
-
Supplier: OMEGA Engineering, Inc.
Description: The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,000 F
- Heater Type: Air Heater, Inline Heater
- Applications: Curing / Tempering, Drying
-
Supplier: ASTM International
Description: acceptable for ordinary uses in steam, water, gas, and air lines. It is suitable for welding, and suitable for forming operations involving coiling, bending, and flanging, subject to the following qualifications: 1.3.1 Type F is not intended for flanging. 1.3.2 If Type S or Type E is
-
Supplier: Clean Air Industries
Description: Is Your Fume Extractor All Bark and No Bite? Introducing the Fume Dog Portable Weld Fume Extractor – a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn’t just bark – it clears the air like a loyal shop companion. Whether you’re
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Supplier: Chromalox
Description: Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints
- Valve Size: 1 inch
- Pressure Rating: 5,000 psi
- Flow (Cv): 11
- Number of Ports/Ways: 2
-
Supplier: Johns Manville Corp.
Description: PVC AlumaWeld® RetroDrain® is a one-piece, spun aluminum body has a plastisol-coated flange for direct hot-air welding to PVC roof membranes. The drain flange has a depressed sump area to facilitate the easy drainage of all water from roof surface.
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds
-
Supplier: American Welding Society (AWS)
Description: Welding Mild Steel Pipe especially useful for piping system applications such as low pressure heating, air conditioning, refrigeration, water supplies, and some gas and chemical systems. It explains techniques for procedures such as preheating, joint preparation, alignment and
-
Supplier: ASTM International
Description: steel and wire or rod before rolling. Welding flux residues shall be removed by standard galvanizing cleaning techniques and are best removed at the gun. All fabricated assemblies shall be so designed with vent and drain holes such that no air is trapped during immersion of the
-
Supplier: DigiKey
Description: HOT AIR HOT AIR REWORK NOZZLE #1
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: State Safety & Compliance
Description: "The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner looking longer. Plus it resists collapsing, even in heat and humidity
Find Suppliers by Category Top
Featured Products Top
-
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
Introducing the Fume Dog Portable Weld Fume Extractor – a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn’t just bark – it clears the air like a loyal shop companion (read more)
Browse Extractor Arms Datasheets for Clean Air Industries -
cooling systems although they often work in very hot environments—either outdoors or in shops without air conditioning. Our familiarity with this marketplace told us that they needed a product that would significantly enhance working conditions. In concert with ITW Vortec, we developed a design (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
. After a maximum of 90 seconds, the fuel is ignited with a fraction of the energy that is required for a hot air of ignition blower. This works, of course, not only with pellets, but also with wood chips, firewood, coal bricks or other solid fuels made of biomass. Ceramic Igniter (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Strong corrosion resistance: Copper joints have excellent corrosion resistance, even if exposed to air or corrosive substances for a long time, they will not rust or corrode. This makes copper joints widely used in fields such as marine (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Datasheets for Isotech, Inc. -
enclosure, maximizing heat transfer and preventing the formation of hot spots. The warm air is then extracted through separate exhaust ports, which helps preserve thermal stability and prevents recirculation. Some covers also include multiple ports for zoned cooling, targeting specific components with (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
forces. Housing serves as blocking during equipment erection. Top plate may be welded or bolted to equipment - allowing flexible design options. Housing heights are identical within each series. Easily accessible bolt holes permit simplified installation (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
systems, which improves workplace safety, maximizes operational efficiency, and regulates the temperature of mechanical equipment. Our ARMATEX®, SILTEX®, HYTEX®, and CERMEX® products can be specifically combined to address the hot side, cold side, and insulation requirements of your (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
A Guide to Polymeric Geomembranes
Thermal methods rely on fusion of the surfaces to be joined using applied heat (this includes wedge welding, hot air welding , extrusion welding and less commonly, ultrasonic welding).
-
Chinese Hot Air Welding Gun, Chinese Hot Air Welding Gun Manufacturers
Search hot air welding gun .
-
hot air welding gun exporter - hot air welding gun manufacturers, exporters, factories, suppliers, China hot air welding gun
hot air welding gun .
-
Korean Hot Air Welding Gun, Korean Hot Air Welding Gun Manufacturers
Search hot air welding gun .
-
Study on seam performance of polymer-modified bituminous roofing membranes using T-peel test and microscopy
I With hot air weldings , T-peel strengths measured at 23~ may be high throughout at a 1m/rain welding speed independent of pressure roller weight.
-
HDPE Geomembranes in Geotechnics
In principle, different welding methods (extrusion fillet welding, extru- sion flat welding, hot wedge welding and hot air welding ) and correspond- ing types of seams (extrusion fillet seams, extrusion flat seams, hot wedge seams and hot air seams) are possible.
-
Welding methods with reduced fire hazard for single‐ply polymer‐modified bituminous roofing materials
This observation is valid for both the enclosed gas torch welding method and the electricallyheated hot air welding method.
Indicates content that may require registration and/or purchase.