-
Supplier: Radwell International
Description: HYDRAULIC MOTOR SEAL KIT, 2000 SERIES DISC VALVE, 1 1/4 INCH STRAIGHT KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Orientation: Internal / Rod Seal
- Features: Metal Cased (Double or Inner), Triple Lip Oil Seal
-
Supplier: Radwell International
Description: MOTOR SEAL KIT, SHAFT, STD AND WHL MOTORS, 6K, FOR 6000 SERIES CHAR-LYNN MOTORS. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
-
Supplier: jbj Techniques Limited
Description: FM20 Series and FM30 series motors provide excellent high speed performance in parallel circuit applications. Available with a standard 150 PSI shaft seal (optional 500 PSI seal available), these motors feature a durable cast iron construction and excellent
- Operating Pressure: 3,727.46889 to 3,988.53675 psi
- Motor Type: External Gear
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP MOTOR, INLINE PISTON PUMP, VARIABLE VOLUME, QULET SERIES, 32CC/REV (2.01CIR), 140BAR (2000PSI), SAE B 2 BOLT, LEFT HAND ROTATION, 1.625 INCH PORT, STRAIGHT KEYED, 2.31 INCH LONG SHAFT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Eaton Hydraulics Group
Description: Decrease noise emissions and pressure ripple in hydraulic systems for tractors and harvesters, turf care equipment, lift trucks and more with Eaton S26 aluminum gear motors. Featuring a pressure balanced, die-cast aluminum design, these compact, pre-engineered bidirectional
- Operating Speed: 4,000 rpm
- Operating Pressure: 3,500 psi
- Motor Type: Internal Gear
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Features: All Rubber or Polymer, Double Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: White Drive Products, Inc.
Description: compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor
-
Supplier: White Drive Products, Inc.
Description: shaft seal life by reducing internal pressures experienced by the seal. Case oil leakage is also directed across all driveline components, increasing motor life. An internal drain option is also available. At the heart of the motor is a heavy-duty drivelink,
-
Supplier: White Drive Products, Inc.
Description: Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the
-
Supplier: White Drive Products, Inc.
Description: efficiency. A three-zone spool valve, integral check valves and a provision for a case drain reduce pressure on internal seals to improve product life. A wide variety of mounting, shaft, motor displacement and porting options are available to meet all application needs.
-
Supplier: Jaygo, Inc.
Description: work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP.
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Description: mode: Batch or Continuous Installed Power: … 1.5 MW Torque: … 500 kNm Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels,
-
Supplier: Force Control Industries, Inc.
Description: designed to mount to the drive end of the motor, often between the motor and reducer. Coupler brakes can also be used on servo motors. Up to 10 times longer life Minimal Maintenance No Adjustment – Ever! Air or Hydraulic Actuation Horizontal or Vertical Mounting Dust,
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: Wilo AG
Description: faeces Sludges up to maximum 8% dry matter (depending on the selected hydraulics) Materials Motor housing: 1.4301 Hydraulic housing: EN-GJL250 Impeller: EN-GJL250 Static seals: NBR Sealing on pump side: SiC/SiC Sealing on motor side: C/MgSiO4 Shaft end:
- Maximum Discharge Flow: 396.258 GPM
- Maximum Discharge Pressure: 38.40289461 psi
- Media Temperature: 104 to 140 F
- Power Source: AC Powered
-
Supplier: Western Integrated Technologies
Description: This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust
- Operating Torque: 4,132.74336283186 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 2,030.5278 psi
- Power: 10.4 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing Mechanical Seals Broad Hydraulic Coverage 416SS High Strength
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Force Control Industries, Inc.
Description: Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get
- Torque Rating: 0.333333333333333 to 25 Ft-lbs
- Speed: 1,800 rpm
- Power: 0.5 to 25 HP
- Maximum Pressure: 46 psi
-
Supplier: Serfilco, Ltd.
Description: mounting plate • Standard column lengths are 15" and 18 Specifications The Series 'EHM' Vertical Pump features a cantilevered CPVC sleeved SS shaft with vapor seal between the rotating shaft and the support column to protect the motor. The cantilevered shaft
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty
- Pump Type: Centrifugal Pumps
-
Supplier: CEF Industries LLC
Description: motor cavity to provide heat transfer and bearing lubrication. Utilizing hydrodynamic bearings, these pumps eliminate shaft seals and have an unusually long life pumping oil, coolanol, ethylene glycol and water.
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Supplier: KTR Corporation
Description: at operating reliably even under extreme environmental conditions while generating low operating expenses subject to its design. Product features Clamping forces of up to 180 kN Sealed shafts for difficult ambient conditions Big pad surface resulting in small surface pressure, low wear of
- Diameter: 19.7637902 inch
- Length: 13.5826845 inch
- Weight: 425.565 to 467.46 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Clark Solutions
Description: Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel burners and blenders as well as general
- Maximum Discharge Flow: 51.4 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: 700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM,
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Horsepower: 5.5 HP
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: ARGAL s.r.l.
Description: CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: ARGAL s.r.l.
Description: pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped, downward axial hydraulic suction, tangential outlet connected to the vertical delivery pipe passing through the supplied base
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 0.35 to 20 HP
- Maximum Discharge Flow: 35.22293333333334 to 440.2866666666667 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Serfilco, Ltd.
Description: The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered
- Pump Type: Centrifugal Pumps
-
Supplier: Lift Products, Inc.
Description: Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special
-
Supplier: EBARA Pumps Americas Corporation
Description: EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Lift Products, Inc.
Description: serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
wear, shaft fretting, contamination, increased torque load, and higher motor current draw – all of which reduce operational efficiency and equipment reliability. Every MECO seal is custom-engineered for the specific application, (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Group 2, hydraulic gear pumps and motors with bearing supported shaft. Manufactured so that you can impart a side load and end load on the pump input shaft. ALP2 and GHP2 series pumps, also ALM2 and GHM2 series motors available with this shaft support (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Horsepower requirements for high-solids anaerobic digestion
The intermediate-scale, high-solids digester is a 50-fold volumetric scale-up of the laboratory system and includes a similar agitator, a shaft seal packing gland, and a hydraulic motor system.
-
Stage Right operational safety analysis and evaluation of Pantex personnel operations
In this scenario, the lift truck hoist hydraulics fail (through either a hydraulic hoist line break or failure of the hoist pump motor controller,pump shaft or seal leading to loss of Primary Hydraulic power [HYS92]).
-
Filtration: It's the Little Things That Get You
…border-left: #d4d0c8; padding-top: 3.75pt; border-bottom: #d4d0c8; background-color: transparent">Contamination enters hydraulic systems on cylinder rods … through the pump or motor shaft seals , and through the reservoir…
- Hanford Laboratories Operation monthly activities report, April 1962
The hydraulic motor which powered the vertical lift drive'assembly developed a serious shaft seal leak.- Hemolysis and Heat Generation in Six Different Types of Centrifugal Blood Pumps
Heat may originate from the motor by conduction, hydraulic energy loss, and mechanical friction between the shaft and seal .- Hemolysis and heat generation in six different types of centrifugal blood pumps.
Heat may originate from the motor by conduction, hydraulic energy loss, and mechanical friction between the shaft and seal .- CR4 - Thread: Pump and Motor Connections in Closed Loop Hydraulic Systems
Typical pump case shaft seals are only rated for 20-25 psi. max, and hydraulic motor seals may (usually as an option) approach 150-175 psi. max. - Hanford Laboratories Operation monthly activities report, April 1962
Indicates content that may require registration and/or purchase.