Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: HYDRAULIC VALVE SEAL REPLACEMENT, SEAL DUST. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER REPLACEMENT PART, FOR USE WITH HYDRAULIC SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOGIC VALVES, FOR DIRECTION FUNCTIONS, (LC 32 A05E7X/-125), REPLACEMENT HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: SEAL KIT, INCLUDES HIGH AND LOW PRESSURE SEALS, O-RINGS, WASHER SEALS, REPLACEMENT PARTS FOR 4DX DIRECT DRIVE PLUNGER PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hilliard Corporation (The)
Description: disc size, produces an exact braking torque for the application. The caliper features "maintenance mode", which removes all stored spring energy within the cylinder assembly. This allows for brake pad replacement, monitor unit adjustment and seal replacement without the need to
- Maximum Pressure: 3,500 psi
- Weight: 1,506 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: DME Company
Description: Seven standard sizes, each with 2 standard off-the-shelf stroke options High Locking loads for operating and locking sliding cores High-accuracy inductive proximity sensors with no moving parts equals longer service life Off-the-shelf replacement seal kits and sensors Simplifies mold
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: little, if any, effect on the seal load. Balanced seals are typically flat face seals and the rotary unions are supported by ball bearings. The seals are the main wearing components of a rotary joint and rotary union. During operation, seals can experience internal
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: be used with steam and other gases. Balanced seal technology relies on optimizing the spring pressure to create a positive seal within the rotary union. The operating pressure of the media has little, if any, effect on the seal load. Balanced seals are typically flat face
-
Supplier: Nord-Lock Group
Description: Increased safety with a relief valve to prevent accidental overstroke of the tool. Unique surface treatment provides long lasting finish against harsh environments. Improved seal technology to enhance general performances.
- Threaded Diameter: 0.75 to 4 inch
- Type: Bolt Replacement
- Power: Hydraulically Powered
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hydraulic Institute (HI)
Description: Save 20% when you purchase HI's electronic energy package. Identifying which component in your system is causing a drop in pump suction performance or determining why vibration levels have increased can be time-consuming endeavors. Hydraulic Institute has guidebooks that inform and educate.
-
Supplier: Sardello, Inc.
Description: Teardown Evaluation Large Bore Honing Seal Replacement
- Services: Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Capabilities: Hydraulic Cylinders, Hydraulic Jacks, Hydraulic Linear Actuators, Hydraulic Pumps, Hydraulic Rotary Actuators
- Features: North America, Northeast US Only, United States Only
-
Supplier: International Hydraulics
Description: extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals Commonly Used as Dump Trailer Cylinder -Direct Replacement for Dump Trailer Hydraulic Cylinder on Homesteader, Carry-On & Many Others.
- Stroke: 30 inch
- Rated Load/Force: 11,480 lbs
- Bore Size: 3.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: PSI Repair Services, Inc.
Description: PSI Repair Services provides repairs for virtually any hydraulic component, including pumps, motors, servo valves, actuators, cylinders and power units. We serve all industries, large or small. Every hydraulic unit received in our facility for repair is first completely disassembled
- Services: Calibration Service, Component Remanufacturing / Rebuild, Rapid Turnaround, Spare Parts Inventory, Specialty / Other
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: Midwest US Only, North America, United States Only
-
Supplier: Nord-Lock Group
Description: Boltight Subsea tensioners are specifically configured for Subsea applications. The nickel-plated exterior provides excellent anti-corrosion properties. The tools are fitted with the Boltight composite material high pressure seals, which clip into place and require no adjustment.
- Threaded Diameter: 0.75 to 3.5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Nautical, Press, Pump
- Power: Hydraulically Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Eaton
Description: reduce fluid performance. In typical systems, the internal hydraulic fluid is warmer than the external environment. This difference in temperatures causes water vapor to form. Breathers protect your hydraulic system by filtering out damaging moisture and particles. Desiccant air
- Maximum Liquid Flow: 925 GPM
- Features: Filter Element / Cartridge, Other
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Paper
-
Supplier: Eaton Hydraulics Group
Description: Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance and valve enable for easier interlock
- Pressure Rating: 5,000 psi
- Media: Hydraulic Fluid
- Features: Regulators
-
Supplier: Milwaukee Cylinder
Description: temperatures than normal, and may need special systems to dissipate the heat or protect the hydraulics from the extreme environments. WHY IS HIGH TEMPERATURE A PROBLEM? First, let’s consider the seals. Seals are designed to operate below specific temperatures. For example, most
- Cylinder Style: Tie-rod
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable
- Capacity: 3 to 999.9999999999999 cubic inches
- Technology Type: Bellows
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Atos North America
Description: by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body. Easy installation due to the possibility
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: WEH Technologies Inc.
Description: seal replacement Testing devices are eliminated Compact design High-grade materials
- English Size: 0.125 to 0.5 inch
- Metric Size: 10.000000000000002 to 26 mm
- Features: English, Metric, Stainless Steel
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Oil-Rite Corp.
Description: durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is seated
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is seated
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Waytek, Inc.
Description: The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-sealed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-sealed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-sealed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-sealed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Force Control Industries, Inc.
Description: better return on investment. The Positorq Brakes operate by applying pressure on a piston or pistons clamping the friction stack. The tighter the clamping force the higher the torque, and it is not affected by speed. The actuation medium can be pneumatic or hydraulic. The hydraulic
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: Popular as a direct, yet more stable replacement for most 7wt OE suspension fluids Used by motorcycle tecnicians as a most stable replacement in Showa and Kayaba front forks that have not been revalved Often used in Sprint Car racing, as well as in CORR and SCORE Off Road competition
- Kinematic Viscosity: 7.1 to 18.4 cSt
- Viscosity Index: 407
-
Supplier: Red Line Synthetic Oil Corporation
Description: More stable replacement fluid for twin-tube racing shock absorbers like Pro Shocks, Carerra, and QA1 Superior shear stability over most popular shock oils Allows use of lower viscosities Far less shock fade, provides lower operating temps for same viscosity when compared to conventional
- Kinematic Viscosity: 10.8 to 30.4 cSt
- Viscosity Index: 369
-
Supplier: Southland Equipment Service
Description: facilitates easy-access seal replacement. Chrome plated hydraulic pump piston for long seal life. 5500 lb. cap. for standard jack 3,300 lbs. for low profile jack. Red powder coat finish. FOB Shipping Point.
- Cart / Truck Type: Pallet Truck / Pallet Jack
Find Suppliers by Category Top
Featured Products Top
-
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Precision Polymer Engineering Ltd. -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Durable plastic plugs from MOCAP for hydraulic fittings, ports and lines. Prevent fluid leaks, contamination, and thread damage. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Durable plastic plugs from MOCAP for hydraulic fittings, ports and lines. Prevent fluid leaks, contamination, and thread damage (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
drops. To prevent this during operations, manufacturers of everything from earth-moving and forestry equipment to industrial hydraulics and material-handling machines rely on high-quality hydraulic seals. These sealing devices help minimize fluid loss, maximize equipment (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Design Principle A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc.
Conduct Research Top
-
Casse Study: a high-spec natural rubber ball for the hydraulic engine mounts
The component in question is a high-spec natural rubber ball that DP Seals produce for the hydraulic engine mounts made by DTR VMS Ltd. In the past year alone, well over five million have been supplied - an increase of more than 300% since the depths of the recession in 2009.
-
Hydraulic Cylinders
highpressure seal. This feature allows users to easily change sensor electronics for system upgrades, thereby significantly reducing maintenance costs and downtime. As MTS continues to innovate and shrink our Temposonics electronics housings, new designs are finding use in more and more small envelope
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
challenges. To ensure sealing performance is maintained in water-based hydraulic fluids, it is imperative that operators understand sealing materials within water-based hydraulic fluids. Until now, these two elements have not been thoroughly tested together or understood. Seals need to be compatible
-
Primary Woodworking - Sawmills
or break hydraulic seal (sensor models GH and RH ).
-
Motion Platforms for Entertainment
fidelity. * High shock and vibration tolerance and superior EMI and noise immunity ensure trouble free operation. * Replaceable sensing element eliminates the need to drop hydraulic pressure or break the hydraulic seal (sensor models GH and RH). * Compact sensing electronics available for short
-
Application: Hydraulic End Limit Position Sensor (.pdf)
prematurely or may have limited life cycles. Dirty environments can exacerbate the problem. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for critical requirements where reliability is essential.
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
fail. prematurely or may have limited life cycles. Dirty environments can exacerbate the problem. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for critical requirements where reliability is essential.
-
Five Ways Your ANSI Pump and its Seals Can Fail
According to Pump Life Cycle Costs: A Guide to LCC Analysis for Pumping Systems, created by the Hydraulic Institute, Europump and the U.S. Department of Energy's Office of Industrial Technologies (OIT), the purchase price of a medium-sized ANSI pump represents a mere 10 percent of a pump's total
-
O-Ring Failure Modes: Spiral Failure
Spiral twist failure is often found on long stroke, hydraulic piston seals. It's rare, yet possible, for spiral twist failures to occur on rod seals.
More Information Top
-
Reports by enterprise managers
In sinter production, spring seals have replaced hydraulic seals on the upper part of the sinter machine gas offtakes, rotary scrapers have been installed to clean the conveyor belts, and the clearing of spillages from below the sinter machine gas manifold has…
-
Equipment modernization in a sinter plant
The hydraulic seal was replaced by a spring-opposed seal designed by the Orsk-Khalilov combine.
-
Advances in Automation and Robotics, Vol.1
leakage of pressure oil lines oil viscosity is too low sealing device is damaged line joints are loosening cooling the hydraulic oil replace seal tighten joints .
-
Efforts to eliminate harmful air leaks in sintering machines
Industrial tests showed that the replacement of hydraulic seals by spring-loaded seals (Fig. 1) made of 65G steel of 0.5 mm thickness did not reduce the air leakage.
-
Improving the design of tunnel kilns
The sand seal can be replaced by hydraulic seals (Fig.8).
-
An Innovative Technique for Evaluating the Integrity and Durability of Wind Turbine Blade Composites - Final Project Report
During the first quarter of 2010, the loading frame was realigned, the filters for the hydraulic pump were replaced, and a hydraulic lock seal was replaced .
-
Petroleum refining and petrochemical engineering
Thus, the safety valves of the hydraulic type, where the vapor-air mixture from the reservoir or the air entering the reservoir are bubbled through a hydraulic seal , were replaced by new safety valves with membranes closing the i~let and outlet of…
Indicates content that may require registration and/or purchase.