-
Supplier: BLM GROUP USA Corporation
Description: SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: J&S Machine, Inc.
Description: has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR13-R, CR14-R, & CR16- are high performance hydraulic machines for
- Max. Round Size: 3.93701 inch
- Power: Electric, Hydraulic
- Type: Roll
- Shape: Round
-
Supplier: transfluid Maschinenbau GmbH
Description: Transportable, versatile and thoroughly tried and tested: the mobile bending machine is a smart companion for any bending directly on the object, because of its simple and effective technology.
- Max. Round Size: 0.25 to 2.375 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Shape: Round
-
-
Supplier: transfluid Maschinenbau GmbH
Description: Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation
- Max. Round Size: 0.25 to 4 inch
- Max. Bending Angle: 9.8 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: J&S Machine, Inc.
Description: High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a gearmotor. The machine can be equipped with different control solutions, to
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: transfluid Maschinenbau GmbH
Description: Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine
- Max. Round Size: 0.25 to 2.375 inch
- Max. Bending Angle: 5.9 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: J&S Machine, Inc.
Description: YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 2.375 to 10.75 inch
- Max. Bending Angle: 32.2 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders is a full service tube bending operation, specializing in 1D Bending and offering full CNC tube bending of pipes and tubes ranging from 1/4" to 5" in diameter. J & D works with all grades of carbon steel, stainless steel and aluminum and pride
- Outside Diameter / Width: 0.3125 to 5 inch
- Materials: Aluminum, Carbon Steel, Stainless Steel
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Marine
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: J&S Machine, Inc.
Description: operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length
- Max. Round Size: 3 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: BLM GROUP USA Corporation
Description: one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. The machine offers the following advantages: Very high productivity rate thanks to double head simultaneous bending and to the advanced working cycle generated by the VGP3D
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Description: for this standard are: Bench presses; hydro forming; forging presses; four-slide machines; hydraulic presses; mechanical presses; power press brakes; roll benders; roll formers; and assembly machines.
-
Supplier: Production Tube Cutting, Inc.
Description: tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered tubes, tailored
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Comco USA
Description: Comco Hydraulic Bender The "Hydraulic Pressure Bending System" realizes higher quality, less production time and environmental improvement than conventional method ! Effect: Reducing finishing process educing correction loss Saving exchange time Saving adjustment time Much
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting.
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Hydraulic Fluid, Marine
- Capabilities: Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Threading, Welding / Brazing
-
Supplier: Bobcat Company
Description: The robust Bobcat® rebar bender attachment is a fast, easy and convenient way to bend rebar on site. It’s ideal for road repair and maintenance, structural building projects, concrete work, military facilities and concrete/asphalt plants. The rebar bender eliminates the need for manual
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Greenlee Textron, Inc.
Description: HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND
- Max. Round Size: 2.5 to 4 inch
- Max. Bending Angle: 0 to 90 degrees
- Power: Hydraulic, Manual
- Shape: Round
-
Supplier: Comco USA
Description: device to our bender that will help to increase your production. Maintenance is never an issue with a Keins machine. Other than changing hydraulic fluid in the first six months, a Keins machine only needs a check up once a year. This guarantees your machine will be
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: SAE International
Description: This standard establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints with high strength hydraulic tubes of
-
Supplier: SAE International
Description: This recommended practice establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing materials such as
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders has the in-house capability to provide welded and brazed hydraulic tube assemblies and manifolds. We are also able to provide brackets and plates welded to our customers' parts. Our team of AWS certified welders work on projects ranging from
- Materials: Aluminum, Steel - Stainless, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Brazing & Soldering: Gas Torch Brazing, Induction Brazing
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
-
Supplier: Mile-X Equipment, Inc.
Description: components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Dimensions: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make
-
Supplier: CSA Group
Description: ISO 7257:2016 specifies a flexure test procedure to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints with high-strength hydraulic tubes of
-
Supplier: Mile-X Equipment, Inc.
Description: and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Description: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
Featured Products Top
-
(1000°C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air and water quenches are typically used before and after heating to ensure bending occurs only in the heated zone. Ambrell has expertise with (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or extruding. The product is designed to function as a boundary lubricant in cold forming operations and in hot forming at temperatures up to and exceeding 1500°F. (read more)
Browse Datasheets for Everlube Products -
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
ability to help you design the product that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Custom Tubing Designed for Your Needs Making a (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– Secondary operations can transform a simple tube into the part needed. CNC Machining, cutting, welding, bending and precision grinding are among the operations to tailor your tube to the part you need. Total Cost – When (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
hairpin tube bender,China hairpin tube bender Manufacturers, Suppliers - ECOL
pipe bender hydraulic tube bender manual machine .
-
Pipe Bending Machine - Pipe Bending Machine Manufacturers, Suppliers
…bender, tube bending machine, bending machine, tube bender, bender, hydraulic tool, hydraulic pipe bending machine, profile bending machine, metal bending machine, cnc pipe bending machine, pipe bending machinery, pipe bender machine, machine, hydraulic pipe bender , tube bender machine , section bending machine, rolling…
-
pipe bending machine - offers from pipe bending machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pipe bending machine, hydraulic pipe bending machine , heat pipe bender , tube bender machine ] .
-
Career guidance for my son
I've been putzing around with welding for about 10 years and use nice tig and mig machines at work and own a Lincoln Mig Pak 15 and hydraulic tubing bender .
-
k c bender conduit bender,China k c bender conduit bender Manufacturers, Suppliers - ECOL
Dual-Head Hydraulic Tube /Pipe Bending Machine /pipe machining/bending machinery/tube bender /pipe bender/ .
-
Sell grooving machine
…mainly are ADL-I Auto leveling and shearing line, duct manufacture auto line, plasma cutting machine series, TDF manufacture systems, TDC manufacture system, spiral-seam tube former, hydraulic bending machine , TDF auto folder, lock form machine, plate bender , shearer series and various…
-
CR4 - Thread: Power Tube Swaging Equipment
For larger machines I have seen a beautiful one-Tubomat from tractotechnic Germany this is a beauty- it has a hydraulic tube bender , deburring tool, cutting saw and swage with upto 1.5" dia (48.3mm) pipes.
-
New Baileigh RDB-125 Rotary Draw Bender
This machine is driven via a single hydraulic cylinder on a ratcheting wheel that is similar in concept to our RDB-100 manual tubing bender , though that's where the similarities end.
-
Energy Efficient Lathe Turret Design Using Load Sensing Control Scheme
[6] Renn, Jyh-Chyang, Cheng, Chin-Yi and Lin, Meng-Han, “Energy- Saving Design for Hydraulic Tube Bender ,” Journal of Energy and Power Engineering, Vol. 4 … 8975, 2014 [7] N. N., Report of Taipei International Machine Tool Show, 2012 (In…
-
Machine Shop Equipment
…7-axis Laser Line Probe non-contact scanner Rapid Prototype Machine Stratasys Fortus 400mc Build … 005 " Dake Manual Hydraulic Press 50 Ton 32"x42" … RMD Tubemaster Electric Pipe/ Tubing Notcher Model #800 1/2" … Capacity RMD Electric Tube/Pipe Bender Model #300-220-S…
Indicates content that may require registration and/or purchase.