-
Supplier: ValueTronics International, Inc.
Description: The 7013C is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: RS PRO TES-1361C Data Logger
- Analog Input Channels: 1 #
- Features: Datalogger / Recorder, Other, Other Input
- Host Connection: RS232/422/485
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the component. In order to find out during the process in which parameters the greatest mechanical loads and stresses occur, the mechanical engineering data logger can be used. Possible application as a mechanical engineering data logger In the field of mechanical
- Sampling Frequency: 1.6 kHz
-
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER W/GLYCOL BOTTLE, 125DEG C; Data Logger Type:USB Thermistor Probe; Reading Capacity:-; Product Range:EL-21CFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: CAS DataLoggers
Description: CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other Output, Thermistor Input
- Application: Environmental, General Lab and Industrial, Medical / Biomedical
- User Interface: Front Panel and Display, Hand-held / Remote Programmer
- Form Factor: Stand Alone
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: Rotronic Instrument Corp.
Description: Both the ROTRONIC HW4 software and one of the available RF adapters are required to program the data logger, and to retrieve / analyze the data. HW4 can also be used to display and record data in real time on a PC or laptop. Each RF adapter can connect up to 100
- Data Storage: 2 MB
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: Datalogger / Recorder, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: Rotronic Instrument Corp.
Description: data logger complies with FDA 21 CFR part 11 regarding electronic data records and electronic signatures (ERES). The HW4 software can display the data from several data loggers on multiple PCs and can centrally record on one of the PCs the measurement
- Data Storage: 32 MB
- Operating Temperature: 14 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can be attached or remotely installed for local indication or configuration. The 8812120004
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: Piezo-Metrics
Description: Measurement Range: Input Signal, Detection Voltage Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
-
Supplier: RainWise, Inc.
Description: The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and
- Data Storage: 2 MB
- Features: Application Software Included, Datalogger / Recorder, Other
- User Interface: Computer Programmable
- Application: Environmental
-
Supplier: Vaisala
Description: The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features • Accepts type J, K, T, E, R and S thermocouples • No programming or complicated equations required • Highly accurate replacement for
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: iba America LLC
Description: ibaPADU-C is a grid independent measurement module for mobile data acquisition and recording. Using the easy-to-handle, compact device analog and digital signals can be recorded just where they arise. Mobile Data Acquisition at a Glance Grid independent data logger with
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger with Microprocessor PCE-HPT 1 1-channel Data- Logger with 4-wire class A Pt100 sensor / software for transmission and data value / internal Data- Logger The Data- Logger with microprocessor is a high precision 1-channel
- Operating Temperature: 32 to 140 F
- Features: Datalogger / Recorder, RTD Input
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: SensorsONE, Ltd.
Description: The LevelTROLL 500 Titanium level data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The LevelTROLL500 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Voltage 2ch Measurement Range Range: ±1,2,6,15V Auto Range / Fixed Range Accuracy: ±0.5%+5dgt. The VR-71 data logger measures and records voltage signals within a measurement range of DC ± 15V. It can record signals of 1-5V / 4-20mA as well as output signals from
-
Supplier: SensorsONE, Ltd.
Description: The BaroTROLL barometric pressure data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The BaroTROLL can be used with the Level TROLL 500 or 700 when it is more convenient and practical to use absolute
-
Supplier: Allied Electronics, Inc.
Description: stored data by plugging the module straight into a PC's USB port and running the purpose designed software under Windows 2000, Export Vista. Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium
-
Supplier: Piezo-Metrics
Description: A carbon dioxide data logger for building monitoring. The TGE-0010 CO2 logger has a reading range of 0 to 2,000ppm which is ideal for many building monitoring applications. The logger is mains powered and suitable for monitoring in offices and workplaces, and also
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in
- Features: DC Current, DC Voltage
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Operating Temperature: -4 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Datalogger / Recorder
- Network Options: CANbus, Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: which can typically allow logging for up to 1 year. The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows software. Data logger parameters that can be set up include data
- Analog Input Channels: 2 #
- Sampling Frequency: 1.6 kHz
- Accuracy: 0.005 % FS
- Operating Temperature: -31 to 176 F
-
Supplier: Meter Group
Description: Check See signal strength and connection quality in real time as you pick the best spot for your data logger. This feature lets you test connectivity at your measurement site BEFORE you install the logger. Data Safeguards Transmitted data is backed up in the
- Analog Input Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -22 to 140 F
- Features: Datalogger / Recorder
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16382; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019); External Depth:27mm; External Length / RoHS Compliant: Yes
-
Supplier: Status Instruments, Inc.
Description: The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can
- Analog Input Channels: 9 #
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
while also ensuring that joints are performed accurately and according to standard. Like their current series 2 counterparts, the TracStar 412i is designed to fuse pipe sizes from 4 inch IPS to 12 inch DIPS (110 mm to 340 mm), and the Trac (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
industrial gas suppliers, welding school faculty, and welding professionals, this allowed CO2Meter to also integrate features critical to our partner’s needs. The CM-1650 logs all the device data to a micro-SD card for easy retrieval for data analysis – specifically to ensure the requirements (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
offers tactical-grade inertial sensing with high-speed data output, robust filtering, and compact form factors - all critical for precision navigation and control. Expanded Sensor Support (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Real time clock (RTC) Smart meters Data loggers Telematics IoT Navigation Medical (non-life sustaining) Mobile Devices Industrial Wireless Devices General Microprocessors Click Here to view the datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
The W25Q128JVSIQ is supplied in a familiar SOIC-8 208-mil package. Its eight pins include chip select, clock, power, ground, and four configurable data I/O signals. In Standard SPI mode, IO2 and IO3 provide write-protect and hold or reset-related functions. During Quad SPI operation, these (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available. https://exair.co/57-expdfm (read more)
Browse Flow Meters Datasheets for EXAIR
More Information Top
-
Intelligent system for monitoring and controlling environmental parameters for spaces intended for telecommunications equipment
The characteristics of MCF51JM64 microcontroller allowed the implementation of the following operational units in DATA LOGGER module: - LCD Display with 2 lines with 16 characters ; -Interface … … time clock and calendar; - EEPROM-type memory, for constants, with I2C interface; - Serial port with …
-
The Essential PIC18® Microcontroller
A I2C EEPROM is to be used to store the data as it is read, but is only powered on at sample time—by using a spare port line as the EEPROM’s power supply. The logger is to be left submerged at the bottom of a lake for 6 months before …
-
Beginning Arduino
Data logger shield, 211 DC motor drive, 97. … Host Configuration Protocol), 345 Digital pressure sensors circuit connection, 224 code overview, 227 I2C bus available() and …
-
Practical Arduino Engineering
Dagu 2WD Beginner Robot Chassis V2, 28-29 Data logger hardware, 115 hardware configuration, 115–116 software writing, 116–119 DHT22 library, 138 DHT22 sensor definition, 137 hardware configuration, 153–154 hardware gathering, 152–153 software writing, 154 Digital level hardware configuration, 150–151 hardware gathering, 149–150 … See DHT22 sensor Digital temperature sensor ( I2C ), 137 Dikes, 8 Diodes, 7 DIY shield, 280 do . . . while …
-
Design and implementation of a GPRS remote data logger for weather forecasting
After the weather station acknowledged the commands both the data logger and the weather station switch to Zmodem protocol in order to transfer a log file. … data traffic between ATMega64 microcontroller and the real time clock is performed via I2C while the communication …
-
Renesas Unveils Low-Power RX200 MCUs With Up To 1MB Of On-Chip Flash
… RX210 also includes up to 15 on-chip serial interfaces, including SPI & I2C support, a 12 … … of the high performance RX CPU with a wide range of operating voltage choices, flash sizes and available package options, makes the RX210 an ideal solution for a wide variety of applications, such as consumer products, data loggers , meters, small appliances and …
-
Beginning Arduino Programming
… 171 file, 170 print() function, 172 read() function, 173–174 SD Flicker, 172–173 SD logger , 168–170 SD.begin … If statement, 54–55 If…else statement, 73 Index, 130 INPUT pin, 70 Instructables, 217 Integer constant data type formatters, 96 Integrated circuit ( I2C ), 175 radio frequency identification (RFID) reader, 185 schematic circuit, 185–186 source code summary, 187–188 uploading source code, 186–187 serial time …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6968/3/Shen_Zhi_201201_PhD.pdf
I2C Front-End Multi-Sensor Data Logger .
-
http://www.iaeng.org/publication/IMECS2010/IMECS2010_pp993-998.pdf
It covers complete software design for data logger . A. Programming Steps for I2C interface .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/as.2012.36105
The Philips Inter-IC communications ( I2C ) protocol (Philips Semiconductors, The Netherlands) is commonly used for interfacing peripheral … We used this type of communication for data - logging of nine measured parameters and time stamp on … … can be set and system informs us for how many days the data- logger can store data …
Indicates content that may require registration and/or purchase.