Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: HIGH CURRENT IGBT GATE DRIVER
- Supply Voltage: 20 volts
- Operating Temperature: -40 C
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HIGH CURRENT IGBT GATE DRIVER, SOIC-16; Driver Configuration:High Side and Low Side; Peak Output Current:6.8A; Supply Voltage Min:-; Supply Voltage Max:35V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:59ns; Output RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT GATE DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; Operating RoHS Compliant: Yes
-
-
Supplier: Utmel Electronic Limited
Description: IC IGBT GATE DRIVER INV/AC SERVO
- Peak Output Current: 5 amps
- Supply Voltage: 15 volts
- Operating Temperature: -20 C
- Packing Method: Bulk
-
Supplier: Newark, An Avnet Company
Description: IGBT GATE DRIVER, FULL BRIDGE, TSSOP; Driver Configuration:Full Bridge; Peak Output Current:240mA; Supply Voltage Min:13V; Supply Voltage Max:17.5V; Driver Case Style:TSSOP; No. of Pins:28Pins; Input Delay:530ns; Output Delay:490ns; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT GATE DRIVER, HALF BRIDGE, DSO-14; Driver Configuration:Half Bridge; Peak Output Current:2.3A; Supply Voltage Min:13V; Supply Voltage Max:17.5V; Driver Case Style:DSO; No. of Pins:14Pins; Input Delay:420ns; Output Delay:400ns; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: POWEREX M57959L IGBT GATE DRIVER, 2A, SIP-14
- Peak Output Current: 2 amps
- Supply Voltage: 15 volts
- Operating Temperature: -20 C
- Packing Method: Bulk
-
Supplier: Texas Instruments
Description: 2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
- Output Voltage: 30 volts
- Peak Output Current: 2.5 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 300 ns
-
Supplier: Littelfuse, Inc.
Description: The IX4341 is a dual, inverting, high current, low side gate driver. With a maximum voltage rating of 18V, each of the two outputs is capable of sourcing and sinking 5A of peak current. For higher current applications, the two independent outputs can be paralleled. Fast propagation
-
Supplier: Littelfuse, Inc.
Description: The IX4340NE is an automotive grade, AEC-Q100 qualified dual, high current, low side gate driver. Each of the two outputs is capable of sourcing and sinking 5A of peak current, and has a maximum voltage rating of 20V. The two outputs can be paralleled for higher current applications.
- Features: IGBT
-
Supplier: Broadcom Inc.
Description: The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of
- Rise Time: 0.05 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: AC, DC
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers IGBT Power Driver
-
Supplier: Infineon Technologies AG
Description: 5 V single low-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 5 V low side gate driver IC with typical 1.6 A source and 3.3 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Summary of Features Gate drive supply
- Peak Output Current: 1.6 amps
- Supply Voltage: 12 to 18 volts
- Propagation Delay: 200 ns
- Driver Type: Low-side Gate Driver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver,
- Peak Output Current: 0.5 amps
- Rise Time: 80 ns
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: DigiKey
Description: IGBT GATE DRIVERS, HIGH-CURRENT,
- Peak Output Current: 7.8 amps
- Supply Voltage: 7 to 20 volts
- Rise Time: 9.2 ns
- Fall Time: 7.9 ns
-
Supplier: New Yorker Electronics Co., Inc.
Description: 8 Pin IGBT and MOSFET Gate Driver Photocouplers
- Packing Method: Tube
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ gate driver 1EDI3026AS is a high voltage IGBT driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 20 A peak current for high power switches. It
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: Texas Instruments
Description: 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 6-SOT-23
- Peak Output Current: 5 amps
- Supply Voltage: 10 to 35 volts
- Rise Time: 15 ns
- Fall Time: 7 ns
-
Supplier: Texas Instruments
Description: 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 5-SOT-23 -40 to 140
- Peak Output Current: 5 amps
- Supply Voltage: 10 to 35 volts
- Rise Time: 15 ns
- Fall Time: 8 ns
-
Supplier: Richardson RFPD
Description: Universal High Power IGBT Module Gate Driver Board
- Peak Output Current: 20 amps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: IGBT Gate Drivers, High-Current
-
Supplier: Broadcom Inc.
Description: output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 100 C
- Input: AC
-
Supplier: Semikron, Inc.
Description: SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high
- Peak Output Current: 30 amps
- Number of Outputs: 1, 2, 4
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC GATE DRVR IGBT PLUG&PLAY
- Gate Type: Buffer / Driver
-
Supplier: Allied Electronics, Inc.
Description: High Power IGBT Driver PCB
-
Description: MORNSUN offers high quality IGBT driver, LED driver and power module for IGBT driver, which features energy-efficient, robust and compact system design.
- DC Input Voltage: 5 volts
- DC Output Voltage: -5 to 20 volts
- DC Output Current: 0.04 to 0.08 amps
- Type: DC/DC Converter
-
Supplier: ODG (Origin Data Global)
Description: IGBT GATE DRIVERS, HIGH-CURRENT,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 20 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1186584-IR2128 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage -
- Peak Output Current: 0.5 amps
- Supply Voltage: 12 to 20 volts
- Rise Time: 80 ns
- Fall Time: 40 ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066167-IXDD630CI Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 50 Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel,
- Peak Output Current: 30 amps
- Supply Voltage: 12.5 to 35 volts
- Rise Time: 11 ns
- Fall Time: 11 ns
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
The FAN7387MX is a robust, highly integrated gate driver IC tailored for demanding high-voltage applications. By combining critical control, protection, and drive functions into a single device, it enables engineers to build more efficient, reliable, and compact (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
-channel functional and reinforced isolated EiceDRIVER™ gate driver IC parts. Enter a new era of efficiency with Infineon. Why GaN from Infineon? What turns Infineon into your best choice when it comes to GaN based solutions? The four pillars of success that make the difference (read more)
Browse Network Equipment Datasheets for DigiKey -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
Conduct Research Top
-
Galvanic isolation for IGBT-Driver
Usually, an IGBT (Insulated Gate Bipolar Transistor) is described in the following way: "An IGBT is a combination of a field effect transistor and a bipolar transistor where an N-channel FET controls a bipolar transistor". Although this sentence describes the basics very well, in the case of IGBT
-
Using NEC Optocouplers as Gate Drivers in IGBT and Power MOSFET Applications
Reviews the characteristics and technical requirements of using an NEC high speed optocoupler to gate drive an IGBT or Power MOSFET.
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
Determining MOSFET Driver Needs for Motor Drive Applications
driver is normally in the form of a power transistor. This can be a bipolar transistor, MOSFET or an Insulated Gate Bipolar Transistor (IGBT). In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor. For this application note, though
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
with hysteresis, and high common mode transient immunity. Applications for these devices include IGBT and power MOSFET gate drivers. In summary, the PS9552 provides all the features and offers performance equivalent to the HCPL-3120. As a result, the PS9552 would be an easy drop-in replacement
More Information Top
-
A 0.8 μm BiCMOS Gate Driver for IGBT Power Switch
An effective IGBT gate driver must interface with a microcontroller, have the voltage and current cap- ability to turn-on/off the IGBT [1], and be able to protect the IGBT in fault situations.
-
Development of a series of optically isolated and fibre-optic coupled gate drivers for medium and high power IGBTs
As seen above, designing and developing appropriate IGBT gate drivers are by no means a trivial and simple task.
-
Turn-on Performance of Reverse Blocking IGBT (RB IGBT) and Optimization Using Advanced Gate Driver
Index Terms—Gate emitter voltage, matrix converter, reverse blocking insulated gate bipolar transistor (RB IGBT ) gate driver , reverse recovery current, turn-ON losses.
-
An Experimentally Verified Active Gate Control Method for the Series Connection of IGBT/Diodes
[33] P. J. Grbovic, “An IGBT gate driver for feed-forward control of switch- on losses and reverse recovery current,” IEEE Trans.
-
Electrothermal simulation of an IGBT PWM inverter
The electrothermal simulations are performed using the Saber circuit simulator and include control logic circuitry, IGBT gate drivers , the physics-based IGBT electrothermal model, and thermal network component models for the power-device silicon chips, packages, and heat sinks.
-
2006 Index
Piezoelectric transformer for integrated MOSFET and IGBT gate driver ; T-PE Jan 06 56-65 Vedula, S.V., see Muthuramalingam, A., T-PE Jul 06 923-932 Venkataramanan, G., see Bingsen Wang, T-PE Jul 06 1053-1061 Vidal-Idiarte, E., L …
-
Pressure Tolerant Power Electronics: IGBT Gate Driver for Operation in High Pressure Hydrostatic Environment - DTU Orbit
Pressure Tolerant Power Electronics: IGBT Gate Driver for Operation in High Pressure Hydrostatic Environment .
-
Design analysis and improvement of an IGBT gate drive circuit for magnet power supplies using a physics-based circuit model
The IGBT gate driver for the buck converter is controlled by PWM signals.
-
A di/dt Feedback-Based Active Gate Driver for Smart Switching and Fast Overcurrent Protection of IGBT Modules
In this paper, a di/dt feedback-based IGBT gate driver is pro- posed for switching performance improvement and short-circuit protection.
Indicates content that may require registration and/or purchase.