-
Supplier: TEGAM, Inc.
Description: Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft
- Sensed Temperature: 1,400 F
- Diameter or Width Range: 0.125 inch
- Features: J, Splash Proof or Watertight
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: TEGAM, Inc.
Description: Thermistor Immersion Temperature Probe Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 3 ft. Technical Specifications Range: -40 °C to +150 °C Time constant 3 second Accuracy:± 0.2 °C
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.125 inch
- Probe Configuration: Penetration (Needle) Probe
- Sensor Termination Type: Plug or Quick Connect
-
Electrical Test Probes - Immersion Temperature Probe, Type-K; Test Probe Functions Fluke -- 12AC6345Supplier: Newark, An Avnet Company
Description: IMMERSION TEMPERATURE PROBE, TYPE-K; Test Probe Functions:Temperature; For Use With:Fluke Type-K Thermocouple Temperature Measuring Instruments; Product Range:SureGrip Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SUREGRIP TYPE-K IMMERSION TEMPERATURE PROBE; Test Probe Functions:Temperature; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2°C; Temperature Max:1090°C; Temperature Min:-40°C RoHS Compliant:
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3500-06 Temperature Probe , Immersion No. 3500-06 -- Immersion temp probe - Wire type measures liquid temp of coolant, oil, transmission fluid, fuel, etc. K-type connector.
-
Supplier: Newark, An Avnet Company
Description: TEST PROBE, IMMERSION, TEMPERATURE; Test Probe Functions:Temperature; For Use With:Keysight Technologies U1240 Series Handheld Digital Multimeters; Product Range:-; Temperature Max:700°C; Temperature Min:-50°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Immersion ICTD Temperature Probe, 1/4-inch Diameter
-
Supplier: RS Components, Ltd.
Description: Waterproof immersion/penetration probe w
-
Supplier: ValueTronics International, Inc.
Description: The 80PK-24 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for
- Basic Element Used: Thermocouple
-
Supplier: DigiKey
Description: IMMERSION ICTD TEMPERATURE PROBE
- Sensed Temperature: -40 to 212 F
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Vaisala
Description: For demanding temperature controlled environments Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for
- Sensed Temperature: -320.8 to 194 F
- Diameter or Width Range: 0.55 inch
- Features: 100 Ohms (Most Common), Available as an Assembly, Other, Platinum, Tip Sensitive
- Basic Element Used: RTD
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 0.1 Hz to 10 MHz Frequency Output The 80PK-22 SureGripTM Immersion Temperature Probe is designed for use in liquids or gels. The probe can also be used as a general purpose temperature probe. The thermocouple junction is protected from
-
Supplier: Clark Solutions
Description: Model HT is a simple, reliable low cost immersion temperature switch that uses a bellows sensing element. In operation, the bellows element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Sensed Temperature: 40 to 300 F
- Element Configuration: Single Element
- Basic Element Used: Solid State
- Probe Configuration: Straight Probe
-
Supplier: Qualitrol Company, LLC
Description: The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and heat runs, as well as long-term oil immersion and
- Basic Element Used: Thermocouple
-
Supplier: Automation24, Inc.
Description: The TT1281 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 150 mm.
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 5.905515 inch
- Features: 100 Ohms (Most Common), 4, Other, Platinum
-
Supplier: Automation24, Inc.
Description: The TT5081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 560 mm.
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 10 inch
- Sensitive Length: 22.047256 inch
- Features: 100 Ohms (Most Common), 4, Other, Platinum
-
Supplier: Automation24, Inc.
Description: The TT2081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 260 mm.
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 10 inch
- Sensitive Length: 10.236226 inch
- Features: 100 Ohms (Most Common), 4, Other, Platinum
-
Supplier: Automation24, Inc.
Description: The TT1081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 160 mm.
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 10 inch
- Sensitive Length: 6.299216 inch
- Features: 100 Ohms (Most Common), 4, Other, Platinum
-
Supplier: Belimo Americas
Description: Duct / Immersion temperature sensor passive, PT100, Probe length 8" [200 mm], probe diameter 0.24" [6 mm]
- Sensitive Length: 8 inch
- Features: 100 Ohms (Most Common), Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: resolution, and a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to wait until your - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: resolution, and a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series Probes represents a full range of thermistor and RTD-based temperature sensors. These assemblies have been designed for use in specific applications. Housings may accommodate air/gas, immersion or surface sensing requirements. Housing material ranges from all
- Basic Element Used: Thermistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Model # 5315-002 Immersion Probe, –100°C to 135°C, 300 x 3 mm
- Sensed Temperature: -148 to 275 F
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Cole-Parmer
Description: RTD Probe
- Basic Element Used: RTD
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: reliability. The ES110 Series air/gas sensor has an exposed thermistor element that offers enhanced response for greater levels of control, while the ES120 Series is primarily used for immersion temperature measurements. Its fully enclosed brass body makes it often ideal for
- Basic Element Used: Thermistor
-
Supplier: Ultra Energy
Description: Fluid Immersion, Industrial Temperature Sensor, RTD. Accurately senses temperature of heated / chilled water and other heat exchange fluids Easily installs in pipes or tanks. Removable sensor. Available with optional housings to meet specific application requirements. Ideal for
- Sensitive Length: 2 to 10 inch
- Features: 100 Ohms (Most Common), 1000 Ohms, Platinum
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Supplier: Transcat, Inc.
Description: Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included
- Sensed Temperature: -328 to 320 F
- Basic Element Used: RTD
-
Supplier: Transcat, Inc.
Description: Product Highlights Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C Temp Range –200 °C to 160 °C Accuracy ± 0.04 °C at 0.01 °C/± 0.06 °C at 160 °C Sheath Length 50 mm (2 in) Sheath Diameter 3 mm (1/8 in); no visible hub
- Sensed Temperature: -328 to 320 F
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: Linear Immersion Thermistor Sensor
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 4.5 inch
- Element Configuration: Double Element
-
Supplier: Allied Electronics, Inc.
Description: warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model
Find Suppliers by Category Top
Featured Products Top
-
compression seal fittings, temperature sensors and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. PJFC-plug and jack termination—Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. Standard assemblies are designed to operate in temperatures up to 300°F (150°C). High temperature (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
immersion depth. Measured in water at 0.4 m/s, it is able to achieve 90% of the temperature change in less than 1.5 seconds, and 63% in less than 0.5 seconds. This is a significant improvement when compared with conventional probes, even those with much smaller outer diameters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO -
at that fixed immersion depth. The rugged reusable body and ferrule are constructed from 303SST standard. The single ferrule is self-aligning to prevent lost pieces. Temperature Range: Cryogenic to +1600°F (+870°C) Pressure Range: Vacuum to 10,000 PSig (690 (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
to accommodate special hole patterns, irregular shapes, and high density requirements. MHM fittings can be used to seal gradient thermocouple, RTD or thermistor probes, tube bundles, or a variety of devices within a single fitting. The (read more)
Browse Datasheets for Conax Technologies -
seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
against gases or liquids and resists element movement under pressure. Immersion length adjustments and easy replacement of elements can be accomplished in the field. The Conax difference: soft sealant technology Our PL feedthroughs feature the soft sealant (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
energy future. Temperature measurement devices for critical applications As a key component supplier to the power industry, we understand the need for accurate temperature measurement in energy production and storage. Conax offers standard and customized products (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
An Evaluation of Nickel‐rich Alloys In Wet Process Phosphoric Acid
The first test had a measured skin temperature ( immersion probe ) starting at 255 OF and leveling off at 300 O F .
-
Test Instruments - Grainger Industrial Supply
• Immersion Temperature Probe , Air or Liquids, K Thermocouple, -150 Degrees to 2200 Degrees Temp.
-
HONEYWELL products - Grainger Industrial Supply
• Immersion Temperature Probe , PTC .
-
Test Instruments - Grainger Industrial Supply
• Immersion Temperature Probe , K Thermocouple, Type J-328 Degrees to 1832 Degrees , Type K-418 Degrees to 2501 Degrees , Type T-418 Degrees to 752 Degrees Temp.
-
Test Probes - Grainger Industrial Supply
• Immersion Temperature Probe , Air or Surface, J Thermocouple, -40 Degrees to 500 Degrees Temp.
-
FLUKE products - Grainger Industrial Supply
• Immersion Temperature Probe , Air or Surface, J Thermocouple, -40 Degrees to 500 Degrees Temp.
-
Grainger.com
• Immersion Temperature Probe , Air or Surface, J Thermocouple, -40 Degrees to 500 Degrees Temp.
-
http://www.anton-paar.com/corp-en/products/details/microwave-reaction-system-multiwave-pro/microwave-synthesis/?eID=documentsDownload&document=25134&L=0
An immersing temperature probe in a reference vessel combined with infrared sensors monitoring the external vessel temperature provide utmost accuracy in the control of reaction conditions.
-
COOPER ATKINS Temperature Probes - Temperature and Humidity Measuring - Grainger Industrial Supply
• Immersion Temperature Probe (22 .
-
SPER SCIENTIFIC products - Grainger Industrial Supply
• Immersion Temperature Probe , Air or Liquids, K Thermocouple, -150 Degrees to 2200 Degrees Temp.
Indicates content that may require registration and/or purchase.