Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Leister USA
Description: Matching frequency converter for the ROBUST, SILENCE and ASO industrial blowers. With a push of a button or via a PLC, you can steplessly adjust the air volume,
- Features: Frequency Converter / Translator, Voltage-to-Frequency Converter
- User Interface: Front Panel and Display
-
Supplier: SMS Elotherm North America
Description: ELOMAT CONVERTERS WORLDWIDE Over 4,500 ELOMAT frequency converters are in use in more than 60 different countries. They represent the power core of machines and plants for induction hardening, heating, welding and annealing, as well as for special applications THE KEY TO OPTIMUM
-
Supplier: Analytic Systems
Description: Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Frequency Converter / Translator
- Form Factor: Rack Mount
-
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: LTI Power Systems, Inc.
Description: LTI's frequency converters are often used for running power equipment that has been configured for use in a different country. They also can be configured for voltage-matching and phase conversion. Features Voltage-matching capability Copper-wound transformers 20 year design life
- Phase Conversion: 1:1, 1:3, 3:1, 3:3
- Form Factor: Floor Mount, Rack Mount
- Built-in Meters: KVA Meter
- Features: Other
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Inputs: Counter / Tachometer Input
- Outputs: Current Output, Timer / Counter Output, Voltage Output
- Features: Frequency Input, Frequency-to-Voltage Converter, Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal output voltage PFC input with universal range Rugged, industrial quality Filtered input Cooling by high quality built-in fans Full electronic protection Field-proven design topology Split-phase AC-output stage for various configurations This rugged, AC-AC frequency
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 1 kVA
- Voltage Regulation: 5 %
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: Hi-Tech Controls, Inc.
Description: This MOTORFLEX 1/1 two approvals, triple shielded motor power supply cable for frequency converters provides outstanding EMI in machines and systems. Suitable as a supply and connecting cable for high mechanical stresses, in Fixed Installations and occasional free movements in dry,
- Number of Conductors: 4 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Nova Electric
Description: • COMPACT CHASSIS (1U - 4U TALL) • ULTRA LIGHTWEIGHT DESIGN • POWER FACTOR CORRECTED UNIVERSAL INPUT • SNMP COMMUNICATIONS WHEN EVERY POUND COUNTS! Nova's Ultra Lightweight Galaxy-Series Solid-State Frequency Converter Systems are high-reliability power sources specifically designed
- Input Voltage: 120 to 240 volts
- Output Voltage: 120 to 230 volts
- Power Rating: 5 kVA
- Converter Type: Solid State
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Industrial 3 Phase 20KVA Pure Sine Wave Ac Power Supply Frequency Converter
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Description: modeling-conducted EMI generation and propagation in ASD High Frequency Conducted Emission in AC Motor Drives Fed by Frequency Converters: Sources and Propagation Paths will appeal to scholars and a wide range of professionals who are involved in the stages of development,
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal output voltage Universal input voltage Rugged, industrial quality Filtered input Conduction/convection cooled Full electronic protection Field-proven design topology This rugged, AC-AC frequency converter utilizes field proven, microprocessor-controlled FCF 100
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 100 kVA
- Voltage Regulation: 80 %
-
Supplier: PREMIUM S.A.
Description: The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output
- DC Input Voltage: 12 to 110 volts
- DC Output Voltage: 5 to 48 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the lead
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Operating Temperature: -40 to 158 F
- Vibration Rating: 6 g
-
Supplier: Daburn Electronics & Cable
Description: With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter. INPUT
- DC Input Voltage: 9 to 72 volts
- DC Output Power: 60.00000000000001 watts
- Number of Outputs: 1 #
- Type: DC/DC Converter
-
Supplier: Wacker Neuson SE
Description: The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation. Integrated frequency converter Reliable operation, even if the
- Motor / Rotary Speed: 12,000 rpm
- Voltage (Electric Only): 120 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL,
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Low Pass Cutoff Frequency: 0.03 to 100 kHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 20V, 77A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects.
- Operating Temperature: -55 to 175 C
- Features: Other
-
Supplier: Accuris
Description: Industrial, scientific and medical equipment \x96 Radio-frequency disturbance characteristics \x96 Limits and methods of measurement \x96 Amendment 2: Requirements for semiconductor power converters (SPC)
-
Supplier: Dataforth Corporation
Description: Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 100 kHz
- Operating Temperature: -40 to 176 F
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO
- Analog Input Channels: 1 #
- Low Pass Cutoff Frequency: 0.075 to 1.2 kHz
- High Pass Cutoff Frequency: 1.1 to 0.01 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Frequency Converter / Translator, General Lab and Industrial
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: Acromag, Inc.
Description: Field Input: 0-50 kHz frequency ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter,
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Direct Backplane Interface
-
Supplier: OTEK Corporation
Description: The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and
- Operating Temperature: -4 to 158 F
- Application: Aerospace / Military, General Lab and Industrial
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: Current-to-Voltage Converter, DC Current Input, DC Voltage Input, Frequency Input, Frequency-to-Voltage Converter, Isolated Analog Voltage Input, Isolated Analog Voltage Output, Other, Other Output, Voltage-to-Frequency Converter
-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 221 F
- Features: DC Current Input, DC Voltage Input, Frequency-to-Voltage Converter, Other
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Acromag, Inc.
Description: convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Pulse Electronics Corporation
Description: required for datacom and industrial applications. The transformers are ideally suited for low power isolated designs where 3.3V, 5V, and 12V is needed to be converted from 24V or 48V bus architectures. They support a variety of applications in the datacom and industrial industries. Key
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 12 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Columbia Research Labs, Inc.
Description: Charge Converters are ideal for applications where a low impedance sensor cannot withstand high temperature environments due to limitations of its internal electronics. Features Choice of Three Gain Versions Two-Wire Configuration Wide Frequency Response Rugged Small Package
- Analog Input Channels: 1 #
- Maximum Output: 15 volts
- Operating Temperature: -40 to 185 F
- Vibration Rating: 20 g
-
Supplier: Infineon Technologies AG
Description: Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 125kHz maximum switching frequency Brown in protection, fast and robust start-up operation with
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
High-Voltage Buck Converter Selection for 48V & Industrial Power In industrial control, automotive electronics, and distributed power systems, high-voltage buck converters directly impact efficiency, thermal (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Custom DC/DC Converter Solutions – Reliable Power for Industrial Demands At Micropower Group, we design and manufacture custom DC/DC converters that match the unique (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
ADC Selection Guide for Industrial Applications Selecting the right ADC is critical for achieving accurate measurement, stable signal acquisition, and reliable system performance in industrial and precision (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
blowers feature gas-tight, permanent magnet motors with active magnetic bearings, integrated frequency converters and closed-loop water cooling. Units are compact and quiet plus advanced controls offer full interoperability with SCADA systems. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
, EMI suppression, and green energy demands. With integrated protection features including UVLO, OLP, OVP, TSD, and AOCP, it ensures reliable and safe operation across consumer electronics, household appliances, LED drivers, and industrial auxiliary power systems. (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics
Conduct Research Top
-
EMC in Machinery Engineering
of the machine i.e. frequency converters. The factor that was mainly counted upon was that the inverters used were either interference-suppressed internally, or were supplied with the corresponding drive filters. Although that does basically ensure the electromagnetic compatibility of the drive
More Information Top
-
High-resolution spectrum-estimation methods for signal analysis in power systems
To investigate the methods, several experiments were carried out using simulated signals, current waveforms at the output of an industrial frequency converter , and current waveforms during out-of-step operation of a synchronous generator.
-
Acoustic effects of motor supplied by various VSI inverters
The chosen testing method, extensive experiments using typical industrial fre- quency converters and results of wide noise harmonic analy- sis are presented.
-
Active du/dt—New Output-Filtering Approach for Inverter-Fed Electric Drives
In addition, simulations of the correction method and experimen- tal results with a 100-m-long cable and a standard industrial frequency converter with a modified control are presented to verify the theory.
-
Improved processing of harmonics and interharmonics by time-domain averaging
Reference [5] proposed a method for the measurement of the parameters of the fundamental components of industrial fre- quency converters and motors by means of the cross-correlation and cross-power spectral density between the voltage and cur- rent signals in the…
-
Experimental evaluation of ride-through capabilities for a matrix converter under short power interruptions
Ride-through operation principle presented in the technical manual of an industrial frequency converter (reprinted with permission from ABB Industry Oy [21, p. 6–2, Fig. 6–1]).
-
Harmonics and interharmonics estimation using advanced signal processing methods
To investigate the methods several experiments were performed using simulated signals, current waveforms at the output of a simulated frequency converter and current waveforms at the output of an industrial frequency converter .
-
Advanced spectrum estimation methods for signal analysis in power electronics
To investigate the methods several experiments were performed using simulated signals, current waveforms at the output of a simulated frequency converter, and current waveforms at the output of an industrial frequency converter .
-
ABB Industrial Interconnection Converters - Converters for Grid Interconnections (Power Converters and Inverters)
ABB industrial frequency converters are commonly used to interconnect 50 Hz and 60 Hz systems.
-
Modeling synchronous reluctance motors including saturation, iron losses and mechanical losses
The SynRM is fed by an industrial frequency converter at different mechanical speeds.
-
Effects of unsymmetrical voltage sags on adjustable speed drives torque ripple
as well as at the same industrial frequency converter and rapid prototyping system are implemented and tested.
Indicates content that may require registration and/or purchase.